- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Material | Housing Material | Shell Material, Finish | Shield Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Body/Shell Style | Number of Ports | Cable Length | Convert From (Adapter End) | Convert To (Adapter End) | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Height | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8829440000 Weidmüller | 50 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange, Right Angle | - | - | 8 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Nickel | - | -40°C~70°C | - | 2011 | IE-Line | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | Silver | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | FEMALE | 94V-0 | NO | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | Cat6 | ||
![]() 09452151104 HARTING | 42 |
| - | 19 Weeks | - | Board Mount | - | Panel | 8 | - | - | - | - | - | - | - | - | - | - | Han® 3A | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Latch Lock | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() MRJR-5780-01 Amphenol ICC (Commercial Products) | 201 |
| Datasheet | 7 Weeks | - | Panel Mount, Flange (2 Hole) | - | - | - | - | Polycarbonate (PC) | Zinc Die Cast, Nickel Plated | - | - | Phosphor Bronze | - | -40°C~105°C | - | - | MRJR | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | - | ||
![]() RJFTV67A1N Amphenol PCD | 98 |
| - | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | - | - | Aluminum, Nickel Plated | - | - | - | - | -40°C~85°C | - | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Cat6 | ||
![]() IAEF7JMA Panduit Corp | In Stock | - | - | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() RJF2PE1NSCC Amphenol PCD | In Stock | - | Datasheet | 6 Weeks | Flanges, Panel | Panel Mount, Square Flange, Right Angle | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2006 | RJF | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() RJF7PEM2N00 Amphenol PCD | 41 |
| Datasheet | 18 Weeks | Bulkhead, Jam Nut, Panel | Panel Mount, Bulkhead | Metal | Front Side Nut | - | - | - | Nickel Plating | - | - | - | - | -40°C~85°C | - | 2006 | RJF | - | - | Active | 1 (Unlimited) | Solder | - | - | Adapter | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | 8 | - | - | - | - | - | - | Jack, 8p8c (RJ45) | PCB | Circular Bayonet Coupling | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | Cat5e | ||
![]() RJF2PE2N03100BTX Amphenol PCD | 50 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Square Flange, Right Angle | - | - | 8 | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | RJF | - | - | Active | 1 (Unlimited) | - | - | RJ45 | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mm | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | Cat5e | ||
![]() RJF62A1G Amphenol PCD | 68 |
| Datasheet | 23 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | - | -40°C~85°C | - | 2004 | RJF 6 | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | Cat6 | ||
![]() RJFTV2PE2G00 Amphenol PCD | 55 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | - | 8 | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | - | -40°C~85°C | - | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | Female | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 2.4384m | Jack, 8p8c (RJ45) | PCB | Circular Threaded Coupling | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() 09452251300 HARTING | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | - | - | Polyamide | Plastic | - | NOT SPECIFIED | NOT SPECIFIED | 125V | -40°C~70°C | - | - | Han® 3A | - | yes | Obsolete | 1 (Unlimited) | Cage Clamp | - | Connector, RJ45 | Adapter | 8 | - | - | Black | Female | PANEL MOUNTABLE | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | 16A | - | - | 4 | - | - | NO | RECEPTACLE | 1 | - | Jack, 8p4c, 4 Power (Hybrid) | Jack, 8p8c (RJ45) and 4 Pos Power Module | Locking | - | - | - | 20.3mm | 61.3mm | 44.1mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() RJFTV62APEM1G Amphenol PCD | 2516 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | - | -40°C~85°C | - | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Backshell | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Cat6 | ||
![]() 1962840000 Weidmüller | 42 | - | Datasheet | 6 Weeks | - | - | - | - | 8 | - | - | - | - | - | Nickel | - | -40°C~70°C | - | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | Cat6a | ||
![]() RJFTV67APEM1N Amphenol PCD | 2219 |
| Datasheet | 16 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Metal | Front Side Nut | - | - | - | Aluminum, Nickel Plated | - | - | - | - | -40°C~85°C | - | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Backshell | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Cat6 | ||
![]() RJFTV62APEM1N Amphenol PCD | 99 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | - | Aluminum, Nickel Plated | - | - | - | - | -40°C~85°C | - | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Backshell | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Cat6 | ||
![]() MRJ5781M1 Amphenol ICC (Commercial Products) | 7920 |
| Datasheet | 7 Weeks | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | - | - | Polycarbonate (PC) | Zinc Alloy, Nickel Plated | - | - | Phosphor Bronze | - | -40°C~105°C | - | - | MRJ | e4 | yes | Active | 1 (Unlimited) | - | - | RJ45 | Coupler | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | - | Gold | - | FEMALE | 94V-0 | NO | RECEPTACLE | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() RJFTV71RAN Amphenol PCD | 2051 |
| Datasheet | 14 Weeks | Bulkhead, Jam Nut, Panel | Panel Mount, Bulkhead, Right Angle | - | Front Side Nut | - | - | - | Aluminum, Nickel Plating | - | - | - | - | -40°C~85°C | - | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | RJ45 | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() EHRJ45P5E Switchcraft Inc. | In Stock | - | - | 8 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | 1 | - | - | Thermoplastic | Copper Alloy | - | - | - | - | - | 2009 | EH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Coupler | - | - | - | Black | - | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | Straight | Unshielded | - | 30mm | - | - | NICKEL | - | - | FEMALE | - | NO | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | YES | 8 | 8 | - | 26mm | 31mm | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() RJF62A1N Amphenol PCD | 48 |
| Datasheet | 23 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | Aluminum, Nickel Plated | - | - | - | - | -40°C~85°C | - | 2004 | RJF 6 | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Cat6 | ||
![]() 09453451560 HARTING | 51 |
| - | 4 Weeks | Cable | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RJ45 | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | Straight | - | - | 61.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | 34.3mm | - | - | - | RoHS Compliant | - | - | IP65 |