- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Housing Material | Shell Material, Finish | Shield Material | Contact Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Reference Standard | Contact Finish | Reliability | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Ports | Convert From (Adapter End) | Convert To (Adapter End) | Features | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ID450000 Amphenol ICC (Commercial Products) | 116 |
| - | 7 Weeks | - | - | Panel Mount, Flange | - | - | - | Thermoplastic, Glass Filled | Zinc Die Cast | - | Phosphor Bronze | - | -40°C~85°C | - | ID | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cap (Cover) | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | Cat5 | ||
![]() RJFTVX62SAPEM1N Amphenol PCD | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | Aluminum, Nickel Plated | - | - | - | -40°C~60°C | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Explosion Proof | - | - | - | - | - | Non-RoHS Compliant | - | Cat6 | ||
![]() RJFTVX62SAPEM1G Amphenol PCD | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | -40°C~60°C | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Explosion Proof | - | - | - | - | - | Non-RoHS Compliant | - | Cat6 | ||
![]() GM67X-S-88 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Bronze | - | Panel Mount, Bulkhead | - | Front Side Nut | - | Polycarbonate (PC) | - | - | Phosphor Bronze | 125V | -40°C~80°C | - | GM67X-S | - | - | Active | 1 (Unlimited) | - | - | Coupler | 8 | - | - | Black | 1 | Female | - | - | - | - | - | - | - | 8 | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.5A | UL | Gold | COMMERCIAL | - | - | - | - | TELCOM, MODULAR | 90mOhm | 500000000Ohm | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() RJFTV7PEM1BZ Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | Jam Nut | - | Metal | - | - | - | - | - | - | - | -40°C~85°C | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | RJ45 | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | RoHS Compliant | - | IP68 | ||
![]() RJFTV7PEM2N00 Amphenol PCD | 50 |
| Datasheet | 8 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | - | Aluminum, Nickel Plating | - | - | - | -40°C~85°C | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - | - | - | - | RoHS Compliant | - | Cat5e | ||
![]() RJFTV7SC1G Amphenol PCD | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RJ11FTVX2SA1N Amphenol PCD | 2600 |
| - | 14 Weeks | Gold | Bulkhead, Flanges, Panel | Panel Mount, Bulkhead | - | Front Side Nut | 8 | - | Aluminum, Nickel Plating | - | Bronze | - | -40°C~60°C | 2013 | RJ11F TV | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | 60°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | Straight | Shielded | IP68 - Dust Tight, Waterproof | 30.96mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 6p6c (RJ11) | Jack, 6p6c (RJ11) | Code A, Explosion Proof | 41.59mm | 30.96mm | - | - | - | RoHS Compliant | - | Cat5e | ||
![]() 09452251107 HARTING | 58 |
| - | 19 Weeks | - | Chassis Mount | Chassis Mount | - | - | 8 | - | - | - | - | - | - | - | Han® 3A | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Locking | - | - | - | - | - | ROHS3 Compliant | - | Cat5 | ||
![]() RJFTV21ZN Amphenol PCD | 990 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | Crimp | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | IP68 | ||
![]() 17-10012 Conec | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut, Rear Side Nut | - | Polybutylene Terephthalate (PBT), Glass Filled | Plastic, Metallized, Nickel Plated | - | Phosphor Bronze | 100V | -40°C~85°C | 2008 | - | - | - | Active | Not Applicable | Through Hole | - | Coupler | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | - | Gold | - | - | - | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | Cat5e | ||
![]() 30-1008KUL Cinch Connectivity Solutions AIM-Cambridge | 2024 |
| - | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyvinyl Chloride (PVC) | - | - | Brass | - | - | 2009 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Coupler | - | - | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | Unshielded | - | 37.5mm | - | - | Gold | - | - | FEMALE | - | NO | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Keyed | 22.5mm | 17mm | - | - | - | RoHS Compliant | - | - | ||
![]() MRJ578101 Amphenol ICC (Commercial Products) | 50 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Zinc | Zinc, Nickel Plated | - | Phosphor Bronze | - | -40°C~105°C | - | MRJ | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | Coupler | - | - | - | - | - | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | 1.5A | - | Gold | - | 8 | - | 94V-0 | NO | - | - | - | RECEPTACLE | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | 50.0μin 1.27μm | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09452151116 HARTING | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RJFTV7SB1G Amphenol PCD | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RJFTV2PEM1BZ Amphenol PCD | In Stock | - | Datasheet | 18 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | -40°C~85°C | - | RJF TV | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09452151117 HARTING | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 17-110004 Conec | 50 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Flange | - | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy, Nickel Plated | - | Phosphor Bronze | - | -40°C~85°C | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | Cat5e | ||
![]() 09452151761 HARTING | 35 |
| - | 4 Weeks | - | - | Panel Mount, Flange (2 Hole) | - | - | - | - | Zinc Die Cast | Copper Alloy | Copper Alloy | - | -40°C~70°C | - | - | - | - | Active | 1 (Unlimited) | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Jack, 8p4c, 4 Power (Hybrid) | Jack, 8p8c (RJ45) and 4 Pos Power Module | Locking | - | - | - | - | - | ROHS3 Compliant | - | Cat6 | ||
![]() 09452151112 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |