- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Housing Material | Shell Material, Finish | Shield Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Number of Conductors | Contact Finish | Contact Gender | Empty Shell | Rated Current (Signal) | Body/Shell Style | Number of Ports | Convert From (Adapter End) | Convert To (Adapter End) | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Contact Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C-RJFTV5E17021N Cinch Connectivity Solutions | 51 |
| - | 16 Weeks | - | Free Hanging | Panel Mount, Square Flange | - | Flange | - | - | - | Aluminum, Nickel Plating | - | - | - | - | - | 2015 | C-RJFTV | - | Active | 1 (Unlimited) | - | Adapter | - | - | - | Receptacle | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack (2), 8p8c (RJ45) | Circular Bayonet Coupling, Keyed | - | - | - | - | - | RoHS Compliant | - | Cat5e | ||
![]() C-RJFTV5E17071G Cinch Connectivity Solutions | 70 |
| - | 20 Weeks | - | Free Hanging | Panel Mount, Bulkhead | - | Flange | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | - | - | 2015 | C-RJFTV | - | Active | 1 (Unlimited) | - | Adapter | - | - | - | Receptacle | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack (2), 8p8c (RJ45) | Circular Bayonet Coupling, Keyed | - | - | - | - | - | Non-RoHS Compliant | - | Cat5e | ||
![]() E100623 000S1 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | DIN Rail | - | - | - | - | - | - | Zinc Die Cast | - | - | - | -10°C~60°C | - | DataTuff® | - | Active | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | Cat6 | ||
![]() E100A21 000S1 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | DIN Rail | - | - | - | - | - | - | Zinc Die Cast | - | - | - | -10°C~60°C | - | DataTuff® | - | Active | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | PCB | - | - | - | - | - | - | - | - | Cat6a | ||
![]() 2172021-1 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RJFTV67A1ZN Amphenol PCD | 2149 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | 2004 | RJF TV | - | Active | 1 (Unlimited) | Crimp | Coupler | 85°C | -40°C | - | Receptacle | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | IP68 | ||
![]() 1300550001 Molex | 963 | - | Datasheet | 3 Weeks | - | - | Panel Mount, Bulkhead | - | Rear Side Nut | - | ACRYLONITRILE BUTADIENE STYRENE | - | - | - | - | - | - | -20°C~80°C | 2010 | Brad RJ-Lnxx | yes | Active | 1 (Unlimited) | - | Coupler | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | Shielded | IP67 - Dust Tight, Waterproof | ONE | - | FEMALE-FEMALE | NO | 1.5A | RECEPTACLE | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | YES | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ID750000 Amphenol ICC (Commercial Products) | 44 |
| - | 7 Weeks | - | - | Panel Mount, Flange | - | - | - | - | Thermoplastic, Glass Filled | Zinc Die Cast | - | - | Phosphor Bronze | - | -40°C~85°C | 2007 | ID | - | Active | 1 (Unlimited) | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Gold | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cap (Cover), Mating Plug 8p8c (RJ45) Included | - | - | - | 50.0μin 1.27μm | - | RoHS Compliant | - | Cat5 | ||
![]() 1300580057 Molex | 15 | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | -20°C~80°C | 2013 | Brad RJ-Lnxx | - | Active | 1 (Unlimited) | - | Coupler | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | IP67 - Dust Tight, Waterproof | - | - | FEMALE-FEMALE | NO | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | YES | 8 | 8 | - | - | ROHS3 Compliant | - | - | ||
![]() RJFTV62A1N Amphenol PCD | 74 | - | - | 16 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | Aluminum, Nickel Plated | - | - | - | - | -40°C~85°C | 2004 | RJF TV | - | Active | 1 (Unlimited) | - | Coupler | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | Unknown | RoHS Compliant | - | Cat6 | ||
![]() C-RJFTV5E17021G Cinch Connectivity Solutions | 91 |
| - | 20 Weeks | - | Free Hanging | Panel Mount, Square Flange | - | Flange | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | - | - | 2015 | C-RJFTV | - | Active | 1 (Unlimited) | - | Adapter | - | - | - | Receptacle | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack (2), 8p8c (RJ45) | Circular Bayonet Coupling, Keyed | - | - | - | - | - | Non-RoHS Compliant | - | Cat5e | ||
![]() 09452251760 HARTING | 35 |
| - | 4 Weeks | - | - | Panel Mount, Flange (2 Hole) | - | - | - | - | Thermoplastic | Copper Alloy, Nickel Plated | Copper Alloy | - | Copper Alloy | - | -40°C~70°C | - | Han® 3A | - | Active | 1 (Unlimited) | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | - | - | Jack, 8p4c, 4 Power (Hybrid) | Jack, 8p8c (RJ45) and 4 Pos Power Module | Latch Lock | - | - | - | 15.0μin 0.38μm | - | ROHS3 Compliant | - | Cat6 | ||
![]() RJF62APEMWF1B Amphenol PCD | 2193 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | - | Aluminum, Black Painted | - | - | - | - | -40°C~85°C | 2006 | RJF 6 | - | Active | 1 (Unlimited) | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Backshell | - | - | - | - | - | Non-RoHS Compliant | - | Cat6 | ||
![]() RJF62APEM1B Amphenol PCD | 2362 | - | Datasheet | 23 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | - | Aluminum, Black Painted | - | - | - | - | -40°C~85°C | 2006 | RJF 6 | - | Active | 1 (Unlimited) | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Backshell | - | - | - | - | - | Non-RoHS Compliant | - | Cat6 | ||
![]() DCP-RJ5SB-F Conxall/Switchcraft | In Stock | - | - | 8 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | - | 8 | - | Thermoplastic | Thermoplastic | Copper Alloy | - | Copper Alloy | 1kV | -10°C~60°C | - | - | - | Active | 1 (Unlimited) | - | Coupler | 60°C | -10°C | Black | - | - | - | - | - | - | - | Right Angle | Shielded | IP67/68 - Dust Tight, Waterproof | - | Gold | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Quick Connect | - | - | - | - | - | ROHS3 Compliant | - | Cat5e | ||
![]() RJF67SA1G Amphenol PCD | 2747 |
| Datasheet | 24 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | - | -40°C~85°C | 2006 | RJF 6 | - | Active | 1 (Unlimited) | - | Coupler | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | Cat6 | ||
![]() RJF62SAPEM1B Amphenol PCD | 2903 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | - | Aluminum, Black Painted | - | - | - | - | -40°C~85°C | 2006 | RJF 6 | - | Active | 1 (Unlimited) | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Backshell | - | - | - | - | - | Non-RoHS Compliant | - | Cat6 | ||
![]() RJF62APEM1N Amphenol PCD | 50 |
| Datasheet | 23 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | - | Aluminum, Nickel Plated | - | - | - | - | -40°C~85°C | 2006 | RJF 6 | - | Active | 1 (Unlimited) | - | Coupler | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Backshell | - | - | - | - | - | Non-RoHS Compliant | - | Cat6 | ||
![]() RJFTV62A1ZN Amphenol PCD | 2617 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | 2004 | RJF TV | - | Active | 1 (Unlimited) | - | Coupler | 85°C | -40°C | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 09455451138 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | Board Mount | - | - | 8 | - | - | - | - | - | - | - | -40°C~70°C | - | RJ Industrial® | - | Active | 1 (Unlimited) | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | ROHS3 Compliant | - | Cat5 |