- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Feature | Contact Shape | Housing Material | Number of Terminals | Shell Material, Finish | Shield Material | Approvals | Base Product Number | Base/Housing Material | Body Orientation | Connector Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Coupling Mechanism | Dielectric Strength | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | LEDs | Locking Mechanism | Manufacturer Part Number | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Package | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Overall Contact Length | Configuration | Insulation Resistance | Number of Ports | Accessory Type | Mating Cycles | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Convert From (Adapter End) | Convert To (Adapter End) | Number of Cores per Jack | Product | Mounting Angle | Features | USOC Codes | Product Length | Port Configuration | IP Rating | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Height Above Board | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-90000-001 Stewart Connector | 95 |
| - | - | Gold | Through Hole | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Right Angle | - | - | - | - | 1 kVAC | - | 1 | - | - | - | - | Without LED | - | - | - | + 85 C | Stewart Connector | - 40 C | - | PCB Mount | 8P8C | Tray | - | - | Cat 3 | Active | - | Details | - | - | 125 VAC | -40°C ~ 85°C | - | SS-90000 | Solder | Jack | Modular | 8 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | - | 2.54 mm | 90° Angle (Right) | Unshielded | - | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | 8 Contact | - | - | 1x1 | 1000 MOhms | 1 Port | - | 750 Cycle | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | Connectors | Right Angle | - | RJ45 | - | 1 x 1 (Port) | - | 15.0µin (0.38µm) | - | - | - | - | UL 94 V-0 | - | ||
![]() 1337254 Phoenix Contact | 126 |
| - | - | Gold | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 50 C | - | PCB Mount | 8P8C | - | - | - | - | - | - | Details | - | - | 72 V | - | - | - | - | - | Modular | 8 Position | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | 8 Contact | - | - | 1x1 | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | IP20 | - | - | - | - | - | UL 94V-0 | - | ||
![]() 1337251 Phoenix Contact | 63 |
| - | - | Gold | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 50 C | - | PCB Mount | 8P8C | - | - | - | - | - | - | Details | - | - | 72 V | - | - | - | - | - | Modular | 8 Position | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | 8 Contact | - | - | 1x1 | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | IP20 | - | - | - | - | - | UL 94V-0 | - | ||
![]() 1337240 Phoenix Contact | 78 |
| - | - | Gold | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 50 C | - | PCB Mount | 8P8C | - | - | - | - | - | - | Details | - | - | 72 V | - | - | - | - | - | Modular | 8 Position | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | 8 Contact | - | - | 1x1 | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | IP20 | - | - | - | - | - | UL 94V-0 | - | ||
![]() JX3V-9025NLT Pulse Electronics | 214 | - | - | - | Gold | Through Hole | - | - | Thermoplastic | - | - | Brass | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 70 | - | - | - | - | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | - | PulseJack | - | -40°C ~ 85°C | MouseReel | JX3V | Solder | RJ45 | - | 12 Position | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | - | - | 2.54 mm | Vertical | Shielded | - | - | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | Yellow - Green | User Selectable | - | - | 8 | Connectors | Vertical | Board Lock | RJ45 | - | - | - | 30.0µin (0.76µm) | - | - | 0.689 (17.50mm) | - | UL 94V-0 | - | ||
![]() MX74B002VFA JAE Electronics | 788 |
| - | - | - | Through Hole | - | Square | - | - | - | - | - | MX74B | - | - | - | - | - | - | - | - | - | 66 | - | - | - | - | - | - | - | - | + 85 C | JAE Electronics | - 40 C | - | PCB Mount | - | Tray | - | - | - | Active | - | Details | - | - | 30 V | -40°C ~ 105°C | Tray | MX74 | Solder | Header | Automotive Ethernet Modular Connector | 2 | Black | Automotive | 1 | Plug (Male) | Latch Holder | Male Pin | 3A | - | - | Unshielded | - | 0.819 (20.80mm) | Board to Cable/Wire | All | - | 3 A | - | Black | - | Solder Pin | - | - | Shrouded - 4 Wall | 2 Contact | - | - | - | 100 MOhms | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | Connectors | Vertical | Solder Retention | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCJT2-802SK HALO | In Stock | - | - | 7 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | HALO ELECTRONICS INC | - | - | - | - | HCJT2-802SK | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | Active | - | - | 5.68 | Details | - | - | 125 V | - | Tray | HCJT2 | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | - | - | Jack (Female) | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | unknown | 1.5 A | - | - | - | Solder Pin | - | - | - | 8 Contact | - | - | 1x2 | - | 2 Port | - | 750 Cycle | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 36100-812 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENDP6SPC Switchcraft / Conxall | In Stock | - | - | - | Gold | Panel Mount, Bulkhead | - | - | Zinc | - | - | - | - | ENDP6S | - | - | Vertical | - | - | Copper | - | - | EAR99 | 100 | - | - | - | Unavailable | Without LED | - | - | - | - | Switchcraft Inc. | - | - | Panel Mount | 8P8C | Bulk | - | - | Cat 6 | Active | - | Details | - | - | - | - | Bulk | END | Solder | Jack | Modular | 8 Position | Black | 1G/10G Base-T | 1 | Jack (Female) | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | 1x1 | - | 1 Port | - | 500 Cycles | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | Connectors | Straight | - | RJ45 | - | 1 x 1 (Port) | IP67 | - | - | - | - | - | - | Cat6 | ||
![]() IAEBHC5ES Panduit Corporation | 34 |
| - | - | - | Panel Mount, Bulkhead | - | - | Polybutylene Terephthalate (PBT) | - | - | - | CE, CSA, UL | IAEBHC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Bayonet | IAEBHC5ES | - | - | Panduit Corp | - | - | Bulkhead, Panel Mount | 8P8C | Bulk | - | - | Cat 5e | Active | - | Details | - | - | - | - | - | IndustrialNet™ TX5e™ | - | - | Circular Modular | 8 Position | Black | 10/100/1000 Base-T | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | Couplers | Straight | Circular Bayonet Coupling, Cover | RJ45 | - | - | IP67 | - | - | - | - | - | - | Cat5e | ||
![]() ENDP5EF Switchcraft / Conxall | In Stock | - | - | - | Gold | Threaded | Front Side Nut | - | Thermoplastic (TP) | - | - | - | - | ENDP5E | - | - | Vertical | - | - | Copper | - | - | EAR99 | 100 | - | - | - | Unavailable | Without LED | Threaded | - | - | - | Switchcraft Inc. | - | - | Panel Mount | 8P8C | Bulk | - | - | Cat 5e | Active | - | Details | - | - | - | - | Bulk | END | - | - | Modular | 8 Position | Black | 10/100/1000 Base-T | - | Jack (Female) | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Gold | Connector | - | - | - | - | - | - | 1x1 | - | 1 Port | - | 500 Cycles | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | Couplers | Straight | Circular Threaded Coupling | RJ45 | - | 1 x 1 (Port) | IP67 | - | - | - | - | - | - | Cat5e | ||
![]() 48074-9203 Molex | In Stock | - | - | - | Gold | - | - | - | - | 12 | - | - | - | - | Brass/Thermoplastic | Right Angle | - | - | - | Brass/Phosphor Bronze | - | - | - | 300 | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Surface Mount | PCB Mount | 8P8C | - | 480749203 0480749203 | - | Cat 5, Cat 5e | - | - | Details | Solder | - | - | -40 to 85 °C | - | 48074 | - | - | Magnetic Jack | - | Black | 10/100/1000 Base-T | - | Jack (Female) | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | - | 1.5 A | - | - | - | SMD/SMT | - | - | - | 8 | - | - | 1x1 | - | 1 | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | 16.2 mm | - | - | - | - | - | - | - | - | - | ||
![]() TMJ0011ABNL Taoglas | 2924 |
| - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Stainless Steel | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Taoglas Limited | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | 0°C ~ 70°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Green - Yellow | Down | - | - | 4 | Connectors | - | Board Guide | - | - | - | - | 6.00µin (0.152µm) | - | - | 0.524 (13.30mm) | - | - | - | ||
![]() TMJG4820GENL Taoglas | 2327 |
| - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Stainless Steel | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Taoglas Limited | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | -40°C ~ 85°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 1G Base-T, AutoMDIX | 1 | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Green - Yellow | Down | - | - | 8 | Connectors | - | Board Lock | - | - | - | - | 6.00µin (0.152µm) | - | - | 0.524 (13.30mm) | - | - | - | ||
![]() TMJ3011ABNL Taoglas | 1714 |
| - | - | - | Surface Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Stainless Steel | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 110 | - | - | - | - | - | - | - | - | - | Taoglas Limited | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | -40°C ~ 80°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Green - Yellow | Up | - | - | 4 | Connectors | - | Board Guide | - | - | - | - | 6.00µin (0.152µm) | - | - | 0.546 (13.87mm) | - | - | - | ||
![]() TMJ1011ABNL Taoglas | 1888 |
| - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Stainless Steel | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Taoglas Limited | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | 0°C ~ 70°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Green - Yellow | Up | - | - | 4 | Connectors | - | Board Lock | - | - | - | - | 6.00µin (0.152µm) | - | - | 0.530 (13.45mm) | - | - | - | ||
![]() JXD7-0V06NL Pulse Electronics | 254 |
| - | - | Gold | Through Hole | - | - | Thermoplastic (TP) | - | - | Stainless Steel | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 50 | - | - | - | - | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | - | PCB Mount | 8P8C | Tray | - | - | - | Active | - | Details | - | PulseJack | - | -40°C ~ 85°C | Tray | JXD | Solder | RJ45 | Modular | - | - | 100 Base-TX | 1 | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | 1x1 | - | 1 | - | - | - 40 C to + 85 C | - | Yellow - Green | Up | - | - | 4 | Connectors | Right Angle | Board Guide | RJ45 | - | - | - | 30.0µin (0.76µm) | - | - | 0.531 (13.49mm) | - | UL 94V-0 | - | ||
![]() 09452812810 HARTING | 1425 | - | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | HARTING | - 40 C | - | PCB Mount | - | Bulk | - | - | - | Active | - | - | - | - | 60 V | -40°C ~ 85°C | - | T1 | Solder | Jack | - | - | - | - | 1 | Jack (Female) | - | - | - | - | 90° Angle (Right) | Shielded | IP20 | - | - | - | - | 4 A | - | - | Gold | Solder | - | - | - | 2 Contact | - | - | - | - | 1 Port | - | 1000 Cycle | - | 2P2C Single Pair Ethernet (SPE) | Does Not Contain LED | - | - | - | - | - | Right Angle | - | - | - | - | IP20 | - | - | - | - | - | - | - | ||
![]() IPT30006185E1F7 Glenair | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | Bayonet | - | - | 1 | - | - | - | - | - | Bayonet | - | - | - | - | - | - | Flange Mount | 8P8C | - | - | - | Cat 5e | - | - | N | - | Superseal | - | - | - | IPT | - | - | Circular Modular | - | - | 10/100/1000 Base-T | - | Plug (Male) | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | Connector | - | - | - | 8 Contact | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Couplers | Straight | - | RJ45 | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() SS-90000-011 Stewart Connector | In Stock | - | - | - | Gold | Through Hole | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 85 C | Stewart Connector | - 40 C | - | Through Hole | 8P8C | Tray | - | - | - | Active | - | Details | - | - | 150 VAC | -40°C ~ 85°C | Tray | SS-90000 | Solder | Jack | - | 8 Position | Silver | - | 1 | Jack (Female) | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | 1x1 | - | 1 Port | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | Connectors | Horizontal | - | RJ45 | - | - | - | 15.0µin (0.38µm) | - | - | - | - | - | - |