- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Shield Material | Base Product Number | Connector Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Insulation Materials | LEDs | Manufacturer Part Number | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Package | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Empty Shell | Overall Contact Length | Configuration | Insulation Resistance | Row Spacing | Termination Type | Number of Ports | Accessory Type | Contact Finish Termination | Mating Cycles | Contact Termination | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Number of Cores per Jack | Product | Mounting Angle | Features | USOC Codes | Port Configuration | IP Rating | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Height Above Board | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX74A002XNA JAE Electronics | 5501 |
| - | - | Free Hanging (In-Line) | - | - | - | MX74A | - | - | - | - | 121 | - | - | - | - | - | - | + 85 C | JAE Electronics | - 40 C | PCB Mount | - | Tray | - | - | Active | - | Details | - | - | 30 V | -40°C ~ 105°C | Tray | MX74 | - | - | - | Receptacle | Automotive Ethernet Modular Connector | 2 | Black | - | 1 | Jack (Female) | Latch Holder | - | - | - | - | Female Socket | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | 2 Contact | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | Crimp | - 40 C to + 85 C | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX74A002XNB JAE Electronics | 586 |
| - | - | Free Hanging (In-Line) | - | - | - | MX74A | - | - | - | - | 121 | - | - | - | - | - | - | + 85 C | JAE Electronics | - 40 C | PCB Mount | - | Tray | - | - | Active | - | Details | - | - | 30 V | -40°C ~ 105°C | Tray | MX74 | - | - | - | Receptacle | Automotive Ethernet Modular Connector | 2 | Gray | - | 1 | Jack (Female) | Latch Holder | - | - | - | - | Female Socket | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | 2 Contact | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | Crimp | - 40 C to + 85 C | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX74B002HFA JAE Electronics | 663 |
| - | - | Through Hole, Right Angle | Square | - | - | MX74B | - | - | - | - | 40 | - | - | - | - | - | - | + 85 C | JAE Electronics | - 40 C | PCB Mount | - | Tray | - | - | Active | - | Details | - | - | 30 V | -40°C ~ 105°C | Tray | MX74 | - | Solder | - | Header | Automotive Ethernet Modular Connector | 2 | Black | Automotive | 1 | Plug (Male) | Latch Holder | - | - | - | - | Male Pin | - | - | 3A | - | - | - | Unshielded | - | 0.447 (11.35mm) | Board to Cable/Wire | All | - | 3 A | - | Black | - | Solder Pin | - | - | Shrouded - 4 Wall | 2 Contact | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | Connectors | Right Angle | Solder Retention | - | - | - | - | - | - | - | - | - | - | ||
![]() HCJT2-802SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | Details | - | - | 125 V | - | Tray | HCJT2 | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | 8 Contact | - | - | - | - | 1x2 | - | - | - | 2 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT2-805SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | Details | - | - | 125 V | - | Tray | HCJT2 | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | 8 Contact | - | - | - | - | 1x2 | - | - | - | 2 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() SS-74800-139 Stewart Connector | 10 |
| - | Gold | Mid Mount, Through Hole | - | Thermoplastic (TP) | - | SS-74800 | Right Angle | - | - | Copper Alloy | 900 | - | - | - | With LED | - | - | - | Stewart Connector | - | Mounting Peg | 8P8C | Tray | - | Cat 5, Cat 5e | Active | - | Details | - | - | - | -40°C ~ 85°C | - | 74 | - | Solder | - | Jack | Modular | 8 Position | Black | 10/100/1000 Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | 8 Contact | - | - | - | - | 1x1 | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | - | 50.0µin (1.27µm) | - | - | - | - | - | Cat5e | ||
![]() JXD7-0V07NL Pulse Electronics | 451 |
| - | Gold | Through Hole | - | Thermoplastic (TP) | Stainless Steel | - | - | - | - | Phosphor Bronze | 50 | - | - | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | Board Lock | 8P8C | Tray | - | Cat 5 | Active | - | Details | - | PulseJack | - | -40°C ~ 85°C | Tray | JXD | - | Solder | - | RJ45 | Modular | - | Black | 10/100 Base-TX PoE 75 W | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | - | 1 | - | - | - | - | - 40 C to + 85 C | - | Green - Yellow | Up | 4 | Connectors | Right Angle | Board Guide | RJ45 | - | - | 30.0µin (0.76µm) | - | - | 0.531 (13.49mm) | - | UL 94V-0 | - | ||
![]() JXD7-0V05NL Pulse Electronics | 427 |
| - | Gold | Through Hole | - | Thermoplastic (TP) | Stainless Steel | - | - | - | - | Phosphor Bronze | 50 | - | - | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | Board Lock | 8P8C | Tray | - | Cat 5 | Active | - | Details | - | PulseJack | - | -40°C ~ 85°C | Tray | JXD | - | Solder | - | RJ45 | Modular | - | Black | 10/100 Base-TX PoE 75 W | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | - | 1 | - | - | - | - | - 40 C to + 85 C | - | Yellow - Green | Up | 4 | Connectors | Right Angle | Board Guide | RJ45 | - | - | 30.0µin (0.76µm) | - | - | 0.531 (13.49mm) | - | UL 94V-0 | - | ||
Tiny WHSL | In Stock | - | - | Gold | BOARD AND PANEL | - | Polyester | - | - | - | GOLD (30) | - | Phosphor Bronze | 26 | - | HALO ELECTRONICS INC | - | - | HFJ11-E1G11E-L11RL | - | + 85 C | - | - 40 C | Panel Mount | - | - | Active | - | - | 5.68 | Details | Yes | FastJack | 1.5 kV | - | Tube | HFJ-1G | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | NO | NO | NO | YES | - | NO | GENERAL PURPOSE | - | 2.54 mm | 8 | - | Shielded | - | - | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | FEMALE | NO | - | 1x1 | - | - | SOLDER | 1 Port | - | Gold (Au) | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | Phosphor Bronze | 26 | - | - | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | Phosphor Bronze | 26 | - | - | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | - | Tube | HFJT1-10/100BT | - | - | - | - | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | Phosphor Bronze | 25 | - | HALO ELECTRONICS INC | - | - | HFJT1-1GHPE-L55RL | - | + 85 C | - | - 40 C | Panel Mount | - | - | Active | - | - | 5.68 | Details | - | FastJacks | 1.5 kV | - | Tube | HFJT1-1G | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 20 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() SS-74500-010 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | StackJack | - | - | - | SS-74500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x6 | - | - | - | 12 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-74500-014 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 8P8C | - | - | Cat 5e | - | - | Details | - | StackJack | - | - | - | SS-74500 | - | - | - | - | Stacked | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x6 | - | - | - | 12 Port | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJFTVC7NF057 Amphenol Socapex | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | RJF TV Series Receptacle | - | - | - | - | - | - | Amphenol Socapex | - | - | - | Bag | - | - | Active | - | N | - | - | - | - | - | RJF TV | - | - | - | - | Cap, Jam Nut | - | Silver | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover) | - | - | - | - | - | - | - | - | Accessories | - | IP68 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2250471-1 TRP Connector | In Stock | - | - | Gold | - | - | Nylon | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | + 70 C | - | 0 C | PCB Mount | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | 8 | Black | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | 2 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | 8 Contact | - | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1149874 Phoenix Contact | 35 | - | - | - | Through Hole | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | Right Angle | - | - | Phosphor Bronze | 110 | - | - | - | Without LED | - | - | + 85 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | Bulk | - | Cat 6a | Active | - | - | - | - | 72 VDC | -40°C ~ 85°C | - | - | - | Solder | - | Jack | Modular | - | Black | 10G Base-T | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | IP20 | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | - | - | - | - | ||
![]() 1149854 Phoenix Contact | 91 |
| - | Gold | Through Hole | - | Polyamide (PA) | - | - | Right Angle | - | - | Phosphor Bronze | 60 | - | - | - | With LED | - | - | + 85 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | Tray | - | Cat 6a | Active | - | Details | - | - | 72 VDC | -40°C ~ 85°C | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | IP20 | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | 8 Contact | - | - | - | - | 1x2 | - | - | - | 2 Port | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | - | Connectors | Right Angle | - | RJ45 | 1 x 2 (Ganged) | IP20 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1149870 Phoenix Contact | 351 |
| - | Gold | Through Hole | - | Polyamide (PA) | - | - | Right Angle | - | - | Phosphor Bronze | 80 | - | - | - | Without LED | - | - | + 85 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | Tray | - | Cat 6a | Active | - | Details | - | - | 72 VDC | -40°C ~ 85°C | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | IP20 | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | 8 Contact | - | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() SS-60400-022 Stewart Connector | In Stock | - | - | Gold | Panel Mount, Flange (2 Hole); Through Hole | - | Thermoplastic (TP) | - | SS-60400 | Right Angle | - | - | Copper Alloy | 500 | - | - | - | With LED | - | - | - | Stewart Connector | - | Mounting Peg | 8P8C | Tray | - | Cat 6 | Active | - | Details | - | - | - | - | Tray | SealJack⢠| - | Solder | - | Jack | Modular | 8 Position | - | 1G/10G Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | 8 Contact | - | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Green - Yellow | Up | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | IP67 | 50.0µin (1.27µm) | - | - | - | - | UL 94 V-0 | Cat6 |