- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Mounting Option 2 | Ambient temperature | Body Length | Body Orientation | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Contact Finish Mating | Contact Materials | Country of Origin | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insulator Material | Interface Type | Locking mechanism | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Overvoltage category | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Pollution degree | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | With protective conductor | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Polarization | Dielectric Withstanding Voltage | Number of Ports | Durability | Accessory Type | Insulator Color | Direction | Shield Type | Convert From (Adapter End) | Convert To (Adapter End) | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Product Length | IP Rating | Height | Length | Width | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1405251 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | Die-Cast Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 2.112910 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | - | - | - | - | - | - | IP65, IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() HFJP1-1G11-S1LF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | + 70 C | 0 C | - | Board Lock | 8P8C | - | - | - | - | - | - | Cat 5e | - | - | Details | - | - | 0.631415 oz | - | - | - | Tube | - | HFJP1-1G | - | - | - | - | - | - | Magnetic Jack | - | - | - | Black | 10/100/1000 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFJV1-1041RL HALO | In Stock | - | - | - | - | Gold | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 30 | HALO ELECTRONICS INC | - | - | - | - | - | HFJV1-1041RL | - | - | - | - | + 70 C | 0 C | - | Board Lock | 8P8C | - | - | - | - | - | Active | Cat 3 | - | 5.23 | Details | - | FastJack | - | - | - | - | Tube | - | HFJ-10BT | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Magnetic Jack | 12 Position | - | - | Black | 10 Base-T | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded, EMI Finger | - | - | - | - | unknown | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | + 70 C | 0 C | - | Board Lock | 8P8C | - | - | - | - | - | - | Cat 5e | - | - | Details | - | - | - | - | - | - | Tube | - | HFJP1-1G | - | - | - | - | - | - | Magnetic Jack | - | - | - | Black | 10/100/1000 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1405361 Phoenix Contact | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.562637 oz | - | - | - | - | - | VS-PPC-F1-RJ45-MNNA-1R-FJJ | - | - | - | - | - | - | Panel Mounting Frame | 8 Position | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | RJ45 | - | IP65, IP67 | - | 62.9mm | 29.5mm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | - | HFJ-10/100BT | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1404142 Phoenix Contact | 24416229 |
| - | - | - | Gold | - | Cable Mount | - | - | - | Plastic | - | - | - | - | - | 70 - 70 | - | - | 0.13 - 0.32 | 0.13 - 0.32 | - | - | - | RJ45 Connector | 1 | - | V0 | - | - | Push Pull | - | - | - | Other | Other | Other | - | - | - | - | - | - | - | I | - | VS-PPC-C1-RJ45-POBK-PG9-4Q5-OL VSPPCC1RJ45POBKPG94Q5OL | - | - | 2 | - | Details | - | - | 1.049048 oz | - | No | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | 30 | 57.7 | 22 | - | - | - | - | - | - | - | ||
![]() 43249-8119 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | BRASS | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | US | - | 1320 | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | OBSOLETE (Last Updated: 2 years ago) | 43249-8119 | 43249 | - | - | - | + 85 C | - 40 C | - | RIGHT ANGLE | - | - | - | - | ROHS COMPLIANT | 0432498119 | Obsolete | Cat 3 | - | 5.83 | Details | Yes | - | - | 150 VAC | - | - | Tray | - | 43249 | Yes | - | - | Solder | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | LOW PROFILE, PANEL ATTCHMENT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 4 | Right Angle | Unshielded | - | - | 20.57 mm | 4 | unknown | 1.5 A | NICKEL | - | - | - | Solder Pin | - | 8 | - | - | - | FEMALE | 94V-0 | Black | NO | - | - | - | - | 1x1 | - | JACK | - | 150 V | SOLDER | Tin | - | - | 1 Port | - | - | - | Down | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | No | - | - | UL 94 V-0 | - | - | ||
![]() 43249-8010 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND PANEL | - | BRASS | - | Thermoplastic (TP) | - | LOCKING | - | PEG | - | - | 0.7 inch | - | - | - | NOT SPECIFIED | Tin | - | - | 1080 | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | - | 43249-8010 | - | - | - | - | + 85 C | - 40 C | - | RIGHT ANGLE | - | 80 °C | -40 °C | - | ROHS COMPLIANT | 0432498010 | Obsolete | Cat 3, Cat 4 | - | 5.83 | Details | Yes | - | - | 150 VAC | - | - | Tray | - | 43249 | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | LOW PROFILE, PANEL ATTCHMENT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 6 | - | Unshielded | - | 2.54 mm | - | - | unknown | 1.5 A | NICKEL | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.505 inch | FEMALE | 94V-0 | - | NO | 0.81 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1000VAC V | 1 Port | 500 Cycles | - | BLACK | - | - | - | - | Connectors | Right Angle | - | 0.12 inch | RJ45 | - | - | - | - | - | 50u inch | - | - | - | UL 94 V-0 | - | - | ||
![]() 43202-8908 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND PANEL | - | BRASS | - | Thermoplastic (TP) | - | GUIDE SLOT | - | SPLIT BOARD LOCK | LOCKING | - | 0.624 inch | - | - | - | NOT SPECIFIED | Tin | - | - | 560 | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | - | 43202-8908 | - | - | - | - | + 85 C | - 40 C | - | RIGHT ANGLE | - | 70 °C | -40 °C | - | - | 0432028908 | Obsolete | Cat 3, Cat 4 | - | 5.84 | Details | Yes | - | 0.156863 oz | 125 V | - | - | Tray | - | 43202 | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 10 | - | Shielded | - | 2.54 mm | - | - | compliant | 1.5 A | NICKEL | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.476 inch | FEMALE | 94V-0 | - | NO | 0.734 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1000VAC V | 1 Port | 500 Cycles | - | BLACK | - | - | - | - | Connectors | Right Angle | - | 0.12 inch | RJ45 | - | - | - | - | - | 50u inch | - | - | - | UL 94 V-0 | - | - | ||
![]() 44150-0015 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND PANEL | - | BRASS | - | Nylon | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | - | 120 | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | - | 441500015 | 44150 | - | - | - | + 85 C | - 40 C | - | RIGHT ANGLE | 8P8C | - | - | - | - | 0441500015 | Obsolete | Cat 5 | - | 5.66 | Details | Yes | - | - | 150 VAC | - | - | Tray | - | 44150 | Yes | - | - | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | - | - | Jack (Female) | 4 PORT, 8-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 32 | - | Shielded | - | - | - | - | unknown | 1.5 A | NICKEL | - | - | - | Solder Pin | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | JACK | - | - | SOLDER | - | - | - | 4 Port | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 44150-0009 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | - | BRASS | - | Nylon | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | US | - | 120 | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | OBSOLETE (Last Updated: 2 years ago) | 441500009 | 44150 | - | - | - | + 85 C | - 40 C | - | RIGHT ANGLE | 8P8C | - | - | - | - | 0441500009 | Obsolete | Cat 5 | - | 5.66 | Details | Yes | - | 0.369671 oz | 150 VAC | - | - | Tray | - | 44150 | Yes | - | - | Solder | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 85 °C | -40 °C | Black | - | 1 | Jack (Female) | 4 PORT, 8-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 32 | Right Angle | Shielded | - | - | 21.02 mm | 32 | compliant | 1.5 A | NICKEL | - | - | - | Solder Pin | - | - | - | - | - | FEMALE | 94V-0 | Black | NO | - | - | - | 20 mΩ | - | - | JACK | - | 125 V | SOLDER | Tin | - | - | 4 Port | - | - | - | Down | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | 59.05 mm | - | - | No | - | - | UL 94 V-0 | - | - | ||
![]() 42410-6458 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | GLASS FILLED POLYESTER | - | Polyester | - | LOCKING | - | PEG | - | - | 0.53 inch | - | - | - | NOT SPECIFIED | Tin | - | - | 1680 | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | - | 42410-6458 | - | - | - | - | + 80 C | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | - | LEAD FREE | 0424106458 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | 0.076156 oz | 125 V | - | - | Tray | - | 42410 | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 6 Position | - | - | Black | 10 Base-T | - | Jack (Female) | STAGGERED CONFIGURATION | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | - | Unshielded | - | 2.54 mm | - | - | compliant | 1.5 A | - | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1000VAC V | 1 Port | 500 Cycles | - | BLACK | - | - | - | - | Connectors | Vertical | - | 0.12 inch | RJ11 | - | - | - | - | - | 50u inch | - | - | - | UL 94 V-0 | - | - | ||
![]() 43202-8800 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | Tin | US | - | 560 | - | - | - | - | - | OBSOLETE (Last Updated: 2 years ago) | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | 0432028800 | - | Cat 3 | - | - | Details | - | - | 0.154959 oz | 125 V | - | - | Tray | - | 43202 | - | - | - | Solder | - | - | Modular | 8 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | 1.02 mm | - | Right Angle | Shielded | - | - | 18.03 mm | 10 | - | 1.5 A | - | - | - | - | Solder Pin | - | 8 | - | - | - | - | - | Black | - | - | - | - | 10 mΩ | 1x1 | - | - | - | - | - | Tin | - | - | 1 Port | - | - | - | Down | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | 15.24 mm | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 1738601-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 months ago) | - | Bulkhead, Panel, Through Hole | Panel Mount, Bulkhead | Front Side Nut | - | Plastic | Thermoplastic | - | - | Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | - | yes | Last Time Buy | 1 (Unlimited) | RJ45 | - | Receptacle | Coupler | - | - | - | Black | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | 36mm | 8 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 150V | - | - | - | - | 1 | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | Circular Bayonet Coupling | - | - | - | - | - | 35mm | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() E200001 000B25 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless Steel | 24.94758 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 14.109585 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 60 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() GLX-N-62M Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | KYCON INC | - | - | - | - | - | GLX-N-62M | GLX | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.65 | Details | - | - | - | - | - | - | Tube | - | GLX | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLX-S1-66M-50 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | KYCON INC | - | - | - | - | - | GLX-S1-66M-50 | GLX | - | - | - | - | - | - | - | 6P6C | - | - | - | - | - | Active | - | - | 5.65 | Details | - | - | - | - | - | - | Tray | - | GLX | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5360 | - | - | 27 Weeks | - | Gold | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | Right Angle | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | 25 | HALO ELECTRONICS INC | - | - | - | - | - | HFJT1-E1G16C3-L72RL | - | - | - | - | + 85 C | - 40 C | Through Hole | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.63 | Details | Yes | FastJacks | - | 1.5 kV | - | -40 to 85 °C | Tube | - | HFJT1-1G | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 16 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | compliant | - | - | 8 | - | - | Solder Pin | - | 8 POS | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | 16.79 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLX-N-62-BLK Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | KYCON INC | - | - | - | - | - | GLX-N-62-BLK | GLX | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.65 | Details | - | - | - | - | - | - | Tube | - | GLX | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |