- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Shield Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Package | Performance Category | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Pitch | Orientation | Shielding | Current Rating | Contact Finish | Termination Style | Number of Contacts | Configuration | Number of Ports | Mating Cycles | LED Color | Tab Direction | Number of Cores per Jack | Product | Mounting Angle | Features | USOC Codes | Contact Finish Thickness | Height Above Board | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCJT4-812SK HALO | In Stock | - | - | Gold | - | - | - | - | 5440 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJT4 | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 1x4 | 4 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJT4-812SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | 20 | + 85 C | - | - 40 C | Board Lock | 8P8C | - | - | - | Details | - | 0.594778 oz | 125 V | - | Tray | HCJT4 | - | - | Modular | 8 Position | Black | - | - | Jack (Female) | - | - | Shielded, EMI Finger | 1.5 A | - | Solder Pin | 8 Contact | 1x4 | 4 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJT4-815SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | 20 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJT4 | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 1x4 | 4 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJT4-815SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | 20 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJT4 | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 1x4 | 4 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ21-804SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | 50 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ21 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x1 | 2 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ26-805SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | 10 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ26 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x6 | 12 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ26-804SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | 10 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ26 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x6 | 12 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ26-804SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | 10 | + 85 C | - | - 40 C | Board Lock | 8P8C | - | - | - | Details | - | 3.441769 oz | 125 V | - | Tray | HCJ26 | - | - | Stacked | 8 Position | Black | - | - | Jack (Female) | - | - | Shielded, EMI Finger | 1.5 A | - | Solder Pin | 8 Contact | 2x6 | 12 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJT4-814SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | 20 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJT4 | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 1x4 | 4 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ22-805SK HALO | In Stock | - | - | Gold | - | - | - | - | 30 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ22 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x2 | 4 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ21-802SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | 50 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ21 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x1 | 2 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ26-802SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | 10 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ26 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x6 | 12 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ22-802SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | 30 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ22 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x2 | 4 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ22-804SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | 30 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ22 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x2 | 4 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ21-804SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | 50 | + 85 C | - | - 40 C | Board Lock | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ21 | - | - | Stacked | 8 Position | Black | - | - | Jack (Female) | - | - | Shielded, EMI Finger | 1.5 A | - | Solder Pin | 8 Contact | 2x1 | 2 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ21-802SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | 50 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ21 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x1 | 2 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ22-805SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | 30 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ22 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x2 | 4 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() JXD0-9006NL Pulse Electronics | In Stock | - | - | Gold | Through Hole | Liquid Crystal Polymer (LCP) | Brass | Copper Alloy | 50 | + 85 C | Pulse Electronics | - 40 C | Board Lock | 8P8C | Tray | Cat 5 | Obsolete | Details | PulseJack | 0.176429 oz | - | -40°C ~ 85°C | Tray | JXD | Solder Paste | RJ45 | Modular | 8 Position | Black | 10/100 Base-TX | 1 | Jack (Female) | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | Solder Pin | 8 Contact | 1x1 | 1 Port | - | Green - Yellow | Down | 4 | Connectors | Right Angle | Board Guide | RJ45 | 30.0µin (0.76µm) | 0.570 (14.50mm) | UL 94 V-0 | ||
![]() HCJ21-804SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | 50 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ21 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x1 | 2 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | ||
![]() HCJ21-805SK HALO | In Stock | - | - | Gold | - | - | - | - | 50 | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | - | Tray | HCJ21 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | 1.5 A | - | Solder Pin | 8 Contact | 2x1 | 2 Port | 750 Cycle | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 |