- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Part # Aliases | Part Life Cycle Code | Performance Category | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Configuration | Body/Shell Style | Termination Type | Number of Ports | Contact Finish Termination | Mating Cycles | Operating Temperature Range | Product | Mounting Angle | Terminal Length | USOC Codes | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCJ24-805SK HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | 15 | - | - | + 85 C | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | Details | - | - | - | 125 V | Tray | HCJ24 | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 2x4 | - | - | 8 Port | - | 750 Cycle | - | Connectors | Right Angle | - | RJ45 | - | UL 94 V-0 | ||
![]() HCJ22-804SK-L12 HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | 30 | - | - | + 85 C | - 40 C | Board Lock | 8P8C | - | - | - | - | - | Details | - | - | - | 125 V | Tray | HCJ22 | - | - | - | Stacked | 8 Position | Black | - | - | Jack (Female) | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | 1.5 A | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 2x2 | - | - | 4 Port | - | 750 Cycle | - | Connectors | Right Angle | - | RJ45 | - | UL 94 V-0 | ||
![]() HCJT4-812SK-L21 HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | 20 | - | - | + 85 C | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | Details | - | - | - | 125 V | Tray | HCJT4 | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x4 | - | - | 4 Port | - | 750 Cycle | - | Connectors | Right Angle | - | RJ45 | - | UL 94 V-0 | ||
![]() 7-2301994-0 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | - | Copper Alloy | 50 | - | - | + 85 C | - 40 C | PCB Mount | 8P8C | - | - | - | Cat 5e | - | Details | - | - | - | - | - | - | - | - | - | Magnetic Jack | 8 Position | Black | Wireless Access Points | - | Jack (Female) | - | - | - | - | - | - | - | - | Shielded | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | 750 Cycle | - 40 C to + 85 C | Connectors | Right Angle | - | RJ45 | - | UL 94V-0 | ||
![]() HFJ14-1G46ERL HALO | In Stock | - | - | - | Gold | BOARD | Polyester | LOCKING | PEG | 2.326 inch | AU | Phosphor Bronze | 40 | HALO ELECTRONICS INC | HFJ14-1G46ERL | + 70 C | 0 C | Panel Mount | - | 70 °C | - | Active | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | Tray | HFJ-1G | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 40 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | 2.54 mm | 32 | Shielded | 2.54 mm | compliant | - | Solder Pin | COMMERCIAL | - | STAGGERED | 0.543 inch | FEMALE | - | - | 0.85 inch | TELCOM, MODULAR | 1x4 | JACK | SOLDER | 4 Port | - | - | - | Connectors | Right Angle | 0.11 inch | RJ45 | 30u inch | - | ||
![]() JTH0092NL Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | - | - | - | - | - | - | ||
![]() HFJ12-1G06ERL HALO | In Stock | - | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 64 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | Tray | HFJ-1G | - | - | - | Modular | 20 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | 1x2 | - | - | 2 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 40 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | - | - | Details | - | - | - | 1.5 kV | Tray | HFJ-1G | - | - | - | Modular | 40 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | 1x4 | - | - | 4 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HCJT1-805SK-L12 HALO | In Stock | - | - | 8 Weeks | - | BOARD AND PANEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 1440 | HALO ELECTRONICS INC | HCJT1-805SK-L12 | + 85 C | - 40 C | Board Lock | 8P8C | - | - | Active | Cat 5 | 1.65 | Details | Yes | - | - | 125 V | Tray | HCJT1 | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | 10/100 Base-T | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Shielded, EMI Finger | - | compliant | 1.5 A | Solder Pin | - | - | - | - | FEMALE | 94V-0 | NO | - | - | 1x1 | - | SOLDER | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HCJV1-804SK HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 85 C | - 40 C | Board Lock | 8P8C | - | - | - | Cat 5 | - | Details | - | - | 0.308125 oz | 125 V | Tray | HCJV1-SK | - | - | - | Modular | 8 Position | Black | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Vertical | - | RJ45 | - | - | ||
![]() HCJ11-802SK HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 85 C | - 40 C | Board Lock | 8P8C | - | - | - | Cat 5 | - | Details | - | - | - | 125 V | Tray | HCJ11 | - | - | - | Modular | 8 Position | Black | 10/100 Base-T | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | 1.5 A | Solder Pin | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HCJ11-804SK HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 85 C | - 40 C | Board Lock | 8P8C | - | - | - | Cat 5 | - | Details | - | - | - | 125 V | Tray | HCJ11 | - | - | - | Modular | 8 Position | Black | 10/100 Base-T | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | 1.5 A | Solder Pin | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HCJT1-804SK-L12 HALO | In Stock | - | - | 8 Weeks | - | BOARD AND PANEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 1440 | HALO ELECTRONICS INC | HCJT1-804SK-L12 | + 85 C | - 40 C | Board Lock | 8P8C | - | - | Active | Cat 5 | 1.62 | Details | Yes | - | 0.241186 oz | 125 V | Tray | HCJT1 | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | 10/100 Base-T | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Shielded, EMI Finger | - | compliant | 1.5 A | Solder Pin | - | - | - | - | FEMALE | 94V-0 | NO | - | - | 1x1 | - | SOLDER | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HCJ11-804SK-L11 HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | Board Lock | 8P8C | - | - | - | Cat 5 | - | Details | - | - | - | 125 V | Tray | HCJ11 | - | - | - | - | 8 Position | Black | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | - | - | - | RJ45 | - | - | ||
![]() HCJT1-805SK HALO | In Stock | - | - | 8 Weeks | - | BOARD AND PANEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 1440 | HALO ELECTRONICS INC | HCJT1-805SK | + 85 C | - 40 C | Board Lock | 8P8C | - | - | Active | Cat 5 | 2.22 | Details | Yes | - | 0.226424 oz | 125 V | Tray | HCJT1 | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | 10/100 Base-T | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Shielded, EMI Finger | - | compliant | 1.5 A | Solder Pin | - | - | - | - | FEMALE | 94V-0 | NO | - | - | 1x1 | - | SOLDER | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HFJT1-RP48-L11RL HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | - | - | Details | - | - | - | 1.5 kV | Tube | HFJT1-RP48 | - | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | 30 | HALO ELECTRONICS INC | HFJV1-E2450-L21RL | + 85 C | - 40 C | Panel Mount | - | - | - | Active | Cat 5 | 5.13 | Details | Yes | FastJacks | - | 1.5 kV | Tube | HFJV1-10/100BT | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | 10/100 Base-T | 1 Row | Jack (Female) | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | compliant | - | Solder Pin | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | Gold (Au) | - | - | Connectors | Vertical | - | RJ45 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | Tube | HFJ-10/100BT | - | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() TM1RV-623K62-4S-150M Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 60 C | - 25 C | In-Line | 6P2C | - | 222-4470-0-00 | - | - | - | Details | - | - | - | 125 V | - | - | - | - | - | Modular | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 500 mA | Wire Leads | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | Connectors | Straight | - | RJ11 | - | - | ||
![]() TM2RDA-F44-4S-300M Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 60 C | - 25 C | In-Line | 4P4C | - | 222-4574-5-00 | - | - | - | Details | - | - | - | - | - | - | - | - | - | Modular | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 500 mA | Wire Leads | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | Connectors | Straight | - | RJ10, RJ22 | - | - |