- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Body Orientation | Category Number | Component Type | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Coupling Mechanism | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Family | Mating Cycles | Insulator Color | Direction | Operating Temperature Range | Shielded | Current Rating (Max) | Product | Mounting Angle | Terminal Length | USOC Codes | Flammability | IP Rating | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 26 | - | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | FastJacks | - | - | 1.5 kV | Tube | HFJ-10/100BT | - | - | - | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 26 | HALO ELECTRONICS INC | - | - | HFJ11-CMRP1E-L12RL | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.69 | Details | Yes | - | - | FastJacks | - | - | 500 V | Tube | HFJ11-CMC10/100 | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | compliant | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() 44193-0011 Molex | In Stock | - | - | - | Gold | Surface Mount | BOARD | 16 | GLASS FILLED POLYAMIDE | Nylon | - | LOCKING | SOLDER HOLDING FLANGE | FLUSH MOUNTING | 1.2 inch | - | - | - | NOT SPECIFIED | Bronze | - | - | - | 900 | MOLEX LLC | GLASS FILLED NYLON | - | 44193-0011 | - | - | - | - | RIGHT ANGLE | - | - | 80 °C | -40 °C | - | - | 0441930011 441930011 | Obsolete | - | - | - | - | - | 5.84 | Details | Yes | - | - | - | - | - | - | - | 44193 | - | Yes | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | 70 °C | -40 °C | - | - | 1 | Jack (Female) | 2 PORT, 4 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 8 | Right Angle | Unshielded | 1.27 mm | 16.89 mm | 8 | unknown | - | - | CSA, UL | - | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | Black | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | SURFACE MOUNT | - | 1000VAC V | 2 Port | 500 Cycles | - | 22.24 N | - | - | - | BLACK | Down | - | - | - | Connectors | - | - | - | - | - | - | 30.48 mm | 15u inch | - | No | - | ||
![]() 42878-4360 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | - | GLASS FILLED POLYESTER | Polyester | - | LOCKING | PEG | - | 0.55 inch | - | - | - | NOT SPECIFIED | Tin | - | - | - | 1610 | MOLEX LLC | GLASS FILLED POLYESTER | - | 42878-4360 | - | + 85 C | - | - 40 C | STRAIGHT | - | - | 80 °C | -40 °C | - | - | 0428784360 | Obsolete | Cat 3 | - | - | - | - | 5.84 | Details | Yes | - | - | - | - | - | 150 VAC | Tray | 42878 | - | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | - | - | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | - | Unshielded | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | - | BLACK | - | - | - | - | Connectors | Vertical | 0.12 inch | - | - | - | - | - | 50u inch | - | - | UL 94 V-0 | ||
![]() 44560-0003 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD; PANEL | - | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | - | LOCKING | PEG | - | 2.272 inch | - | - | - | NOT SPECIFIED | Tin | - | US | - | 200 | MOLEX INC | GLASS FILLED POLYAMIDE | OBSOLETE (Last Updated: 2 years ago) | 44560-0003 | 44560 | + 85 C | - | - 40 C | RIGHT ANGLE | 8P8C | - | 85 °C | -40 °C | - | - | 0445600003 | Active | Cat 5e | - | - | - | - | 5.66 | Details | Yes | Modular Connectors / Ethernet Connectors MODJACK RA COMPACT CAT 5 PTH UNSHIELDED | - | - | 0.269634 oz | - | 150 V | Tray | 44560 | - | Yes | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 85 °C | -40 °C | Black | - | 1 | Jack (Female) | 4 PORTS: 8 POSITIONS EACH, LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 32 | Right Angle | Unshielded | 2.54 mm | 20.2 mm | 32 | unknown | 1.5 A | NICKEL OVER COPPER | UL | Solder Pin | COMMERCIAL | 32 | STAGGERED | - | 0.424 inch | FEMALE | 94V-0 | Black | NO | 0.795 inch | 1.5 A | TELCOM, MODULAR | 25 mΩ | - | 500000000 Ω | JACK | - | SOLDER | Tin | - | 4 Port | - | NOT SPECIFIED | 22.24 N | 22.24 N | - | - | BLACK | Down | - | - | - | Connectors | Right Angle | 0.13 inch | RJ45 | - | - | - | 57.71 mm | 50u inch | - | No | - | ||
![]() 42410-4312 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | - | POLYESTER | Polyester | - | LOCKING | PEG | - | 0.45 inch | - | - | - | NOT SPECIFIED | Tin | - | - | - | 1610 | MOLEX LLC | POLYESTER | - | 42410-4312 | - | + 80 C | - | - 40 C | STRAIGHT | - | - | 85 °C | -40 °C | - | - | 0424104312 | Obsolete | Cat 3 | - | - | - | - | 5.84 | Details | Yes | - | - | - | 0.070865 oz | - | 125 V | Tray | 42410 | - | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | - | - | Black | 10 Base-T | - | Jack (Female) | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | - | Unshielded | 2.54 mm | - | - | compliant | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | 22.24 N | - | - | - | BLACK | - | - | - | - | Connectors | Vertical | 0.12 inch | - | - | - | - | - | 50u inch | - | - | UL 94 V-0 | ||
![]() GMX-S-1010K-50 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | KYCON INC | - | - | GMX-S-1010K-50 | GMX | - | - | - | - | 10P10C | - | - | - | - | - | - | Active | - | - | - | - | - | 5.65 | Details | - | - | - | - | - | - | - | Tray | GMX | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 233-301NFG6-195HN3 Glenair | 921 |
| - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | 1 | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Bulk | - | - | - | Cat 5e | - | - | - | Active | - | - | - | - | - | SuperNine | - | - | - | - | 233-301 | - | - | - | - | - | - | Modular | - | - | - | - | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | RJ45 | - | IP68 | - | - | - | - | - | - | ||
![]() AX101036 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 10 | BELDEN INC | - | - | AX101036 | - | - | Belden Inc. | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | Active | 5.68 | - | Yes | - | - | - | 0.211644 oz | - | - | - | * | - | - | Active | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45, RJ11 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 26 | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | FastJacks | - | - | 1.5 kV | Tube | HFJ-10/100BT | - | - | - | - | - | - | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | BOARD | - | - | Polyester | - | LOCKING | PEG | - | 0.625 inch | - | - | - | GOLD (30) | Phosphor Bronze | - | - | - | 26 | HALO ELECTRONICS INC | - | - | HFJ11-2450E-L77RL | - | + 70 C | - | 0 C | Panel Mount | - | - | 70 °C | - | - | - | - | Active | - | - | - | - | - | 5.69 | Details | Yes | - | - | FastJacks | - | - | 1.5 kV | Tube | HFJ-10/100BT | e4 | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54 mm | 8 | - | Shielded | 2.54 mm | - | - | compliant | - | - | - | Solder Pin | COMMERCIAL | - | STAGGERED | - | 0.537 inch | FEMALE | - | - | NO | 0.85 inch | - | TELCOM, MODULAR | - | 1x1 | - | JACK | - | SOLDER | - | - | 1 Port | - | Gold (Au) | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | 0.12 inch | RJ45 | - | - | - | - | 30u inch | - | - | - | ||
![]() 44150-0008 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | - | BRASS | Nylon | 64 | LOCKING | PEG | - | 4.525 inch | Right Angle | Cat 5/Cat 5e | PCB Jack | NOT SPECIFIED | Tin | 20(mohm) | US | - | 60 | MOLEX INC | GLASS FILLED POLYAMIDE | ACTIVE (Last Updated: 2 years ago) | 44150-0008 | 44150 | + 85 C | Molex | - 40 C | Board Lock | 8P8C | -40C to 85C | 80 °C | -40 °C | Box | - | 0441500008 | Lifetime Buy | Cat 5, Cat 5e | 2.54(mm) | 64 | 21.02(mm) | Active | 7.46 | Details | Yes | Modular Connectors / Ethernet Connectors Modjack RA Flgls Cat 5 PTH 8 Prt W/Shield | Solder | - | 1.148520 oz | 150VAC | 150 VAC | Tray | 44150 | - | Yes | - | Solder | - | TELECOM AND DATACOM CONNECTOR | Ganged | 8 Position | 85 °C | -40 °C | Black | 10/100/1000 Base-T | 1 | Jack (Female) | 8 PORT, 8-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 64 | Right Angle (Side Entry) | Shielded, EMI Finger | 2.54 mm | 21.02 mm | 64 | unknown | 1.5 A | NICKEL | UL, CSA | Solder Pin | COMMERCIAL | 64(POS) | - | - | 0.524 inch | FEMALE | 94V-0 | Black | NO | 0.828 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | 1x4 | 500000000 Ω | JACK | - | SOLDER | Tin | 1000VAC V | 8 Port | 500 Cycles | - | - | - | 44150 | - | BLACK | Down | - | Yes | 1.5/Contact(A) | Connectors | Right Angle | 0.142 inch | RJ45 | 94V-0 | - | 114.94(mm) | 114.94 mm | 50u inch | 14.63(mm) | No | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 25 | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | FastJacks | - | - | 1.5 kV | Tube | HFJT1-1G | - | - | - | - | - | - | Modular | 16 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() 42878-4264 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | - | GLASS FILLED POLYESTER | Polyester | - | LOCKING | PEG | - | 0.55 inch | - | - | - | NOT SPECIFIED | Tin | - | US | - | 1610 | MOLEX LLC | GLASS FILLED POLYESTER | OBSOLETE (Last Updated: 2 years ago) | 42878-4264 | - | + 85 C | - | - 40 C | STRAIGHT | - | - | 80 °C | -40 °C | - | - | 0428784264 | Obsolete | Cat 3 | - | - | - | - | 5.84 | Details | Yes | - | - | - | - | - | 150 VAC | Tray | 42878 | - | Yes | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 4 | Straight | Unshielded | 2.54 mm | 15.88 mm | 2 | unknown | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | Black | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | 150 V | SOLDER | Tin | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | - | BLACK | User Selectable | - | - | - | Connectors | Vertical | 0.205 inch | - | - | - | - | 13.97 mm | 50u inch | - | - | UL 94 V-0 | ||
![]() AX101034 Belden | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | 10 | BELDEN INC | - | - | AX101034 | - | + 60 C | Belden Inc. | - 10 C | Panel Mount | - | - | - | - | Bulk | - | - | Active | - | - | - | - | Active | 5.68 | - | Yes | - | - | - | 0.211644 oz | - | - | - | * | - | - | Active | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5 A | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | - | 1 Port | - | - | - | - | - | 1000 Cycles | - | - | - | - | - | Connectors | - | - | RJ45, RJ11 | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() GMX-N-1010K-50 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210 | KYCON INC | - | - | GMX-N-1010K-50 | GMX | - | - | - | - | 10P10C | - | - | - | - | - | - | Active | - | - | - | - | - | 5.65 | Details | - | - | - | - | - | - | - | Tray | GMX | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFJV1-1043-L12RL HALO | In Stock | - | - | - | Gold | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 30 | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | FastJack | - | - | 1.5 kV | Tube | HFJ-10BT | - | - | - | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() 43202-8910 Molex | In Stock | - | - | - | Gold | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Tin | - | - | - | 560 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 0432028910 | - | Cat 3, Cat 4 | - | - | - | - | - | Details | - | - | - | - | 0.154923 oz | - | 125 V | Tray | 43202 | - | - | - | - | - | - | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | 1.02 mm | - | - | Shielded | - | - | - | - | 1.5 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 42410-8792 Molex | In Stock | - | - | - | Gold | - | BOARD | - | GLASS FILLED POLYESTER | - | - | LOCKING | PEG | - | 0.61 inch | - | - | - | NOT SPECIFIED | Tin | - | - | - | 1260 | MOLEX LLC | GLASS FILLED POLYESTER | - | 42410-8792 | - | + 80 C | - | - 40 C | STRAIGHT | - | - | 85 °C | -40 °C | - | LEAD FREE | 0424108792 | Obsolete | Cat 3 | - | - | - | - | 5.84 | Details | Yes | - | - | - | - | - | 125 V | Tray | 42410 | - | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | STAGGERED CONFIGURATION | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 6 | - | Unshielded | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | - | BLACK | - | - | - | - | Connectors | Vertical | 0.205 inch | RJ45 | - | - | - | - | 50u inch | - | - | UL 94 V-0 | ||
![]() 7-2301994-0 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 50 | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | 8P8C | - | - | - | - | - | - | - | Cat 5e | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | 8 Position | - | - | Black | Wireless Access Points | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | 750 Cycle | - | - | - 40 C to + 85 C | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | UL 94V-0 |