- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Shield Material | Mounting Option 2 | Panel Mount | Body Length | Component Type | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Mating Cycles | Insulator Color | Operating Temperature Range | Shielded | Number of Positions/Contacts | LED Color | Tab Direction | Number of Cores per Jack | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Flammability | Contact Finish Thickness | Plating Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRJ024-1-TH CUI Devices | 708 |
| - | Gold | Through Hole | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Phosphor Bronze | 2700 | - | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 6P6C | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | - | Solder | - | Jack | Modular | 6 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 6 Contact | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | - | - | 0 C to + 70 C | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | - | Connectors | Vertical | - | - | RJ12 | - | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | ||
![]() JXT7-1139NL Pulse Electronics | 258 |
| - | Gold | Through Hole | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | - | - | Phosphor Bronze | 50 | - | - | - | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | - | - | Tray | - | - | - | Cat 6a | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | JXT7-11 | - | - | Solder | - | RJ45 | Modular | 8 Position | Black | 10G Base-T PoE 140 W | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | 1.3 A | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - 40 C to + 85 C | - | - | Yellow, Green - Green | Up | 8 | Connectors | Right Angle | Board Guide | - | RJ45 | - | 50.0µin (1.27µm) | - | 0.525 (13.33mm) | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | 40 | HALO ELECTRONICS INC | - | HFJ14-2450ER-L77RL | + 70 C | - | 0 C | - | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 32 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | 25 | - | - | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | - | Modular | 20 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() 44248-0095 Molex | In Stock | - | - | Gold | BOARD AND PANEL | BRASS | - | LOCKING | SPLIT BOARD LOCK | - | - | Without Flange | 2.514 inch | PCB Jack | NOT SPECIFIED | Tin | 160 | MOLEX LLC | GLASS FILLED POLYESTER | 44248-0095 | + 85 C | - | - 40 C | - | Board Lock | 6P6C | 85 °C | -40 °C | - | ROHS COMPLIANT | 0442480095 | Active | Cat 3 | Active | 5.68 | Details | Yes | - | 0.439514 oz | 150 VAC | - | Tray | 44248 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Ganged | 6 Position | Black | 10 Base-T | - | Jack (Female) | 4 PORT 6 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 24 | Right Angle (Side Entry) | Shielded, EMI Finger | - | 2.032 mm | compliant | 1.5 A | NICKEL | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | - | 0.53 inch | FEMALE | 94V-0 | NO | 0.609 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x4 | 500000000 Ω | JACK | SOLDER | 1000VAC V | 4 Port | 500 Cycles | - | 35.584 N | - | BLACK | - | Yes | - | - | - | - | Connectors | Right Angle | - | 0.11 inch | RJ11 | 94V-0 | - | 50u inch | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Gold | BOARD | - | Polyester | LOCKING | PEG | - | - | - | 2.326 inch | - | AU | Phosphor Bronze | 40 | HALO ELECTRONICS INC | - | HFJ14-E1G46ER-L11RL | + 85 C | - | - 40 C | - | Panel Mount | - | 85 °C | -40 °C | - | - | - | Active | - | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-1G | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 40 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | 32 | - | Shielded | - | 2.54 mm | compliant | - | - | - | - | Solder Pin | COMMERCIAL | - | STAGGERED | - | 0.543 inch | FEMALE | - | - | 0.85 inch | - | TELCOM, MODULAR | - | 1x4 | - | JACK | SOLDER | - | 4 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | 0.12 inch | RJ45 | - | - | 30u inch | - | - | - | ||
![]() HFJT1-10GH4PERL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 70 C | - | 0 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() HFJT1-10GH4PRL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 70 C | - | 0 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | - | Cat 6a | - | - | Details | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | - | - | Modular | 8 Position | Black | 10G Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded, EMI Finger | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() GDLXHT-S-66-50 Kycon | In Stock | - | - | - | BOARD AND PANEL | COPPER ALLOY | - | LOCKING | PEG | - | MOUNTING FLANGE | - | 0.62 inch | - | GOLD (50) | PHOSPHOR BRONZE | 210 | KYCON INC | POLYETHYLENE | GDLXHT-S-66-50 | - | - | - | - | RIGHT ANGLE | 6P6C | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | 5.68 | Details | Yes | - | - | - | - | Tray | GDLX | e4 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | 2.54 mm | compliant | - | NICKEL | CSA, UL | - | - | COMMERCIAL | - | STAGGERED | - | - | FEMALE | 94V-0 | NO | 0.722 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | JACK | SOLDER | 1400VAC V | 1 | 500 Cycles | Gold (Au) | - | - | BLACK | - | - | - | - | - | - | Connectors | - | - | 0.142 inch | - | - | - | 50u inch | - | - | - | ||
![]() 44193-0007 Molex | In Stock | - | - | - | BOARD | GLASS FILLED POLYAMIDE | - | LOCKING | SOLDER HOLDING FLANGE | - | FLUSH MOUNTING | - | 1.2 inch | - | NOT SPECIFIED | NOT SPECIFIED | 900 | MOLEX LLC | GLASS FILLED NYLON | 44193-0007 | - | - | - | - | RIGHT ANGLE | - | 80 °C | -40 °C | - | - | 0441930007 441930007 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | - | 44193 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | 2 PORT, 6 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | - | - | 1.27 mm | unknown | - | - | CSA, UL | - | - | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SURFACE MOUNT | 1000VAC V | 2 Port | 500 Cycles | - | 22.24 N | - | BLACK | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 43743-6102 Molex | In Stock | - | - | - | BOARD | GLASS FILLED POLYAMIDE | - | LOCKING | FITTING NAIL | - | - | - | 0.52 inch | - | NOT SPECIFIED | NOT SPECIFIED | 1500 | MOLEX LLC | POLYAMIDE | 43743-6102 | - | - | - | - | RIGHT ANGLE | - | 80 °C | -40 °C | - | ROHS COMPLIANT | 0437436102 437436102 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | Reel | 43743 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | 1.27 mm | unknown | - | - | UL | - | - | COMMERCIAL | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.462 inch | FEMALE | 94V-0 | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SURFACE MOUNT | 1000VAC V | 1 | 500 Cycles | - | 22.24 N | - | BLACK | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | 30u inch | - | - | - | ||
![]() HCJ22-805SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | 4 Port | - | - | - | 750 Cycle | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-804SK HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | 4 Port | - | - | - | 750 Cycle | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-804SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | 4 Port | - | - | - | 750 Cycle | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-802SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | 4 Port | - | - | - | 750 Cycle | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ24-804SK HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ24 | - | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 2x4 | - | - | - | - | 8 Port | - | - | - | 750 Cycle | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | 30 | - | - | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJV1-1G | - | - | - | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - |