- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Shield Material | Mounting Option 2 | Body Length | Cable Types | Connector Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Locking Mechanism | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Shielding | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Mating Cycles | Insulator Color | Operating Temperature Range | Number of Positions/Contacts | Convert From (Adapter End) | Convert To (Adapter End) | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Port Configuration | IP Rating | Length | Contact Finish Thickness | Plating Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09352200402 HARTING | 13 | - | - | Gold | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Round Cable | 35° Angled | - | - | 1 | - | - | Without LED | Push-Pull | - | + 85 C | HARTING | - 40 C | Angled Bottom Entry | In-Line | 8P8C | - | - | Bulk | - | - | - | Cat 6a | Active | - | Details | - | - | - | - | - | Han® PushPull | - | - | - | Plug, Angled Down to Cable | Industrial | 8 Position | Zinc | 10G Base-T | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | Cat6a, Industrial Environments - IP65/IP67 | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 Cycle | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | - | - | Connectors | Right Angle | Molded Plugs | - | RJ45 | 1 x 1 (Port) | IP67 | - | - | - | - | - | ||
![]() GDLXHT-S-66-50 Kycon | In Stock | - | - | - | BOARD AND PANEL | - | COPPER ALLOY | - | LOCKING | - | PEG | - | MOUNTING FLANGE | 0.62 inch | - | - | GOLD (50) | PHOSPHOR BRONZE | 210 | KYCON INC | POLYETHYLENE | - | - | GDLXHT-S-66-50 | - | - | - | - | RIGHT ANGLE | 6P6C | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | 5.68 | Details | Yes | - | - | - | Tray | GDLX | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | 2.54 mm | - | compliant | - | NICKEL | CSA, UL | - | - | COMMERCIAL | - | STAGGERED | - | - | FEMALE | 94V-0 | NO | 0.722 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | JACK | SOLDER | 1400VAC V | 1 | 500 Cycles | Gold (Au) | - | - | BLACK | - | - | - | - | Connectors | - | - | 0.142 inch | - | - | - | - | - | 50u inch | - | - | ||
![]() 44193-0007 Molex | In Stock | - | - | - | BOARD | - | GLASS FILLED POLYAMIDE | - | LOCKING | - | SOLDER HOLDING FLANGE | - | FLUSH MOUNTING | 1.2 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | 900 | MOLEX LLC | GLASS FILLED NYLON | - | - | 44193-0007 | - | - | - | - | RIGHT ANGLE | - | 80 °C | -40 °C | - | - | 0441930007 441930007 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | 44193 | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | 2 PORT, 6 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | - | 1.27 mm | - | unknown | - | - | CSA, UL | - | - | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SURFACE MOUNT | 1000VAC V | 2 Port | 500 Cycles | - | 22.24 N | - | BLACK | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 43743-6102 Molex | In Stock | - | - | - | BOARD | - | GLASS FILLED POLYAMIDE | - | LOCKING | - | FITTING NAIL | - | - | 0.52 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | 1500 | MOLEX LLC | POLYAMIDE | - | - | 43743-6102 | - | - | - | - | RIGHT ANGLE | - | 80 °C | -40 °C | - | ROHS COMPLIANT | 0437436102 437436102 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | Reel | 43743 | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | 1.27 mm | - | unknown | - | - | UL | - | - | COMMERCIAL | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.462 inch | FEMALE | 94V-0 | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SURFACE MOUNT | 1000VAC V | 1 | 500 Cycles | - | 22.24 N | - | BLACK | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 09352290401 HARTING | 22 |
| - | Gold | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Round Cable | Vertical | - | - | 1 | - | - | Without LED | Push-Pull | - | + 85 C | HARTING | - 40 C | - | In-Line | 8P4C | - | - | Bulk | - | - | - | Cat 5 | Active | - | Details | - | - | - | - | - | Han® PushPull | - | - | - | Plug to Cable | Industrial | 4 Position | Black | 10/100 Base-T | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | Cat5, Industrial Environments - IP65/IP67 | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 Cycle | - | - 40 C to + 85 C | 8p4c (RJ45, Ethernet) | - | - | Connectors | Straight | Molded Plugs | - | RJ45 | 1 x 1 (Port) | IP67 | - | - | - | - | - | ||
![]() 09352200401 HARTING | 50 |
| - | Gold | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Round Cable | Vertical | - | - | 1 | - | - | Without LED | Push-Pull | - | + 85 C | HARTING | - 40 C | - | In-Line | 8P8C | - | - | Bulk | - | - | - | Cat 6a | Active | - | Details | - | - | - | - | - | Han® PushPull | - | - | - | Plug to Cable | Industrial | 8 Position | Zinc | 10G Base-T | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | Cat6a, Industrial Environments - IP65/IP67 | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 Cycle | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | - | - | Connectors | Straight | Molded Plugs | - | RJ45 | 1 x 1 (Port) | IP67 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | - | Cat 6 | - | - | Details | - | - | - | - | Tube | HFJT1-5G | - | - | - | - | Modular | 8 Position | Black | 5G Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | 1 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | + 70 C | - | 0 C | - | Mounting Peg | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | HFJT1-5G | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 mA | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() HFJ11-2G48ERL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | + 70 C | - | 0 C | - | Mounting Peg | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | - | Tube | HFJ11 | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | + 70 C | - | 0 C | - | Board Lock | 8P8C | - | - | - | - | - | - | Cat 6 | - | - | Details | - | - | - | - | Tube | HFJT1-5G | - | - | - | - | Modular | 8 Position | Black | 5G Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | 1 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() HCJ22-805SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | 4 Port | - | - | - | 750 Cycle | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-804SK HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | 4 Port | - | - | - | 750 Cycle | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-804SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | 4 Port | - | - | - | 750 Cycle | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-802SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | 4 Port | - | - | - | 750 Cycle | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ24-804SK HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | 125 V | - | Tray | HCJ24 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 2x4 | - | - | - | - | 8 Port | - | - | - | 750 Cycle | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1086111 Phoenix Contact | 34 |
| - | - | Panel Mount | - | - | Metal | - | Metal | - | - | - | - | - | - | - | Spring Steel | 1 | - | - | - | - | - | + 70 C | Phoenix Contact | - 25 C | - | In-Line | 8P8C | - | - | Bulk | - | - | - | Cat 6a | Active | - | Details | - | - | 72 VDC | -10°C ~ 60°C | - | - | - | - | - | - | Modular | - | Ivory | 10G Base-T | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | IP20 | - | - | - | 1 A | - | - | Gold | Connector | - | 1 | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Couplers | Straight | - | - | RJ45 | - | IP20 | - | - | - | - | Cat6a | ||
![]() E5J88-31LHS4-LT Pulse Electronics | 437 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | - | - | Tape & Reel (TR) | - | - | - | Cat 3 | Active | - | Details | - | - | - | - | Cut Tape | * | - | - | - | - | Modular | - | Black | 10 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() MP88X-1000S-K Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MP | - | - | - | - | Modular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 30 | - | - | - | - | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | - | Tube | HFJV1-1G | - | - | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() HFJT1-1075-L11RL HALO | In Stock | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 26 | HALO ELECTRONICS INC | - | - | - | HFJT1-1075-L11RL | + 70 C | - | 0 C | - | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJack | 1.5 kV | - | Tube | HFJ-10BT | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - |