- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Shield Material | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Insulator Color | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Convert From (Adapter End) | Convert To (Adapter End) | Product | Mounting Angle | Features | Terminal Length | USOC Codes | IP Rating | Length | Contact Finish Thickness | Plating Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFJ14-E1G41ERL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 40 | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-1G | - | - | - | - | - | Modular | 40 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() 42878-8792 Molex | In Stock | - | - | Gold | - | BOARD | - | POLYESTER | - | LOCKING | - | HOLE .125-.137 | - | - | - | 0.61 inch | NOT SPECIFIED | Tin | 1260 | MOLEX LLC | GLASS FILLED POLYESTER | 42878-8792 | - | + 85 C | - | - 40 C | STRAIGHT | - | 85 °C | -40 °C | - | - | 0428788792 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | 150 VAC | - | Tray | 42878 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 6 | - | Unshielded | - | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | SOLDER | 1000VAC V | 1 Port | 500 Cycles | - | - | BLACK | - | - | - | - | - | - | Connectors | Vertical | - | 0.205 inch | RJ45 | - | - | - | 50u inch | UL 94 V-0 | - | ||
![]() HFJT1-1G20C3RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | - | Modular | 16 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() HFJV1-2450-L17RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 30 | HALO ELECTRONICS INC | - | HFJV1-2450-L17RL | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJV1-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 40 | HALO ELECTRONICS INC | - | HFJ14-2450ER-L78RL | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 32 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() GSLX-N-88-G/G Kycon | In Stock | - | - | - | - | Through Hole | - | BRASS | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | Phosphor Bronze | 110 | KYCON INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC | GSLX-N-88-G/G | GSLX | - | Kycon, Inc. | - | RIGHT ANGLE | 8P8C | - | - | Tray | ROHS COMPLIANT | - | Active | - | Active | 5.68 | Details | Yes | - | - | - | -40°C ~ 85°C | Tray | GSLX | e3 | - | Solder | - | Jack | Modular | - | - | - | - | - | 1 | Jack (Female) | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Unshielded | - | - | - | - | compliant | - | NICKEL | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | 1x1 | - | JACK | SOLDER | - | 1 Port | - | TIN | - | - | - | 8p8c (RJ45, Ethernet) | Green - Green | Down | - | - | Connectors | - | - | - | - | - | - | Flash | - | - | - | ||
![]() GSXHT-NS2-88-3.68 Kycon | In Stock | - | - | - | - | BOARD | - | COPPER ALLOY | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | - | 220 | KYCON INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC | GSXHT-NS2-88-3.68 | GSX | - | - | - | RIGHT ANGLE | 8P8C | - | - | - | ROHS COMPLIANT | - | Active | - | - | 5.66 | Details | - | - | - | - | - | Tray | GSX | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | JACK | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | ||
![]() GLX-N-62M-BLK Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | KYCON INC | - | GLX-N-62M-BLK | GLX | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.65 | Details | - | - | - | - | - | Tube | GLX | - | - | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | ||
![]() HFJV1-1G06-L11RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 30 | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJV1-1G | - | - | - | - | - | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 64 | HALO ELECTRONICS INC | - | HFJ12-E2450ER-L15RL | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.68 | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 16 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() 44520-3005 Molex | In Stock | - | - | Gold | Through Hole | BOARD AND PANEL | - | BRASS | Polybutylene | LOCKING | - | SPLIT BOARD LOCK | - | MOUNTING FLANGE | - | - | NOT SPECIFIED | Bronze | 45 | MOLEX LLC | GLASS FILLED POLYESTER/POLYBUTYLENE TEREPHTHALATE | 44520-3005 | - | - | - | - | RIGHT ANGLE | 8P8C | 85 °C | -40 °C | - | - | 0445203005 445203005 | Obsolete | Cat 5 | - | 5.84 | Details | Yes | - | - | - | - | - | 44520 | - | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Stacked | - | 85 °C | -40 °C | - | - | 2 | Jack (Female) | 12 PORT, 8-POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Right Angle | Shielded | - | 2.54 mm | 27.69 mm | 96 | unknown | - | NICKEL | UL | - | - | COMMERCIAL | 96 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 1 inch | FEMALE | 94V-0 | Black | NO | 1.09 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | JACK | SOLDER | 1000VAC V | 12 Port | 500 Cycles | - | 35.584 N | BLACK | Up and Down | - | - | - | - | - | Connectors | - | - | 0.158 inch | - | - | 87.12 mm | - | 50u inch | - | - | ||
![]() KLAPX-CPLR-S-64 Kycon | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | Kycon, Inc. | - | - | 6P4C | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | Tray | KLAPX | - | - | - | - | - | Modular | 6 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Gold | - | - | 4 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 6p4c (RJ11, RJ14) | Jack, 6p4c (RJ11, RJ14) | Couplers | - | - | - | RJ45 | - | - | - | - | - | - | ||
![]() KLAPX-CPLR-S-88-50 Kycon | In Stock | - | - | - | - | Panel Mount | - | - | Polyester | - | - | - | Stainless Steel | - | KLAPX-CP | - | - | Phosphor Bronze | 100 | - | - | - | - | - | Kycon, Inc. | - | Panel Mount | 8P8C | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | KLAPX | - | - | - | - | - | Coupler | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Adapters | - | - | - | RJ45 | - | - | 50.0µin (1.27µm) | - | - | Cat6 | ||
![]() KLAPX-CPLR-N-88-50 Kycon | In Stock | - | - | - | - | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Phosphor Bronze | 100 | - | - | - | - | - | Kycon, Inc. | - | - | 8P8C | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | KLAPX | - | - | - | - | - | Modular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Couplers | - | - | - | RJ45 | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() AX102289 CN Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat 6a | - | - | - | - | - | 0.257500 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | ||
![]() HFJT1-1GHPRL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | - | Modular | 20 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1.5 kV | - | Tube | HFJ-1G | - | - | - | - | - | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() HFJV1-E1G11RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 30 | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJV1-1G | - | - | - | - | - | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - | ||
![]() 1840490-1 TRP Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 385 | - | - | - | - | + 70 C | - | 0 C | Board Lock | 8P8C | - | - | - | - | - | - | Cat 6 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | - | - | - | Black | 1G/10G Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() 1406359 Phoenix Contact | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | 30 | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.783787 oz | - | - | - | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - |