- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Number of Terminals | Shield Material | Base Product Number | Body Orientation | Cable Types | Connector Orientation | Contact Materials | ECCN | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Harmonized Code | Itar Registered | LEDs | Locking Mechanism | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Performance Category | Pitch (mm) | Product Depth (mm) | Product Status | RoHS | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Wire Gauge | Configuration | Number of Ports | Accessory Type | Mating Cycles | Number of Positions/Contacts | LED Color | Tab Direction | Current Rating (Max) | Product | Mounting Angle | Features | USOC Codes | Port Configuration | IP Rating | Product Length (mm) | Length | Contact Finish Thickness | Product Height (mm) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1406356 Phoenix Contact | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper | - | - | 30 | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.783787 oz | - | - | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | ||
![]() 1091942 Phoenix Contact | 67 | - | - | - | Through Hole | - | - | - | - | - | - | - | Straight | Copper | - | - | 84 | - | - | - | - | Without LED | - | + 105 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | - | - | - | Tray | Cat 6a | - | - | Active | Details | - | - | - | - | 72 VDC | -40°C ~ 105°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | Vertical | Shielded | IP20 | 1.5 A | Gold | Solder Pin | - | - | 1x1 | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | Connectors | Vertical | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | - | - | Cat6a | ||
![]() 1091946 Phoenix Contact | 71 | - | - | - | Through Hole | - | - | - | - | - | - | - | Right Angle | Copper | - | - | 84 | - | - | - | - | Without LED | - | + 105 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | - | - | - | Tray | Cat 6a | - | - | Active | Details | - | - | - | - | 72 VDC | -40°C ~ 105°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | 90° Angle (Right) | Unshielded | IP20 | 1.5 A | Gold | Solder Pin | - | - | 1x1 | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | - | - | Cat6a | ||
![]() 1099281 Phoenix Contact | 211 |
| - | - | Through Hole | - | - | - | - | - | - | - | Right Angle | Copper | - | - | 84 | - | - | - | - | With LED | - | + 105 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | - | - | - | Tray | Cat 6a | - | - | Active | Details | - | - | - | - | 72 VDC | -40°C ~ 105°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | IP20 | 1.5 A | Gold | Solder Pin | - | - | 1x1 | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | - | - | Cat6a | ||
![]() 1099280 Phoenix Contact | 152 | - | - | - | PCB Mount | - | - | - | - | - | - | - | Right Angle | Copper | - | RJ45 Connector | 84 | - | - | - | - | Without LED | - | + 105 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | - | - | - | Tray | Cat 6a | - | - | Active | Details | - | - | - | - | 72 VDC | -40°C ~ 105°C | - | CUC | - | Solder | RJ45 | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | IP20 | 1.5 A | Gold | Solder Pin | - | - | 1x1 | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | - | - | Cat6a | ||
![]() ENDC6 Switchcraft / Conxall | In Stock | - | - | Gold | - | - | - | - | - | - | - | Round Cable | Vertical | Copper | EAR99 | - | 100 | - | - | - | Unavailable | Without LED | Threaded | - | Switchcraft Inc. | - | In-Line | 8P8C | - | - | - | Bulk | Cat 6 | - | - | Active | Details | - | - | - | - | - | - | Bulk | END | - | IDC | Plug | Circular Modular Connector | 8 Position | Black | 1G/10G Base-T | - | Plug (Male) | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | Gold | IDC | - | - | - | 1 Port | - | 500 Cycles | 8p8c (RJ45, Ethernet) | - | - | - | Connectors | Straight | - | RJ45 | 1 x 1 (Port) | IP67 | - | - | - | - | - | Cat6 | ||
![]() ENDP6PC Switchcraft / Conxall | In Stock | - | - | Gold | Panel Mount, Bulkhead | - | Polyamide (PA), Nylon | - | - | ENDP6P | - | - | Vertical | Copper | EAR99 | - | 100 | - | - | - | Unavailable | Without LED | - | - | Switchcraft Inc. | - | Panel Mount | 8P8C | - | - | - | Bulk | Cat 6 | - | - | Active | Details | - | - | - | - | - | - | Bulk | END | - | Solder | Jack | Modular | 8 Position | Black | 1G/10G Base-T | 1 | Jack (Female) | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | 1x1 | 1 Port | - | 500 Cycles | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | Connectors | Straight | - | RJ45 | 1 x 1 (Port) | IP67 | - | - | - | - | - | Cat6 | ||
![]() SS-82200-001 Stewart Connector | In Stock | - | - | - | - | Thermoplastic | - | - | - | SS-82200 | - | - | - | - | - | - | 200 | Keystone Modular Jacks | Keystone Inserts | - | - | - | - | - | Stewart Connector | - | DIN Rail | - | - | - | - | Bag | Cat 5e | - | - | Active | Details | - | - | - | - | - | - | - | - | - | - | - | Modular | - | Black | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | Din Rail Module | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() HFJV1-10G1RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | + 70 C | - | 0 C | PCB Mount | 8P8C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | 2.54 mm | - | - | - | - | - | Solder Pin | 14 Contact | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Vertical | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() HFJV1-10G1-L12RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | + 70 C | - | 0 C | Board Lock | 8P8C | - | - | - | - | Cat 6a | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | Black | 10G Base-T | - | Jack (Female) | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | 14 Contact | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Vertical | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() HFJV1-10G1-L21RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | + 70 C | - | 0 C | PCB Mount | 8P8C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | 2.54 mm | - | - | - | - | - | Solder Pin | 14 Contact | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Vertical | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | + 70 C | - | 0 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | + 70 C | - | 0 C | Board Lock | 8P8C | - | - | - | - | Cat 6a | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | Black | 10G Base-T | - | Jack (Female) | - | 2.54 mm | - | Shielded, EMI Finger | - | - | - | Solder Pin | - | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | + 70 C | - | 0 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | + 70 C | - | 0 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | + 85 C | - | - 40 C | Board Lock | 8P8C | - | - | - | - | Cat 6 | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | Black | 5G Base-T | - | Jack (Female) | - | 2.54 mm | - | Shielded, EMI Finger | - | - | - | Solder Pin | - | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | 8P8C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJT1-10G | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | 2.54 mm | - | - | - | - | - | Solder Pin | 14 Contact | - | 1x1 | 1 Port | - | - | - | - | - | - | Connectors | Vertical | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() 09451812800XL HARTING | 8 |
| - | - | - | - | - | 2 | - | - | Straight | Round Cable, Stranded Wires | Vertical | - | - | - | 100 | - | - | - | - | Without LED | - | + 85 C | HARTING | - 40 C | Cable Mount | 2P2C | -40C to 85C | 85C | -40C | Box | Cat 5, Cat 5e | 2.8(mm) | 34.1(mm) | Active | Details | Crimp | SPE | - | 60VDC | 50 VAC, 60 VDC | - | Box | T1 | - | - | Plug | Single Pair Ethernet (SPE) | - | Black | 10/100/1000 Base-T | - | Plug (Male) | 4 A | - | - | Shielded | - | 4 A | - | Crimp | 2 Contact | 22-28 AWG | - | 1 Port | - | 1000 Cycle | 2P2C Single Pair Ethernet (SPE) | - | - | 4(A) | Connectors | Straight | IEC 63171-6 | - | 1 x 1 (Port) | IP20 | 11.2(mm) | - | - | 12.65(mm) | - | - |