- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Housing Material | Mounting Option 1 | Shell Material, Finish | Shield Material | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insulator Color | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Convert From (Adapter End) | Convert To (Adapter End) | Number of Cores per Jack | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Contact Finish Thickness | Plating Thickness | Height Above Board | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G16LX-112S-5G-G/Y-50 Kycon | In Stock | - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | Brass | G16LX | - | - | Phosphor Bronze | - | 50 | - | - | - | - | + 85 C | Kycon, Inc. | - 40 C | - | Board Lock | 8P8C | - | - | Tray | - | Cat 6 | Active | - | Details | - | - | 57 VDC | -40°C ~ 85°C | Tray | G16LX | - | Solder | RJ45 | Modular | 8 Position | Black | 5G Base-T | 1 | Jack (Female) | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | Green - Yellow | Up | - | - | 8 | Connectors | Right Angle | Board Guide | - | RJ45 | 50.0µin (1.27µm) | - | 0.536 (13.61mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Through Hole | - | Polyamide (PA), Nylon | LOCKING | - | - | - | 0.52 inch | AU ON NI | Phosphor Bronze | 1000 VAC | 110 | GLOBAL CONNECTOR TECHNOLOGY INC | NYLON | MJ3215-66-1-2-N | MJ3215 | + 85 C | GCT | - 40 C | - | Board Lock | 6P6C | 85 °C | -40 °C | Tray | Contact Manufacturer | Cat 3 | Obsolete | 5.67 | Details | Yes | 0.223108 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3215 | e3 | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | 6 | 90° Angle (Right) | Unshielded | - | 2.54 mm | compliant | 1.5 A | UL | Gold | Solder | COMMERCIAL | 6 Contact | STAGGERED | 0.591 inch | MALE | 0.81 inch | 1.5 A | TELCOM, MODULAR | 50 mΩ | 1x1 | 1000 MOhms | JACK | SOLDER | 1400VAC V | 1 Port | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | BLACK | - 40 C to + 85 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up and Down | - | - | - | Connectors | Right Angle | Board Guide, Panel Stops | 0.154 inch | - | 6.00µin (0.152µm) | 6u inch | - | UL 94 V-0 | - | Cat3 | ||
Tiny WHSL | In Stock | - | - | Gold | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Phosphor Bronze | 1000 VAC | 136 | - | - | - | - | + 85 C | GCT | - 40 C | - | Board Lock | 6P6C | - | - | Tray | - | Cat 3 | Obsolete | - | Details | - | 0.077110 oz | 150 VAC | -40°C ~ 85°C | Tray | MJ3205 | - | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | Gold | Solder | - | 6 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | - 40 C to + 85 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up | - | - | - | Connectors | Right Angle | Board Lock | - | - | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | Cat3 | ||
Tiny WHSL | 39 |
| - | Gold | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Phosphor Bronze | 1000 VAC | 70 | - | - | - | - | + 85 C | GCT | - 40 C | - | Board Lock | 8P8C | - | - | Tray | - | Cat 3 | Active | - | Details | - | 0.170406 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3215 | - | Solder | Jack | Modular | 8 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | Gold | Solder | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | 1 Port | - | - | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | Connectors | Right Angle | Board Guide, Panel Stops | - | - | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | Cat3 | ||
Tiny WHSL | In Stock | - | - | Gold | Vertical | Surface Mount | - | Polyamide (PA), Nylon | LOCKING | - | - | - | 0.52 inch | AU ON NI | Phosphor Bronze | 1000 VAC | 150 | GLOBAL CONNECTOR TECHNOLOGY INC | NYLON | MJ3305-66-2-B | - | + 85 C | GCT | - 40 C | - | SMD/SMT | 6P6C | 85 °C | -40 °C | Tape & Reel (TR) | Contact Manufacturer | Cat 3 | Obsolete | 5.68 | Details | Yes | 0.100178 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3305 | e4 | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | 6 | Vertical | Unshielded | - | 1.27 mm | compliant | 1.5 A | UL | Gold | Solder | COMMERCIAL | 6 Contact | RECTANGULAR | 0.551 inch | MALE | 0.504 inch | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 1000 MOhms | JACK | SURFACE MOUNT | 1400VAC V | 1 Port | 750 Cycles | Gold (Au) - with Nickel (Ni) barrier | BLACK | - 40 C to + 85 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | - | - | - | Connectors | Vertical | Solder Retention | - | - | 6.00µin (0.152µm) | 6u inch | - | UL 94 V-0 | Lead Free | Cat3 | ||
Tiny WHSL | In Stock | - | - | Gold | - | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Phosphor Bronze | 1000 VAC | 150 | - | - | - | - | + 85 C | GCT | - 40 C | - | SMD/SMT | 6P6C | - | - | Tape & Reel (TR) | - | Cat 3 | Obsolete | - | Details | - | 0.094181 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3310 | - | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | Vertical | Unshielded | - | - | - | 1.5 A | - | Gold | Solder | - | 6 Contact | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | 1 Port | - | - | - | - 40 C to + 85 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | - | - | - | Connectors | Vertical | Board Guide, Panel Stops | - | - | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | Cat3 | ||
![]() CRJ022-G-TH CUI Devices | 1187 |
| - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | 1100 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P8C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | 90° Angle (Right) | Shielded | - | - | - | 1.5 A | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 3 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | Connectors | Right Angle | - | - | RJ45 | 3.00µin (0.076µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ018-1-TH CUI Devices | 964 |
| - | Gold | - | Panel Mount | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Stainless Steel | - | - | - | Phosphor Bronze | - | 1000 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | In-Line | 8P8C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | - | - | Modular | 8 Position | Black | - | - | Jack (Female) | - | - | - | Shielded | - | - | - | 1.5 A | - | Gold | Connector | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | Couplers | Straight | - | - | RJ45 | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ063-L1-TH CUI Devices | 1632 |
| - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | 3000 | - | - | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 8P8C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | Vertical | Unshielded | - | - | - | 1.5 A | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Red, Green | User Selectable | - | - | - | Connectors | Vertical | - | - | RJ45 | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ031-5-TH CUI Devices | 191 |
| - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | 2700 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P8C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | - | - | Connectors | Right Angle | - | - | RJ45 | 50.0µin (1.27µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ017-1-TH CUI Devices | 831 |
| - | Gold | - | Panel Mount | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Phosphor Bronze | - | 1000 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | In-Line | 6P6C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | - | - | Modular | 6 Position | Black | - | - | Jack (Female) | - | - | - | Unshielded | - | - | - | 1.5 A | - | Gold | Connector | - | 6 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | - | - | - | Jack, 6p6c (RJ12) | Jack, 6p6c (RJ12) | - | Couplers | Straight | - | - | RJ12 | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ010-ML1-TH CUI Devices | 1455 |
| - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | Brass | - | - | - | Phosphor Bronze | - | 1200 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P8C | - | - | Tray | - | Cat 5 | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | RJ45 | Magnetic Jack | 8 Position | Black | 10/100 Base-T | 1 | Jack (Female) | - | - | 90° Angle (Right) | Shielded | - | - | - | 1.5 A | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | - | Yellow - Green | Down | - | - | 4 | Connectors | Right Angle | Board Lock | - | RJ45 | 6.00µin (0.152µm) | - | 0.535 (13.60mm) | UL 94 V-0 | - | - | ||
![]() CRJ060-1-TH CUI Devices | 173 |
| - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | 120 | - | - | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 8P8C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | Vertical | Shielded | - | - | - | 1.5 A | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | Connectors | Vertical | - | - | RJ45 | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ047-L3-TH CUI Devices | 728 |
| - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | 600 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P8C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | 90° Angle (Right) | Shielded | - | - | - | 1.5 A | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x4 | 500 MOhms | - | - | - | 4 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | - | - | - | Connectors | Right Angle | - | - | RJ45 | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ046-3-TH CUI Devices | 666 |
| - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | 1200 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P8C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | 90° Angle (Right) | Shielded | - | - | - | 1.5 A | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x2 | 500 MOhms | - | - | - | 2 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | - | - | Connectors | Right Angle | - | - | RJ45 | 30.0µin (0.76µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ025-1-TH CUI Devices | 1413 |
| - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | 3000 | - | - | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 6P6C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 6 Position | Black | - | 1 | Jack (Female) | - | - | Vertical | Unshielded | - | - | - | 1.5 A | - | Gold | Solder Pin | - | 6 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | - | - | - | Connectors | Vertical | - | - | RJ12 | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ040-5-TH CUI Devices | 667 |
| - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | 2800 | - | - | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 8P8C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | Vertical | Unshielded | - | - | - | 1.5 A | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | Connectors | Vertical | - | - | RJ45 | 50.0µin (1.27µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ008-MG-TH CUI Devices | 1315 |
| - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | Brass | - | - | - | Phosphor Bronze | - | 1200 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P10C | - | - | Tray | - | Cat 5 | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | RJ45 | Magnetic Jack | 8 Position | Black | 10/100 Base-T PoE | 1 | Jack (Female) | - | - | 90° Angle (Right) | Shielded | - | - | - | 1.5 A | - | Gold | Solder Pin | - | 10 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | - | Does Not Contain LED | Down | - | - | 4 | Connectors | Right Angle | Board Lock | - | RJ45 | Flash | - | 0.535 (13.60mm) | UL 94 V-0 | - | - | ||
![]() CRJ023-5-TH CUI Devices | In Stock | - | - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | 2200 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P8C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | - | 8 Position | Black | - | 1 | Jack (Female) | - | - | 90° Angle (Right) | Shielded | - | - | - | 1.5 A | - | Gold | - | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | - | Right Angle | - | - | RJ45 | 50.0µin (1.27µm) | - | - | UL 94 V-0 | - | - | ||
![]() CRJ038-5-TH CUI Devices | In Stock | - | - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | 150 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P8C | - | - | Tray | - | - | Active | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | - | 8 Position | Black | - | 2 | Jack (Female) | - | - | 90° Angle (Right) | Shielded | - | - | - | 1.5 A | - | Gold | - | - | 8 Contact | - | - | - | - | - | - | - | 2x8 | 500 MOhms | - | - | - | 16 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | - | - | Right Angle | - | - | RJ45 | 50.0µin (1.27µm) | - | - | UL 94 V-0 | - | - |