- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Shield Material | Connector Orientation | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | LEDs | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Package | Part # Aliases | Performance Category | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Configuration | Insulation Resistance | Connector Style | Number of Ports | Accessory Type | Mating Cycles | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Number of Cores per Jack | Product | Mounting Angle | Features | USOC Codes | Port Configuration | IP Rating | Contact Finish Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFJT1-E10G06C3RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | 25 | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | - | - | - | Tube | HFJT1-10G | - | - | Modular | 8 Position | - | - | - | Jack (Female) | 2.54 mm | - | - | - | - | - | Solder Pin | - | 1x1 | - | - | 1 Port | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | ||
![]() SS-90000-003 Stewart Connector | In Stock | - | - | Gold | Through Hole | Thermoplastic (TP) | - | Right Angle | - | 1 kVAC | 1 | Without LED | + 85 C | Stewart Connector | - 40 C | PCB Mount | 6P6C | Tray | - | Cat 3 | Active | Details | - | - | 125 VAC | -40°C ~ 85°C | - | SS-90000 | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | 2.54 mm | 90° Angle (Right) | Unshielded | - | 1.5 A | Gold | Solder Pin | 6 Contact | 1x1 | 1000 MOhms | - | 1 Port | - | 750 Cycle | - 40 C to + 85 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | - | Connectors | Right Angle | - | RJ11, RJ12, RJ14, RJ25 | 1 x 1 (Port) | - | 15.0µin (0.38µm) | - | UL 94 V-0 | - | ||
![]() TM11R-5L-88(40) Hirose | 130 | - | - | - | Through Hole | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | 100 | - | - | Hirose Electric Co Ltd | - | - | 8P8C | Tray | 222-2667-3-40 | - | Active | - | - | - | - | - | - | TM11R | Solder | Jack | - | - | - | - | 1 | Jack (Female) | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFJT1-1G04-L11RL HALO | In Stock | - | - | Gold | - | Polyester | - | - | Phosphor Bronze | - | 26 | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | Details | - | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | 1x1 | - | - | 1 Port | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | ||
![]() JKM-0015NL Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | ||
![]() 1337238 Phoenix Contact | 119 |
| - | Gold | - | Stainless Steel | - | - | Phosphor Bronze | - | - | - | + 85 C | - | - 50 C | PCB Mount | 8P8C | - | - | - | - | Details | - | - | 72 V | - | - | - | - | - | Modular | 8 Position | - | - | - | - | - | - | Shielded | - | 1.5 A | - | Solder Pin | 8 Contact | 1x1 | - | - | 1 Port | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | IP20 | - | - | UL 94V-0 | - | ||
![]() JX3V-9001NL Pulse Electronics | 123 |
| - | Gold | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | - | 55 | - | + 85 C | Pulse Electronics | - 40 C | PCB Mount | - | Tray | - | - | Active | Details | PulseJack | - | - | -40°C ~ 85°C | Tray | JX3V | Solder | RJ45 | - | 12 Position | - | 10/100 Base-T, AutoMDIX | 1 | - | 2.54 mm | Vertical | Shielded | - | - | Gold | Solder Pin | - | - | - | - | 1 Port | - | - | - | - | Does Not Contain LED | User Selectable | 4 | Connectors | Vertical | Board Lock | RJ45 | - | - | 30.0µin (0.76µm) | 0.689 (17.50mm) | UL 94V-0 | - | ||
Tiny WHSL | 282 | - | - | Gold | Through Hole | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | 60 | - | + 85 C | GCT | - 45 C | Snap-In | 8P8C | Tray | - | Cat 3 | Active | Details | - | 0.035274 oz | 150 VAC | -40°C ~ 85°C | Tray | MJ3230 | Solder | Jack | - | - | Black | - | 1 | Jack (Female) | 1.02 mm | 90° Angle (Right) | Unshielded | - | 1.5 A | Gold | Solder | - | 1x1 | - | - | 1 Port | - | - | - | 8p8c (RJ45, Ethernet) | Green - Green | Up | - | Connectors | Right Angle | - | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | ||
![]() MJ3225-88-0 GCT | 130 |
| - | Gold | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | Phosphor Bronze | - | 100 | - | + 85 C | GCT | - 45 C | Snap-In | 8P8C | Tray | - | Cat 3 | Active | Details | - | 0.035274 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3225 | Solder | Jack | - | - | Black | - | 1 | Jack (Female) | 1.02 mm | 90° Angle (Right) | Unshielded | - | 1.5 A | Gold | Solder | - | 1x1 | - | - | 1 Port | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | Connectors | Right Angle | - | - | - | - | Flash | - | UL 94 V-0 | Cat3 | ||
![]() TMJ1011BBNL Taoglas | 1888 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | - | 50 | - | - | Taoglas Limited | - | - | - | Tray | - | - | Active | Details | - | - | - | -40°C ~ 80°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Unshielded | - | - | Gold | - | - | - | - | - | 1 | - | - | - | - | Green - Yellow | Up | 4 | Connectors | - | Board Lock | - | - | - | 6.00µin (0.152µm) | 0.535 (13.60mm) | - | - | ||
![]() TMJ0011BBNL Taoglas | 2306 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | - | 50 | - | - | Taoglas Limited | - | - | - | Tray | - | - | Active | Details | - | - | - | 0°C ~ 70°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Unshielded | - | - | Gold | - | - | - | - | - | 1 | - | - | - | - | Green - Yellow | Down | 4 | Connectors | - | Board Guide | - | - | - | 6.00µin (0.152µm) | 0.524 (13.30mm) | - | - | ||
![]() TMJ4011BBNL Taoglas | 315 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | - | 50 | - | - | Taoglas Limited | - | - | - | Tray | - | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Unshielded | - | - | Gold | - | - | - | - | - | 1 | - | - | - | - | Green - Yellow | Down | 4 | Connectors | - | Board Guide | - | - | - | 6.00µin (0.152µm) | 0.524 (13.30mm) | - | - | ||
![]() TMJK7003A98NL Taoglas | 2506 |
| - | - | Through Hole | Thermoplastic | Nickel | - | Copper Alloy | - | 50 | - | - | Taoglas Limited | - | - | - | Tray | - | - | Active | Details | - | - | - | 0°C ~ 70°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 1G Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | 1 | - | - | - | - | Orange, Green - Yellow | Up | 8 | Connectors | - | Board Guide | - | - | - | 6.00µin (0.152µm) | 0.445 (11.30mm) | - | - | ||
![]() TMJG16459BDNL Taoglas | 2440 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | - | 50 | - | - | Taoglas Limited | - | - | - | Tray | - | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 1G Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Unshielded | - | - | Gold | - | - | - | - | - | 1 | - | - | - | - | Yellow - Green | Up | 8 | Connectors | - | Board Lock | - | - | - | 6.00µin (0.152µm) | 0.530 (13.45mm) | - | - | ||
![]() TMJ0026ABNL Taoglas | 2752 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | - | 50 | - | - | Taoglas Limited | - | - | - | Tray | - | - | Active | Details | - | - | - | 0°C ~ 70°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | 1 | - | - | - | - | Green - Yellow | Down | 4 | Connectors | - | Board Guide | - | - | - | 6.00µin (0.152µm) | 0.524 (13.30mm) | - | - | ||
![]() TMJG4933HENL Taoglas | 1449 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | - | 50 | - | - | Taoglas Limited | - | - | - | Tray | - | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 1G Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Unshielded | - | - | Gold | - | - | - | - | - | 1 | - | - | - | - | Green - Yellow | Down | 8 | Connectors | - | Board Guide | - | - | - | 6.00µin (0.152µm) | 0.524 (13.30mm) | - | - | ||
![]() TMJG16470ADNL Taoglas | 2465 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | - | 50 | - | - | Taoglas Limited | - | - | - | Tray | - | - | Active | Details | - | - | - | -40°C ~ 80°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 1G Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | 1 | - | - | - | - | Yellow - Green | Up | 8 | Connectors | - | Board Lock | - | - | - | 6.00µin (0.152µm) | 0.530 (13.45mm) | - | - | ||
![]() TMJD4012BENL Taoglas | 791 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | - | 50 | - | - | Taoglas Limited | - | - | - | Tray | - | - | Active | Details | - | - | - | -40°C ~ 80°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | Vertical | Unshielded | - | - | Gold | - | - | - | - | - | 1 | - | - | - | - | Green - Yellow | User Selectable | 4 | Connectors | - | Board Lock | - | - | - | 6.00µin (0.152µm) | 0.669 (16.99mm) | - | - | ||
![]() TMJG26945AENL Taoglas | 2713 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | - | 30 | - | - | Taoglas Limited | - | - | - | Tray | - | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 1G Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | 2 | - | - | - | - | Green - Yellow | Down | 8 | Connectors | - | Board Guide | - | - | - | 6.00µin (0.152µm) | 0.527 (13.39mm) | - | - | ||
![]() IX40G-A-10P-JC(7.0) Hirose | 40 | - | - | Gold | Free Hanging (In-Line) | Stainless Steel | - | - | Copper Alloy | - | 100 | - | + 85 C | Hirose Electric Co Ltd | - 40 C | Free Hanging | - | Tray | - | - | Active | Details | IX Industrial | - | 50 VAC, 60 VDC | - | Tray | IX | Solder | Multi-Purpose | Ethernet Connectors | 10 Position | Black | Industrial Equipment | - | Male | 1 mm | - | Shielded | - | 3 A | Gold | Solder | - | - | 500 MOhms | Plug | - | Jack | 5000 Cycles | - | - | - | - | - | Industrial Connectors | Straight | Latch Lock, Shielded | - | - | - | 7.87µin (0.200µm) | - | UL 94 V-0 | - |