- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Shield Material | Mounting Option 2 | Panel Mount | Body Length | Cable Types | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Configuration | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Number of Ports | Durability | Accessory Type | Insertion Force-Max | Mating Cycles | Insulator Color | Direction | Operating Temperature Range | Shielded | Number of Positions/Contacts | LED Color | Tab Direction | Number of Cores per Jack | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Flammability | IP Rating | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AX101033 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 10 | BELDEN INC | - | - | AX101033 | - | - | Belden Inc. | - | - | - | - | - | Bulk | - | - | Active | - | Active | 5.68 | - | Yes | - | - | 0.211644 oz | - | - | - | - | * | - | Active | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45, RJ11 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 40 | HALO ELECTRONICS INC | - | - | HFJ14-E2450ER-L77RL | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | - | - | FastJacks | - | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 32 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() GMX-2-66 Kycon | In Stock | - | - | - | - | - | BOARD | - | - | LOCKING | SPLIT BOARD LOCK | - | - | - | 1.024 inch | - | - | AU ON NI | PHOSPHOR BRONZE | - | 60 | KYCON INC | - | - | GMX-2-66 | - | - | - | - | RIGHT ANGLE | 6P6C | 80 °C | -40 °C | - | - | - | Active | - | - | 5.69 | Details | - | - | - | - | - | - | - | Tray | GMX | - | - | - | - | TELECOM AND DATACOM CONNECTOR | Ganged | - | - | - | - | - | - | Jack (Female) | ROHS COMPLIANT | - | - | - | - | - | - | - | - | - | 12 | - | - | - | 2.54 mm | - | - | compliant | - | - | CSA, UL | - | - | COMMERCIAL | - | STAGGERED | - | 0.459 inch | MALE | - | - | - | 0.713 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | - | 500000000 Ω | RECEPTACLE | - | SOLDER | - | 1400VAC V | 2 | 500 Cycles | - | - | - | BLACK | - | - | - | - | - | - | - | Connectors | - | - | 0.134 inch | - | - | - | - | - | 15u inch | - | - | - | - | ||
![]() 42878-9034 Molex | In Stock | - | - | - | Gold | - | BOARD | POLYESTER | - | LOCKING | HOLE .125-.137 | - | - | - | 0.61 inch | - | - | NOT SPECIFIED | Tin | - | 1470 | MOLEX LLC | GLASS FILLED POLYESTER | - | 42878-9034 | - | + 85 C | - | - 40 C | STRAIGHT | - | 85 °C | -40 °C | - | - | 0428789034 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | - | - | 150 VAC | - | Tray | 42878 | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02 mm | 4 | - | Unshielded | - | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | - | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | BLACK | - | - | - | - | - | - | - | Connectors | Vertical | - | 0.12 inch | RJ45 | - | - | - | - | 50u inch | - | - | UL 94 V-0 | - | ||
![]() HFJT1-1GPE-L71RL HALO | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 25 | - | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJacks | - | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | - | Modular | 20 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | 350 mA | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() 44248-0006 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | GLASS FILLED POLYESTER | Polybutylene | LOCKING | SPLIT BOARD LOCK | - | - | - | 2.49 inch | - | - | NOT SPECIFIED | Tin | US | 160 | MOLEX LLC | GLASS FILLED POLYESTER | OBSOLETE (Last Updated: 2 years ago) | 44248-0006 | 44248 | + 85 C | - | - 40 C | RIGHT ANGLE | 8P8C | 85 °C | -40 °C | - | ROHS COMPLIANT | 0442480006 | Obsolete | Cat 3 | - | 5.68 | Details | Yes | - | - | 0.264555 oz | - | 150 VAC | - | Tray | 44248 | Yes | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Ganged | 8 Position | 85 °C | -40 °C | - | 10 Base-T | 1 | Jack (Female) | 4 PORT 8 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02 mm | 32 | Right Angle | Unshielded | - | 2.032 mm | 14.99 mm | 32 | unknown | 1.5 A | - | UL | - | Solder Pin | COMMERCIAL | 32 | STAGGERED | - | 0.52 inch | FEMALE | 94V-0 | Black | NO | 0.59 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | - | 500000000 Ω | JACK | 150 V | SOLDER | Tin | 1000VAC V | 4 Port | 500 Cycles | - | 22.24 N | - | BLACK | Up | - | - | - | - | - | - | Connectors | Right Angle | - | 0.11 inch | RJ45 | - | - | 63.25 mm | - | 50u inch | - | No | UL 94 V-0 | - | ||
![]() 44193-0018 Molex | In Stock | - | - | - | Gold | - | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | LOCKING | SOLDER HOLDING FLANGE | - | FLUSH MOUNTING | - | 1.2 inch | - | - | NOT SPECIFIED | Tin | - | 900 | MOLEX LLC | GLASS FILLED NYLON | - | 44193-0018 | - | + 80 C | - | - 40 C | RIGHT ANGLE | - | 80 °C | -40 °C | - | - | 0441930018 | Obsolete | Cat 3, Cat 4 | - | 5.84 | Details | Yes | - | - | - | - | 125 V | - | Reel | 44193 | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 6 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | 2 PORT, 2 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02 mm | 4 | - | Unshielded | - | 1.27 mm | - | - | unknown | 1.5 A | - | CSA, UL | - | SMD/SMT | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | - | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | - | 500000000 Ω | JACK | - | SURFACE MOUNT | - | 1000VAC V | 2 Port | 500 Cycles | - | 22.24 N | - | BLACK | - | - | - | - | - | - | - | - | Right Angle | - | - | RJ11 | - | - | - | - | 15u inch | - | - | UL 94 V-0 | - | ||
![]() 44144-0008 Molex | In Stock | - | - | - | Gold | Surface Mount | BOARD | GLASS FILLED POLYAMIDE | Nylon | GUIDE SLOT | FITTING NAIL | - | LOCKING | - | 0.6 inch | - | - | NOT SPECIFIED | Bronze | - | 1050 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 44144-0008 | - | - | - | - | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | - | - | 0441440008 441440008 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | 125 V | 125 V | - | - | 44144 | Yes | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 | 70 °C | -40 °C | Black | - | 1 | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.27 mm | 8 | Right Angle | Unshielded | - | 1.27 mm | 16.89 mm | 8 | unknown | 1.5 A | - | CSA, UL | - | - | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.462 inch | FEMALE | 94V-0 | Black | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | - | 500000000 Ω | JACK | - | SURFACE MOUNT | - | 1000VAC V | 1 | 500 Cycles | - | - | - | BLACK | Down | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 44248-0046 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | BRASS | Polyester | LOCKING | COMPLIANT BOARDLOCK | - | - | - | 1.274 inch | - | - | NOT SPECIFIED | Tin | - | 280 | MOLEX LLC | GLASS FILLED POLYESTER | - | 44248-0046 | - | + 85 C | - | - 40 C | RIGHT ANGLE | - | 85 °C | -40 °C | - | ROHS COMPLIANT | 0442480046 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | 0.223355 oz | - | 150 VAC | - | Tray | 44248 | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Ganged | 6 Position | - | - | Black | 10 Base-T | - | Jack (Female) | 2 PORT 4 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02 mm | 8 | - | Shielded | - | 2.032 mm | - | - | compliant | 1.5 A | NICKEL | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | - | 0.53 inch | FEMALE | 94V-0 | - | NO | 0.609 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | - | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 2 Port | 500 Cycles | - | 35.584 N | - | BLACK | - | - | - | - | - | - | - | Connectors | Right Angle | - | 0.11 inch | RJ11 | - | - | - | - | 50u inch | - | - | UL 94 V-0 | - | ||
![]() 93767-5126 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Spring Tabs | - | - | PCB Jack | - | Tin | IE | 749 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 937675126 | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | 937675126 0937675126 | Active | - | Active | 5.67 | - | Yes | - | - | - | - | 125 V | - | - | 93767 | - | - | - | EAR99 | - | Magnetic Jack | 8 Position | - | - | Black | - | - | Jack (Female) | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Right Angle (Side Entry) | Shielded | - | - | 25.40mm | - | compliant | 500 mA | - | - | - | Through Hole | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | Tin | - | 1 Port | - | - | - | 2500 Cycle | - | - | - | Yes | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 64 | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJacks | - | - | 1.5 kV | - | Tray | HFJ-1G | - | - | - | - | - | Modular | 20 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 25 | - | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJacks | - | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | - | Modular | 16 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() 43249-8900 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | BRASS | Thermoplastic (TP) | LOCKING | PEG | - | - | With Flange | 0.636 inch | - | PCB Jack | NOT SPECIFIED | Tin | - | 480 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 43249-8900 | - | + 85 C | - | - 40 C | RIGHT ANGLE | - | 80 °C | -40 °C | - | ROHS COMPLIANT | 0432498900 | Active | Cat 3, Cat 4 | Active | 5.68 | Details | Yes | Modular Connectors / Ethernet Connectors LoPro RA Modjack 50SAu 8/10 | - | 0.189210 oz | - | 150 VAC | - | Tray | 43249 | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02 mm | 10 | Right Angle (Side Entry) | Shielded | - | 2.54 mm | - | - | compliant | 1.5 A | NICKEL | CSA, UL | - | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.512 inch | FEMALE | 94V-0 | - | NO | 0.829 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | BLACK | - | - | Yes | - | - | - | - | Connectors | Right Angle | - | 0.12 inch | RJ45 | 94V-0 | - | - | - | 50u inch | - | - | UL 94 V-0 | - | ||
![]() GSGXHT-N-4-88-50 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | KYCON INC | - | - | GSGXHT-N-4-88-50 | GSGXHT-N | - | - | - | - | 8P8C | - | - | - | - | - | Active | - | - | 5.69 | Details | - | - | - | - | - | - | - | Tray | GSGXHT | - | - | - | - | TELECOM AND DATACOM CONNECTOR | Ganged | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44282-0004 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD AND PANEL | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | LOCKING | LOCATING POSTS | - | - | - | 0.73 inch | - | - | NOT SPECIFIED | Tin | US | 840 | MOLEX LLC | GLASS FILLED NYLON | OBSOLETE (Last Updated: 2 years ago) | 44282-0004 | - | + 80 C | - | - 40 C | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | - | - | 0442820004 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | Modular Connectors / Ethernet Connectors 8/8CKT FLUSH SMT SHIELD MOD JK | - | 0.143212 oz | - | 125 V | - | Reel | 44282 | Yes | - | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 80 °C | -40 °C | Black | 10 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02 mm | 8 | Right Angle | Shielded | - | 1.27 mm | - | - | compliant | 1.5 A | TIN OVER COPPER | UL | - | SMD/SMT | COMMERCIAL | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.53 inch | FEMALE | 94V-0 | - | NO | 0.693 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 1x1 | 500000000 Ω | JACK | - | SURFACE MOUNT | Tin | 1000VAC V | 1 Port | 500 Cycles | - | 22.24 N | - | BLACK | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | 50u inch | - | - | UL 94 V-0 | - | ||
![]() TMJ16611AENL Taoglas | 1804 |
| - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Stainless Steel | - | - | - | - | - | - | Phosphor Bronze | - | 50 | - | - | - | - | - | - | Taoglas Limited | - | - | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | MouseReel | Atmos | - | - | Solder | - | RJ45 | - | - | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Green - Yellow | Up | 4 | Connectors | - | Board Lock | - | - | - | - | - | 6.00µin (0.152µm) | - | 0.530 (13.45mm) | - | - | - | ||
![]() 2364151-1 TE Connectivity | 360 | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 60 VDC | - | Reel | - | - | - | - | - | - | - | - | - | - | Black | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | IP20 | - | - | - | - | - | - | - | ||
![]() HFJV1-1081-L11RL HALO | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 30 | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJack | - | - | 1.5 kV | - | Tube | HFJ-10BT | - | - | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() HFJT1-1G06-L12RL HALO | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | 26 | HALO ELECTRONICS INC | - | - | HFJT1-1G06-L12RL | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | Not Recommended | - | - | 5.68 | Details | Yes | - | FastJacks | - | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() 09451812810XL HARTING | 117 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | Cable Mount | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | 60 V | - | - | T1 | - | - | IDC | - | Plug | - | - | - | - | - | - | - | Plug (Male) | - | - | - | - | - | - | - | - | 4 A | - | - | - | Shielded | IP20 | - | - | - | - | 4 A | - | - | - | Crimp | - | 2 Contact | - | - | - | - | - | - | - | - | - | - | - | 7-28 AWG | - | - | - | - | - | - | - | 1 Port | - | - | - | 1000 Cycle | - | - | - | - | 2P2C Single Pair Ethernet (SPE) | - | - | - | - | Straight | - | - | - | - | IP20 | - | - | - | - | - | - | - |