- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Shield Material | Mounting Option 2 | Panel Mount | Body Length | Component Type | Contact Finish Mating | Contact Materials | Coupling Mechanism | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Locking Mechanism | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Accessory Type | Contact Finish Termination | Insertion Force-Max | Mating Cycles | Insulator Color | Shielded | Number of Positions/Contacts | LED Color | Tab Direction | Number of Cores per Jack | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Flammability | IP Rating | Contact Finish Thickness | Plating Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JXD1-1V09NL Pulse Electronics | 427 |
| - | Gold | Through Hole | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 60 | - | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | - | Cable Mount | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | JXD1 | - | - | Solder | - | RJ45 | - | 8 Position | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | Gold | Solder | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 500 MOhms | - | - | - | 1 Port | - | - | - | - | 750 Cycle | - | - | - | Green - Orange, Yellow | Up | 4 | Connectors | Right Angle | Board Guide | - | RJ45 | - | - | - | - | - | - | - | ||
![]() IPT30100G185E1F7 Glenair | In Stock | - | - | - | Panel | - | Aluminum | - | - | - | - | - | - | - | - | - | Bayonet | 1 | - | - | Bayonet | - | - | - | - | - | Front | Flange Mount | 8P8C | - | - | - | - | - | - | Cat 5e | - | - | N | - | Superseal | - | - | - | - | IPT | - | - | - | - | - | Circular Modular | - | - | 10/100/1000 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Connector | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Couplers | Straight | - | - | RJ45 | - | IP67 | - | - | - | - | - | ||
![]() 233-330NF07-176AN1 Glenair | In Stock | - | - | - | Panel | - | Aluminum | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Threaded | - | - | - | - | - | Rear | Flange Mount | 8P8C | - | - | - | - | - | - | Cat 6a | - | - | N | - | SuperSeal | 2.260062 oz | - | - | - | 233-330 | - | - | - | - | - | Circular Modular | - | - | 10G Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Connector | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Couplers | Straight | - | - | RJ45 | - | IP67 | - | - | - | - | - | ||
![]() SS-90000-014 Stewart Connector | In Stock | - | - | Gold | Through Hole | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 85 C | Stewart Connector | - 40 C | - | Through Hole | 8P8C | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | 150 VAC | -40°C ~ 85°C | Tray | SS-90000 | - | - | Solder | - | Jack | - | 8 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | Connectors | Vertical | - | - | RJ45 | - | - | 15.0µin (0.38µm) | - | - | - | - | ||
![]() SS-90000-013 Stewart Connector | In Stock | - | - | Gold | Through Hole | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 85 C | Stewart Connector | - 40 C | - | Through Hole | 8P8C | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | 150 VAC | -40°C ~ 85°C | Tray | SS-90000 | - | - | Solder | - | Jack | - | 8 Position | Silver | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | Connectors | Vertical | - | - | RJ45 | - | - | 15.0µin (0.38µm) | - | - | - | - | ||
![]() SS-90000-010 Stewart Connector | In Stock | - | - | Gold | Through Hole | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 85 C | Stewart Connector | - 40 C | - | Through Hole | 6P6C | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | 150 VAC | -40°C ~ 85°C | Tray | SS-90000 | - | - | Solder | - | Jack | - | 6 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | - | Connectors | Vertical | - | - | RJ11 | - | - | 15.0µin (0.38µm) | - | - | - | - | ||
![]() Y-CONCOUPLER-10 Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | + 120 C | - | - 30 C | - | Screw | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Couplers | Straight | - | - | RJ45 | - | IP67 | - | - | - | - | - | ||
![]() HFJT1-1GHP-L72RL HALO | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 25 | HALO ELECTRONICS INC | - | - | HFJT1-1GHP-L72RL | - | + 70 C | - | 0 C | - | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 20 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 64 | HALO ELECTRONICS INC | - | - | HFJ12-2450ER-L21RL | - | + 70 C | - | 0 C | - | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 16 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() GDLXHT-N-66-50 Kycon | In Stock | - | - | - | BOARD | COPPER ALLOY | - | LOCKING | SPLIT BOARD LOCK | - | - | - | 0.52 inch | - | GOLD (50) | PHOSPHOR BRONZE | - | 250 | KYCON INC | POLYETHYLENE | - | GDLXHT-N-66-50 | - | - | - | - | - | RIGHT ANGLE | 6P6C | 80 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | 5.69 | Details | Yes | - | - | - | - | Tray | GDLX | e4 | - | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | 2.54 mm | compliant | - | NICKEL | CSA, UL | - | - | COMMERCIAL | - | STAGGERED | - | 0.495 inch | FEMALE | 94V-0 | NO | 0.71 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | JACK | SOLDER | 1400VAC V | 1 | 500 Cycles | - | Gold (Au) | - | - | BLACK | - | - | - | - | - | Connectors | - | - | 0.138 inch | - | - | - | - | 50u inch | - | - | - | ||
![]() JXD3-0Z02NL Pulse Electronics | 639 |
| - | Gold | Through Hole | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | - | - | Phosphor Bronze | - | 50 | - | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | - | PCB Mount | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | JXD3 | - | - | Solder | - | RJ45 | Modular | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | 8 mA | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | Yellow - Green | User Selectable | 8 | Connectors | Right Angle | Board Lock | - | RJ45 | - | - | 30.0µin (0.76µm) | - | 0.667 (16.94mm) | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 40 | HALO ELECTRONICS INC | - | - | HFJ14-2450ER-L17RL | - | + 70 C | - | 0 C | - | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 32 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() 42878-9128 Molex | In Stock | - | - | Gold | BOARD | POLYESTER | - | LOCKING | HOLE .125-.137 | - | - | - | 0.61 inch | - | NOT SPECIFIED | Tin | - | 1260 | MOLEX LLC | GLASS FILLED POLYESTER | - | 42878-9128 | - | + 85 C | - | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | - | - | 0428789128 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | 150 VAC | - | Tray | 42878 | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 4 | - | Unshielded | - | 2.54 mm | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | SOLDER | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | - | - | - | - | - | Connectors | Vertical | - | 0.205 inch | RJ45 | - | - | - | 50u inch | - | UL 94 V-0 | - | ||
![]() HFJT1-1043-L11RL HALO | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 26 | - | - | - | - | - | + 70 C | - | 0 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJack | - | 1.5 kV | - | Tube | HFJ-10BT | - | - | - | - | - | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() HFJV1-2450-L78RL HALO | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 30 | HALO ELECTRONICS INC | - | - | HFJV1-2450-L78RL | - | + 70 C | - | 0 C | - | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJV1-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() 43202-8818 Molex | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | With Flange | - | PCB Jack | - | Tin | - | 560 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | 8P8C | - | - | - | - | 0432028818 | - | Cat 3 | Active | - | Details | - | - | 0.150655 oz | 150 VAC | - | Tray | 43202 | - | - | - | - | - | Modular | 8 Position | Black | 10 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | 1.02 mm | - | Right Angle (Side Entry) | Shielded | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | Yes | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | 94V-0 | - | - | - | - | UL 94 V-0 | - | ||
![]() HFJ11-E1G46ERL HALO | In Stock | - | - | Gold | BOARD AND PANEL | - | Polyester | - | - | - | - | - | - | - | GOLD (30) | Phosphor Bronze | - | 26 | HALO ELECTRONICS INC | - | - | HFJ11-E1G46ERL | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.68 | Details | Yes | FastJack | - | 1.5 kV | - | Tube | HFJ-1G | e4 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54 mm | 8 | - | Shielded | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | 1x1 | - | - | SOLDER | - | 1 Port | - | - | Gold (Au) | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 26 | HALO ELECTRONICS INC | - | - | HFJ11-CMRP1E-L11RL | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | Yes | FastJacks | - | 500 V | - | Tube | HFJ11-CMC10/100 | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() 44193-0010 Molex | In Stock | - | - | - | BOARD | GLASS FILLED POLYAMIDE | - | LOCKING | SOLDER HOLDING FLANGE | - | FLUSH MOUNTING | - | 1.2 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 900 | MOLEX LLC | GLASS FILLED NYLON | - | 44193-0010 | - | - | - | - | - | RIGHT ANGLE | - | 80 °C | -40 °C | - | - | 0441930010 441930010 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | - | 44193 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | 2 PORT, 6 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | - | - | 1.27 mm | unknown | - | - | CSA, UL | - | - | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SURFACE MOUNT | 1000VAC V | 2 Port | 500 Cycles | - | - | 22.24 N | - | BLACK | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 43223-6158 Molex | In Stock | - | - | Gold | BOARD | BRASS | Thermoplastic (TP) | - | - | - | - | Without Flange | - | PCB Jack | NOT SPECIFIED | Tin | - | 180 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 43223-6158 | 43223 | + 85 C | - | - 40 C | - | RIGHT ANGLE | - | - | - | - | ROHS COMPLIANT | 0432236158 | Active | Cat 3 | Active | 5.68 | Details | Yes | - | 0.580609 oz | 150 VAC | - | Tray | 43223 | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Ganged | 6 Position | Black | 10 Base-T | - | Jack (Female) | 8 PORT, 2-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 16 | Right Angle (Side Entry) | Unshielded | - | - | compliant | 1.5 A | NICKEL | - | - | Solder Pin | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | JACK | SOLDER | - | 8 Port | - | - | - | - | - | - | No | - | - | - | - | Connectors | Right Angle | - | - | RJ11 | 94V-0 | - | - | - | - | UL 94 V-0 | - |