- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Shield Material | Mounting Option 2 | Base Product Number | Body Length | Cable Types | Category | Connector Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Transparent | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Configuration | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Insulator Color | Direction | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Convert From (Adapter End) | Convert To (Adapter End) | Number of Cores per Jack | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Port Configuration | IP Rating | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5J88-0001-06-L Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 | - | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Modular | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() J0B-3492NL Pulse Electronics | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() JXT4-1198HL Pulse Electronics | 167 |
| - | - | - | - | Through Hole | - | - | Thermoplastic | - | - | - | Brass | - | - | - | - | - | - | - | Phosphor Bronze | - | 50 | - | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | - | - | Tray | - | - | - | Cat 6 | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C | Tray | PULSEJACK™ JXT4 | - | - | Solder | - | RJ45 | Modular | - | - | - | Black | 1G/10G Base-T | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Green, Yellow - Green | Down | - | - | - | Connectors | Right Angle | Board Guide | - | RJ45 | - | - | - | 50.0µin (1.27µm) | - | 0.469 (11.92mm) | - | - | ||
![]() E5J88-44AHS4-LT Pulse Electronics | 751 |
| - | - | - | - | Through Hole | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 900 | - | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | Cat 5e | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | E5J88 | - | - | Solder | - | Jack | Modular | - | - | - | Black | 10/100/1000 Base-T PoE | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Green, Yellow - Green, Yellow | Up | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | 30.0µin (0.76µm) | - | - | - | Cat5e | ||
![]() JT5-2882NL Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() JXT5-2005NL Pulse Electronics | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() JT8-4500HL Pulse Electronics | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() E5966-M70122-L Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2250379-1 TRP Connector | In Stock | - | - | - | Gold | - | Panel Mount, Through Hole | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Phosphor Bronze | - | 5 | - | - | - | - | - | + 85 C | TRP Connector B.V. | - 40 C | - | Board Lock | 8P8C | - | - | Tray | - | - | - | Cat 6a | Active | - | Details | - | MagJack | - | - | 57 VDC | -40°C ~ 85°C | - | MagJack® | - | - | Solder | - | RJ45 | Magnetic Jack | 8 Position | - | - | - | 10G Base-T POE | 1 | Plug (Male) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | 1 A | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 4 Port | - | - | - | - | - | - 40 C to + 85 C | - | Green, Orange - Green, Orange | Down | - | - | 8 | Connectors | Right Angle | Board Guide | - | RJ45 | - | - | - | 50.0µin (1.27µm) | - | 0.525 (13.33mm) | - | - | ||
![]() VDV826754 Klein Tools | In Stock | - | - | - | Gold | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Straight | - | - | - | 5 | - | - | Without LED | - | - | - | Klein Tools, Inc. | - | - | Cable Mount | 8P8C | - | - | Bulk | - | - | - | Cat 6a | Active | - | Details | - | - | - | 3.500 lbs | - | - | - | Twisted Pair Connectors | - | - | IDC | - | Plug | Modular Connector | 8 Position | - | - | Clear | 10G Base-T PoE+ | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Gold | IDC | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Connector Kits | Straight | Pass-Through | - | RJ45 | 1 x 1 (Port) | - | 0.800 (20.32mm) | - | - | - | - | Cat6a | ||
![]() VDV826705 Klein Tools | In Stock | - | - | - | Gold | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Straight | - | - | - | 6 | - | - | Without LED | - | - | - | Klein Tools, Inc. | - | - | Cable Mount | 8P8C | - | - | Bulk | - | - | - | Cat 6a | Active | - | Details | - | - | - | 1.720 lbs | - | - | - | Twisted Pair Connectors | - | - | IDC | - | Plug | Modular Connector | 8 Position | - | - | Clear | 10G Base-T PoE+ | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Gold | IDC | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Connector Kits | Straight | Pass-Through | - | RJ45 | 1 x 1 (Port) | - | 0.800 (20.32mm) | - | - | - | - | Cat6a | ||
![]() 1271240000 Weidmuller | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A (IEC) | - | - | - | - | 10 | - | - | - | - | - | + 70 C | - | - 40 C | Plug | In-Line | 8P8C | - | - | - | - | - | - | Cat 6a | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Industrial Connector | - | - | - | Black | 10G Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | RJ45 | - | IP67 | - | - | - | - | - | - | ||
![]() GDEX-PA-66 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | 6P6C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | GDEX-P | - | - | - | - | - | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSGX-NSX-688-50 Kycon | In Stock | - | - | - | - | - | BOARD | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | GOLD (50) | - | - | 40 | KYCON INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC | - | - | GSGX-NSX6-8850 | - | - | - | - | RIGHT ANGLE | 8P8C | - | - | - | ROHS COMPLIANT | - | Active | - | - | 5.66 | Details | - | - | - | - | - | - | Tray | GSGX | e4 | - | - | - | TELECOM AND DATACOM CONNECTOR | Ganged | - | - | - | - | - | - | Jack (Female) | 6 PORTS 8 POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 48 | - | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | JACK | - | SOLDER | - | - | 6 | - | GOLD (50) | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLAPX-CPLR-N-88 Kycon | In Stock | - | - | - | - | - | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | KLAPX-CP | - | - | - | - | - | Phosphor Bronze | - | 100 | - | - | - | - | - | - | Kycon, Inc. | - | - | - | 8P8C | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C | Tray | KLAPX | - | - | - | - | - | Modular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | Couplers | - | - | - | RJ45 | - | - | - | Flash | - | - | - | - | ||
![]() 42878-9418 Molex | In Stock | - | - | - | Gold | - | BOARD | - | POLYESTER | - | LOCKING | - | HOLE .125-.137 | - | - | - | 0.61 inch | - | - | - | NOT SPECIFIED | Tin | - | 1470 | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 42878-9418 | + 85 C | - | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | - | - | 0428789418 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | - | 150 VAC | - | Tray | 42878 | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | - | Unshielded | - | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | - | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | BLACK | - | - | - | - | - | - | - | - | Connectors | Vertical | - | 0.205 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | - | ||
![]() 42878-9320 Molex | In Stock | - | - | - | Gold | - | BOARD | - | POLYESTER | - | LOCKING | - | HOLE .125-.137 | - | - | - | 0.61 inch | - | - | - | NOT SPECIFIED | Tin | - | 1260 | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 42878-9320 | + 85 C | - | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | - | - | 0428789320 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | - | 150 VAC | - | Tray | 42878 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | - | Unshielded | - | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | - | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | BLACK | - | - | - | - | - | - | - | - | Connectors | Vertical | - | 0.12 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | - | ||
![]() 42410-9130 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | - | POLYESTER | - | LOCKING | - | PEG | - | - | - | 0.61 inch | - | - | - | NOT SPECIFIED | Tin | - | 1470 | MOLEX LLC | POLYESTER | - | - | 42410-9130 | + 85 C | - | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | - | - | 0424109130 | Obsolete | Cat 3 | - | 5.83 | Details | Yes | - | - | - | 150 VAC | - | Tray | 42410 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | ROHS AND ELV COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 4 | - | Unshielded | - | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | - | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | BLACK | - | - | - | - | - | - | - | - | Connectors | Vertical | - | 0.205 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | - | ||
![]() 44193-0001 Molex | In Stock | - | - | - | Gold | - | BOARD | - | GLASS FILLED POLYAMIDE | - | LOCKING | - | SOLDER HOLDING FLANGE | - | FLUSH MOUNTING | - | 1.2 inch | - | - | - | NOT SPECIFIED | Tin | - | 900 | MOLEX LLC | GLASS FILLED NYLON | - | - | 44193-0001 | + 80 C | - | - 40 C | - | RIGHT ANGLE | - | 80 °C | -40 °C | - | - | 0441930001 | Obsolete | Cat 3, Cat 4 | - | 5.84 | Details | Yes | - | - | - | 125 V | - | Reel | 44193 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | 2 PORT, 4 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 8 | - | Unshielded | - | 1.27 mm | - | - | unknown | 1.5 A | - | CSA, UL | - | SMD/SMT | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | - | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | - | 500000000 Ω | JACK | - | SURFACE MOUNT | - | 1000VAC V | 2 Port | 500 Cycles | - | 22.24 N | BLACK | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | - | ||
![]() 42878-4410 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | - | GLASS FILLED POLYESTER | Polyester | LOCKING | - | PEG | - | - | - | 0.45 inch | - | - | - | NOT SPECIFIED | Tin | US | 1960 | MOLEX LLC | GLASS FILLED POLYESTER | - | OBSOLETE (Last Updated: 2 years ago) | 42878-4410 | + 85 C | - | - 40 C | - | STRAIGHT | - | 80 °C | -40 °C | - | - | 0428784410 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | - | 150 VAC | - | Tray | 42878 | - | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | Straight | Unshielded | - | 2.54 mm | 15.88 mm | 2 | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | Black | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 1x1 | 500000000 Ω | JACK | 150 V | SOLDER | Tin | 1000VAC V | 1 Port | 500 Cycles | - | - | BLACK | User Selectable | - | - | - | - | - | - | - | Connectors | Vertical | - | 0.205 inch | - | - | - | 13.97 mm | - | 50u inch | - | UL 94 V-0 | - |