- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Connector Orientation | Contact Finish Mating | Contact Materials | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Mating Cycles | Insulator Color | Number of Positions/Contacts | LED Color | Tab Direction | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Port Configuration | IP Rating | Contact Finish Thickness | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AX101038 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 10 | BELDEN INC | - | - | AX101038 | - | - | Belden Inc. | - | - | - | - | - | Bulk | - | Active | - | Active | 5.68 | - | Yes | - | 0.211644 oz | - | - | - | * | - | Active | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | RJ45, RJ11 | - | - | - | - | - | ||
![]() GSGXHT-N-5-88-50 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | KYCON INC | - | - | GSGXHT-N-5-88-50 | GSGXHT-N | - | - | - | - | 8P8C | - | - | - | - | Active | - | - | 5.69 | Details | - | - | - | - | - | Tray | GSGXHT | - | - | - | - | TELECOM AND DATACOM CONNECTOR | Ganged | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | ||
![]() GDLX-SA-88 Kycon | In Stock | - | - | - | BOARD | COPPER ALLOY | - | LOCKING | SPLIT BOARD LOCK | - | 0.7 inch | - | TIN OVER NICKEL | NOT SPECIFIED | - | 180 | KYCON INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC | - | GDLX-SA-88 | - | - | - | - | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | 5.69 | Details | Yes | - | - | - | - | Tray | GDLX | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | SHEILDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | 2.54 mm | compliant | - | NICKEL | CSA, UL | - | - | COMMERCIAL | - | STAGGERED | 0.519 inch | FEMALE | 94V-0 | NO | 0.722 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | JACK | SOLDER | 1400VAC V | 1 | Tin (Sn) - with Nickel (Ni) barrier | - | BLACK | - | - | - | - | - | - | 0.138 inch | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 26 | - | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-10/100BT | - | - | - | - | - | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | ||
![]() GAX-2-64-50-BLK Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | GAX | - | - | - | - | - | Ganged | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 1099282 Phoenix Contact | 230 |
| - | - | Through Hole | - | - | - | - | - | - | Straight | - | Copper | - | 84 | - | - | With LED | - | - | + 105 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | - | - | Tray | - | - | Cat 6a | Active | - | Details | - | - | - | 72 VDC | -40°C ~ 105°C | - | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded, EMI Finger | IP20 | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Connectors | Vertical | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | Cat6a | ||
![]() 1149882 Phoenix Contact | 64 | - | - | - | Surface Mount | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | - | - | Straight | - | Bronze | - | 160 | - | - | Without LED | - | - | + 85 C | Phoenix Contact | - 40 C | PCB Mount | 8P8C | - | - | Tape & Reel (TR) | - | - | Cat 6a | Active | - | Details | - | - | - | 72 VDC | -40°C ~ 85°C | - | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | IP20 | - | - | 1.5 A | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Connectors | Right Angle | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | ||
![]() 1099279 Phoenix Contact | 348 |
| - | - | Through Hole | - | - | - | - | - | - | Straight | - | Copper | - | 84 | - | - | Without LED | - | - | + 105 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | - | - | Tray | - | - | Cat 6a | Active | - | Details | - | - | - | 72 VDC | -40°C ~ 105°C | - | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded, EMI Finger | IP20 | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Connectors | Vertical | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | Cat6a | ||
![]() 1091947 Phoenix Contact | 132 | - | - | - | PCB Mount | - | - | - | - | - | - | Straight | - | Copper | RJ45 Connector | 84 | - | - | With LED | - | - | + 105 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | - | - | Tray | - | - | Cat 6a | Active | - | Details | - | - | - | 72 VDC | -40°C ~ 105°C | - | CUC | - | - | Solder | - | RJ45 | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | IP20 | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Connectors | Vertical | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | Cat6a | ||
![]() 1091950 Phoenix Contact | 110 |
| - | - | Through Hole | - | - | - | - | - | - | Right Angle | - | Copper | - | 84 | - | - | With LED | - | - | + 105 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | - | - | Tray | - | - | Cat 6a | Active | - | Details | - | - | - | 72 VDC | -40°C ~ 105°C | - | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | IP20 | - | - | 1.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Connectors | Right Angle | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | Cat6a | ||
![]() 1149611 Phoenix Contact | 264 |
| - | - | Surface Mount | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | - | - | Right Angle | - | Bronze | - | 180 | - | - | Without LED | - | - | + 85 C | Phoenix Contact | - 40 C | PCB Mount, Screw Mount | 8P8C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Cat 6a | Active | - | Details | - | - | - | 72 VDC | -40°C ~ 85°C | - | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | IP20 | - | - | 1.5 A | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Connectors | Vertical | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | ||
![]() SS-60400-006 Stewart Connector | 10 |
| - | Nickel | Panel Mount, Flange (2 Hole); Through Hole | - | Thermoplastic | - | - | SS-60400 | - | Vertical | - | Copper Alloy | - | 400 | - | - | Without LED | - | - | - | Stewart Connector | - | Flange Mount, Sealed | 8P8C | - | - | Tray | - | - | Cat 6 | Active | - | Details | - | SealJack | - | - | - | Tray | SealJack™ | - | - | Solder | - | Jack | Modular | 8 Position | - | 1G/10G Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded, Flange | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | 750 Cycle | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Connectors | Vertical | - | - | RJ45 | 1 x 1 (Port) | IP67 | 50.0µin (1.27µm) | - | Cat6 | ||
![]() SS-60400-002 Stewart Connector | 10 |
| - | Nickel | Panel Mount, Flange (2 Hole); Through Hole | - | Thermoplastic | - | - | SS-60400 | - | - | - | Copper Alloy | - | 400 | - | - | - | - | - | - | Stewart Connector | - | Flange Mount, Sealed | 8P8C | - | - | Tray | - | - | Cat 6 | Active | - | Details | - | SealJack | - | - | - | Tray | SealJack™ | - | - | Solder | - | Jack | Modular | 8 Position | - | 1G/10G Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded, Flange | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | 750 Cycle | - | 8p8c (RJ45, Ethernet) | Green - Yellow | User Selectable | Connectors | Vertical | - | - | RJ45 | - | IP67 | 50.0µin (1.27µm) | - | Cat6 | ||
![]() SS-60400-003 Stewart Connector | In Stock | - | - | Nickel | Panel Mount, Flange (2 Hole); Through Hole | - | Thermoplastic | - | - | SS-60400 | - | - | - | Copper Alloy | - | 400 | - | - | - | - | - | - | Stewart Connector | - | Flange Mount, Sealed | 8P8C | - | - | Tray | - | - | Cat 6 | Active | - | Details | - | SealJack | - | - | - | Tray | SealJack™ | - | - | Solder | - | Jack | Modular | 8 Position | - | 1G/10G Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded, Flange | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | 750 Cycle | - | 8p8c (RJ45, Ethernet) | Green - Yellow | User Selectable | Connectors | Vertical | - | - | RJ45 | - | IP67 | 50.0µin (1.27µm) | - | Cat6 | ||
![]() SS-60400-005 Stewart Connector | 10 |
| - | Nickel | Panel Mount, Flange (2 Hole); Through Hole | - | Thermoplastic | - | - | SS-60400 | - | Vertical | - | Copper Alloy | - | 400 | - | - | Without LED | - | - | - | Stewart Connector | - | Flange Mount, Sealed | 8P8C | - | - | Tray | - | - | Cat 6 | Active | - | Details | - | SealJack | - | - | - | Tray | SealJack™ | - | - | Solder | - | Jack | Modular | 8 Position | - | 1G/10G Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded, Flange | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | 750 Cycle | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Connectors | Vertical | - | - | RJ45 | 1 x 1 (Port) | IP67 | 50.0µin (1.27µm) | - | Cat6 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 64 | HALO ELECTRONICS INC | - | - | HFJ12-E2450ER-L55RL | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 16 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | 2 Port | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | ||
![]() HFJT1-1041-L21RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 26 | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | FastJack | - | 1.5 kV | - | Tube | HFJ-10BT | - | - | - | - | - | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 64 | HALO ELECTRONICS INC | - | - | HFJ12-E2450ER-L77RL | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | Active | - | - | 5.68 | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 16 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | 2 Port | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | ||
![]() HFJV1-1041-L21RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 30 | HALO ELECTRONICS INC | - | - | HFJV1-1041-L21RL | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJack | - | 1.5 kV | - | Tube | HFJ-10BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 25 | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | - | Modular | 16 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - |