- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Shield Material | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Jacket Material | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Insertion Force-Max | Mating Cycles | Insulator Color | LED Color | Tab Direction | Convert From (Adapter End) | Convert To (Adapter End) | Number of Cores per Jack | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Strain Relief | Product Length | Contact Finish Thickness | Plating Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFJT1-2450-L17RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-10/100BT | - | - | - | - | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() HFJV1-1081-L21RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 30 | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | FastJack | - | 1.5 kV | - | Tube | HFJ-10BT | - | - | - | - | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() HFJV1-1G41-L11RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 30 | HALO ELECTRONICS INC | - | - | HFJV1-1G41-L11RL | + 70 C | - | 0 C | Board Lock | 8P8C | - | - | - | - | - | Active | Cat 5e | - | 5.22 | Details | - | - | - | FastJacks | 0.263214 oz | - | - | Tube | HFJV1-1G | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | Black | 10/100/1000 Base-T | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | unknown | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() HCJ21-805SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ21 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 2x1 | - | - | - | - | 2 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT4-812SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJT4 | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ26-802SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ26 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 2x6 | - | - | - | - | 12 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ21-805SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ21 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 2x1 | - | - | - | - | 2 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT4-815SK HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5440 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJT4 | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT4-814SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | + 85 C | - | - 40 C | Board Lock | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.535968 oz | 125 V | - | Tray | HCJT4 | - | - | - | - | Modular | 8 Position | Black | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ26-805SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ26 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 2x6 | - | - | - | - | 12 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-805SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | 4 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT4-815SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJT4 | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ21-805SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ21 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 2x1 | - | - | - | - | 2 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ21-802SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | + 85 C | - | - 40 C | Board Lock | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ21 | - | - | - | - | Stacked | 8 Position | Black | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 2x1 | - | - | - | - | 2 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-802SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | 4 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT4-814SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJT4 | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT4-814SK HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJT4 | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | 750 Cycle | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() N034-001-SH Tripp Lite | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | PVC | N034-001-SH | + 50 C | Tripp Lite | - 10 C | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -10°C ~ 50°C | - | RJ45 to RJ45 | - | - | - | RJ45 to RJ45 | - | 8 Position | Blue | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | Plug, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | Connectors | Straight | - | - | RJ45 | No | - | - | - | - | - | Cat6 | ||
![]() JXD1-9015NL Pulse Electronics | In Stock | - | - | Gold | Through Hole | - | - | Liquid Crystal Polymer (LCP) | 14 | - | - | - | Brass | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | 50 | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | Board Lock | 8P8C | - | - | Tray | - | - | - | Cat 5e | Obsolete | - | Details | - | - | Solder | PulseJack | - | - | -40 to 85 °C | Tray | JXD | - | Solder Paste | - | RJ45 | Modular | 8 Position | Black | 10/100/1000 Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | Green - Yellow | Up | - | - | 8 | Connectors | Right Angle | Board Guide | - | RJ45 | - | 15.75 mm | 30.0µin (0.76µm) | - | 0.570 (14.50mm) | UL 94 V-0 | - | ||
![]() 44248-0062 Molex | In Stock | - | - | Gold | BOARD AND PANEL | - | GLASS FILLED POLYESTER | - | - | LOCKING | - | COMPLIANT BOARDLOCK | - | - | 2.49 inch | - | NOT SPECIFIED | Tin | 160 | MOLEX LLC | GLASS FILLED POLYESTER | - | 44248-0062 | + 85 C | - | - 40 C | RIGHT ANGLE | 8P8C | 85 °C | -40 °C | - | ROHS COMPLIANT | 0442480062 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | Modular Connectors / Ethernet Connectors Ganged Inv Modjack N k No Shld 4 Port 8/8 | - | - | 0.264555 oz | 150 VAC | - | Tray | 44248 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Ganged | 8 Position | Black | 10 Base-T | - | Jack (Female) | 4 PORT 8 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 32 | - | Unshielded | - | 2.032 mm | unknown | 1.5 A | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | 0.52 inch | FEMALE | 94V-0 | NO | 0.59 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SOLDER | 1000VAC V | 4 Port | 500 Cycles | 22.24 N | - | BLACK | - | - | - | - | - | Connectors | Right Angle | - | 0.11 inch | RJ45 | - | - | - | 50u inch | - | UL 94 V-0 | - |