- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Shield Material | Panel Mount | Exterior Housing Material | Interior Housing Material | Exterior Contact Material | Interior Contact Material | Approvals | Base Product Number | Body Length | Body Orientation | Component Type | Connector Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Performance Category | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Number of Ports | Durability | Mating Cycles | Insulator Color | Direction | Shielded | Number of Positions/Contacts | Specifications | LED Color | Tab Direction | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Exterior Type (Adapter End) | Interior Type (Adapter End) | Exterior Housing Color | Product | Mounting Angle | Features | Interior Housing Color | Terminal Length | Exterior Contact Finish | USOC Codes | Interior Contact Finish | Port Configuration | Flammability | IP Rating | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Exterior Contact Finish Thickness | Interior Contact Finish Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFJT1-1041-L11RL HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 26 | - | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJack | - | - | 1.5 kV | - | Tube | HFJ-10BT | - | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74300-0123 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 225 | MOLEX LLC | - | - | - | 74300-0123 | - | + 105 C | - | - 55 C | STRAIGHT | - | 6 | - | - | - | - | - | - | 0743000123 | Active | - | - | - | - | 5.77 | Details | Yes | - | HDM | 0.369389 oz | - | 250 VAC | - | Tube | 74300 | Yes | - | EAR99 | BOARD CONNECTOR | - | 72 Position | - | - | Black | - | 6 Row | - | STACKED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 72 | - | Shielded | - | 2 mm | - | - | - | compliant | 1 A | - | - | - | Solder Pin | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 95503-2882 Molex | 1570 | - | - | - | Gold | - | BOARD | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Jack | Vertical | NOT SPECIFIED | Tin | - | 119 | MOLEX LLC | - | Without LED | - | 95503-2882 | - | + 85 C | - | - 40 C | Board Lock | 8P8C | - | - | - | - | - | - | - | 0955032882 | Active | Cat 3 | - | - | Active | 1.67 | Details | Yes | - | - | 0.089173 oz | - | 125 VDC | - | Tray | 95503 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE, TOP ENTRY | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 8 | Vertical (Top Entry) | Unshielded | - | - | - | - | - | compliant | 1.5 A | - | - | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | 1x1 | - | JACK | - | SOLDER | - | - | 1 Port | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | RJ45 | - | 1 x 1 (Port) | 94V-0 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HFJT1-1G06RL HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 26 | - | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJacks | - | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFJT1-1043-L12RL HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 26 | - | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJack | - | - | 1.5 kV | - | Tube | HFJ-10BT | - | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDEX-PA-44 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | 4P4C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tray | GDEX-P | - | - | - | - | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93463-5205 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | - | - | - | - | - | - | - | - | - | - | Spring Tabs | - | - | - | - | - | - | - | - | PCB Jack | - | - | Tin | IE | 48 | MOLEX LLC | - | - | ACTIVE (Last Updated: 2 years ago) | 934635205 | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | - | 934635205 0934635205 | Active | Cat 5 | - | - | Active | 5.67 | - | Yes | - | - | - | - | 125 V | - | - | - | - | - | EAR99 | - | Magnetic Jack | 8 Position | - | - | Black | - | - | Jack (Female) | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | Right Angle (Side Entry) | Shielded | - | - | 25.40mm | - | - | compliant | 500 mA | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | Tin | - | 1 Port | - | 2500 Cycle | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 64 | HALO ELECTRONICS INC | - | - | - | HFJ12-E2450ER-L21RL | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.68 | Details | - | - | FastJacks | - | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 16 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42410-9416 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | - | POLYESTER | Polyester | - | LOCKING | - | PEG | - | - | - | - | - | - | - | - | 0.61 inch | - | - | - | NOT SPECIFIED | Tin | US | 1260 | MOLEX LLC | POLYESTER | - | OBSOLETE (Last Updated: 2 years ago) | 42410-9416 | - | + 85 C | - | - 40 C | STRAIGHT | - | - | - | - | - | 85 °C | -40 °C | - | 0424109416 | Obsolete | Cat 3 | - | - | - | 5.84 | Details | Yes | - | - | - | - | 150 VAC | - | Tray | 42410 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | ROHS AND ELV COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | Straight | Unshielded | - | 2.54 mm | 15.88 mm | - | 2 | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | 8 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | Black | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | 150 V | SOLDER | Tin | 1000VAC V | 1 Port | 500 Cycles | - | BLACK | User Selectable | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | 0.205 inch | - | RJ45 | - | - | - | - | - | 18.03 mm | - | 50u inch | - | - | - | No | UL 94 V-0 | - | ||
![]() RJX8FB5HGUB Amphenol Audio | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 100 | - | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | 8P8C | - | - | - | - | - | - | - | - | - | Cat 5e | - | - | - | - | Details | - | - | - | - | - | 125 V | - | - | XLRnet | - | - | - | - | XLR Modular | 8 Position | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | - | 1 Port | - | 1000 Cycle | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | IP40 | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HFJ11-E1G06ERL HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 26 | - | - | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJack | - | - | 1.5 kV | - | Tube | HFJ-1G | - | - | - | - | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 40 | HALO ELECTRONICS INC | - | - | - | HFJ14-E2450ER-L21RL | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.69 | Details | - | - | FastJacks | - | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 32 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44150-0016 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 60 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | - | 441500016 | 44150 | + 85 C | - | - 40 C | RIGHT ANGLE | 8P8C | - | - | - | - | - | - | - | 0441500016 | Obsolete | Cat 5 | - | - | - | 5.64 | Details | Yes | - | - | 1.145063 oz | - | 150 VAC | - | Tray | 44150 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | - | - | Jack (Female) | 8 PORT, 8-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 64 | - | Shielded | - | - | - | - | - | compliant | 1.5 A | NICKEL | - | - | Solder Pin | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | JACK | - | SOLDER | - | - | 8 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() Y-ConCover-10-E Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 120 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Y-ConRJ45 | - | - | - | - | - | Y-ConRJ45 | - | - | - | - | Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | RJ45 | - | - | - | IP67 | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() CCS6X88BL Panduit Corporation | 90 |
| - | - | - | - | Free Hanging (In-Line) | - | - | Polycarbonate (PC) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | UL;CSA | CCS6X88 | - | - | - | - | - | Phosphor Bronze | - | 1 | - | - | - | - | CCS6X88BL | - | - | Panduit Corp | - | - | 8P8C | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | Mini-Com | - | - | - | -10°C ~ 75°C | - | CCS | - | - | - | - | Cat 6a | 8 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | Female to Female;RJ45 | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat6a | ||
![]() 09452812800 HARTING | In Stock |
| - | - | - | - | PCB Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | 275 | HARTING ELECTRONICS GMBH & CO KG | - | - | - | 09452812800 | - | + 85 C | HARTING | - 40 C | Mounting Peg | 2P2C | - | -40C to 85C | 85C | -40C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Cat 5e | 2.8(mm) | 14.75(mm) | Active | 1.47 | Details | - | Solder | SPE | - | 60VDC | 50 VAC, 60 VDC | -40°C ~ 85°C | Cut Tape | T1 | - | Through Hole | - | Jack | Industrial | - | - | - | Black | 10/100/1000 Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | 2.8mm | - | Straight | Shielded, Flange | - | - | - | - | - | compliant | 4 A | - | - | - | Through Hole | - | 2 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | 1000 Cycle | - | - | - | 10p10c (RJ50) | - | - | - | 4(A) | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | - | - | IP20 | 9.2(mm) | - | - | - | - | - | 6.4(mm) | - | - | - | ||
![]() CJSUD6X88TGRDY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | UL | CJSUD6 | - | - | - | - | - | - | - | 1 | - | - | - | - | CJSUD6X88TGRDY | - | - | Panduit Corp | - | - | 8P8C | - | - | - | - | - | - | Bulk | - | - | Cat 6a | - | - | Active | - | Details | - | - | - | - | - | - | -10°C ~ 65°C | - | Mini-Com® TX6A™ | - | - | - | - | Modular | - | - | - | Green | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded Modular Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Red | Connectors | - | 100 Ohm;Snap Mount | Blue | - | Tin | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Cat6a | ||
![]() CJSLR6X88TGYLY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | UL | CJSLR6 | - | - | - | - | - | - | - | 1 | - | - | - | - | CJSLR6X88TGYLY | - | - | Panduit Corp | - | - | 8P8C | - | - | - | - | - | - | Bulk | - | - | Cat 6a | - | - | Active | - | Details | - | - | - | - | - | - | -10°C ~ 65°C | - | Mini-Com® TX6A™ | - | - | - | - | Modular | - | - | - | Yellow | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Yellow | Connectors | - | 100 Ohm;Snap Mount | Blue | - | Tin | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Cat6a | ||
![]() CJSLR6X88TGRDY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | UL | CJSLR6 | - | - | - | - | - | - | - | 1 | - | - | - | - | CJSLR6X88TGRDY | - | - | Panduit Corp | - | - | 8P8C | - | - | - | - | - | - | Bulk | - | - | Cat 6a | - | - | Active | - | Details | - | - | - | - | - | - | -10°C ~ 65°C | - | Mini-Com® TX6A™ | - | - | - | - | Modular | - | - | - | Red | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Red | Connectors | - | 100 Ohm;Snap Mount | Blue | - | Tin | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Cat6a | ||
![]() CJSLR6X88TGWHY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | UL | CJSLR6 | - | - | - | - | - | - | - | 1 | - | - | - | - | CJSLR6X88TGWHY | - | - | Panduit Corp | - | - | 8P8C | - | - | - | - | - | - | Bulk | - | - | Cat 6a | - | - | Active | - | Details | - | - | - | - | - | - | -10°C ~ 65°C | - | Mini-Com® TX6A™ | - | - | - | - | Modular | - | - | - | White | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | White | Connectors | - | 100 Ohm;Snap Mount | Blue | - | Tin | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Cat6a |