- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Housing Material | Number of Terminals | Shell Material, Finish | Shield Material | Panel Mount | Exterior Housing Material | Interior Housing Material | Exterior Contact Material | Interior Contact Material | Approvals | Base Product Number | Base/Housing Material | Body Orientation | Component Type | Connector Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Locking Mechanism | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Package | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Connector Type | Type | Number of Positions | Color | Applications | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Style | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Number of Ports | Mating Cycles | Operating Temperature Range | Shielded | Specifications | Convert From (Adapter End) | Convert To (Adapter End) | Exterior Type (Adapter End) | Interior Type (Adapter End) | Exterior Housing Color | Product | Mounting Angle | Features | Interior Housing Color | Exterior Contact Finish | USOC Codes | Interior Contact Finish | Product Length | Port Configuration | IP Rating | Contact Finish Thickness | Exterior Contact Finish Thickness | Interior Contact Finish Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7-2301994-2 TE Connectivity | 30 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 50 | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | 8P8C | - | - | - | Cat 5e | - | - | Details | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | 8 Position | Black | Wireless Access Points | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | 8 Contact | - | - | - | 1x1 | - | - | - | 1 Port | 750 Cycle | - 40 C to + 85 C | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94V-0 | - | ||
![]() 7-2301994-1 TE Connectivity | 30 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 50 | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | 8P8C | - | - | - | Cat 5e | - | - | Details | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | 8 Position | Black | Wireless Access Points | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | 8 Contact | - | - | - | 1x1 | - | - | - | 1 Port | 750 Cycle | - 40 C to + 85 C | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94V-0 | - | ||
![]() RJX8FA5HB Amphenol Audio | 197 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | + 85 C | - | - 40 C | - | Flange Mount | 8P8C | - | - | - | Cat 5e | - | - | Details | - | - | - | - | - | 125 VAC | - | - | XLRnet | - | XLR Modular | 8 Position | Black | 1000 Base-T | Jack (Female) | - | - | - | - | - | - | - | 2.54 mm | - | - | Unshielded | - | - | - | - | 1.5 A | - | - | Solder Pin | 8 Contact | - | - | - | 1x1 | 500 MOhms | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | RJ45 | - | - | - | IP40 | - | - | - | UL 94 V-0 | - | ||
![]() IAEBHC6XS Panduit Corporation | 56 |
| - | - | Panel Mount, Bulkhead | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | CE, CSA, UL | IAEBHC | - | - | - | - | - | - | 1 | - | - | - | Bayonet | IAEBHC6XS | - | Panduit Corp | - | - | Bulkhead, Panel Mount | 8P8C | Bulk | - | - | Cat 6 | Active | - | Details | - | - | - | - | - | - | - | - | IndustrialNet™ TX6A™ | - | Circular Modular | 8 Position | Black | 1G/10G Base-T | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Connector | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Couplers | Straight | Circular Bayonet Coupling, Cover | - | - | RJ45 | - | - | - | IP67 | - | - | - | - | Cat6a | ||
![]() CJSUD688TGRDY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | UL | CJSUD688 | - | - | - | - | - | - | 1 | - | - | - | - | CJSUD688TGRDY | - | Panduit Corp | - | - | - | 8P8C | Bulk | - | - | Cat 6 | Active | - | Details | - | - | - | - | - | - | -10°C ~ 65°C | - | Mini-Com® TX6™ PLUS | - | Modular | - | Green | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded Modular Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Red | Connectors | - | 100 Ohm;Snap Mount | White | Tin | - | Tin | - | - | - | - | - | - | - | Cat6 | ||
![]() CJSUD688TGBUY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | UL | CJSUD688 | - | - | - | - | - | - | 1 | - | - | - | - | CJSUD688TGBUY | - | Panduit Corp | - | - | - | 8P8C | Bulk | - | - | Cat 6 | Active | - | Details | - | - | - | - | - | - | -10°C ~ 65°C | - | Mini-Com® TX6™ PLUS | - | Modular | - | Blue | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded Modular Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Blue | Connectors | - | 100 Ohm;Snap Mount | White | Tin | - | Tin | - | - | - | - | - | - | - | Cat6 | ||
![]() 93809-8046 Molex | In Stock | - | - | Gold | BOARD AND PANEL | - | BRASS | Liquid Crystal Polymer (LCP) | - | - | - | Spring Tabs | - | - | - | - | - | - | - | - | PCB Jack | Right Angle | NOT SPECIFIED | Phosphor Bronze | 672 | MOLEX LLC | LIQUID CRYSTAL POLYMER | With LED | - | 93809-8046 | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | 938098046 0938098046 | Active | Cat 5 | Active | 2.21 | - | Yes | - | - | MXMag | - | 60 V | - | - | 93809 | TELECOM AND DATACOM CONNECTOR | Magnetic Jack | 8 Position | Black | 100 Base-T | - | SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Right Angle (Side Entry) | Shielded, EMI Finger | - | 21.40mm | - | unknown | 500 mA | NICKEL | - | Solder Pin | 8 Contact | FEMALE | 94V-0 | NO | 1x1 | - | JACK | SOLDER | 1 Port | - | - 40 C to + 85 C | Yes | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | 1 x 1 (Port) | - | - | - | - | - | - | ||
![]() 6-2301994-9 TE Connectivity | 6 |
| - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 50 | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | 8P8C | - | - | - | Cat 5e | - | - | Details | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | 8 Position | Black | Wireless Access Points | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | 8 Contact | - | - | - | 1x1 | - | - | - | 1 Port | 750 Cycle | - 40 C to + 85 C | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94V-0 | - | ||
![]() 7-2301994-3 TE Connectivity | 32 |
| - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 50 | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | 8P8C | - | - | - | Cat 5e | - | - | Details | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | 8 Position | Black | Wireless Access Points | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | 8 Contact | - | - | - | 1x1 | - | - | - | 1 Port | 750 Cycle | - 40 C to + 85 C | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94V-0 | - | ||
![]() 2-2301994-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() HCJT2-804SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJT2 | - | Modular | 8 Position | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5 A | - | - | Solder Pin | 8 Contact | - | - | - | 1x2 | - | - | - | 2 Port | 750 Cycle | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT2-804SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJT2 | - | Modular | 8 Position | Black | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | 1.5 A | - | - | Solder Pin | 8 Contact | - | - | - | 1x2 | - | - | - | 2 Port | 750 Cycle | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT2-805SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJT2 | - | Modular | 8 Position | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5 A | - | - | Solder Pin | 8 Contact | - | - | - | 1x2 | - | - | - | 2 Port | 750 Cycle | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT2-802SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | - | Details | - | - | - | - | 0.392860 oz | 125 V | - | Tray | HCJT2 | - | Modular | 8 Position | Black | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | 1.5 A | - | - | Solder Pin | 8 Contact | - | - | - | 1x2 | - | - | - | 2 Port | 750 Cycle | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() SS-74500-016 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | Cat 5e | - | - | Details | - | - | - | StackJack | - | - | - | - | SS-74500 | - | Stacked | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93826-3001 Molex | In Stock | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | 28 | - | - | Spring Tabs | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | PCB Jack | - | - | Tin | 504 | - | - | - | - | - | + 70 C | - | 0 C | Through Hole | Mounting Peg | 8P8C | - | 0938263001 938263001 | - | 1000Mb | Active | - | - | - | This product may require additional documentation to export from the United States. | Solder | MXMag | - | 125 V | 0 to 70 °C | - | 93826 | - | Magnetic Jack | 8 Position | Black | - | Jack (Female) | - | - | - | - | - | - | - | 2.5400 mm | - | Right Angle (Side Entry) | Shielded | - | 21.40mm | - | - | 500 mA | - | - | Solder Pin | 8 Contact | - | - | - | - | - | - | - | 2 Port | 2500 Cycle | - | Yes | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | 31.5 mm | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2-2301994-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 80 | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | 8P8C | - | - | - | Cat 5e | - | - | Details | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | 8 Position | Black | Wireless Access Points | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | 8 Contact | - | - | - | 1x1 | - | - | - | 1 Port | 750 Cycle | - 40 C to + 85 C | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94V-0 | - | ||
![]() HCJ21-804SK HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ21 | - | Stacked | 8 Position | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5 A | - | - | Solder Pin | 8 Contact | - | - | - | 2x1 | - | - | - | 2 Port | 750 Cycle | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ24-802SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ24 | - | Stacked | 8 Position | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5 A | - | - | Solder Pin | 8 Contact | - | - | - | 2x4 | - | - | - | 8 Port | 750 Cycle | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ24-805SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | Tray | HCJ24 | - | Stacked | 8 Position | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5 A | - | - | Solder Pin | 8 Contact | - | - | - | 2x4 | - | - | - | 8 Port | 750 Cycle | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - |