- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Shield Material | Panel Mount | Body Length | Component Type | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Mating Cycles | Insulator Color | Operating Temperature Range | Shielded | Number of Positions/Contacts | LED Color | Tab Direction | Number of Cores per Jack | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Flammability | Contact Finish Thickness | Plating Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43841-0007 Molex | In Stock | - | - | - | BOARD | GLASS FILLED POLYAMIDE | - | LOCKING | FITTING NAIL | - | - | 1.2 inch | - | NOT SPECIFIED | NOT SPECIFIED | 900 | MOLEX LLC | GLASS FILLED POLYAMIDE | 43841-0007 | - | - | - | RIGHT ANGLE | - | 80 °C | -40 °C | - | - | 0438410007 438410007 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | Reel | 43841 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | 2 PORT: 6 POSITIONS EACH, LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | 1.27 mm | unknown | - | - | CSA, UL | - | - | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SURFACE MOUNT | 1000VAC V | 2 | 500 Cycles | - | 22.24 N | - | BLACK | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 43841-0004 Molex | In Stock | - | - | Gold | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | LOCKING | FITTING NAIL | - | - | 1.2 inch | - | NOT SPECIFIED | Tin | 900 | MOLEX LLC | GLASS FILLED POLYAMIDE | 43841-0004 | + 70 C | - | - 40 C | RIGHT ANGLE | - | 80 °C | -40 °C | - | - | 0438410004 | Obsolete | Cat 3, Cat 4 | - | 5.84 | Details | Yes | - | - | 150 VAC | - | Reel | 43841 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 6 Position | Black | 10/16 Base-T | - | Jack (Female) | 2 PORT: 4 POSITIONS EACH, LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 4 | - | Unshielded | - | 1.27 mm | unknown | 1.5 A | - | CSA, UL | - | SMD/SMT | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SURFACE MOUNT | 1000VAC V | 2 Port | 500 Cycles | - | 22.24 N | - | BLACK | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ11 | - | - | 50u inch | - | UL 94 V-0 | - | ||
![]() 43249-8918 Molex | In Stock | - | - | Gold | BOARD AND PANEL | BRASS | Thermoplastic (TP) | LOCKING | PEG | - | - | 0.636 inch | - | NOT SPECIFIED | Tin | 480 | MOLEX LLC | GLASS FILLED POLYAMIDE | 43249-8918 | + 85 C | - | - 40 C | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | - | ROHS COMPLIANT | 0432498918 | Obsolete | Cat 3, Cat 4 | - | 5.84 | Details | Yes | - | 0.188081 oz | 150 VAC | - | Tray | 43249 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | 10/16 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 8 | - | Shielded | - | 2.54 mm | unknown | 1.5 A | NICKEL | CSA, UL | - | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.512 inch | FEMALE | 94V-0 | NO | 0.829 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | SOLDER | 1000VAC V | 1 Port | 500 Cycles | - | - | - | BLACK | - | - | - | - | - | - | Connectors | Right Angle | - | 0.12 inch | RJ45 | - | - | 50u inch | - | UL 94 V-0 | - | ||
![]() 43841-0008 Molex | In Stock | - | - | - | BOARD | GLASS FILLED POLYAMIDE | - | LOCKING | FITTING NAIL | - | - | 1.2 inch | - | NOT SPECIFIED | NOT SPECIFIED | 900 | MOLEX LLC | GLASS FILLED POLYAMIDE | 43841-0008 | - | - | - | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | - | - | 0438410008 438410008 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | Reel | 43841 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | 2 PORT: 8 POSITIONS EACH, LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | 1.27 mm | unknown | - | - | CSA, UL | - | - | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SURFACE MOUNT | 1000VAC V | 2 | 500 Cycles | - | 22.24 N | - | BLACK | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 43249-8917 Molex | 1295 | - | - | Gold | BOARD AND PANEL | BRASS | Thermoplastic (TP) | LOCKING | PEG | - | Without Flange | 0.636 inch | PCB Jack | NOT SPECIFIED | Tin | 480 | MOLEX LLC | GLASS FILLED POLYAMIDE | 43249-8917 | + 85 C | - | - 40 C | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | - | ROHS COMPLIANT | 0432498917 | Active | Cat 3 | Active | 2.24 | Details | Yes | - | 0.184977 oz | 150 VAC | - | Tray | 43249 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | 10 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 8 | Right Angle (Side Entry) | Shielded | - | 2.54 mm | unknown | 1.5 A | NICKEL | CSA, UL | - | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.512 inch | FEMALE | 94V-0 | NO | 0.829 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | SOLDER | 1000VAC V | 1 Port | 500 Cycles | - | - | - | BLACK | - | Yes | - | - | - | - | Connectors | Right Angle | - | 0.12 inch | RJ45 | 94V-0 | - | 50u inch | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJ-10/100BT | - | - | - | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 26 | HALO ELECTRONICS INC | - | HFJ11-RPE48E-L15RL | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.68 | Details | Yes | FastJacks | - | 1.5 kV | - | Tube | HFJ-10/100BT | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 25 | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | - | Modular | 20 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | BOARD | - | Polyester | LOCKING | PEG | - | - | 0.625 inch | - | GOLD (30) | Phosphor Bronze | 26 | HALO ELECTRONICS INC | - | HFJ11-E2450E-L56RL | + 85 C | - | - 40 C | Panel Mount | - | 85 °C | -40 °C | - | - | - | Active | - | - | 5.68 | Details | Yes | FastJacks | - | 1.5 kV | - | Tube | HFJ-10/100BT | e4 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | - | 1 Row | Jack (Female) | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54 mm | 8 | - | Shielded | - | 2.54 mm | compliant | - | - | - | - | Solder Pin | COMMERCIAL | - | STAGGERED | - | 0.537 inch | FEMALE | - | NO | 0.85 inch | - | TELCOM, MODULAR | - | 1x1 | - | JACK | SOLDER | - | 1 Port | - | Gold (Au) | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | 0.12 inch | RJ45 | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 40 | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-1G | - | - | - | - | - | Modular | 40 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJack | - | 1.5 kV | - | Tube | HFJ-1G | - | - | - | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() HFJV1-1G46RL HALO | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 30 | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJV1-1G | - | - | - | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 40 | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-1G | - | - | - | - | - | Modular | 40 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() HFJT1-1G46RL HALO | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | ||
![]() SS-90000-008 Stewart Connector | In Stock | - | - | Gold | Through Hole | - | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | 1 | - | - | - | + 85 C | Stewart Connector | - 40 C | Board Lock | 8P8C | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | - | SS-90000 | - | - | Solder | - | Jack with USB A | Modular | - | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 over USB 3.0 Type A | - | - | - | - | 2 Port | - | - | - | - | - | - 40 C to + 85 C | - | 8p8c (RJ45, Ethernet) | Yellow, Green | Up | - | Connectors | Right Angle | - | - | RJ45, USB | - | 6.00µin (0.152µm) | - | - | - | - | ||
![]() PTA-02 HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PTA | - | - | - | - | - | Mounting Frame | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() JXD2-0Z14NL Pulse Electronics | 679 |
| - | - | Through Hole | - | Thermoplastic | - | - | Brass | - | - | - | - | Phosphor Bronze | 50 | - | - | - | + 85 C | Pulse Electronics | - 40 C | Board Lock | 8P8C | - | - | Tray | - | - | - | Cat 5 | Active | - | Details | - | PulseJack | - | - | -40°C ~ 85°C | Tray | JXD2 | - | - | Solder | - | RJ45 | Modular | - | Black | 10/100 Base-TX | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Does Not Contain LED | User Selectable | 4 | Connectors | Vertical | Board Guide | - | RJ45 | - | 30.0µin (0.76µm) | - | 0.667 (16.94mm) | - | - | ||
![]() E5J88-19LJM3-L Pulse Electronics | In Stock | - | - | Gold | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 1540 | - | - | - | + 85 C | - | - 40 C | Board Lock | 8P8C | - | - | - | - | - | - | Cat 3 | - | - | Details | - | - | - | 125 VAC | - | Tray | - | - | - | - | - | - | Modular | - | Black | 10 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | - | - | - | - | 700 Cycle | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | UL 94V-0 | - | ||
![]() 93462-8406 Molex | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | Phosphor Bronze | 672 | - | - | - | + 85 C | - | - 40 C | - | 8P8C | - | - | - | - | 934628406 0934628406 | - | - | - | - | Details | - | MXMag | - | 125 V | - | Tray | 93462 | - | - | - | - | - | Magnetic Jack | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 0.5 A | - | - | - | Solder Pin | - | 8 Contacts | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 93838-8020 Molex | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | Phosphor Bronze | 480 | - | - | - | + 85 C | - | - 40 C | - | 8P8C | - | - | - | - | 938388020 0938388020 | - | - | - | - | Details | - | MXMag | - | 125 V | - | Reel | 93838 | - | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 0.5 A | - | - | - | Solder Pin | - | 8 Contacts | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | 2 Port | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - |