- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Body Material | Shield Material | Exterior Housing Material | Interior Housing Material | Exterior Contact Material | Interior Contact Material | Approvals | Base Product Number | Body Orientation | Brand | Cable Types | Category | Connector Orientation | Contact Materials | Coupling Mechanism | Degree of protection (IP) | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | LEDs | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Package | Performance Category | Product Status | RoHS | Tradename | Type of fastening | Voltage, Rating | With label space | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Subcategory | Pitch | Orientation | Shielding | Ingress Protection | Depth | Style | Number of Positions Loaded | Current Rating | Output | Contact Finish | Termination Style | Number of Contacts | Housing Color | Failure Rate | Wire Gauge | Configuration | Insulation Resistance | ELV | Max Voltage Rating (AC) | Number of Ports | Accessory Type | Accuracy | Family | Input | Product Type | Temperature Range | Number of Positions/Contacts | Specifications | LED Color | Tab Direction | Exterior Type (Adapter End) | Interior Type (Adapter End) | Exterior Housing Color | Product | Mounting Angle | Features | Interior Housing Color | Exterior Contact Finish | USOC Codes | Interior Contact Finish | Product Category | Port Configuration | IP Rating | Height Seated (Max) | Length | Width | Contact Finish Thickness | Exterior Contact Finish Thickness | Interior Contact Finish Thickness | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1149851 Phoenix Contact | 81 |
| - | Gold | - | Through Hole | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | Phosphor Bronze | - | - | - | 30 | Without LED | - | - | + 85 C | Phoenix Contact | - 40 C | - | Board Lock | 8P8C | Tray | Cat 6a | Active | Details | - | - | 72 VDC | - | -40°C ~ 85°C | - | - | - | - | - | Solder | - | Jack | Modular | - | 8 Position | - | Black | 10G Base-T | 1 | Jack (Female) | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | IP20 | - | - | - | 1.5 A | - | Gold | Solder Pin | 8 Contact | - | - | - | 1x4 | - | - | - | 4 Port | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Up | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | 1 x 4 (Ganged) | IP20 | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 1149868 Phoenix Contact | 55 | - | - | Gold | - | Through Hole | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | Phosphor Bronze | - | - | - | 76 | Without LED | - | - | + 85 C | Phoenix Contact | - 40 C | - | Board Lock | 8P8C | Tray | Cat 6a | Active | Details | - | - | 72 VDC | - | -40°C ~ 85°C | - | - | - | - | - | Solder | - | Jack | Modular | - | 8 Position | - | Black | 10G Base-T | 1 | Jack (Female) | - | - | - | 90° Angle (Right) | Shielded | IP20 | - | - | - | 1.5 A | - | Gold | Solder Pin | 8 Contact | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Down | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | 1 x 1 (Port) | IP20 | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() SS-39400-008 Stewart Connector | In Stock | - | - | Gold | - | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | - | - | - | - | SS-39400 | - | - | Round Cable, Solid or Stranded Wires | - | - | Copper Alloy | Bayonet | - | - | 100 | - | - | - | - | Stewart Connector | - | - | In-Line | 8P8C | Box | Cat 6a | Active | Details | - | - | - | - | - | - | SealJack™ | - | - | - | IDC | - | Plug | Circular Field Modular | - | 8 Position | - | Black | 10G Base-T | - | Plug (Male) | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | IDC | 8 Contact | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | Connector Kits | Straight | Circular Threaded Coupling, Cover, Strain Relief | - | - | RJ45 | - | - | - | IP67 | - | - | - | 50.0µin (1.27µm) | - | - | - | - | UL 94 V-0 | - | Cat6a | ||
![]() HFJ11-5G48ERL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | + 70 C | - | 0 C | - | Mounting Peg | - | - | - | - | Details | FastJacks | - | - | - | - | Tube | HFJ11 | - | - | - | - | - | - | Modular | - | 8 Position | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFJT1-2GHP-L12RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | + 70 C | - | 0 C | - | Mounting Peg | - | - | - | - | Details | - | - | - | - | - | Tube | HFJT1-2G | - | - | - | - | - | - | Modular | - | 8 Position | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | 600 mA | - | - | Solder Pin | - | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1149871 Phoenix Contact | 72 | - | - | Gold | - | Through Hole | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | Phosphor Bronze | - | - | - | 100 | With LED | - | - | + 85 C | Phoenix Contact | - 40 C | - | Board Lock | 8P8C | Tray | Cat 6a | Active | Details | - | - | 72 VDC | - | -40°C ~ 85°C | - | - | - | - | - | Solder | - | Jack | Modular | - | 8 Position | - | Black | 10G Base-T | 1 | Jack (Female) | - | - | - | Vertical | Shielded | IP20 | - | - | - | 1.5 A | - | Gold | Solder Pin | 8 Contact | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Yellow - Green | User Selectable | - | - | - | Connectors | Vertical | - | - | - | RJ45 | - | - | 1 x 1 (Port) | IP20 | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 1149855 Phoenix Contact | 139 |
| - | Gold | - | Through Hole | - | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | Phosphor Bronze | - | - | - | 60 | Without LED | - | - | + 85 C | Phoenix Contact | - 40 C | - | Board Lock | 8P8C | Tray | Cat 6a | Active | Details | - | - | 72 VDC | - | -40°C ~ 85°C | - | - | - | - | - | Solder | - | Jack | Modular | - | 8 Position | - | Black | 10G Base-T | 1 | Jack (Female) | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | IP20 | - | - | - | 1.5 A | - | Gold | Solder Pin | 8 Contact | - | - | - | 1x2 | - | - | - | 2 Port | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Down | - | - | - | Connectors | Right Angle | - | - | - | RJ45 | - | - | 1 x 2 (Ganged) | IP20 | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() CJSUD688TGYLY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | UL | CJSUD688 | - | - | - | - | - | - | - | - | - | 1 | - | - | CJSUD688TGYLY | - | Panduit Corp | - | - | - | 8P8C | Bulk | Cat 6 | Active | Details | - | - | - | - | -10°C ~ 65°C | - | Mini-Com® TX6™ PLUS | - | - | - | - | - | - | Modular | - | - | - | Yellow | - | - | Jack (Female) | - | - | - | - | - | - | - | Shielded Modular Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Yellow | Connectors | - | 100 Ohm;Snap Mount | White | Tin | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat6 | ||
![]() KJS6X88TC Panduit Corporation | 20 | - | - | - | - | - | - | - | - | - | - | Plastic | Plastic | Phosphor Bronze | Phosphor Bronze | - | KJS6X88 | - | - | - | - | - | - | - | - | - | 1 | - | - | KJS6X88TC | - | Panduit Corp | - | - | - | 8P8C | Bulk | - | Active | Details | - | - | - | - | -10°C ~ 60°C | - | - | - | - | - | - | - | - | Cat 6a | - | 8 Position | - | Silver | - | - | - | - | - | - | - | - | - | - | Modular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Silver | - | - | 100 Ohm;Snap Mount;RJ45 | White | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat6a | ||
![]() CJSUD688TGGRY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | UL | CJSUD688 | - | - | - | - | - | - | - | - | - | 1 | - | - | CJSUD688TGGRY | - | Panduit Corp | - | - | - | 8P8C | Bulk | Cat 6 | Active | Details | - | - | - | - | -10°C ~ 65°C | - | Mini-Com® TX6™ PLUS | - | - | - | - | - | - | Modular | - | - | - | Green | - | - | Jack (Female) | - | - | - | - | - | - | - | Shielded Modular Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Gray | Connectors | - | 100 Ohm;Snap Mount | White | Tin | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat6 | ||
![]() FPS6X88MTG Panduit Corporation | 1742 |
| - | - | - | - | - | - | Polycarbonate (PC) | ABS | - | - | - | - | - | UL | - | - | - | Flat Oval or Round Cable, Solid or Stranded Wires | - | Straight | Phosphor Bronze | - | - | - | 1 | Without LED | - | FPS6X88MTG | + 85 C | Panduit Corp | - 40 C | - | Cable Mount | 8P8C | Bulk | Cat 6a | Active | Details | - | - | - | - | - | - | TX6A™ | - | - | - | IDC | - | Plug | Field Modular Connector | - | - | - | Silver | 10G Base-T | - | Male | - | - | - | - | Shielded | IP20 | - | - | - | - | - | Nickel | IDC | - | - | - | 22-26 AWG | - | - | - | - | - | - | - | - | - | - | -40-85 °C | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | Connectors | Straight | Protective Cap | - | - | RJ45 | - | - | 1 x 1 (Port) | IP20 | - | 1.830 (46.48mm) | - | - | - | - | - | - | - | - | Cat6a | ||
![]() CJSLR688TGVLY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | UL | CJSLR688 | - | - | - | - | - | - | - | - | - | 1 | - | - | CJSLR688TGVLY | - | Panduit Corp | - | - | - | 8P8C | Bulk | Cat 6 | Active | Details | - | - | - | - | -10°C ~ 65°C | - | Mini-Com® TX6™ PLUS | - | - | - | - | - | - | Modular | - | - | - | Violet | - | - | Jack (Female) | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Violet | Connectors | - | 100 Ohm;Snap Mount | White | Tin | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat6 | ||
![]() Y-CONKIT-COV-20-TC-PL21 Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Y-ConKit | - | - | - | - | - | - | Modular Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | Connector Kits | - | - | - | - | RJ45 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1738612-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | ODVA | - | - | - | - | - | - | Modular | - | - | - | - | - | - | Jack (Female) | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Plastic Connectors (CPC) | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Couplers | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 076563 Legrand | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | 6 | - | - | - | IP20 | - | - | - | Autonics | PTF30-GMNB-F8 | - | - | - | - | - | - | - | - | - | - | - | Engage (snap) | - | Yes | - | - | - | - | - | - | - | - | - | Digital Display Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 % | - | 15-35 VDC | - | -4-158 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1738601-2 TE Connectivity | In Stock | - | - | Gold | Bulkhead, Panel, Through Hole | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAR007B21G001 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Receptacle | - | - | 8 | - | Black | - | - | Receptacle | - | - | - | Straight | No | - | 36 mm | - | 8 | - | - | - | - | 8 | Black, Clear | - | - | - | - | Compliant | 150 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | - | - | - | No | Unknown | - | Not Applicable | Dust Tight, IP67, Waterproof | ||
![]() P420-001 Eaton | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | Adapter, In-Line | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N032-001 Eaton | In Stock | - | - | - | - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | - | - | M55342 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale Thin Film | - | - | - | - | Tray | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | Military, MIL-PRF-55342, RM2512 | 0.259 L x 0.124 W (6.58mm x 3.15mm) | ±0.1% | 2 | - | ±50ppm/°C | Adapter, In-Line | - | 232 kOhms | - | Thin Film | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Non-Inductive | - | - | - | - | - | - | - | 0.033 (0.84mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() RJFTV7PEM1S Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2355443-1 TE Connectivity | 28 |
| - | Gold | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | Phosphor Bronze | Bayonet | - | RJ45 Connector | 50 | - | TE Connectivity | - | + 85 C | - | - 40 C | Front/Rear | Panel Mount | 8P8C | - | Cat 5e | - | Details | - | - | 72 VDC | - | -40 to 85 °C | - | 2355443 | - | - | - | - | - | 8POS RJ45 to 8POS RJ45 | Circular Modular | - | 8 Position | - | Nickel | 10/100/1000 Base-T | - | Receptacle-Receptacle | - | Modular Connectors / Ethernet Connectors | 1.27 mm | - | Shielded | - | - | - | - | 1.2 A | - | - | Connector | - | - | - | - | 1x1 | 500 MOhms | - | - | 1 | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Couplers | Straight | - | - | - | RJ45 | - | Modular Connectors / Ethernet Connectors | - | IP67 | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - |