- Manufacturer
- Contact Materials
- Connector Type
- Orientation
- RoHS Status
- Shielding
- Number of Ports
- Termination
- Housing Material
- Part Status
- Factory Lead Time
- Mount
- Packaging
Attribute column
Categories
Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Shape | Package Quantity | Approvals | Case Size | Case Style | Connections | Contact Materials | Display | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Number of Positions / Contacts per Port | Performance Category | Range | RoHS | Shaft Type | SwitchingFrequency | Timing Range | Voltage, Rating | Operating Temperature | Series | Termination | Type | Number of Positions | Composition | Color | Applications | Gender | Subcategory | Shielding | Current Rating | Output | Termination Style | Function | Number of Contacts | Output Voltage | Output Type | Configuration | Insulation Resistance | Voltage | Number of Ports | Mating Cycles | Product Type | Operating Temperature Range | Coil Voltage | Mode of Operation | Product | Connection Type | Mounting Angle | Mesh Length | Input Voltage | USOC Codes | Power Type | Contacts | Bearings | IP Rating | Mating Connector | Width (in) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJE1R288335453 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Edwards Signaling | MR199X13/C | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 6 | - | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | 1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R288335402 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Grace Technologies | P-E5P6#3P11#3R2#2-S1RUV3 | + 85 C | - 40 C | - | Cable Mount | (2) Universal International Receptacles | 8P8C | Cat 6 | - | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | 1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJCSE598L01 Amphenol | In Stock | - | - | - | - | Stainless Steel | - | - | 100 | - | - | - | - | - | - | Thomas & Betts | SS10-180-316 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Lock | - | - | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 | - | ||
![]() RJE1R2882254E3 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Greenlee | 31364 | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e | - | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | Industrial and Instrumentation, Medical | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2883264M1 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Honeywell-Microswitch | - | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R288326421 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | ABB | ACH580-BCR-07A5-2+E213+K475+L512 | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882254D3 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | 2.5 | Center Back Mount | 1/4 NPT | Phosphor Bronze | - | NOSHOK | 25-410-30/160-psi | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e | -30 Hg-160 psi | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | Industrial and Instrumentation, Medical | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882234K2 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | CE, CSA, UL | - | - | - | Phosphor Bronze | - | Cutler Hammer, Div of Eaton Corp | PDG52P1200P5MN | + 85 C | - 40 C | Panel | Cable Mount | - | 8P8C | Cat 5e | - | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | Industrial and Instrumentation, Medical | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1,200 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 Mohms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882354N1 Amphenol | In Stock | - | - | Gold | - | - | Aluminum | - | - | - | - | - | - | Phosphor Bronze | - | Grace Technologies | P-E5P6P11#2-M3R0 | + 85 C | - 40 C | - | Cable Mount | (1) 120V Receptacle | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | IP65 | - | - | UL 94V-0 | ||
![]() RJE7218864R1 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE6018834W10G Amphenol | In Stock | - | - | - | - | - | - | - | - | UL | - | - | - | - | No Display | Siemens Building Technologies | QAM2112.040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duct | - | - | - | - | 1 kOhm Platinum RTD | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE1R288335463 Amphenol | In Stock | - | - | Gold | - | Stainless Steel | - | - | 100 | - | - | - | - | Phosphor Bronze | - | Thomas & Betts | SS17-250 | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 6 | - | - | - | - | - | 125 VAC | - | RJE | - | Standard Dual Lock | 8 Position | - | Gray | 1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882364R1 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | CE, CSA, UL | - | - | - | Phosphor Bronze | - | Square D | 588164 | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | No | - | 150 Hz | - | 125 VAC | - | RJE | - | Stacked | 8 Position | Non-Metallic | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | PNP/NPN | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | Screw-clamp Terminals | Right Angle | - | - | RJ45 | DC | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882354H3 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Pauluhn | 3100B-250 | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882334A2 Amphenol | In Stock | - | - | Gold | - | - | Aluminum | - | - | - | - | - | - | Phosphor Bronze | - | Grace Technologies | P-G2-M3RF5 | + 85 C | - 40 C | - | Cable Mount | (2) GFCI | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | IP65 | - | - | UL 94V-0 | ||
![]() RJE1R2882354B3 Amphenol | In Stock | - | - | Gold | - | - | - | T2 Tubular | - | - | - | - | - | Phosphor Bronze | - | Eiko | A2B | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | RJE | - | Miniature | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | 110 V | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJE1R2882234H1 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | Danaher Controls | HS35025073336 | + 85 C | - 40 C | - | Hollowshaft | - | 8P8C | Cat 5e | - | - | Hollow | - | - | 125 VAC | -40 to 70 Degrees C | RJE | 7 Pin Connector | Stacked | 8 Position | - | Black | Industrial and Instrumentation, Medical | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | 5 VDC | Differential | 1x2 | 500 Mohms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | - | 5~26 VDC | RJ45 | - | - | Yes | IP67 | Included | - | UL 94V-0 | ||
![]() RJSGE48874P1 Amphenol | In Stock | - | - | - | Socket | - | - | - | - | CSA, UL | - | - | - | - | - | Time Mark | 98085203 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10-28 VAC, 10-28 VDC | Delay, Instant | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | ||
![]() RJE1R2882354A2 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | CSA | - | - | - | Phosphor Bronze | - | Hubbell | 02416006 | + 85 C | - 40 C | - | Cable Mount | - | 8P8C | Cat 5e, Cat 6 | - | - | - | - | - | 125 VAC | - | RJE | - | Stacked | 8 Position | - | Black | 10/100/1G/10G Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | Shielded | 1.25 A | - | Solder | - | 8 Contact | - | - | 1x2 | 500 MOhms | - | 2 Port | 750 Cycle | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | - | - | Connectors | - | Right Angle | 6.25 Inches | - | RJ45 | - | - | - | - | - | - | UL 94V-0 | ||
![]() RJSGE48874N1 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |