- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Shield Material | Base Product Number | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Package | Performance Category | Product Status | RoHS | Tail Length | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Subcategory | Orientation | Shielding | Current Rating | Contact Finish | Termination Style | Number of Contacts | Configuration | Insulation Resistance | Number of Ports | Number of Poles | Product Type | Operating Temperature Range | LED Color | Tab Direction | Preloaded | Number of Cores per Jack | Keyed | Product | Mounting Angle | Features | USOC Codes | Contact Finish Thickness | Height Above Board | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21000300 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J0G0001NL PULS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRJ010-ML3-TH CUI Devices | 118 |
| - | Gold | - | Through Hole | Polybutylene Terephthalate (PBT) | Brass | - | Phosphor Bronze | + 70 C | CUI Devices | 0 C | Horizontal | Through Hole | 8P8C | Tray | Cat 5 | Active | - | - | 150 VAC | 0°C ~ 70°C | - | Solder | RJ45 | Magnetic Jack | 8 Position | Black | 10/100 Base-T | 1 | Jack (Female) | Modular Connectors / Ethernet Connectors | 90° Angle (Right) | Shielded, EMI Finger | 1.5 A | Gold | Solder | 8 Contact | 1x1 | 500 MOhms | 1 | - | Modular Connectors / Ethernet Connectors | 0 C to + 70 C | Yellow - Green | Down | - | 4 | - | Connectors | Right Angle | Board Lock | RJ45 | 30.0µin (0.76µm) | 0.535 (13.60mm) | UL 94 V-0 | ||
![]() CRJ011-ML1-TH CUI Devices | 87 |
| - | Gold | - | Through Hole | Polybutylene Terephthalate (PBT) | Brass | - | Phosphor Bronze | + 70 C | CUI Devices | 0 C | Horizontal | Through Hole | 8P8C | Tray | Cat 5 | Active | - | - | 150 VAC | 0°C ~ 70°C | - | Solder | RJ45 | Magnetic Jack | 8 Position | Black | 10/100 Base-T | 1 | Jack (Female) | Modular Connectors / Ethernet Connectors | 90° Angle (Right) | Shielded | 1.5 A | Gold | Solder | 8 Contact | 1x1 | 500 MOhms | 1 | - | Modular Connectors / Ethernet Connectors | 0 C to + 70 C | Yellow - Green | Down | - | 4 | - | Connectors | Right Angle | Board Lock | RJ45 | 6.00µin (0.152µm) | 0.535 (13.60mm) | UL 94 V-0 | ||
![]() CRJ004-ML1-TH CUI Devices | 9 |
| - | - | - | Through Hole | Polyamide (PA9T), Nylon 9T | Brass | - | Phosphor Bronze | - | CUI Devices | - | - | - | - | Tray | - | Active | - | - | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | - | 1 | - | - | - | Green - Yellow | Up | - | 4 | - | - | - | Board Lock | - | 6.00µin (0.152µm) | 0.535 (13.60mm) | - | ||
![]() 2250013-7 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2250036-1 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 79525 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0480749203 Molex | In Stock | - | - | - | - | - | - | - | 048074 | - | - | Molex | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0857277108 Molex | 47 |
| - | - | - | - | - | - | 085727 | - | - | Molex | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR11-3716 Allied Components | In Stock | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | - | Allied Components International | - | - | - | - | Tray | - | Active | - | - | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Nickel | - | - | - | - | 1 | - | - | - | Green - Yellow | Down | - | 4 | - | - | - | Board Lock | - | 40.0µin (1.02µm) | 0.535 (13.60mm) | - | ||
![]() 406277-3 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | Nylon | - | - | Bronze | - | - | - | - | - | - | - | - | - | Non-Compliant | 3.56 mm | - | - | - | Solder | - | - | 8 | Black | - | - | - | - | Right Angle | Shielded | - | - | - | - | - | - | - | 8 | - | - | - | - | Yes | - | No | - | - | - | - | - | - | UL94 V-0 | ||
![]() ARSM11-3652I Allied Components | In Stock | - | - | - | - | Surface Mount | Polyester, Glass Filled | Brass | - | Phosphor Bronze | - | Allied Components International | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | - | 90° Angle (Right) | Shielded | - | Nickel | - | - | - | - | 1 | - | - | - | Yellow - Green | Up | - | 4 | - | - | - | Solder Retention | - | 40.0µin (1.02µm) | 0.549 (13.95mm) | - | ||
![]() AR24-4578I Allied Components | In Stock | - | - | - | - | Through Hole | Thermoplastic | Copper Alloy | - | Copper Alloy | - | Allied Components International | - | - | - | - | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | - | 2.5k Base-T, AutoMDIX, Power over Ethernet (PoE++) | 2 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | - | 8 | - | - | - | Green - Green | Up and Down | - | 10 | - | - | - | Board Guide | - | 6.00µin (0.152µm) | 1.015 (25.79mm) | - | ||
![]() 0934628406 Molex | 41 |
| - | - | - | - | - | - | 093462 | - | - | Molex | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTRJPPS2R5GF-DD720 Central | 45 |
| - | - | - | Through Hole | - | - | - | - | - | Central Technologies | - | - | - | - | Tray | - | Active | - | - | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | - | 2.5G Base-T, AutoMDIX, Power over Ethernet (PoE+) | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | 1 | - | - | - | Green, Yellow - Green, Yellow | Up | - | 8 | - | - | - | Board Guide | - | - | 0.531 (13.50mm) | - | ||
![]() ARV11-4102 Allied Components | In Stock | - | - | - | - | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | - | Allied Components International | - | - | - | - | Tray | - | Active | - | - | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | Vertical | Unshielded | - | Gold | - | - | - | - | 1 | - | - | - | Green - Green | User Selectable | - | 8 | - | - | - | Board Guide | - | 30.0µin (0.76µm) | 0.665 (16.90mm) | - | ||
![]() ARLP11-4100 Allied Components | In Stock | - | - | - | - | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | - | Allied Components International | - | - | - | - | Tray | - | Active | - | - | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | - | 1 | - | - | - | Green, Orange - Yellow | Up | - | 8 | - | - | - | Board Guide | - | 6.00µin (0.152µm) | 0.445 (11.30mm) | - | ||
![]() ARV11-4500I Allied Components | In Stock | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | - | Phosphor Bronze | - | Allied Components International | - | - | - | - | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | Vertical | Unshielded | - | Gold | - | - | - | - | 1 | - | - | - | Does Not Contain LED | User Selectable | - | 4 | - | - | - | Board Guide | - | 6.00µin (0.152µm) | 0.654 (16.61mm) | - | ||
![]() ARV11-4101 Allied Components | In Stock | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | - | Allied Components International | - | - | - | - | Tray | - | Active | - | - | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | Vertical | Unshielded | - | Gold | - | - | - | - | 1 | - | - | - | Green - Yellow | User Selectable | - | 8 | - | - | - | Board Guide | - | 30.0µin (0.76µm) | 0.673 (17.10mm) | - |