- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Shape | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Luminous Intensity-Nom | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Configuration | Analog IC - Other Type | uPs/uCs/Peripheral ICs Type | Optoelectronic Device Type | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Size | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Lens Type | Switcher Configuration | Forward Current-Max | Interface IC Type | Switching Frequency-Max | Boundary Scan | Low Power Mode | Overall Height | T-code | Number of Segments | Peak Wavelength | Resolution (Bits) | Multiplexed Display Capability | Tuning Word Width (Bits) | Master fclk | Length | Width | Display Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC3783EFE Analog Devices, Inc. | 10000 | - | Datasheet | - | - | - | YES | - | - | - | 16 | - | - | ANALOG DEVICES INC | 36 V | 3 V | - | LTC3783EFE | - | 1 | 85 °C | - | - | PLASTIC/EPOXY | HTSSOP | 4.40 MM, PLASTIC, TSSOP-16 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Active | - | - | 20 | 5.12 | No | - | - | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | IT CAN ALSO OPERATES AT CURRENT MODE | 8542.39.00.01 | - | - | DUAL | GULL WING | 235 | 1 | 0.65 mm | not_compliant | - | S-PDSO-G16 | Not Qualified | 12 V | OTHER | - | SWITCHING CONTROLLER | - | - | VOLTAGE-MODE | 1 A | PULSE WIDTH MODULATION | 1.1 mm | - | - | - | - | SINGLE | - | - | 1000 kHz | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | ||
![]() L79C-R12-W Visual Communications Company, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VISUAL COMMUNICATIONS COMPANY LLC | - | - | - | L79C-R12-W | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC3210EUD-1#TR Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 16 | - | - | ANALOG DEVICES INC | - | - | - | LTC3210EUD-1#TR | - | 1 | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 20 | 5.09 | No | 4.5 V | 2.9 V | 3.6 V | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | 235 | 1 | 0.5 mm | compliant | - | S-XQCC-N16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 1 | - | - | NO | - | - | 3 mm | 3 mm | - | ||
![]() MC1648L Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | NO | - | - | - | 14 | - | - | MOTOROLA INC | - | - | - | MC1648L | - | - | 85 °C | -30 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | - | - | NOT SPECIFIED | 8.75 | No | - | - | - | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | IT CAN ALSO OPERATE FROM A SINGLE -5.2V SUPPLY | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | R-GDIP-T14 | Not Qualified | - | OTHER | - | ANALOG CIRCUIT | - | - | - | - | - | 5.08 mm | - | 41 mA | -5.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.495 mm | 7.62 mm | - | ||
![]() 1862613W3D Visual Communications Company, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | - | 1862613W3D | - | - | 60 °C | -20 °C | - | - | - | - | - | - | Active | - | - | - | 5.6 | Yes | - | - | - | - | - | - | - | - | - | - | - | WHITE | - | 8541.40.20.00 | - | - | - | - | - | 1 | - | unknown | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | 0.005 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | ||
![]() 19020003 Visual Communications Company, LLC | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 2 | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | 13.0 mcd | 19020003 | - | - | 60 °C | -20 °C | - | - | - | - | - | - | Active | - | - | - | 5.73 | Yes | - | - | - | - | - | - | - | - | - | - | - | RED | - | 8541.40.20.00 | BULK | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED | - | - | - | - | 3 mm | - | - | DIFFUSED | - | 0.03 A | - | - | - | - | 4.5 mm | T-1 | - | - | - | - | - | - | - | - | - | ||
![]() 1507565W3D Visual Communications Company, LLC | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 1 | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | 400.0 mcd | 1507565W3D | - | - | 60 °C | -20 °C | - | - | - | ROHS COMPLIANT PACKAGE-1 | - | - | Transferred | - | - | - | 5.65 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | WHITE | - | 8541.40.20.00 | BULK | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | DIFFUSED | - | 0.008 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1982000250500 Visual Communications Company, LLC | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 2 | - | - | CHICAGO MINIATURE LIGHTING LLC | - | - | 80.0 mcd | 1982000250500 | - | - | 60 °C | -20 °C | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.65 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | RED | - | 8541.40.20.00 | BULK | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED | - | - | - | - | 10 mm | - | - | DIFFUSED | - | 0.016 A | - | - | - | - | 6 mm | T-4 | - | - | - | - | - | - | - | - | - | ||
![]() 18637132 Visual Communications Company, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CHICAGO MINIATURE LIGHTING LLC | - | - | - | 18637132 | - | - | 60 °C | -20 °C | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.09 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | YELLOW | - | 8541.40.20.00 | - | - | - | - | - | 1 | - | unknown | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | 0.007 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15031350 Visual Communications Company, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | - | 15031350 | - | - | 60 °C | -20 °C | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | - | - | - | - | - | - | RED | - | 8541.40.20.00 | - | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19200350 Visual Communications Company, LLC | In Stock | - | - | - | - | - | - | - | - | ROUND | - | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | - | 19200350 | - | - | 60 °C | -20 °C | - | - | - | ROHS COMPLIANT PACKAGE-2 | - | - | Active | - | - | - | 5.65 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | INFRARED LED | - | - | - | - | 11 mm | - | - | - | - | 0.02 A | - | - | - | - | - | - | - | 940 nm | - | - | - | - | - | - | - | ||
![]() 15080451 Visual Communications Company, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | - | 15080451 | - | - | 60 °C | -20 °C | - | - | - | ROHS COMPLIANT PACKAGE-1 | - | - | Obsolete | - | - | - | 5.82 | Yes | - | - | - | - | - | - | - | - | - | - | - | GREEN | - | 8541.40.20.00 | - | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | 0.016 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1980100352500 Visual Communications Company, LLC | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 2 | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | 25.0 mcd | 1980100352500 | - | - | 60 °C | -20 °C | - | - | - | ROHS COMPLIANT PACKAGE-2 | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | - | - | - | - | - | - | YELLOW | - | 8541.40.20.00 | BULK | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED | - | - | - | - | 5 mm | - | - | DIFFUSED | - | 0.01 A | - | - | - | - | 3 mm | T-1 3/4 | - | - | - | - | - | - | - | - | - | ||
![]() 1942013WM Visual Communications Company, LLC | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 2 | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | 270.0 mcd | 1942013WM | - | - | 60 °C | -20 °C | - | - | - | ROHS COMPLIANT PACKAGE-2 | - | - | Transferred | - | - | - | 5.65 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | WHITE | - | 8541.40.20.00 | BULK | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED | - | - | - | - | 10 mm | - | - | DIFFUSED | - | 0.006 A | - | - | - | - | 6 mm | T-4 | - | - | - | - | - | - | - | - | - | ||
![]() 19420235M Visual Communications Company, LLC | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 2 | - | - | CHICAGO MINIATURE LIGHTING LLC | - | - | 255.0 mcd | 19420235M | - | - | 60 °C | -20 °C | - | - | - | ROHS COMPLIANT PACKAGE-2 | - | - | Contact Manufacturer | - | - | - | 5.65 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | GREEN | - | 8541.40.20.00 | BULK | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED | - | - | - | - | 10 mm | - | - | DIFFUSED | - | 0.003 A | - | - | - | - | 6 mm | T-4 | - | - | - | - | - | - | - | - | - | ||
![]() 19071001 Visual Communications Company, LLC | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 2 | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | 32.0 mcd | 19071001 | - | - | 60 °C | -20 °C | - | - | - | ROHS COMPLIANT PACKAGE-2 | - | - | Obsolete | - | - | - | 5.82 | Yes | - | - | - | - | - | - | - | - | - | - | - | GREEN | - | 8541.40.20.00 | BULK | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED | - | - | - | - | 5 mm | - | - | DIFFUSED | - | 0.056 A | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 19071002 Visual Communications Company, LLC | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 2 | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | 32.0 mcd | 19071002 | - | - | 60 °C | -20 °C | - | - | - | ROHS COMPLIANT PACKAGE-2 | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | - | - | - | - | - | - | - | YELLOW | - | 8541.40.20.00 | BULK | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED | - | - | - | - | 5 mm | - | - | DIFFUSED | - | 0.056 A | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 19040007 Visual Communications Company, LLC | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 2 | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | 60.0 mcd | 19040007 | - | - | 60 °C | -20 °C | - | - | - | ROHS COMPLIANT PACKAGE-2 | - | - | Active | - | - | - | 2.34 | Yes | - | - | - | - | - | - | - | - | - | - | - | BLUE | - | 8541.40.20.00 | BULK | - | - | - | - | 1 | - | unknown | - | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED | - | - | - | - | 5 mm | - | - | DIFFUSED | - | 0.03 A | - | - | - | - | 5 mm | T-1 3/4 | - | - | - | - | - | - | - | - | - | ||
![]() AD9953YSV Analog Devices, Inc. | 107 |
| Datasheet | - | Surface Mount | 48-TQFP Exposed Pad | YES | - | 48-TQFP-EP (7x7) | - | 48 | AD9953 | 400 MHz | ROCHESTER ELECTRONICS INC | - | - | - | AD9953YSV | Analog Devices Inc. | 3 | 105 °C | -40 °C | Bag | PLASTIC/EPOXY | TFQFP | TFQFP, | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | QFP | Obsolete | 30 | 5.16 | No | 1.89 V | 1.71 V | 1.8 V | - | -40°C ~ 105°C | - | e0 | No | - | - | TIN LEAD | - | - | - | - | 1.71V ~ 1.96V | QUAD | GULL WING | 240 | - | 0.5 mm | unknown | 48 | S-PQFP-G48 | COMMERCIAL | - | INDUSTRIAL | - | - | DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR | - | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | 14 b | - | 32 b | 400 MHz | 7 mm | 7 mm | - | ||
![]() ACR-16-02-G-00.25-S-S1-P-1 Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | SAMTEC INC | - | - | - | ACR-16-02-G-00.25-S-S1-P-1 | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | Active | - | - | - | 5.57 | Yes | - | - | - | - | - | - | - | Yes | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |