- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Board Mounting Option | Shield Material | Mounting Option 2 | Panel Cutout Shape | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Connector Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | LEDs | Luminous Intensity-Nom | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of LEDs in Array | Number of Outlets | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tail Length | Termination Method | Unit Weight | Voltage Rating Max | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Packing Method | Total Number of Contacts | Orientation | Shielding | Number of Functions | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Panel Cutout Dimensions | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Voltage | ELV | Termination Type | Coupling Type | Number of Ports | Current | Power Dissipation | Durability | Contact Finish Termination | Viewing Angle | Optoelectronic Device Type | Forward Current | Switch Type | Lens Style | Family | Insulator Color | Lens Size | Test Current | Size | Forward Voltage | Luminous Intensity | Lens Type | Product Type | Reverse Recovery Time | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | LED Color | Lens Color | Forward Current-Max | Tab Direction | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Diode Configuration | Current Rating (Max) | Sensors/Transducers Type | Lamp Color | Preloaded | Number of Cores per Jack | T-code | Reverse Voltage-Max | Keyed | Peak Wavelength | Luminous Intensity-Min | Repetitive Peak Reverse Voltage | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | Display Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JX10-0060NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1840855-4 TRP Connector | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | Brass | - | - | 3-1840855 | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | TRP Connector B.V. | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | MagJack® | - | - | Solder | - | RJ45 | - | - | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green, Yellow - Green, Yellow | - | - | Up and Down | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | 1.004 (25.50mm) | - | - | - | - | - | - | ||
![]() 875226012 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IN | - | - | - | - | - | - | Grace Technologies | OBSOLETE (Last Updated: 2 years ago) | P-P1P11P22R2-M3RB3 | - | - | - | - | - | - | - | - | (1) United Kingdom, Hong Kong, Ireland, Singapore, Malaysia Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2250063-3 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 568-2242-2224 Dialight | In Stock | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | - | ROUND | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 50.0 mcd | - | - | 568-2242-2224 | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | - | 5.61 | Non-Compliant | No | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | GREEN | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 16 | - | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 16 ELEMENTS | - | - | - | - | - | - | - | - | - | - | - | 45 deg | SINGLE COLOR LED ARRAY | - | - | - | - | - | - | - | 3 mm | - | - | TINTED NONDIFFUSED | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | - | 21.01 mm | - | - | - | - | - | - | T-1 | - | - | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 556-3604-204F Dialight | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | 556360 | - | - | - | Dialight | - | - | - | - | - | 1 | DIALIGHT CORP | - | - | - | - | - | - | 556-3604-204F | - | - | Dialight | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | Active | 5.76 | - | Yes | - | - | - | - | - | - | Bag | 556 | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | IP66, NEMA 4X | - | - | - | compliant | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 1.00 (25.4mm) | - | - | - | - | - | - | - | 24V | - | - | - | - | 32mA | - | - | - | - | SINGLE COLOR LED | - | - | Round with Domed Top | - | - | 28.50mm Dia | - | - | - | - | - | LED Panel Mount Indicators | - | 14000mcd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | ||
![]() 556-1003-224F Dialight | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | 556100 | - | - | - | Dialight | - | - | - | - | - | 1 | DIALIGHT CORP | - | - | - | - | - | - | 556-1003-224F | - | - | Dialight | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | Active | 5.76 | - | Yes | - | - | - | - | - | - | - | 556 | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | IP66, NEMA 4X | - | - | - | compliant | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 1.00 (25.4mm) | - | - | - | - | - | - | - | 12V | - | - | - | - | 60mA | - | - | - | - | SINGLE COLOR LED | - | - | Round with Flat Top | - | - | 28.50mm Dia | - | - | - | - | - | LED Panel Mount Indicators | - | 61000mcd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | ||
![]() 586-5613-202 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | - | - | - | 586-5613-202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.28 | - | No | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | YELLOW | - | - | - | - | 8512.20.20.40 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.3 mm | - | - | - | - | - | ||
![]() 567-0122-004 Dialight | In Stock | - | - | - | - | - | Through Hole | - | NO | RADIAL MOUNT | 16 | - | - | RECTANGULAR | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 3.7 mcd | - | - | 567-0122-004 | - | - | - | - | - | - | 8 | - | - | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | - | 5.57 | Non-Compliant | No | - | - | - | - | - | - | Bulk | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | 100 °C | -55 °C | GREEN | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 8 | - | 2.54 mm | 16 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 8 ELEMENTS | - | - | - | - | - | - | - | - | 100 mW | - | - | 104 deg | SINGLE COLOR LED ARRAY | 30 mA | - | Colored | - | - | - | 10 mA | 4 mm | 2.8 V | 4.3 mcd | - | - | - | - | Green | - | - | - | - | 0.03 A | - | 5 V | 565 nm | 2.1 V | 12.52 mm | - | - | - | - | - | - | - | - | - | 565 nm | 0.003 cd | - | - | - | - | - | - | - | - | - | - | - | 25.02 mm | - | - | - | - | - | - | - | - | - | ||
![]() 571-0122 AGILENT TECHNOLOGIES INC | In Stock | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | - | ROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 8.7 mcd | - | - | 571-0122 | - | - | - | - | - | - | - | 2 | - | - | - | 100 °C | -55 °C | - | 2 LEADS | - | Obsolete | - | - | - | - | - | 8.44 | - | No | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | GREEN | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 2 | - | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | - | - | - | - | - | - | 38 deg | SINGLE COLOR LED ARRAY | - | - | - | - | - | - | - | 2 mm | - | - | DIFFUSED | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | - | 8.6 mm | - | - | - | - | - | - | T-3/4 | - | - | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 521-9707 Dialight | In Stock | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | - | CYLINDRICAL | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 8.7 mcd | - | - | 521-9707 | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | - | 5.63 | - | No | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | YELLOW | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | - | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | 150 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 4 mm | - | - | TINTED DIFFUSED | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | 2.8 V | 5.99 mm | - | - | - | - | - | - | T1-1/2 | 5 V | - | 585 nm | 75 cd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 556-1903-204F Dialight | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | 55619 | - | - | - | Dialight | - | - | - | - | - | 1 | DIALIGHT CORP | - | - | - | - | - | - | 556-1903-204F | - | - | Dialight | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | Active | 5.76 | - | Yes | - | - | - | - | - | - | Bag | 556 | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | IP66, NEMA 4X | - | - | - | compliant | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 1.00 (25.4mm) | - | - | - | - | - | - | - | 12V | - | - | - | - | 95mA | - | - | - | - | SINGLE COLOR LED | - | - | Round with Flat Top | - | - | 28.50mm Dia | - | - | - | - | - | LED Panel Mount Indicators | - | 11500mcd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | ||
![]() 6368011-1 TE Connectivity | 1 |
| - | 9 Weeks | - | Gold | - | BOARD | - | - | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | - | 24 | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | Right Angle | TE Connectivity / AMP | Cat 5 | Right Angle | NOT SPECIFIED | PHOSPHOR BRONZE | - | 45 | TYCO ELECTRONICS AMP | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | With LED | - | - | - | 6368011-1 | - | + 85 C | - | - 40 C | Through Hole | RIGHT ANGLE | - | - | - | 8P8C | -40C to 80C | - | - | - | - | - | Transferred | Cat 5 | 2.54(mm) | 16 | 31.7(mm) | - | 2.19 | Details | Yes | - | - | Solder | 0.637118 oz | 150VAC | -40 to 80 °C | Tray | - | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | - | Black | 10/100 Base-T | - | Receptacle | 2 PORTS 8 POSITION EACH | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 16 | - | Shielded | - | - | - | - | - | unknown | 200 mA, 1.5 A | TIN LEAD | - | - | Solder Pin | - | 16(POS) | - | - | - | FEMALE | 94V-0 | Black | NO | - | AMP | - | - | - | - | - | 2x1 | - | JACK | - | - | SOLDER | - | 2 | - | - | - | TIN OVER NICKEL | - | - | - | - | - | 6368011 | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 19.6 mm | 2 x 1 (Stacked) | - | 19.6(mm) | - | - | - | - | - | 28.38(mm) | - | - | UL 94 V-0 | - | ||
![]() 6116524-1 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | Through Hole | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 15 | TE CONNECTIVITY LTD | - | - | - | - | - | - | 6116524-1 | 6116524 | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | Active | Cat 5 | - | - | - | - | 5.66 | Compliant | Yes | - | 3.56 mm | - | - | - | - | - | - | - | - | Solder | - | TELECOM AND DATACOM CONNECTOR | - | 8 | - | 85 °C | -40 °C | Black | - | 1 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | - | - | 48 | compliant | - | - | - | - | Through Hole | - | 48 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | No | - | UL94 V-0 | - | ||
![]() 6-2213766-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | 100 | TE CONNECTIVITY LTD | Illuminated | - | - | - | - | - | 6-2213766-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV1921P124Q04 AV1921P124Q04 | Active | - | - | - | - | - | 2.36 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-6605706-1 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJMG201024110NR Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJMG2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (Commercial Products) | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRJR-6381-01 Amphenol | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | ZINC | - | - | - | #4-40 | PEG | - | LOCKING | - | - | - | 1.193 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL CORP | - | POLYCARBONATE | - | - | - | - | MRJR-6381-01 | - | + 105 C | - | - 40 C | - | RIGHT ANGLE | - | - | - | 8P8C | - | 105 °C | -40 °C | - | - | - | Active | - | - | - | - | - | 5.66 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | - | Black | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 8 | - | Shielded | - | - | 2.54 mm | - | - | unknown | 1.5 A | NICKEL | UL | - | Solder | COMMERCIAL | 8 | STAGGERED | - | 0.709 inch | FEMALE | - | - | - | 1.115 inch | - | - | 1.5 A | - | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | RECEPTACLE | - | - | SOLDER | - | 1 | - | - | 2500 Cycles | - | - | - | - | - | - | - | CLEAR | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | 0.1 inch | RJ45 | - | - | - | - | - | - | - | 50u inch | - | - | - | - | Unknown | UL 94 V-0 | - | ||
![]() MAX31875R5TZS Maxim Integrated | 2250 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAXIM INTEGRATED PRODUCTS INC | - | - | - | - | - | - | MAX31875R5TZS+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE308-00T17-06PN7M TE Connectivity | In Stock | - | - | - | - | - | - | CABLE AND PANEL | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | - | - | - | HE308-00T17-06PN7M | HE308 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.77 | - | No | 17 | - | - | - | - | - | - | - | e4 | No | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | STANDARD: MIL-C 38999, POLARIZED | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | - | - | - | - | - | - | - | compliant | - | CADMIUM PLATED | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | YES | - | - | - | - | SOLID | - | - | - | - | RECEPTACLE | - | - | - | BAYONET | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |