- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Shell Material | Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Board Mounting Option | Panel Cutout Shape | Panel Mount | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Contact Finish Mating | Contact Materials | Contact Resistance Max | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Insulator Material | Interface Type | Itar Registered | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of LEDs in Array | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Packing Method | Total Number of Contacts | Shielding | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Panel Cutout Dimensions | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Voltage | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Coupling Type | Number of Ports | Current | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Viewing Angle | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Optoelectronic Device Type | Mating Contact Row Spacing | Lens Style | Family | Insulator Color | Lens Size | Size | Lens Type | Product Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Current Rating (Max) | Lamp Color | T-code | Peak Wavelength | Product | Mounting Angle | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Terminal Length | Adapter Style | USOC Codes | Product Category | Product Length | Product Length (mm) | Plating Thickness | Display Height | Product Height (mm) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5406528-1 TE Connectivity | 6 |
| - | 14 Weeks | Gold | - | - | - | - | - | Thermoplastic | - | 32 | - | - | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity | Cat 5 | NOT SPECIFIED | NOT SPECIFIED | - | - | 32 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 5406528-1 | 5406528 | + 85 C | - | - 40 C | Through Hole | Through Hole | - | - | 8P8C | - | -40C to 85C | - | - | - | Active | Cat 5 | 1.02(mm) | 32 | 15.24(mm) | - | 1.64 | Details | Yes | Solder | - | 0.331857 oz | - | - | - | Box or Tray | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | Black | 10/100 Base-T | Receptacle | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.0400 mm | - | - | Unshielded | - | - | - | compliant | 1.5 A | - | Solder Pin | - | - | 32 POS | - | - | - | - | Black | - | - | AMP | - | - | - | - | 1x4 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 5406528 | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 63.75 mm | 63.75(mm) | - | - | 13.59(mm) | UL 94 V-0 | - | ||
![]() 555052-1 TE Connectivity | 45 | - | - | 9 Weeks | Gold | PANEL | - | - | POLYPHENYLENE OXIDE | - | - | - | - | - | - | - | - | - | PPO (Polyphenylene Oxide) | - | Straight | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 555052-1 | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 1.57 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | RECTANGULAR CONNECTOR ADAPTER | Modular Coupler | - | - | - | - | 2 Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 8/8 POS | - | - | FEMALE-FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | 8 | 8 | - | - | - | - | 14.6 mm | - | - | - | - | - | - | ||
![]() 555482-1 TE Connectivity | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | COMMSCOPE INC | - | - | - | - | 555482-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | - | - | 8 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 554268-1 TE Connectivity | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 554268-1 | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | JACK | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 569748-1 TE Connectivity | In Stock | - | - | - | - | BOARD | - | - | PBT-POLYESTER | - | - | - | - | - | SOLDER HOLDING POSTS | - | - | - | - | 3.4 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | TE CONNECTIVITY LTD | POLYESTER | - | - | - | 569748-1 | - | - | - | - | - | STRAIGHT | - | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | STANDARD PROFILE, STACKED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | 2.54 mm | unknown | - | CSA, UL | - | COMMERCIAL | - | - | STAGGERED | 0.65 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | - | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | - | JACK | - | SOLDER | - | - | 1400VAC V | - | 6 | - | - | 750 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | 50u inch | - | - | - | - | ||
![]() 520853-1 TE Connectivity | 6 |
| - | 12 Weeks | - | CABLE | - | - | POLYCARBONATE | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 1 | RJ45 Connectors | - | TE CONNECTIVITY LTD | - | RJ45 | - | - | 520853-1 | 520853 | - | - | - | - | Cable Mount | - | - | 8 Position | - | - | - | - | - | Active | - | - | - | 30.48(mm) | - | 1.61 | Details | Yes | - | AMPLIMITE | 0.089913 oz | - | - | - | Bulk | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | Boot | 8 Position | - | Black | - | Plug (Male) | - | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | AMP | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | Accessories | Straight | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | 17.78 mm | 17.78(mm) | - | - | 10.41(mm) | - | - | ||
![]() 5555166-1 TE Connectivity | In Stock |
| - | 18 Weeks | Gold | BOARD AND PANEL | - | - | PBT-POLYESTER | - | Polybutylene Terepht | - | 8 | LOCKING | SPLIT BOARD LOCK | - | - | - | PBT (Polybutylene Terephthalate) | 0.705 inch | Right Angle | TE Connectivity | Cat 3 | NOT SPECIFIED | NOT SPECIFIED | - | EAR99 | 2176 | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | No | - | 5555166-1 | 5555166 | + 85 C | - | - 40 C | Through Hole | RIGHT ANGLE | - | - | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 3 | 1.02(mm) | 8 | 18.17(mm) | - | 1.6 | Details | Yes | Solder | - | 0.084023 oz | 150VAC | - | -40 to 70 °C | Box or Tray | 555 | - | Yes | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | Black | 10 Base-T | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 8 | Unshielded | - | - | 2.54 mm | compliant | 200 mA, 1.5 A | UL | Solder Pin | COMMERCIAL | - | 8 POS | STAGGERED | 0.5 inch | FEMALE | - | Black | NO | 0.725 inch | AMP | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | - | JACK | - | SOLDER | - | - | 1000VAC V | - | 1 | - | - | 750 Cycles | - | - | - | - | 22.24 N | 22.24 N | - | - | - | 5555166 | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | Connectors | Right Angle | - | - | - | - | 0.15 inch | - | RJ45 | Modular Connectors / Ethernet Connectors | 17.91 mm | 17.91(mm) | 50u inch | - | 12.7(mm) | UL 94 V-0 | - | ||
![]() 5555163-1 TE Connectivity | 112 | - | - | - | Gold | BOARD AND PANEL | - | - | PBT-POLYESTER | - | Polybutylene Terepht | - | 6 | LOCKING | SPLIT BOARD LOCK | - | - | - | PBT (Polybutylene Terephthalate) | 0.625 inch | Right Angle | TE Connectivity | Cat 3 | NOT SPECIFIED | PHOSPHOR BRONZE | 30(mohm) | - | 2432 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 5555163-1 | - | + 85 C | - | - 40 C | Through Hole | RIGHT ANGLE | - | - | 6P6C | - | -40C to 70C | 85 °C | -40 °C | - | Active | Cat 3 | 2.64(mm) | 6 | 18.17(mm) | - | 1.6 | Details | Yes | Solder | - | 0.088009 oz | 150VAC | - | -40 to 70 °C | Box or Tray | 555 | e3 | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-25 | 6 Position | - | Black | 10 Base-T | Receptacle | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.6400 mm | - | 6 | Unshielded | - | - | 2.54 mm | compliant | 200 mA, 1.5 A | CSA, UL | Solder Pin | COMMERCIAL | - | 6(POS) | STAGGERED | 0.495 inch | FEMALE | - | Black | NO | 0.72 inch | AMP | - | 1.5 A | TELCOM, MODULAR | - | 1x1 | 500000000 Ω | - | JACK | - | SOLDER | - | - | 1000VAC V | - | 1 | - | - | 750 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 5555163 | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | Connectors | Right Angle | - | - | - | - | 0.15 inch | - | RJ11, RJ12, RJ14, RJ25 | Modular Connectors / Ethernet Connectors | 15.88 mm | 15.88(mm) | 50u inch | - | 12.7(mm) | UL 94 V-0 | - | ||
![]() 558861-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 558861-1 | 558861 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | RF CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | FEMALE-FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | JACK | - | - | - | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC-BNC | - | - | - | - | - | - | - | - | - | ||
![]() 558840-1 TE Connectivity | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 558840-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 555630-1 TE Connectivity | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 555630-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | - | - | 1 PORT, 8-POSITION(SIDE 1) | - | - | NO | NO | NO | NO | NO | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | FEMALE-MALE | - | - | NO | - | - | - | - | - | - | - | - | - | JACk-JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | 8 | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 555644-9 TE Connectivity | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 555644-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 520852-1 TE Connectivity | In Stock | - | - | 8 Weeks | - | CABLE | - | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 1 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 520852-1 | 520852 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 2.27 | Details | Yes | - | AMPLIMITE | - | - | - | - | - | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | Boot | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | AMP | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | ||
![]() 536513-5 TE Connectivity | 27 |
| - | 16 Weeks, 4 Days | Gold | BOARD | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | LOCKING | PEG | - | - | - | - | 2.83 inch | - | TE Connectivity / AMP | - | GOLD (30) | PHOSPHOR BRONZE | - | - | 8 | - | - | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | 536513-5 | 536513 | - | - | - | - | STRAIGHT | ONE | - | - | 4 | - | - | - | - | Active | - | - | - | - | - | 5.45 | Details | No | - | - | - | - | 300 V | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Z-PACK | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 144 | - | - | - | 2 mm | compliant | - | - | - | COMMERCIAL | 4 | - | RECTANGULAR | 0.622 inch | MALE | 94V-0 | - | - | 0.669 inch | AMP | - | - | SQ PIN-SKT | - | - | - | 0.079 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | - | - | - | - | 2.0066 mm | - | - | - | - | RECTANGULAR | .695 N | - | - | 0.079 inch | - | - | - | - | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | 0.167 inch | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | ||
![]() 555483-1 TE Connectivity | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 555483-1 | 555483 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | - | - | - | 6 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 586-4606-801 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | - | 586-4606-801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.74 | - | No | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | WHITE | - | - | - | 8512.20.20.40 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.892 mm | - | - | - | ||
![]() 550-2407-014 Dialight | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | - | ROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 7.0 mcd | 550-2407-014 | - | - | - | - | - | - | - | 4 | - | - | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | - | 5.59 | - | No | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | RED | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | 4 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 4 ELEMENTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 deg | - | - | - | SINGLE COLOR LED ARRAY | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 0.02 A | - | 5.97 mm | - | - | T-1 3/4 | 650 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 559-4301-001 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | - | 559-4301-001 | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -25 °C | - | Obsolete | - | - | - | - | - | 5.81 | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | YELLOW | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | DIFFUSED | - | - | - | - | - | 0.02 A | 2.8 V | 16 mm | - | - | - | 583 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 556-1804-204F Dialight | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | 55618 | - | - | - | Dialight | - | - | - | - | - | 1 | - | - | DIALIGHT CORP | - | - | - | - | 556-1804-204F | - | - | Dialight | - | - | - | - | - | - | - | - | - | - | Bag | Active | - | - | - | - | Active | 5.76 | - | Yes | - | - | - | - | - | - | - | 556 | - | - | - | - | LED | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | IP66, NEMA 4X | - | compliant | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 1.00 (25.4mm) | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | 32mA | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | Round with Flat Top | - | - | 28.50mm Dia | - | - | LED Panel Mount Indicators | 13000mcd | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | DC | ||
![]() 559-4201-001 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | - | 559-4201-001 | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -25 °C | - | Obsolete | - | - | - | - | - | 8.72 | Non-Compliant | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | DIFFUSED | - | - | - | - | - | 0.02 A | 2.8 V | 16 mm | - | - | - | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |