- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shape | Number of Terminals | Panel Cutout Shape | Base Product Number | Body Orientation | Brand | Category Number | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Packing Method | Total Number of Contacts | Shielding | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Brand Name | Panel Cutout Dimensions | Configuration | Voltage | Termination Type | Number of Ports | Current | Contact Finish Termination | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Family | Number of Decks | Terminal and Terminal Block Type | Lens Size | Number of Ways | Size | Forward Voltage | Luminous Intensity | Lens Type | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Wavelength | Forward Voltage-Max | Overall Height | Lamp Color | T-code | Peak Wavelength | Product | Mounting Angle | Features | USOC Codes | Product Category | Product Length (mm) | Product Height (mm) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 556-1803-224F Dialight | 45 |
| - | - | - | - | - | - | - | - | - | Round | 55618 | - | Dialight | - | - | - | 1 | DIALIGHT CORP | - | 556-1803-224F | - | - | Dialight | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | Active | 5.76 | - | Yes | - | - | - | 556 | - | - | - | - | - | LED | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | IP66, NEMA 4X | - | compliant | Screw Terminal | - | - | - | - | - | 1.00 (25.4mm) | - | 12V | - | - | 60mA | - | - | SINGLE COLOR LED | - | Round with Flat Top | - | - | - | 28.50mm Dia | - | - | - | - | - | LED Panel Mount Indicators | 13000mcd | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | DC | ||
![]() 556-1604-224F Dialight | 45 |
| - | - | - | - | - | - | - | - | - | Round | 55616 | - | Dialight | - | - | - | 1 | DIALIGHT CORP | - | 556-1604-224F | - | - | Dialight | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | Active | 5.76 | - | Yes | - | - | - | 556 | - | - | - | - | - | LED | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | IP66, NEMA 4X | - | compliant | Screw Terminal | - | - | - | - | - | 1.00 (25.4mm) | - | 24V | - | - | 32mA | - | - | SINGLE COLOR LED | - | Round with Flat Top | - | - | - | 28.50mm Dia | - | - | - | - | - | LED Panel Mount Indicators | 41500mcd | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | DC | ||
![]() 556-3684-204F Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | Round | 556368 | - | Dialight | - | - | - | 1 | DIALIGHT CORP | - | 556-3684-204F | - | - | Dialight | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | Active | 5.76 | - | Yes | - | - | - | 556 | - | - | - | - | - | LED | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | IP66, NEMA 4X | - | compliant | Screw Terminal | - | - | - | - | - | 1.00 (25.4mm) | - | 24V | - | - | 32mA | - | - | SINGLE COLOR LED | - | Round with Domed Top | - | - | - | 28.50mm Dia | - | - | - | - | - | LED Panel Mount Indicators | 11500mcd | - | - | - | - | - | - | - | - | Cyan | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | DC | ||
![]() 561-1002-090 Dialight | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | ROUND | 2 | - | - | - | - | - | - | - | - | DIALIGHT CORP | 650.0 mcd | 561-1002-090 | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | Obsolete | - | - | - | - | - | 5.69 | - | No | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | BLUE | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | 30 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | 22.4 mm | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 556-1806-304 Dialight | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 1 | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 556-1806-304 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.78 | Compliant | - | - | - | Bulk | - | - | - | Screw | - | - | - | - | BLUE | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | COMPLEX | - | - | - | - | - | - | SINGLE COLOR LED | 18.5 mA | Flat, Round | - | - | - | - | - | - | 72 V | - | - | - | - | Blue | - | - | Blue | 0.0185 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 568-0102-333 Dialight | In Stock | - | - | - | - | - | - | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 568-0102-333 | - | - | - | - | - | - | - | - | - | - | - | 8 PIN | Obsolete | - | - | - | - | - | 5.62 | Non-Compliant | No | - | - | Bulk | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN/YELLOW/GREEN/YELLOW | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 4 | - | - | compliant | - | - | - | - | - | - | - | SEPARATE, 4 ELEMENTS | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | 3 mm | - | 12.6 mcd | - | - | - | Green, Yellow | - | - | - | 0.01 A | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 559-5801-003 Dialight | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 2 | - | - | - | - | - | - | - | - | DIALIGHT CORP | 90.0 mcd | 559-5801-003 | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | 2 PIN | Active | - | - | - | - | - | 5.57 | - | No | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | ORANGE | - | - | - | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | 20 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 5 mm | - | - | WATER CLEAR | - | - | - | - | - | - | 0.05 A | - | 2.5 V | 16 mm | - | T-1 3/4 | 605 nm | - | - | - | - | - | - | - | - | - | ||
![]() 556-1684-204F Dialight | 36 |
| - | - | - | - | - | - | - | - | - | Round | 55616 | - | Dialight | - | - | - | 1 | DIALIGHT CORP | - | 556-1684-204F | - | - | Dialight | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | Active | 5.76 | - | Yes | - | - | - | 556 | - | - | - | - | - | LED | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | IP66, NEMA 4X | - | compliant | Screw Terminal | - | - | - | - | - | 1.00 (25.4mm) | - | 24V | - | - | 32mA | - | - | SINGLE COLOR LED | - | Round with Flat Top | - | - | - | 28.50mm Dia | - | - | - | - | - | LED Panel Mount Indicators | 37000mcd | - | - | - | - | - | - | - | - | Cyan | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | DC | ||
![]() 561-1002-070 Dialight | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | ROUND | 2 | - | - | - | - | - | - | - | - | DIALIGHT CORP | 650.0 mcd | 561-1002-070 | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | Obsolete | - | - | - | - | - | 5.69 | - | No | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | BLUE | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | 30 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | 17.8 mm | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 561-1002-080 Dialight | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | ROUND | 2 | - | - | - | - | - | - | - | - | DIALIGHT CORP | 650.0 mcd | 561-1002-080 | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | Obsolete | - | - | - | - | - | 5.69 | - | No | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | BLUE | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | 30 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | 19.8 mm | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 564-0300-221 Dialight | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | ROUND | 6 | - | - | - | - | - | - | - | - | DIALIGHT CORP | 29.0 mcd | 564-0300-221 | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | RED | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | BAG | - | - | 3 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | SEPARATE, 3 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | - | - | 60 deg | DUAL COLOR LED ARRAY | - | - | - | - | - | - | - | - | - | - | DIFFUSED | - | - | - | - | - | - | 0.02 A | - | - | 15.24 mm | - | - | 635 nm | - | - | - | - | - | - | - | - | - | ||
![]() 564-0710-444 Dialight | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 564-0710-444 | 564-0710-444 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 8.83 | - | No | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 3 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 556-1708-204F Dialight | 36 |
| - | - | - | - | - | - | - | - | - | Round | 55617 | - | Dialight | - | - | - | 1 | DIALIGHT CORP | - | 556-1708-204F | - | - | Dialight | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | Active | 5.76 | - | Yes | - | - | Bag | 556 | - | - | - | - | - | LED | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | IP66, NEMA 4X | - | compliant | Screw Terminal | - | - | - | - | - | 1.00 (25.4mm) | - | 37.5V | - | - | 20mA | - | - | SINGLE COLOR LED | - | Round with Flat Top | - | - | - | 28.50mm Dia | - | - | - | - | - | LED Panel Mount Indicators | 12750mcd | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | DC | ||
![]() 556-1909-304 Dialight | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | 1 | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 556-1909-304 | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | Active | - | - | - | - | - | 5.59 | - | No | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | ORANGE | - | - | - | UL RECOGNIZED | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | COMPLEX | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.007 A | - | - | 46.23 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598-8050-107 Dialight | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | RECTANGULAR | 2 | - | - | - | - | - | - | - | - | DIALIGHT CORP | 140.0 mcd | 598-8050-107 | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | 1.60 X 0.80 MM, 0.70 MM HEIGHT, SMD, 2 PIN | Active | - | - | - | - | - | 5.8 | - | No | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | YELLOW | - | - | - | UL RECOGNIZED | 8541.40.20.00 | - | - | - | - | - | - | - | TAPE AND REEL 7" | - | - | 1 | - | 1.6 mm | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | 140 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 1.1 mm | - | - | WATER CLEAR | - | - | - | - | - | - | 0.025 A | - | - | 0.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68715-112HLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | 68715-112HLF | 68715 | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | - | LEAD FREE | Obsolete | - | - | - | - | - | 5.17 | - | Yes | - | - | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | - | - | 2.54 mm | compliant | - | - | MALE | 94V-0 | - | - | - | - | - | SOLDER | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67-21VRC/TR8 Everlight Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 2 | ROUND | 2 | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | 10.0 mcd | 67-21VRC/TR8 | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | LCC-2 | Active | - | - | - | - | - | 5.73 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | HIGH EFFICIENCY RED | - | - | - | - | - | - | - | - | - | - | - | - | TR, 7 INCH | - | - | 1 | - | 3.4 mm | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | 120 deg | SINGLE COLOR LED | - | Clear | - | - | - | - | - | 2.4 mm | 2 V | - | WATER CLEAR | - | - | - | - | - | - | 0.03 A | - | - | 1.8 mm | - | - | 640 nm | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 67-21UYOC/S530-A2/TR8 Everlight Electronics | 20000 | - | - | - | - | - | YES | SURFACE MOUNT | - | ROUND | 2 | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | 55.0 mcd | 67-21UYOC/S530-A2/TR8 | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT, PLASTIC, LCC-2 | Active | - | - | - | - | - | 1.71 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | SUPER YELLOW ORANGE | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | TAPE AND REEL | - | - | 1 | - | 3 mm | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | 120 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 2.4 mm | - | - | WATER CLEAR | - | - | - | - | - | - | 0.025 A | - | - | 1.9 mm | - | - | 611 nm | - | - | - | - | - | - | - | - | - | ||
![]() 6-2301994-0 TE Connectivity | In Stock | - | - | 15 Weeks | Gold Over Nickel | - | - | - | - | - | 14 | - | - | Right Angle | TE Connectivity | Cat 5 | NOT SPECIFIED | NOT SPECIFIED | 50 | TE CONNECTIVITY LTD | - | 6-2301994-0 | - | + 85 C | - | - 40 C | Through Hole | 8P8C | - | -40C to 85C | - | - | - | - | Active | Cat 5e | 1.27(mm) | 8 | 21.35(mm) | - | 1.61 | Details | Yes | Solder | 0.222226 oz | Tray | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | Black | 10/100/1000 Base-T | - | RCP | - | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | compliant | Solder Pin | 8(POS) | - | - | Black | TE Connectivity | - | 1x1 | - | - | 1(Port) | - | - | - | - | - | - | Industrial Ethernet Products | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | 19.44(mm) | 13.63(mm) | - | - | ||
![]() 68025-106HLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | - | 68025-106HLF | 68025 | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | - | LEAD FREE | Obsolete | - | - | - | - | - | 5.64 | - | Yes | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | 2.54 mm | compliant | - | - | MALE | 94V-0 | - | - | - | - | - | SOLDER | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |