- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Body Material | Shape | Shape/Size Description | Number of Terminals | Body Length | Brand | Contact Finish Mating | Contact Materials | DC Resistance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Luminous Intensity-Nom | Manufacturer Part Number | Mfr | Number of Elements | Number of LEDs in Array | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tail Length | Voltage Rating DC | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Subcategory | Current Rating (Amps) | Packing Method | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Number of Functions | Ingress Protection | Terminal Pitch | Depth | Construction | Reach Compliance Code | Output | Reference Standard | Contact Finish | Termination Style | Reliability | Body Breadth | Actuator Type | Contact Gender | Lead Length | Body Depth | Switch Function | Lead Spacing | Panel Cutout Dimensions | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Lead Diameter | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Power Dissipation | Inductor Application | Contact Finish Termination | Viewing Angle | Terminal Placement | Contact Pattern | Mechanical Life | Optoelectronic Device Type | Forward Current | Lens Style | Inductor Type | Insulator Color | Operating Force | Test Current | Size | Forward Voltage | Luminous Intensity | Lens Type | Product Type | Shielded | Illumination Color | Inductance-Nom (L) | Lens Color | Forward Current-Max | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Contact Design | Preloaded | T-code | Finish | Peak Wavelength | Number of Cores | Luminous Intensity-Min | Thermal Support Device Type | Features | Functions, Extra | Product Category | Turns Ratio | Height | Length | Width | Display Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69275 Vishay | In Stock | - | - | - | - | - | NO | WIRE | - | - | - | - | - | CYLINDRICAL PACKAGE | 4 | - | - | - | - | 0.34 Ω | - | - | PICO ELECTRONICS INC | - | - | 69275 | - | - | - | - | - | - | - | - | 24 mm | 14.2 mm | Radial | Active | - | 5.73 | - | No | 0.5 MHz | SERIES CONNECTED | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | 2 | - | - | - | Magnetic Shielded | compliant | - | - | - | - | - | - | - | - | 6.4 mm | - | - | 15.2 mm | - | - | - | - | - | - | - | 1.78 mm | - | - | - | - | - | POWER INDUCTOR | - | - | DUAL IN-LINE | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | YES | - | 1310 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69460 Panasonic | In Stock | - | - | - | - | - | NO | WIRE | - | - | - | - | - | CYLINDRICAL PACKAGE | 2 | - | - | - | - | 0.36 Ω | - | - | PICO ELECTRONICS INC | - | - | 69460 | - | - | - | - | - | - | - | - | 19.1 mm | 11.4 mm | Radial | Active | - | 2.42 | - | No | 0.75 MHz | SERIES CONNECTED | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | 1 | - | - | - | Magnetic Shielded | compliant | - | - | - | - | - | - | - | - | 6.4 mm | - | - | 12.7 mm | - | - | - | - | - | - | - | 1.78 mm | - | - | - | - | - | POWER INDUCTOR | - | - | RADIAL | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | YES | - | 750 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 641655-3 TE Connectivity | In Stock | - | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | 0.3 inch | - | SN | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | NYLON | - | 641655-3 | - | - | - | 1 | 105 °C | -55 °C | - | - | - | - | - | Obsolete | - | 5.9 | - | No | - | - | - | - | 22 AWG | 28 AWG | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | DAISY CHAIN | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | compliant | - | UL, CSA | - | - | COMMERCIAL | 0.52 inch | - | FEMALE | - | 0.275 inch | - | - | - | 4 A | SQ PIN-SKT | 5 mΩ | - | 5000000000 Ω | 0.1 inch | - | PLUG | - | IDC | 750VAC V | - | - | GOLD | - | - | RECTANGULAR | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67-11U-NP56B64DBACB2638Z2-2T0T-AM Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | 67-11U-NP56B64DBACB2638Z2-2T0T-AM | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67-21SYGC/S530-E3/TR8 Everlight Electronics | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | ROUND | - | 2 | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 51.0 mcd | 67-21SYGC/S530-E3/TR8 | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT, PLASTIC, LCC-2 | - | - | - | Obsolete | - | 5.71 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | BRILLIANT YELLOW GREEN | - | 8541.40.20.00 | - | - | - | TAPE AND REEL | - | - | - | - | 1 | - | 3 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 2.4 mm | - | - | WATER CLEAR | - | - | - | - | - | 0.025 A | - | - | - | 1.9 mm | - | - | - | - | 575 nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67-21S/NG3C-D2035N3PB2936Z15/2T Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | 67-21S/NG3C-D2035N3PB2936Z15/2T | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67-31EP3-URD1224DBFBZ5-ET0D-AM Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | 67-31EP3-URD1224DBFBZ5-ET0D-AM | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 630203B12000G Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | 1040 g | ALUMINUM | - | - | - | - | - | - | - | - | - | - | AAVID THERMALLOY LLC | - | - | 630203B12000G | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | - | Transferred | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EXTRUDED | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANODIZED | - | - | - | HEAT SINK | - | - | - | - | 50.8 mm | 304.8 mm | 76.1 mm | - | ||
![]() 6-1761889-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | 6-1761889-8 | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.69 | Compliant | - | - | - | 2.74 mm | - | - | - | - | - | - | - | - | Through Hole | - | TELECOM AND DATACOM CONNECTOR | - | - | -70 °C | 0 °C | - | - | - | -45 F | - | - | - | - | - | Right Angle | Yes | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 12 | - | - | - | - | - | 1:1 | - | - | - | - | ||
![]() 60AR18-8-100C Grayhill | 2792 |
| - | 14 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Grayhill | - | Silver (Ag) | - | 500,000 Cycles | 1 | GRAYHILL INC | - | - | 60AR18-8-100C | Grayhill Inc. | - | - | - | 85 °C | -40 °C | Bulk | - | - | - | - | Active | Active | 5.82 | - | - | - | - | - | 5 V | - | - | -40°C ~ 85°C | - | 60AR | - | - | - | - | - | Joystick, 3 - Axis | - | - | - | - | - | - | - | Encoders | 10mA (DC) | - | - | 5VDC | - | - | 1 | - | - | - | - | compliant | Digital (Mechanical Switch, Pulse) | - | Phosphor Bronze | Cable with Connector | - | - | Flatted (6.35mm Dia) | - | - | - | 360° Rotational, 8-Way Directional, Center Select | - | Circular - 17.25mm Dia | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | ROTARY POSITION ENCODER | - | - | - | - | 400gf | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | ||
![]() 559-5901-007 Dialight | In Stock | - | - | - | - | - | NO | - | PANEL MOUNT | - | - | - | ROUND | - | 2 | - | - | - | - | - | - | - | DIALIGHT CORP | - | 3100.0 mcd | 559-5901-007 | - | - | - | - | 100 °C | -40 °C | - | 2 PIN | - | - | - | Obsolete | - | 5.6 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | AMBER | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | BULK | - | - | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | 15 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 5 mm | - | - | WATER CLEAR | - | - | - | - | - | 0.05 A | - | - | 2.4 V | 19.05 mm | - | - | T-1 3/4 | - | 592 nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 556-1507-304 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | 556-1507-304 | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | Active | - | 5.01 | Non-Compliant | No | - | - | - | - | - | - | - | Bulk | - | e0 | No | Screw | - | - | - | Tin/Lead (Sn/Pb) | - | - | RED | UL RECOGNIZED | 8541.40.20.00 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | 10 mA | Flat, Round | - | - | - | - | - | 125 V | - | - | - | - | Red | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5 mm | ||
![]() 550-0205-004 Dialight | In Stock | - | - | - | Through Hole | - | NO | - | RADIAL MOUNT | 8 | - | - | ROUND | - | 8 | - | - | - | - | - | - | - | DIALIGHT CORP | - | 12.3 mcd | 550-0205-004 | - | 4 | 4 | - | 100 °C | -55 °C | - | - | - | - | - | Obsolete | - | 5.51 | Non-Compliant | No | - | - | - | - | - | - | - | Bulk | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | 100 °C | -55 °C | GREEN | - | 8541.40.20.00 | - | - | - | BULK | - | - | - | - | 4 | - | 2.54 mm | 9.27 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 4 ELEMENTS | - | - | - | - | - | - | - | 100 mW | - | - | 60 deg | - | - | - | SINGLE COLOR LED ARRAY | 30 mA | Diffused | - | - | - | 20 mA | 5 mm | 2.8 V | 12.3 mcd | - | - | - | Green | - | - | 0.03 A | 5 V | 565 nm | 3 V | 5.96 mm | - | - | T-1 3/4 | - | 565 nm | - | 0.0016 cd | - | - | - | - | - | - | 25 mm | - | - | ||
![]() 559-6101-007 Dialight | In Stock | - | - | - | - | - | NO | - | PANEL MOUNT | - | - | - | ROUND | - | 2 | - | - | - | - | - | - | - | DIALIGHT CORP | - | 2100.0 mcd | 559-6101-007 | - | - | - | - | 100 °C | -40 °C | - | 2 PIN | - | - | - | Obsolete | - | 5.6 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | RED | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | BULK | - | - | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | 15 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 5 mm | - | - | WATER CLEAR | - | - | - | - | - | 0.05 A | - | - | 2.4 V | 19.05 mm | - | - | T-1 3/4 | - | 635 nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 586-2202-202 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | 586-2202-202 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 586-1206-204 Dialight | In Stock | - | - | - | - | - | NO | - | PANEL MOUNT | - | - | - | ROUND | - | 2 | - | - | - | - | - | - | - | DIALIGHT CORP | - | 580.0 mcd | 586-1206-204 | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | Obsolete | - | 5.62 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | WHITE | - | 8541.40.20.00 | - | - | - | BULK | - | - | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 5.89 mm | - | - | TRANSPARENT | - | - | - | - | - | - | - | - | - | - | - | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 550-0405-100 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | 550-0405-100 | - | - | - | - | 100 °C | -55 °C | - | - | - | - | - | Obsolete | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIFFUSED | - | - | - | - | - | 0.05 A | - | - | 2 V | 6.22 mm | - | - | - | - | 665 nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 586-2205-202 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | 586-2205-202 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.79 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 586-1206-201 Dialight | In Stock | - | - | - | - | - | NO | - | PANEL MOUNT | - | - | - | ROUND | - | 2 | - | - | - | - | - | - | - | DIALIGHT CORP | - | 320.0 mcd | 586-1206-201 | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | Obsolete | - | 5.62 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | WHITE | - | 8541.40.20.00 | - | - | - | BULK | - | - | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 5.89 mm | - | - | TRANSPARENT | - | - | - | - | - | - | - | - | - | - | - | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 558-1701-007 Dialight | In Stock | - | - | - | - | - | NO | - | PANEL MOUNT | - | - | - | ROUND | - | 2 | - | - | - | - | - | - | - | DIALIGHT CORP | - | 80.0 mcd | 558-1701-007 | - | - | - | - | 100 °C | -55 °C | - | 2 PIN | - | - | - | Obsolete | - | 5.63 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | RED | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | BULK | - | - | - | - | 1 | - | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | 45 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 3 mm | - | - | TINTED NONDIFFUSED | - | - | - | - | - | 0.04 A | - | - | 2.4 V | 4.78 mm | - | - | T-1 | - | 660 nm | - | - | - | - | - | - | - | - | - | - | - |