- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Shell Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Category Number | Circuit Applications | Color Temperature | Connector Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Intensity | LED Material | LEDs | Lens Dimensions | Lens Shape Type | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Tail Length | Termination Method | Unit Weight | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Packing Method | Total Number of Contacts | Orientation | Shielding | Number of Functions | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Viewing Angle | Insertion Force-Max | Withdrawl Force-Min | Optoelectronic Device Type | Switch Type | Family | Insulator Color | Direction | Size | Lens Type | Product Type | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Screening Level | Forward Voltage-Max | Overall Height | Number of LEDs | Current Rating (Max) | T-code | Reverse Voltage-Max | Keyed | Peak Wavelength | Product | Mounting Angle | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Display Height | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM27SURCK10 Kingbright | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT CORP | - | - | - | - | - | - | - | 650.0 mcd | AM27SURCK10 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Transferred | - | - | - | - | - | 5.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | HYPER RED | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | 2.54 mm | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | 20 deg | - | - | SINGLE COLOR LED | - | - | - | - | 1.78 mm | WATER CLEAR | - | - | 0.03 A | - | - | - | - | 2.92 mm | - | - | T-3/4 | - | - | 650 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HWT801-S Seoul Semiconductor | In Stock | - | - | 6 Weeks | - | - | - | YES | SURFACE MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | x=0.31/y=0.3 K | - | - | - | - | SEOUL SEMICONDUCTOR CO LTD | - | - | 2800 mcd | GaN | - | 2.4 x 0.85 mm | Circular | 2800.0 mcd | HWT801-S | - | 50 mA | - | - | - | Surface Mount | Top Mount | - | - | - | - | 110 °C | -40 °C | - | LCC-2 | - | Contact Manufacturer | - | - | - | - | - | 5.75 | - | Yes | - | SMD | - | - | - | - | - | - | - | - | -40 to 110 °C | - | - | - | - | - | - | - | Uni-Color | - | - | - | WHITE | - | - | - | AEC-Q101 | 8541.40.20.00 | - | - | - | - | - | - | - | - | TR, 7 INCH | - | - | - | 1 | 3.4 mm | - | - | compliant | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN ZENER DIODE | - | - | - | - | - | - | - | - | 120 deg | - | - | SINGLE COLOR LED | - | - | - | - | 2.4 mm | - | - | - | 0.05 A | 8.4 lm | 1.2 V | Extended Industrial | - | 1.9 mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10250T397LGD2A-53 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | - | - | - | - | - | - | - | - | 10250T397LGD2A-53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18641130C CML Innovative Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | - | - | - | - | - | - | 18641130C | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -20 °C | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RED | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | 0.009 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | - | - | ||
![]() 18630651 CML Innovative Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | - | - | - | - | - | - | 18630651 | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -20 °C | - | ROHS COMPLIANT PACKAGE-1 | - | Active | - | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GREEN | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | 0.01 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18608131 CML Innovative Technologies | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | ROUND | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML TECHNOLOGIES GMBH & CO KG | - | - | - | - | - | - | - | 450.0 mcd | 18608131 | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -20 °C | - | ROHS COMPLIANT PACKAGE-1 | - | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | 130 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GREEN | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | Green | 0.003 A | - | - | - | - | - | - | - | T3-1/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM2520SRC01 Kingbright | In Stock | - | - | - | - | - | - | NO | AXIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | - | - | - | 600.0 mcd | AM2520SRC01 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | SUPER BRIGHT RED | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | 20 deg | - | - | SINGLE COLOR LED | - | - | - | - | 1.9 mm | WATER CLEAR | - | - | 0.03 A | - | - | - | 2.5 V | 2.8 mm | - | - | T-3/4 | 5 V | - | 660 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44380-1012 Molex | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | BRASS | - | - | - | LOCKING | COMPLIANT BOARDLOCK & PEGS | - | - | - | 0.645 inch | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | 44380-1012 | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | 70 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | WITH PANEL GROUND TABS | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | 2.032 mm | - | - | unknown | - | NICKEL | - | CSA, UL | - | COMMERCIAL | - | STAGGERED | 0.533 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | SOLDER | 1000VAC V | 1 | 500 Cycles | - | - | 35.584 N | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | ||
![]() 4-2213772-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | - | - | 100 | TE CONNECTIVITY LTD | Illuminated | - | - | - | - | - | - | - | 4-2213772-9 | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | Box | - | AV2220E512Q04 AV2220E512Q04 | Active | - | - | - | - | Active | 2.35 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2213767-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | - | - | 100 | TE CONNECTIVITY LTD | Illuminated | - | - | - | - | - | - | - | 4-2213767-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV1920E112Q04 AV1920E112Q04 | Active | - | - | - | - | - | 5.75 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-406938-2 TE Connectivity | In Stock | - | - | - | - | - | CABLE | - | - | POLYCARBONATE | - | - | - | - | - | - | - | - | 0.464 inch | - | - | WIRE, STRANDED, ROUND | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | POLYCARBONATE | - | - | - | - | - | - | 5-406938-2 | - | - | - | - | - | - | - | STRAIGHT | - | 1 | - | 60 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 500 ASSEMBLIES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | - | - | 10 | - | - | - | - | - | - | compliant | - | - | - | CSA, UL | - | COMMERCIAL | - | - | 0.426 inch | MALE | - | - | NO | 0.895 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | WIRE | 1000VAC V | 1 | 750 Cycles | GOLD FLASH OVER NICKEL | - | 22.24 N | 22.24 N | - | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | ||
![]() 5569115-1 TE Connectivity | 15 |
| - | 11 Weeks | - | Gold | BOARD AND PANEL | - | - | HTN NYLON | Nylon | - | 8 | LOCKING | SPLIT BOARD LOCK | - | - | Nylon | 0.705 inch | Right Angle | TE Connectivity / AMP | - | Cat 3 | - | - | - | GOLD (50) | PHOSPHOR BRONZE | 31 | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | - | - | 5569115-1 | - | - | + 85 C | - | - 40 C | Through Hole | - | RIGHT ANGLE | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | - | - | Active | Cat 3 | 2.54(mm) | 8 | 18.67(mm) | - | 1.58 | Details | Yes | - | - | - | Solder | 0.128856 oz | - | 150VAC | - | - | - | -40 to 85 °C | Tube | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 8 | - | Shielded | - | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | TIN | - | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | 0.495 inch | FEMALE | 94V-0 | Black | NO | 0.735 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | 1000VAC V | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 5569115 | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 17.91 mm | - | - | 17.91(mm) | - | - | 50u inch | - | - | 12.7(mm) | - | UL 94 V-0 | ||
![]() 5557561-1 TE Connectivity | 6 |
| - | 11 Weeks | - | Gold | BOARD | - | - | - | Nylon | - | 24 | LOCKING | SOLDER HOLDING POSTS | - | - | Nylon | 1.75 inch | Right Angle | TE Connectivity / AMP | - | Cat 4 | - | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | 30 | TE CONNECTIVITY LTD | - | NYLON | - | - | Without LED | - | - | - | 5557561-1 | - | - | + 85 C | - | - 40 C | Through Hole | - | RIGHT ANGLE | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | - | - | Active | Cat 3 | 1.02(mm) | 24 | 20.57(mm) | - | 1.64 | Details | Yes | AMP - TE CONNECTIVITY - 5557561-1 - CAT4 RJ45 MODULAR JACK, 8POS, 3 PORT | - | - | Solder | 0.541879 oz | - | 150VAC | 150 V | - | - | -40 to 80 °C | Tray | Multi-Port Modular Jack | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | 1 Row | Receptacle | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | - | 2.5400 mm | - | 24 | - | Unshielded | - | 2.54 mm | - | - | compliant | 1.5 A | - | - | CSA, UL | Solder Pin | COMMERCIAL | 24 POS | STAGGERED | 0.527 inch | MALE | - | Black | - | 0.81 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x3 | 500000000 Ω | RECEPTACLE | - | SOLDER | 1400VAC V | 3 | 750 Cycles | - | - | - | - | - | - | 5557561 | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 44.45 mm | 1 x 3 (Ganged) | - | 44.45(mm) | - | - | 50u inch | - | - | 13.38(mm) | - | UL 94 V-0 | ||
![]() 5406534-2 TE Connectivity | In Stock | - | - | 14 Weeks | Production (Last Updated: 5 days ago) | Gold | BOARD | - | - | - | Thermoplastic | - | - | LOCKING | SPLIT BOARD LOCK | - | Right Angle | Thermoplastic | 1.27 inch | Right Angle | TE Connectivity | - | - | Signal | - | - | NOT SPECIFIED | NOT SPECIFIED | 72 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | - | - | - | 5406534-2 | 5406534 | - | - | - | - | Through Hole | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | Active | Cat 5 | - | - | - | - | 2.24 | Details | Yes | - | - | 2.54 mm | Solder | - | - | - | - | - | - | - | - | - | - | - | Solder | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | 85 °C | -40 °C | Black | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | 16 | Right Angle | Unshielded | - | 2.032 mm | 15.24 mm | 16 | compliant | 200 mA | - | - | UL | Through Hole | COMMERCIAL | 16 | STAGGERED | 0.535 inch | MALE | - | Black | - | 0.6 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x2 | - | JACK | Compliant | SOLDER | - | 2 | - | - | - | - | - | - | - | - | BLACK | Up | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | 0.1 inch | RJ45 | Modular Connectors / Ethernet Connectors | 32.26 mm | - | - | - | 12.83 mm | 32.26 mm | 50u inch | 1.27 µm | - | - | No | UL 94 V-0 | ||
![]() 5558178-1 TE Connectivity | 1088 | - | - | 18 Weeks | - | Gold | BOARD AND PANEL | - | - | POLYPHENYLENE SULFIDE | Nylon | - | 8 | LOCKING | SPLIT BOARD LOCK | - | - | Nylon | 0.705 inch | Right Angle | TE Connectivity / AMP | - | Cat 3 | - | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | 136 | TE CONNECTIVITY LTD | - | POLYAMIDE | - | - | Without LED | - | - | - | 5558178-1 | - | - | + 85 C | - | - 40 C | Surface Mount | - | RIGHT ANGLE | 8P8C | - | -40C to 70C | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | Cat 3 | 1.27(mm) | 8 | 18.49(mm) | - | 1.61 | Details | Yes | - | - | - | Solder | 0.111995 oz | - | 150VAC | - | - | - | -40 to 70 °C | Tray | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | Receptacle | SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2700 mm | - | 8 | - | Shielded | - | 1.27 mm | - | - | compliant | 200 mA, 1.5 A | TIN | - | UL | SMD/SMT | COMMERCIAL | 8 POS | RECTANGULAR | 0.495 inch | FEMALE | 94V-0 | Black | NO | 0.868 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | SURFACE MOUNT | 1000VAC V | 1 | 750 Cycles | - | - | 35.584 N | 35.584 N | - | - | 5558178 | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | 17.91 mm | 1 x 1 (Port) | - | 17.91(mm) | - | - | 50u inch | - | - | 12.57(mm) | - | UL 94 V-0 | ||
![]() 5406554-4 TE Connectivity | In Stock | - | - | 12 Weeks, 2 Days | - | - | BOARD AND PANEL | - | - | COPPER-ZINC ALLOY | - | - | - | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | - | 3.79 inch | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | POLYETHYLENE | - | - | - | - | - | - | 5406554-4 | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | SHIELDED; 6 PORTS 8 POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | - | - | - | 2.032 mm | - | - | compliant | - | NICKEL TIN | - | CSA, UL | - | COMMERCIAL | - | STAGGERED | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | JACK | - | SOLDER | 1400VAC V | 6 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | ||
![]() 5555154-4 TE Connectivity | In Stock | - | - | 7 Weeks, 5 Days | - | Gold | BOARD | - | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | - | - | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | PBT (Polybutylene Terephthalate) | 0.625 inch | Right Angle | TE Connectivity / AMP | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | 36 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | - | - | - | 5555154-4 | - | - | + 85 C | - | - 40 C | Through Hole | - | RIGHT ANGLE | 6P6C | - | - | 85 °C | -40 °C | - | - | - | Active | Cat 3 | - | - | - | - | 1.66 | Details | Yes | - | - | - | Solder | - | - | - | - | - | - | -40 to 70 °C | - | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 6 Position | - | - | Black | 10 Base-T | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 6 | - | Shielded | - | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | TIN | - | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | 0.495 inch | FEMALE | - | - | NO | 0.73 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | 500000000 Ω | JACK | - | SOLDER | 1000VAC V | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | 0.15 inch | RJ25 | Modular Connectors / Ethernet Connectors | 15.88 mm | - | - | - | - | - | 50u inch | - | - | - | - | UL 94 V-0 | ||
![]() 5406562-2 TE Connectivity | 8 |
| - | 9 Weeks | - | Gold | BOARD | - | - | COPPER ALLOY | Nylon | - | 16 | LOCKING | PEG | - | - | Nylon | 1.23 inch | Right Angle | TE Connectivity / AMP | - | Cat 4 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 45 | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | - | - | 5406562-2 | - | - | - | - | - | Through Hole | - | RIGHT ANGLE | - | - | -40C to 80C | 85 °C | -40 °C | - | - | - | Active | Cat 4 | 2.54(mm) | 16 | 21.34(mm) | - | 2.22 | Details | Yes | - | - | - | Solder | - | - | 150VAC | - | - | - | -40 to 80 °C | Box or Tray | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 16 Base-T | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5400 mm | - | 16 | - | Shielded | - | 2.54 mm | - | - | compliant | - | TIN OVER COPPER | - | CSA, UL | Solder Pin | COMMERCIAL | 16(POS) | STAGGERED | 0.537 inch | MALE | - | Black | - | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | - | - | 500000000 Ω | JACK | - | SOLDER | 1000VAC V | 2 | 750 Cycles | - | - | - | - | - | - | 5406562 | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 31.24 mm | - | - | 31.24(mm) | - | - | 50u inch | - | - | 13.63(mm) | - | UL 94 V-0 | ||
![]() 5557560-1 TE Connectivity | 6 |
| - | 8 Weeks | - | Gold | BOARD AND PANEL | - | - | HTN NYLON | Nylon | - | 16 | - | SPLIT BOARD LOCK | - | - | Nylon | 1.2 inch | Right Angle | TE Connectivity | - | Cat 4 | - | - | Right Angle | NOT SPECIFIED | PHOSPHOR BRONZE | 45 | TE CONNECTIVITY LTD | - | NYLON | - | - | Without LED | - | - | - | 5557560-1 | - | - | + 85 C | - | - 40 C | Through Hole | - | RIGHT ANGLE | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | - | - | Active | Cat 4 | 1.02(mm) | 16 | 20.57(mm) | - | 1.58 | Details | Yes | - | - | - | Solder | 0.272033 oz | - | 150VAC | 150 V | - | - | -40 to 80 °C | Box or Tray | 555 | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 16 Base-T | - | Receptacle | 2 PORTS 8 POSITION EACH | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 16 | - | Unshielded | - | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | - | - | UL | Solder Pin | COMMERCIAL | 16 POS | STAGGERED | 0.527 inch | FEMALE | 94V-0 | Black | NO | 0.81 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x2 | 500000000 Ω | JACK | - | SOLDER | 1400VAC V | 2 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 5557560 | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 30.48 mm | 1 x 2 (Ganged) | - | 30.48(mm) | - | - | 50u inch | - | - | 13.38(mm) | - | UL 94 V-0 | ||
![]() 5406495-1 TE Connectivity | In Stock | - | - | 20 Weeks | - | Gold | BOARD AND PANEL | - | - | COPPER ALLOY | Polyester (PCT) | - | 128 | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | GOLD (50) | PHOSPHOR BRONZE | 10 | TE CONNECTIVITY LTD | - | GLASS FILLED PCT | - | - | - | - | - | - | 5406495-1 | 5406495 | - | - | - | - | Through Hole | - | RIGHT ANGLE | 8P8C | - | - | - | - | - | ROHS COMPLIANT | - | Active | Cat 5 | - | - | - | - | 5.66 | Details | Yes | - | - | - | Solder | - | - | - | - | - | - | - | Tray | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Telephone/Telecom | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | OTHER STACKING CONNECTOR: 64 CONTACTS, 8 PORTS, 8 POSITIONS EACH, SHIELDED, LOW PROFILE | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | Shielded | - | - | - | - | compliant | - | TIN | - | - | Solder Pin | - | 128 POS | - | - | FEMALE | 94V-0 | - | NO | - | AMP | - | - | - | 2x8 | - | JACK | - | SOLDER | - | 16 | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 |