- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Shell Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Actuator Material | Board Mounting Option | Mounting Option 2 | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | LEDs | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Rating Max | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Packing Method | Total Number of Contacts | Shielding | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Circuit | Switch Function | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Illumination Voltage (Nominal) | Illumination Type, Color | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Viewing Angle | Illumination | Mechanical Life | Optoelectronic Device Type | Switch Type | Family | Terminal and Terminal Block Type | Insulator Color | Operating Force | Size | Product Type | Actuator Orientation | Forward Current-Max | Overall Height | Outline | Contact Rating @ Voltage | Current Rating (Max) | Switch Travel | Actuator Height off PCB, Vertical | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Plating Thickness | Actuator Length, Right Angle | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1479585-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | - | - | - | 1479585-2 | 1479585 | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1605814-5 TE Connectivity | In Stock | - | - | - | - | BOARD | - | - | BRASS | - | - | - | LOCKING | - | HOLE .125-.137 | - | - | - | 0.645 inch | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | - | 1605814-5 | 1605814 | - | - | - | - | RIGHT ANGLE | - | - | 70 °C | - | - | - | - | Obsolete | - | - | - | - | - | 8.82 | - | No | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 2.54 mm | compliant | - | - | UL | - | COMMERCIAL | - | STAGGERED | 0.6 inch | - | FEMALE | - | - | - | 0.85 inch | - | - | - | - | TELCOM, MODULAR | - | - | - | JACK | - | - | SOLDER | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.145 inch | - | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 1116132-6 TE Connectivity | In Stock | - | - | - | - | BOARD | - | - | COPPER ALLOY | - | - | - | LOCKING | - | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | - | 1.93 inch | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | POLYAMIDE | - | 1116132-6 | - | - | - | - | - | RIGHT ANGLE | - | - | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | e0 | No | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | 3 PORT, 8-POSITION EACH, PANEL MOUNT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 24 | - | - | - | 2.032 mm | compliant | - | TIN LEAD | CSA, UL | - | COMMERCIAL | - | STAGGERED | 0.526 inch | - | FEMALE | 94V-0 | - | NO | 0.62 inch | AMP | - | - | - | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | - | 900VAC V | 3 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | 150u inch | - | - | - | ||
![]() 1368214-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | - | - | - | 1368214-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1933881-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 1933881-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1116353-8 TE Connectivity | In Stock | - | - | - | - | BOARD AND PANEL | - | - | COPPER-ZINC ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TYCO ELECTRONICS AMP | - | POLYETHYLENE | - | 1116353-8 | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | 5.87 | - | No | - | - | - | - | - | - | e0 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | 2 PORT, 8-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 16 | - | - | - | - | unknown | - | NICKEL | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | JACK | - | - | SOLDER | - | - | 2 | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1734509-2 TE Connectivity | In Stock | - | - | 20 Weeks | Gold | BOARD | - | - | BRASS | Thermoplastic (TP) | - | - | LOCKING | - | PEG | - | - | - | 0.638 inch | - | TE Connectivity | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 90 | TE CONNECTIVITY LTD | - | POLYETHYLENE | - | 1734509-2 | - | - | - | - | - | RIGHT ANGLE | 8P8C | - | 85 °C | -40 °C | - | - | - | Active | Cat 3 | - | - | - | - | 5.67 | Details | Yes | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | 10 Base-T | Jack (Female) | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | Shielded | - | - | 2.032 mm | compliant | - | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | 0.445 inch | - | FEMALE | 94V-0 | - | NO | 0.594 inch | AMP | - | - | 1 A | TELCOM, MODULAR | 50 mΩ | 1x1 | 200000000 Ω | JACK | - | - | SOLDER | - | 1400VAC V | 1 | 750 Cycles | - | - | - | - | - | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | 0.087 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | 15u inch | - | - | UL 94 V-0 | ||
![]() 1116132-5 TE Connectivity | In Stock | - | - | - | - | BOARD | - | - | COPPER ALLOY | - | - | - | LOCKING | - | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | - | 1.93 inch | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | POLYAMIDE | - | 1116132-5 | - | - | - | - | - | RIGHT ANGLE | - | - | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | 5.89 | - | No | - | - | - | - | - | - | e0 | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | 3 PORT, 8-POSITION EACH, PANEL MOUNT | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 24 | - | - | - | 2.032 mm | compliant | - | TIN LEAD | CSA, UL | - | COMMERCIAL | - | STAGGERED | 0.526 inch | - | FEMALE | 94V-0 | - | NO | 0.62 inch | AMP | - | - | - | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | - | 900VAC V | 3 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | 150u inch | - | - | - | ||
![]() 1116503-2 TE Connectivity | 1980 | - | - | 15 Weeks | Gold | BOARD | - | - | COPPER-ZINC ALLOY | Nylon | - | 8 | - | - | SOLDER HOLDING POSTS | - | - | Nylon | 0.591 inch | Right Angle | TE Connectivity | Cat 5 | Vertical | NOT SPECIFIED | PHOSPHOR BRONZE | 30(mohm) | 66 | TE CONNECTIVITY LTD | - | POLYAMIDE | Without LED | 1116503-2 | - | + 85 C | - | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | -40C to 80C | 85 °C | -40 °C | - | - | - | Active | Cat 5 | 1.02(mm) | 8 | 18.57(mm) | - | 1.6 | Details | Yes | Solder | 0.123776 oz | 150VAC | -40 to 80 °C | Box or Tray | - | e3 | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | Black | 10/100 Base-T | Receptacle | ROHS COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 8 | Shielded | - | - | 2.54 mm | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | 0.447 inch | - | FEMALE | 94V-0 | Black | NO | 0.731 inch | AMP | - | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | 1400VAC V | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1116503 | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | 1.5/Contact(A) | - | - | Connectors | Right Angle | - | 0.137 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15 mm | 1 x 1 (Port) | - | 15(mm) | 150u inch | - | 11.35(mm) | UL 94 V-0 | ||
![]() 1499632-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMSCOPE INC | - | - | - | 1499632-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1734719-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 1734719-2 | 1734719 | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.66 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1933422-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMSCOPE INC | - | - | - | 1933422-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.76 | - | - | - | - | - | - | - | - | - | - | - | - | FIBER OPTIC CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160921-2 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 2200 | TE CONNECTIVITY LTD | - | - | - | 160921-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.73 | Details | Yes | - | - | - | - | Cut Tape | 160 | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RING TERMINAL | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | ||
![]() 106307-1 TE Connectivity | In Stock | - | - | 20 Weeks | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | 50000 | TE CONNECTIVITY LTD | - | - | - | 106307-1 | 106307 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.7 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | Dust Cover | - | Black | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Accessories | - | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | ||
![]() EAST1916RYA0 Everlight Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | EAST1916RYA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EASV2110BA2 Everlight Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | EASV2110BA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELSW-J11C1-0VPHS-C6500 Everlight Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | ELSW-J11C1-0VPHS-C6500 | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | ROHS COMPLIANT, SMD, 2 PIN | - | Obsolete | - | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | COOL WHITE | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | TAPE AND REEL 7" | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN ZENER DIODE | - | - | - | - | - | - | - | - | - | - | 100 deg | - | - | SINGLE COLOR LED | - | - | - | - | - | 2.37 mm | - | - | 0.6 A | 2.03 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2835K2T0615E3 Everlight Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | EA2835K2T0615E3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EASV3020RGA3 Everlight Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | EASV3020RGA3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSMIJM63AR04 TE Connectivity | 2192 | - | - | 7 Weeks | - | Surface Mount | - | - | - | - | - | - | - | Thermoplastic | - | - | FSMIJM63 | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | 450 | TE CONNECTIVITY LTD | Illuminated | - | - | FSMIJM63AR04 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | 3-2213819-9 | Active | - | - | - | - | Active | 1.72 | Details | Yes | - | 0.010547 oz | - | -25°C ~ 70°C | Tape & Reel (TR) | FSMIJ | - | - | Active | EAR99 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | -- | - | compliant | - | - | - | Gull Wing | - | - | - | - | Plunger for Cap | - | - | - | - | - | Alcoswitch | SPST-NO | Off-Mom | - | - | - | - | - | - | -- | LED, Red | - | - | - | - | - | - | - | Illuminated | 200,000 Cycles | - | KEYPAD SWITCH | - | - | - | 260gf | - | Tactile Switches | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.20mm | -- | - | - | Tactile/Audible Feedback | - | - | Tactile Switches | - | - | - | - | - | -- | - | - |