- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Shield Material | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Tail Length | Operating Temperature | Packaging | Series | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Pitch | Orientation | Shielding | Contact Finish | Number of Contacts | ELV | Element Configuration | Number of Ports | Direction | LED Color | Tab Direction | Preloaded | Number of Cores per Jack | Number of Cores | Features | Turns Ratio | Contact Finish Thickness | Height Above Board | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-6605417-7 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | PET | - | - | Bronze | - | - | - | Compliant | 3.68 mm | - | - | - | Through Hole | - | -70 °C | 0 °C | Green | - | 1 | 2.54 mm | Right Angle | Shielded | - | 8 | Compliant | Single | 1 | Down | - | - | Yes | 5 | 6 | - | 1:1 | - | - | No | UL94 V-0 | ||
![]() 21000305 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2250015-2 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC3783EFETR Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJMG1V80021D1CSEN Amphenol | In Stock | - | - | - | - | - | - | - | - | RJMG1 | - | Amphenol ICC (Commercial Products) | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0950022443 Molex | In Stock | - | - | - | - | - | - | - | - | 095002 | - | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0855861004 Molex | In Stock | - | - | - | - | - | - | - | - | 085586 | - | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-6610004-1 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | Thermoplastic | - | - | Bronze | - | - | - | Compliant | - | - | - | - | Solder | RJ45 | 70 °C | 0 °C | Green | - | 1 | - | - | Yes | - | - | Compliant | - | 1 | Up | - | - | - | 8 | - | - | - | - | - | - | UL94 V-0 | ||
![]() L8291J1T43 Bel Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L1060SRC SunLED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR21-4237I Allied Components | In Stock | - | - | - | - | - | Through Hole | Thermoplastic | Copper Alloy | - | Copper Alloy | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 2 | - | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | - | - | 2 | - | Green - Yellow | Up and Down | - | 4 | - | Board Guide | - | 6.00µin (0.152µm) | 1.059 (26.90mm) | - | - | ||
![]() ARLP11-4466I Allied Components | In Stock | - | - | - | - | - | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | - | Solder | RJ45 | - | - | - | 10 Base-T | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | Nickel | - | - | - | 1 | - | Does Not Contain LED | Down | - | 8 | - | Board Guide | - | 30.0µin (0.76µm) | 0.445 (11.30mm) | - | - | ||
![]() AR11-4048 Allied Components | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | 0°C ~ 70°C | - | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | - | - | 1 | - | Green, Orange - Yellow | Up | - | 4 | - | Board Guide | - | 30.0µin (0.76µm) | 0.445 (11.30mm) | - | - | ||
![]() 1840865-4 Bel Fuse Inc | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR11-4357I Allied Components | In Stock | - | - | - | - | - | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | - | Solder | RJ45 | - | - | - | 10/100/1000 Base-T | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | Nickel | - | - | - | 1 | - | Does Not Contain LED | Down | - | 8 | - | Board Lock | - | 30.0µin (0.76µm) | 0.535 (13.60mm) | - | - | ||
![]() AR11-3837 Allied Components | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | 0°C ~ 70°C | - | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | 90° Angle (Right) | Shielded | Nickel | - | - | - | 1 | - | Green - Yellow | Up | - | 4 | - | Board Lock | - | 30.0µin (0.76µm) | 0.531 (13.50mm) | - | - | ||
![]() ARSM11-4707I Allied Components | In Stock | - | - | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Steel (SUS) | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | - | - | 1 | - | Yellow - Green | Up | - | 4 | - | Board Guide | - | 6.00µin (0.152µm) | 0.536 (13.61mm) | - | - | ||
![]() 1-6610018-1 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | Thermoplastic | - | - | - | - | - | - | Compliant | - | - | Bulk | - | Solder | RJ45 | - | - | Green | - | 1 | 2.54 mm | Right Angle | Shielded | - | 32 | Compliant | - | 4 | Up | - | - | - | 6 | - | - | - | - | - | No | UL94 V-0 | ||
![]() 5-6610197-1 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840761-1 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |