- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Shield Material | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Orientation | Shielding | Contact Finish | Contact Resistance | Insulation Resistance | Number of Ports | LED Color | Tab Direction | Number of Cores per Jack | Features | Contact Finish Thickness | Height Above Board | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJMG22213446MER Amphenol | In Stock | - | - | - | - | - | - | - | RJMG2 | - | Amphenol ICC (Commercial Products) | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0480749005 Molex | In Stock | - | - | - | - | - | - | - | 048074 | - | Molex | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARLP11-4602I Allied Components | In Stock | - | - | - | - | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | 5G Base-T, AutoMDIX | 1 | - | 90° Angle (Right) | Unshielded | Gold | - | - | 1 | Does Not Contain LED | Down | 8 | Board Guide | 30.0µin (0.76µm) | 0.445 (11.30mm) | - | - | ||
![]() ARV11-4209I Allied Components | In Stock | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | Vertical | Unshielded | Gold | - | - | 1 | Green - Yellow | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) | - | - | ||
![]() ARV11-4041I Allied Components | In Stock | - | - | - | - | Through Hole | Polyamide (PA FR52), Nylon FR52 | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | Vertical | Unshielded | Gold | - | - | 1 | Green - Green | User Selectable | 4 | Board Guide | 50.0µin (1.27µm) | 0.673 (17.10mm) | - | - | ||
![]() CTRJPPS5GF-GD720 Central | 45 | - | - | - | - | Through Hole | - | - | - | - | Central Technologies | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | 5G Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | 1 | Green - Yellow, Green | Up | 8 | Board Guide | - | 0.531 (13.50mm) | - | - | ||
![]() CTRJPPS5GF-GD350 Central | 28 | - | - | - | - | Through Hole | - | - | - | - | Central Technologies | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | 5G Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | 1 | Green - Yellow, Green | Up | 8 | Board Guide | - | 0.531 (13.50mm) | - | - | ||
![]() ARV11-4519 Allied Components | In Stock | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | Vertical | Unshielded | Gold | - | - | 1 | Green - Green | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) | - | - | ||
![]() ARLP11-4178 Allied Components | In Stock | - | - | - | - | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | - | 1 | Green, Orange - Yellow | Up | 8 | Board Guide | 30.0µin (0.76µm) | 0.445 (11.30mm) | - | - | ||
![]() ARA502-1122S Allied Components | In Stock | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | 90° Angle (Right) | Unshielded | Gold | - | - | 1 | Green - Yellow | Down | 8 | Board Guide | 6.00µin (0.152µm) | 0.535 (13.60mm) | - | - | ||
![]() AR0017-3630 Allied Components | In Stock | - | - | - | - | Through Hole | Thermoplastic | Copper Alloy | - | Copper Alloy | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | 90° Angle (Right) | Unshielded | Gold | - | - | 1 | Green - Yellow | Down | 4 | Board Guide | 6.00µin (0.152µm) | 0.528 (13.40mm) | - | - | ||
![]() 94910-008M Amphenol | In Stock | - | - | - | Gold | - | - | - | - | Bronze | - | - | - | Non-Compliant | - | - | Through Hole | RJ45 | 8 | Black | - | - | Male | - | Shielded | - | 20 mΩ | 500 MΩ | 8 | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() 2250013-3 Bel Fuse Inc | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARLP11-4723I Allied Components | In Stock | - | - | - | - | Through Hole | Liquid Crystal Polymer (LCP) | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | 10G Base-T, AutoMDIX | 1 | - | 90° Angle (Right) | Unshielded | Gold | - | - | 1 | Green, Yellow - Green | Down | 8 | Board Guide | 50.0µin (1.27µm) | 0.445 (11.30mm) | - | - | ||
![]() AR24-4737I Allied Components | In Stock | - | - | - | - | Through Hole | Thermoplastic | Copper Alloy | - | Copper Alloy | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | 10/100/1000 Base-T, Power over Ethernet+ (PoE+) | 2 | - | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | - | 8 | Yellow, Green - Yellow, Green | Up and Down | 9 | Board Guide | 6.00µin (0.152µm) | 1.015 (25.78mm) | - | - | ||
![]() AR11-4526 Allied Components | In Stock | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | - | 1 | Green - Yellow | Down | 4 | Board Guide | 6.00µin (0.152µm) | 0.524 (13.31mm) | - | - | ||
![]() AR11-4345 Allied Components | In Stock | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | - | 1 | Yellow - Green | Down | 8 | Board Guide | 6.00µin (0.152µm) | 0.524 (13.30mm) | - | - | ||
![]() AR11-4598I Allied Components | In Stock | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | 2.5G Base-T, AutoMDIX | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | - | 1 | Green - Green, Yellow | Down | 8 | Board Lock | 30.0µin (0.76µm) | 0.535 (13.59mm) | - | - | ||
![]() AR11-3806IR Allied Components | In Stock | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | AR11 | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | Nickel | - | - | 1 | Green - Yellow | Down | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | - | - | ||
![]() ARV11-4495I Allied Components | In Stock | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | Vertical | Unshielded | Gold | - | - | 1 | Yellow - Green | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) | - | - |