- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Shape | Number of Terminals | Shield Material | Base Product Number | Cable Types | Contact Materials | Dimensions | Ihs Manufacturer | Lens Shape | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Side 1 Gender | Side 2 Gender | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Color | Applications | Number of Rows | Additional Feature | HTS Code | Packing Method | Orientation | Shielding | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Configuration | Number of Ports | Viewing Angle | Optoelectronic Device Type | Forward Current | Size | Forward Voltage | Luminous Intensity | Lens Type | LED Color | Forward Current-Max | Tab Direction | Luminous Flux | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | Number of Cores per Jack | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Dominant Wavelength | Features | IP Rating | Length | Contact Finish Thickness | Height Above Board | Length (mm) | Display Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0937683408 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 093768 | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0855860005 Molex | In Stock | - | - | - | - | - | - | Alloy Steel | - | - | - | - | 085586 | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | ||
![]() BS-A516RI American Bright | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN BRIGHT OPTOELECTRONICS CORP | - | - | American Bright Optoelectronics | BS-A516RI | - | - | 85 °C | -40 °C | - | - | - | Contact Manufacturer | - | 4.16 | - | - | - | - | - | - | - | - | - | - | - | - | SUPER RED | - | - | - | 8541.40.20.00 | - | - | - | 1 | - | unknown | - | - | COMMON ANODE, 1 DIGIT WITH DECIMAL POINT | - | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.224 mm | ||
![]() 0857925620 Molex | In Stock | - | - | - | - | - | 4 | - | Polybutylene Terephthalate (PBT) | - | - | - | 857925 | PUR | Copper Alloy | - | - | - | - | Murrelektronik | 7000-12221-0346500 | 250 VAC/250 VDC | Molex | - | - | Tray | - | - | - | Active | - | - | - | - | Female | Flying Leads | 0°C ~ 70°C | - | PDJack 85792 | - | Solder | - | Female to Flying Leads, 4-pole, M12 | - | - | 1 | - | - | - | - | Shielded, EMI Finger | - | - | - | 4 Amps | Gold | - | 1 | - | - | - | - | - | - | - | Does Not Contain LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | 65 Meters | - | - | - | - | ||
![]() RJMG12173A1R03R Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | RJMG1 | - | - | - | - | - | - | - | - | - | Amphenol ICC (Commercial Products) | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69460 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-6610143-1 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPTB-1615SURKQBDC Kingbright | In Stock | - | - | Surface Mount | YES | SURFACE MOUNT | 4 | - | - | RECTANGULAR | 4 | - | - | - | - | 1.6 x 1.5 x 0.7mm | KINGBRIGHT ELECTRONIC CO LTD | Rectangle | 220.0/90.0 mcd | - | KPTB-1615SURKQBDC | - | - | 85 °C | -40 °C | - | 1.60 X 1.50 MM, 0.70 MM HEIGHT, ROHS COMPLIANT, SMD, 4 PIN | 1616 (0606) | Active | - | 5.59 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | HYPER RED/BLUE | - | - | - | 8541.40.20.00 | TAPE AND REEL | - | - | 2 | 1.75 mm | compliant | - | - | SEPARATE, 2 ELEMENTS | - | 120 deg | DUAL COLOR LED | 30mA | 1.2 mm | 2.5 V, 4 V | 80 mcd, 200 mcd | WATER CLEAR | - | 0.03 A | - | - | - | 2.5 V | 0.7 mm | 2 | - | - | 5 V | 650/468 nm | 120 cd | 465 / 630 nm | - | - | - | - | - | - | - | ||
![]() KPG-1005PBC-TT-5MAV Kingbright | In Stock | - | - | Surface Mount | YES | SURFACE MOUNT | 2 | - | - | RECTANGULAR | 2 | - | - | - | - | 1 x 0.5 x 0.2mm | KINGBRIGHT ELECTRONIC CO LTD | Rectangle | 28.0 mcd | - | KPG-1005PBC-TT-5MAV | - | - | 85 °C | -40 °C | - | - | 1005 (0402) | Active | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | BLUE | - | - | - | 8541.40.20.00 | TR, 7 INCH | - | - | 1 | 0.9 mm | compliant | - | - | SINGLE | - | 140 deg | SINGLE COLOR LED | - | 0.6 mm | 3.1 V | 28 mcd | WATER CLEAR | - | 0.01 A | - | - | - | - | 0.2 mm | 1 | - | - | - | 461 nm | - | 467 nm | - | - | - | - | - | - | - | ||
![]() KPBD-3224QBDSEKC Kingbright | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | ROUND | 4 | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | 700.0/300.0 mcd | - | KPBD-3224QBDSEKC | - | - | 85 °C | -40 °C | - | - | - | Active | - | 5.76 | - | Yes | Kingbright KPBD-3224QBDSEKC Bi-colour Blue, Orange LED, 465 / 601 nm, 4-Pin 3224 (1209), Dome Lens SMD Package | - | - | - | - | - | - | - | EAR99 | - | SUPER BRIGHT ORANGE/BLUE | - | - | - | 8541.40.20.00 | TR, 7 INCH | - | - | 1 | 3.2 mm | compliant | - | - | SEPARATE, 2 ELEMENTS | - | 20 deg | DUAL COLOR LED | - | 1.9 mm | - | - | WATER CLEAR | - | 0.03 A | - | - | - | 2.5 V | 2.4 mm | - | - | T-3/4 | 5 V | 610/460 nm | 20 cd | - | - | - | - | - | - | - | - | ||
![]() KA-3529ASYL2Z4S Kingbright | In Stock | - | - | Surface Mount | YES | SURFACE MOUNT | 2 | - | - | ROUND | 2 | - | - | - | - | 3.5 x 2.8 x 0.8mm | KINGBRIGHT ELECTRONIC CO LTD | Round | 4500.0 mcd | - | KA-3529ASYL2Z4S | - | - | 85 °C | -40 °C | - | - | 3528 (1411) | Active | - | 2.3 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | SUPER BRIGHT YELLOW | - | - | - | 8541.40.20.00 | TR, 7 INCH | - | - | 1 | - | compliant | - | - | SINGLE WITH BUILT-IN ZENER DIODE | - | 120 deg | SINGLE COLOR LED | - | 2.5 mm | 2.7 V | - | WATER CLEAR | - | 0.15 A | - | 12 lm | - | - | 0.8 mm | 1 | - | - | - | 590 nm | - | 590 nm | - | - | - | - | - | - | - | ||
![]() KPG1-1608SURC-TT Kingbright | In Stock | - | - | Surface Mount | YES | SURFACE MOUNT | 2 | - | - | RECTANGULAR | 2 | - | - | - | - | 1.6 x 0.8 x 0.2mm | KINGBRIGHT ELECTRONIC CO LTD | Rectangle | 195.0 mcd | - | KPG1-1608SURC-TT | - | - | 85 °C | -40 °C | - | - | 1608 (0603) | Active | - | 5.71 | Non-Compliant | Yes | - | - | - | - | Cut Tape | - | - | - | EAR99 | - | HYPER RED | - | - | - | - | TR, 7 INCH | - | - | 1 | 1.4 mm | compliant | - | - | SINGLE | - | 120 deg | SINGLE COLOR LED | 20mA | 1.2 mm | 2.4 V | 65 mcd | WATER CLEAR | - | 0.02 A | - | - | 631 nm | - | 0.2 mm | 1 | - | - | - | 639 nm | - | 631 nm | - | - | - | - | - | - | - | ||
![]() KADS-8070SY28Z1S Kingbright | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | ROUND | 2 | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | KADS-8070SY28Z1S | - | - | 100 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-2 | - | Active | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | SUPER BRIGHT YELLOW | - | - | - | 8541.40.20.00 | TAPE AND REEL 13" | - | - | 1 | - | compliant | - | - | SINGLE WITH BUILT-IN ZENER DIODE | - | 90 deg | SINGLE COLOR LED | - | 6 mm | - | - | - | - | 0.35 A | - | - | - | - | 4.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KM2520VBC-D08 Kingbright | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | 2.5 x 2 x 2.8mm | KINGBRIGHT ELECTRONIC CO LTD | Dome | - | - | KM2520VBC-D08 | - | - | 85 °C | -40 °C | - | - | Subminiature | Active | - | 5.74 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | compliant | - | - | - | - | 1 deg | SINGLE COLOR LED | - | - | 4 V | 1.6 cd | WATER CLEAR | - | 0.03 A | - | - | - | 4 V | 2.8 mm | 1 | - | - | 5 V | 465 nm | 20 cd | 470 nm | - | - | - | - | - | - | - | ||
![]() KPA-3210SECK Kingbright | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | RECTANGULAR | 3 | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | 250.0 mcd | - | KPA-3210SECK | - | - | 85 °C | -40 °C | - | 3.20 X 1 MM, 1.50 MM HEIGHT, ROHS COMPLIANT, SMD, 3 PIN | - | Active | - | 5.59 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | SUPER BRIGHT ORANGE | - | - | - | 8541.40.20.00 | TAPE AND REEL | - | - | 1 | - | compliant | - | - | SINGLE | - | 120 deg | SINGLE COLOR LED | - | 2 mm | - | - | WATER CLEAR | - | 0.03 A | - | - | - | - | 1 mm | - | - | - | - | 610 nm | - | - | - | - | - | - | - | - | - | ||
![]() KPD-2520SURCK-03 Kingbright | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | ROUND | 2 | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | 650.0 mcd | - | KPD-2520SURCK-03 | - | - | 85 °C | -40 °C | - | 4.50 X 2 MM, SMD, 2 PIN | - | Active | - | 5.61 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | HYPER RED | - | - | - | 8541.40.20.00 | TAPE AND REEL | - | - | 1 | 4.5 mm | compliant | - | - | SINGLE | - | 20 deg | SINGLE COLOR LED | - | 1.9 mm | - | - | WATER CLEAR | - | 0.03 A | - | - | - | - | 2.8 mm | - | - | T-3/4 | - | 650 nm | - | - | - | - | - | - | - | - | - | ||
![]() KA-2214QBS-D Kingbright | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | 2 x 1.4 x 1.3mm | KINGBRIGHT ELECTRONIC CO LTD | Oval | - | - | KA-2214QBS-D | - | - | 85 °C | -40 °C | - | - | PLCC 2 | Active | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | compliant | - | - | - | - | 0.1 deg | SINGLE COLOR LED | - | - | 4 V | 150 mcd | WATER CLEAR | - | 0.03 A | - | - | - | 4 V | 1.3 mm | 1 | - | - | 5 V | 460 nm | 120 cd | 465 nm | - | - | - | - | - | - | - | ||
![]() KP-23SURC-F Kingbright | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | RECTANGULAR | 3 | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | 250.0 mcd | - | KP-23SURC-F | - | - | 85 °C | -40 °C | - | 3 X 2.40 MM, 1.05 MM HEIGHT, SURFACE MOUNT PACKAGE-3 | - | Active | - | 5.61 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | HYPER RED | - | - | - | 8541.40.20.00 | BULK | - | - | 1 | - | compliant | - | - | SINGLE | - | 120 deg | SINGLE COLOR LED | - | 3 mm | - | - | WATER CLEAR | - | 0.03 A | - | - | - | - | 1.05 mm | - | - | - | - | 640 nm | - | - | - | - | - | - | - | - | - | ||
![]() KA-2214ZGS Kingbright | In Stock | - | - | Surface Mount | YES | SURFACE MOUNT | 2 | - | - | RECTANGULAR | 2 | - | - | - | - | 2.2 x 1.4 x 1.3mm | KINGBRIGHT ELECTRONIC CO LTD | Rectangle | 600.0 mcd | - | KA-2214ZGS | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-2 | PLCC 2 | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | GREEN | - | - | - | 8541.40.20.00 | TAPE AND REEL 7" | - | - | 1 | 2 mm | compliant | - | - | SINGLE | - | 120 deg | SINGLE COLOR LED | 25mA | 1.65 mm | 4.1 V | 700 mcd | WATER CLEAR | - | 0.025 A | - | - | - | - | 1.3 mm | 1 | - | - | - | 515 nm | - | 525 nm | - | - | - | - | - | - | - | ||
![]() KM2520ZGC08 Kingbright | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | ROUND | 2 | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | 3300.0 mcd | - | KM2520ZGC08 | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-2 | - | Active | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | GREEN | - | - | HIGH RELIABILITY | 8541.40.20.00 | TAPE AND REEL | - | - | 1 | 7.3 mm | compliant | - | - | SINGLE | - | 20 deg | SINGLE COLOR LED | - | 1.9 mm | - | - | WATER CLEAR | - | 0.025 A | - | - | - | 4.1 V | 1.4 mm | - | - | T-3/4 | 5 V | 515 nm | 20 cd | - | - | - | - | - | - | - | - |