- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Shape | Number of Terminals | Contact Finish Mating | Contact Materials | Dimensions | Ihs Manufacturer | Insulator Material | Lens Shape | Luminous Intensity-Nom | Manufacturer Part Number | Mounting Styles | Number of LEDs in Array | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Packing Method | Total Number of Contacts | Orientation | Number of Functions | Terminal Pitch | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Configuration | Body/Shell Style | Termination Type | Contact Finish Termination | Viewing Angle | Optoelectronic Device Type | Terminal and Terminal Block Type | Size | Forward Voltage | Luminous Intensity | Lens Type | Rated Current | Lens Color | Forward Current-Max | Luminous Flux | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Rated Voltage | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Dominant Wavelength | Color@Wavelength | Display Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KA9219/2EC Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | RECTANGULAR | 2 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 50.0 mcd | KA9219/2EC | - | - | 85 °C | -40 °C | 9.20 X 1.90 MM, ROHS COMPLIANT PACKAGE-2 | - | Active | 5.57 | - | Yes | - | Yes | - | - | NOT SPECIFIED | HIGH EFFICIENCY RED | - | - | - | - | - | - | - | - | - | BULK | - | - | 1 | 7.62 mm | unknown | - | - | - | - | - | SERIES CONNECTED, 2 ELEMENTS | - | - | - | 100 deg | SINGLE COLOR LED | - | 9.2 mm | - | - | WATER CLEAR | - | - | 0.03 A | - | - | 1.9 mm | - | - | - | - | 627 nm | - | - | - | - | ||
![]() KM-23ZGC-F Kingbright | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | RECTANGULAR | 3 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 380.0 mcd | KM-23ZGC-F | - | - | 85 °C | -40 °C | 3 X 1.30 MM, ROHS COMPLIANT, SOT-23, 3 PIN | - | Active | 5.6 | - | Yes | - | - | EAR99 | - | - | GREEN | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | compliant | - | - | - | - | - | SINGLE | - | - | - | 140 deg | SINGLE COLOR LED | - | 3 mm | - | - | WATER CLEAR | - | - | 0.025 A | - | 4.1 V | 0.95 mm | - | - | - | 5 V | 515 nm | 140 cd | - | - | - | ||
![]() KA-5630SEL2Z4S Kingbright | In Stock | - | - | - | - | Surface Mount | YES | SURFACE MOUNT | 2 | - | - | 4 | - | - | 5.6 x 3 x 0.77mm | KINGBRIGHT ELECTRONIC CO LTD | - | Rectangle | 4200.0 mcd | KA-5630SEL2Z4S | - | - | 85 °C | -40 °C | - | 5630 | Active | 5.74 | - | Yes | - | - | EAR99 | - | - | HYPER RED | - | - | - | - | - | - | - | - | - | TR, 7 INCH | - | - | 1 | 5.76 mm | compliant | - | - | - | - | - | SINGLE WITH BUILT-IN ZENER DIODE | - | - | - | 120 deg | SINGLE COLOR LED | - | 4.8 mm | 2.5 V | - | WATER CLEAR | - | - | 0.15 A | 12 lm | - | 0.77 mm | 1 | - | - | - | 631 nm | - | 618 nm | - | - | ||
![]() KCSC56-101 Kingbright | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | KCSC56-101 | - | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-10 | - | Active | 5.31 | - | Yes | - | Yes | EAR99 | - | - | HIGH EFFICIENCY RED | IC COMPATIBLE | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | 1 | - | compliant | - | - | - | - | - | COMMON CATHODE, 1 DIGIT WITH DECIMAL POINT | - | - | - | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | - | - | - | - | - | - | 14.22 mm | ||
![]() KB-2450YD Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | RECTANGULAR | 8 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 26.5 mcd | KB-2450YD | - | - | 85 °C | -40 °C | - | - | Active | 5.76 | - | Yes | - | No | EAR99 | - | - | YELLOW | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | 2.54 mm | compliant | - | - | - | - | - | SEPARATE, 4 ELEMENTS | - | - | - | 120 deg | SINGLE COLOR LED | - | 19.05 mm | - | - | DIFFUSED | - | - | 0.03 A | - | - | 5.1 mm | - | - | - | - | 590 nm | - | - | - | - | ||
![]() L-819SURKCGKW Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 3 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 750.0/130.0 mcd | L-819SURKCGKW | - | - | 85 °C | -40 °C | - | - | Active | 5.42 | - | Yes | - | - | EAR99 | - | - | HYPER RED/GREEN | - | 8541.40.20.00 | - | - | - | - | - | - | - | BAG | - | - | 1 | 2.54 mm | compliant | - | - | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | 50 deg | DUAL COLOR LED | - | 10 mm | - | - | DIFFUSED WHITE | - | - | 0.03 A | - | 2.5 V | 13.5 mm | - | T-4 | - | 5 V | 645/574 nm | 50 cd | - | - | - | ||
![]() L-103EDT Kingbright | In Stock | - | - | - | Through Hole | - | NO | RADIAL MOUNT | 2 | - | RECTANGULAR | 2 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 5.0 mcd | L-103EDT | - | - | 85 °C | -40 °C | 5 X 2 MM, ROHS COMPLIANT PACKAGE-2 | - | Active | 5.59 | Non-Compliant | Yes | - | - | EAR99 | - | - | HIGH EFFICIENCY RED | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | 2.54 mm | compliant | - | - | - | - | - | SINGLE | - | - | - | 110 deg | SINGLE COLOR LED | - | 5 mm | 2.5 V | 8 mcd | DIFFUSED ORANGE | - | Orange | 0.03 A | - | 2.8 V | 7 mm | 1 | - | - | - | 627 nm | - | 617 nm | - | - | ||
![]() L1060SRC SMC Corporation of America | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 300.0 mcd | L1060SRC | - | - | 85 °C | -40 °C | - | - | Active | 5.52 | - | Yes | - | Yes | - | - | NOT SPECIFIED | SUPER BRIGHT RED | - | - | - | - | - | - | - | - | - | BULK | - | - | 1 | 2.54 mm | unknown | - | - | - | - | - | SINGLE | - | - | - | 30 deg | SINGLE COLOR LED | - | 1.8 mm | - | - | WATER CLEAR | - | - | 0.03 A | - | 2.5 V | 3.1 mm | - | T-3/4 | - | 5 V | 660 nm | - | - | - | - | ||
Tiny WHSL | 2468 |
| - | Gold | - | BOARD | - | - | 4 | COPPER ALLOY | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | J S T MFG CO LTD | POLYETHYLENE | - | - | UBB-4R-D14T-4D | RIGHT ANGLE | - | - | - | - | - | Active | 1.47 | Non-Compliant | No | e4 | No | - | USB CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Right Angle | - | - | unknown | TIN | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | RECEPTACLE | SOLDER | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UT4-HESILED24(5X20) Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | UT4-HESILED24(5X20) | - | - | - | - | - | - | Active | 5.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | 30A | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | ||
![]() L34HDTNR5/7 Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 3.0 mcd | L34HDTNR5/7 | - | - | 85 °C | -40 °C | - | - | Active | 5.19 | - | Yes | - | Yes | - | - | NOT SPECIFIED | BRIGHT RED | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | 1 | 5 mm | unknown | - | - | - | - | - | SINGLE | - | - | - | 60 deg | SINGLE COLOR LED | - | 3 mm | - | - | DIFFUSED RED | - | - | 0.025 A | - | - | 5 mm | - | T-1 | - | - | 700 nm | - | - | - | - | ||
![]() L934DB/2YD Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 4 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 15.0 mcd | L934DB/2YD | - | 2 | 85 °C | -40 °C | - | - | Active | 5.19 | - | Yes | - | Yes | EAR99 | - | NOT SPECIFIED | YELLOW | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 2 | 2.54 mm | unknown | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | 60 deg | SINGLE COLOR LED ARRAY | - | 3 mm | - | - | DIFFUSED | - | - | 0.03 A | - | 2.5 V | 9.7 mm | - | T-1 | - | - | 590 nm | 0.008 cd | - | Yellow | - | ||
![]() L73EB/2YDA Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 4 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 20.0 mcd | L73EB/2YDA | - | 2 | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-4 | - | Active | 5.19 | - | Yes | - | Yes | EAR99 | - | - | YELLOW | UL RECOGNIZED, IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | Visible LEDs | - | - | - | - | - | - | BULK | - | - | 2 | 2.54 mm | unknown | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | 60 deg | SINGLE COLOR LED ARRAY | - | 4.8 mm | - | - | DIFFUSED | - | - | 0.03 A | - | 2.5 V | 12.4 mm | - | T-1 3/4 | - | - | 590 nm | 0.006 cd | - | Yellow | - | ||
![]() L934GE/2ID Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 4 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 25.0 mcd | L934GE/2ID | - | - | 85 °C | -40 °C | - | - | Active | 5.52 | - | Yes | - | Yes | - | - | NOT SPECIFIED | HIGH EFFICIENCY RED | IC COMPATIBLE, HIGH RELIABILITY | - | - | - | - | - | - | - | - | BULK | - | - | 2 | 2.54 mm | unknown | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | 60 deg | SINGLE COLOR LED ARRAY | - | 3 mm | - | - | DIFFUSED RED | - | - | 0.03 A | - | - | 9.65 mm | - | T-1 | - | - | 627 nm | - | - | - | - | ||
![]() L934FO/2YD Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 4 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 15.0 mcd | L934FO/2YD | - | - | 85 °C | -40 °C | - | - | Active | 5.19 | - | Yes | - | Yes | - | - | NOT SPECIFIED | YELLOW | IC COMPATIBLE, HIGH RELIABILITY | - | - | - | - | - | - | - | - | BULK | - | - | 2 | 2.54 mm | unknown | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | 60 deg | SINGLE COLOR LED ARRAY | - | 3 mm | - | - | DIFFUSED | - | - | 0.03 A | - | - | 9.85 mm | - | T-1 | - | - | 590 nm | - | - | - | - | ||
![]() L-914SYCK Kingbright | In Stock | - | - | - | Through Hole | - | NO | RADIAL MOUNT | 2 | - | RECTANGULAR | 2 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 150.0 mcd | L-914SYCK | - | - | 85 °C | -40 °C | - | - | Active | 5.77 | Non-Compliant | Yes | - | - | EAR99 | - | - | SUPER BRIGHT YELLOW | - | 8541.40.20.00 | - | - | - | - | - | - | - | BAG | - | - | 1 | 2.54 mm | compliant | - | - | - | - | - | SINGLE | - | - | - | 130 deg | SINGLE COLOR LED | - | 3 mm | 2.5 V | 150 mcd | WATER CLEAR | - | Clear | 0.03 A | - | 2.5 V | 4 mm | 1 | - | - | 5 V | 590 nm | 90 cd | 590 nm | - | - | ||
![]() L1154PGD Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 5.0 mcd | L1154PGD | - | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | - | Active | 5.49 | Non-Compliant | Yes | - | Yes | - | - | NOT SPECIFIED | PURE GREEN | HIGH RELIABILITY | - | - | - | - | - | - | - | - | BULK | - | - | 1 | 2.54 mm | unknown | - | - | - | - | - | SINGLE | - | - | - | 60 deg | SINGLE COLOR LED | - | 3 mm | - | - | DIFFUSED GREEN | - | - | 0.025 A | - | - | 5 mm | - | T-1 | - | - | 555 nm | - | - | - | - | ||
![]() L-914IDT Kingbright | In Stock | - | - | - | Through Hole | Through Hole | NO | RADIAL MOUNT | 2 | - | RECTANGULAR | 2 | - | - | 2 x 3mm | KINGBRIGHT ELECTRONIC CO LTD | - | Rectangle | 8.0 mcd | L-914IDT | - | - | 85 °C | -40 °C | 2 X 3 MM, ROHS COMPLIANT PACKAGE-2 | Rectangular | Active | 5.58 | Non-Compliant | Yes | - | - | EAR99 | - | - | HIGH EFFICIENCY RED | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | 2.54 mm | compliant | - | - | - | - | - | SINGLE | - | - | - | 100 deg | SINGLE COLOR LED | - | 3 mm | 2.5 V | 6 mcd | DIFFUSED RED | - | Red | 0.03 A | - | 2.5 V | 4 mm | 1 | - | - | 5 V | 627 nm | 100 cd | 617 nm | - | - | ||
![]() L443HDT Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | CYLINDRICAL | 2 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 2.0 mcd | L443HDT | - | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | - | Active | 5.5 | - | Yes | - | Yes | EAR99 | - | - | BRIGHT RED | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | 2.54 mm | compliant | - | - | - | - | - | SINGLE | - | - | - | 100 deg | SINGLE COLOR LED | - | 2.4 mm | - | - | DIFFUSED RED | - | - | 0.025 A | - | 2.8 V | 8 mm | - | - | - | - | 700 nm | 120 cd | - | - | - | ||
![]() L132CB/4YD Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | RECTANGULAR | 8 | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | 1.5 mcd | L132CB/4YD | - | 4 | 85 °C | -40 °C | - | - | Active | 5.77 | - | Yes | - | Yes | EAR99 | - | NOT SPECIFIED | YELLOW | - | 8541.40.20.00 | Other Optoelectronics | - | - | - | - | - | - | BULK | - | - | 4 | 2.3 mm | unknown | - | - | - | - | - | SEPARATE, 4 ELEMENTS | - | - | - | 110 deg | SINGLE COLOR LED ARRAY | - | 5.3 mm | - | - | DIFFUSED | - | - | 0.03 A | - | 2.8 V | 8.6 mm | - | - | - | - | 590 nm | 0.001 cd | - | Yellow | - |