- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Shape | Number of Terminals | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lead Free Status / RoHS Status | Leakage Current-Max | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of LEDs in Array | Operating Frequency-Nom | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switch Configuration | Unit Weight | Voltage Rating AC | Voltage, Rating | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Current Rating (Amps) | Packing Method | Total Number of Contacts | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency Stability | Termination Style | Physical Dimension | Actuator Type | Contact Gender | Empty Shell | Brand Name | Rise Time-Max | Fall Time-Max | Circuit | Symmetry-Max | Switch Function | Panel Cutout Dimensions | Configuration | Color - Actuator/Cap | Body/Shell Style | Illumination Voltage (Nominal) | Illumination Type, Color | Connector Support Type | Oscillator Type | Voltage - Forward (Vf) (Typ) | Viewing Angle | Mechanical Life | Optoelectronic Device Type | Current - Test | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Size | Output Load | Terminal Type | Lens Type | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Frequency Adjustment-Mechanical | Aging | Lens Color | Forward Current-Max | Forward Voltage-Max | Actuator Marking | Overall Height | Trigger Device Type | Current Rating (Max) | On-state Current-Max | T-code | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Non-Repetitive Pk On-state Cur | Peak Wavelength | Critical Rate of Rise of Off-State Voltage-Min | Luminous Intensity-Min | DC Gate Trigger Current-Max | Contact Configuration | DC Gate Trigger Voltage-Max | Product | Circuit Commutated Turn-off Time-Nom | Lamp Type | Features | Lens Style/Size | Product Category | IP Rating | Product Length (mm) | Diameter | Height (Max) | Display Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 558257-1 TE Connectivity | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | - | - | - | 558257-1 | 558257 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | - | - | 6 | - | - | - | - | unknown | - | - | - | - | - | FEMALE | NO | - | - | - | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5338H1 ROHM Semiconductor | In Stock | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | VISUAL COMMUNICATIONS COMPANY LLC | - | - | - | 6.3 mcd | 5338H1 | - | - | - | - | - | - | - | - | - | - | 100 °C | -20 °C | - | - | - | Obsolete | - | - | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | RED | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | 2.54 mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | 0.06 A | - | - | 9.652 mm | - | - | - | T-1 3/4 | - | - | - | 650 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 597-2222-407 Dialight | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | RECTANGULAR | 3 | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 65.0 mcd | 597-2222-407 | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | SMT, 3 PIN | - | Obsolete | - | - | - | - | 5.61 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | AMBER | SUPPORTS INFRARED | 8541.40.20.00 | - | - | - | - | - | - | - | TAPE AND REEL 7" | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | 130 deg | - | SINGLE COLOR LED | - | - | - | - | - | 2 mm | - | - | WATER CLEAR | - | - | - | - | - | - | - | - | 0.025 A | - | - | 2 mm | - | - | - | - | - | - | - | 592 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 586-1201-201 Dialight | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 450.0 mcd | 586-1201-201 | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | 5.62 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | RED | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | 5.89 mm | - | - | TRANSPARENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T-1 3/4 | - | - | - | 615 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 586-5632-202 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | - | 586-5632-202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.65 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | GREEN | - | 8512.20.20.40 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.3 mm | - | ||
![]() 586-2203-202 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | - | 586-2203-202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 559-5701-003 Dialight | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | 2 | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 140.0 mcd | 559-5701-003 | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | Active | - | - | - | - | 5.57 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | YELLOW | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | 24 deg | - | SINGLE COLOR LED | - | - | - | - | - | 5 mm | - | - | WATER CLEAR | - | - | - | - | - | - | - | - | 0.02 A | 2.5 V | - | 16 mm | - | - | - | T-1 3/4 | - | - | - | 583 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 564-0200-123 Dialight | In Stock | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 6 | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 1.8/1.6/1.6 mcd | 564-0200-123 | - | - | - | - | - | 3 | - | - | - | - | 100 °C | -20 °C | - | - | - | Obsolete | - | - | - | - | 5.63 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | RED/YELLOW/GREEN | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 3 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 3 ELEMENTS | - | - | - | - | - | - | - | 50 deg | - | TRIPLE COLOR LED ARRAY | - | - | - | - | - | - | - | - | DIFFUSED | - | - | - | - | - | - | - | - | 0.007 A | 2.2 V | - | 15.24 mm | - | - | - | - | - | - | - | 635/583/565 nm | - | 0.001 cd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 533L25DT16M0000 CTS Corporation | In Stock | - | - | 8 Weeks | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS CORP | - | - | - | - | 533L25DT16M0000 | - | - | - | - | - | - | 16 MHz | - | - | - | 85 °C | -30 °C | - | - | - | Active | - | - | - | - | 5.58 | - | Yes | - | 3.47 V | 3.14 V | 3.3 V | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | TR, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 2.5% | - | 5.0mm x 3.2mm x 1.2mm | - | - | - | - | 6 ns | 6 ns | - | 55/45 % | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | NO | 1 PPM/FIRST YEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 550-1510 Dialight | In Stock | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 110.0 mcd | 550-1510 | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | 5.57 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | 1 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | 30 deg | - | SINGLE COLOR LED | - | - | - | - | - | 5 mm | - | - | TINTED NONDIFFUSED | - | - | - | - | - | - | - | - | 0.025 A | 2.2 V | - | 5.97 mm | - | - | - | T-1 3/4 | - | - | - | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 564-0300-202 Dialight | In Stock | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 4 | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 19.0 mcd | 564-0300-202 | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | - | 8541.40.20.00 | - | - | - | - | - | - | - | BAG | - | - | 2 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | - | - | - | - | 60 deg | - | SINGLE COLOR LED ARRAY | - | - | - | - | - | - | - | - | DIFFUSED | - | - | - | - | - | - | - | - | 0.02 A | - | - | 15.24 mm | - | - | - | - | - | - | - | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5P6J-Z-AZ Intersil (Renesas Electronics America) | 454 |
| - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | 2 mA | - | 5P6J-Z-AZ | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | , | - | Obsolete | - | - | - | NOT SPECIFIED | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | - | compliant | - | - | - | - | - | - | - | Renesas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 5000 A | - | 600 V | - | 65 A | - | 3 V/us | - | 0.2 mA | - | 0.8 V | - | 80 µs | - | - | - | - | - | - | - | - | - | - | ||
![]() GBS-ZB/26X6 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | - | GBS-ZB/26X6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-LM3U-46PDD AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | 4mm Oval | - | - | - | - | - | - | - | - | - | - | - | BROADCOM LTD | - | Lead free / RoHS Compliant | - | - | HLMP-LM3U-46PDD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | Non-Compliant | - | - | - | - | - | - | - | - | - | 525nm | - | - | - | 3.80mm L x 3.00mm W | - | - | - | - | - | - | - | Green | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | 45° x 90° | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.46mm | - | - | ||
![]() AOZ1083CI Alpha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA & OMEGA SEMICONDUCTOR LTD | - | - | - | - | AOZ1083CI | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | Obsolete | - | - | - | - | 5.82 | - | - | 1.2 A Buck LED Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSA02-41SURKWA-F01 Kingbright | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | APSA02-41SURKWA-F01 | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT, SMT, 10 PIN | - | Active | - | - | - | - | 5.64 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | HYPER RED | IC COMPATIBLE | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMON ANODE, 1 DIGIT WITH DECIMAL POINT | - | - | - | - | - | - | - | - | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | ||
![]() APPDA04-41MWFA Kingbright | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | APPDA04-41MWFA | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | SURFACE MOUNT PACKAGE-32 | - | Active | - | - | - | - | 5.09 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | WHITE | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMON ANODE, 2 DIGITS WITH DECIMAL POINT | - | - | - | - | - | - | - | - | - | 14 SEG ALPHANUMERIC LED DISPLAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | ||
![]() AV1910E524Q04 TE Connectivity | In Stock | - | - | 16 Weeks, 6 Days | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | AV1910 | TE Connectivity / Alcoswitch | - | 50,000 Cycles | 100 | TE CONNECTIVITY LTD | Illuminated | - | - | - | AV1910E524Q04 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | Tray | - | 1-2213767-1 | Active | - | - | Active | - | 2.35 | Details | Yes | - | - | - | - | - | 0.562620 oz | 250V | - | - | -20°C ~ 55°C | Tray | AV19 | - | - | - | Active | - | - | Vandal Resistant, Illuminated | - | - | - | - | Switches | - | - | - | - | - | 3A (AC) | - | - | - | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 3A (AC) | - | Solder Lug | - | Round, Button, Flush | - | - | - | - | - | SPST-NO | - | Off-Mom | Circular - 19.20mm Dia | - | Silver | - | 24 VDC | LED, Yellow | - | - | - | - | 1,000,000 Cycles | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moving LED Ring | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() AM2520SURCK08 Kingbright | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | 650.0 mcd | AM2520SURCK08 | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT, SMT, 2 PIN | - | Active | - | - | - | - | 5.58 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | HYPER RED | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | TAPE AND REEL | - | - | 1 | - | 7.3 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | 20 deg | - | SINGLE COLOR LED | - | - | - | - | - | 1.9 mm | - | - | WATER CLEAR | - | - | - | - | - | - | - | - | 0.03 A | 2.5 V | - | 2.8 mm | - | - | - | T-3/4 | - | 5 V | - | 650 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1910P612Q04 TE Connectivity | 30 |
| - | - | Silver | Panel Mount, Front | - | - | - | - | - | - | - | Stainless Steel | 250 | Round | Flush Round Button | AV1910 | TE Connectivity / Alcoswitch | Copper | 50,000 Cycles | 100 | TE CONNECTIVITY LTD | Yes | - | - | - | AV1910P612Q04 | - | + 55 C | TE Connectivity ALCOSWITCH Switches | - 20 C | Panel | - | - | -20C to 55C | 55C | -20C | - | - | Tray | - | 1-2213766-3 | Active | SPDT | 22(mm) | Active | - | 2.33 | Details | Yes | - | - | - | - | OFF ON | 1.022945 oz | 250V | 250V ac | - | -20°C ~ 55°C | Tray | AV19 | - | - | - | Active | - | - | Vandal Resistant, Illuminated | - | - | - | - | Switches | - | - | - | - | - | 3A (AC) | - | - | - | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 3A (AC) | - | Solder Lug | - | Round, Button, Flush | - | - | - | - | - | SPST-NO | - | Off-Mom | Circular - 19.20mm Dia | - | Silver | - | 12 VDC | LED, Green | - | - | - | - | 1000000 | - | - | PUSHBUTTON SWITCH | 3 A | SPST | Led | - | - | Solder Lug | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | Power Symbol | - | - | 3(A) | - | - | - | - | - | - | - | - | - | SPST | - | Industrial Switches | - | LED | Power Symbol | - | Pushbutton Switches | IP67 | 22(mm) | 12 mm | - | - | 34.7(mm) |