- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Actuator Material | Thermal Resistance of Package | Board Mounting Option | Mounting Option 2 | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | ActuatorColor | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | CCT(K) | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | DC Voltage Rating (Max) | Dielectric Withstand Volts | ElectricalLife | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Leakage Current-Max | LEDs | Luminous Intensity-Nom | Manufacturer Package Code | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Performance Category | Pitch (mm) | Pole Throw Configuration | Positions Loaded | Product Depth (mm) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminals | Termination Method | Unit Weight | Voltage Rating AC | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Packing Method | Total Number of Contacts | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Circuit | Switch Function | Panel Cutout Dimensions | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Body/Shell Style | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Voltage - Forward (Vf) (Typ) | Durability | Contact Finish Termination | Viewing Angle | Case Connection | Mechanical Life | Optoelectronic Device Type | Current - Test | Switch Type | Contact Current Rating | Family | Contact Form | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Insulator Color | Illumination Type | Number of Ways | Size | Current - Max | Terminal Type | Lens Type | Product Type | JEDEC-95 Code | Shield Type | Contact (DC) Max Rating R Load | LED Color | Forward Current-Max | Forward Voltage-Max | Actuator Marking | Overall Height | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Trigger Device Type | Current Rating (Max) | On-state Current-Max | T-code | Actuator Travel | Switch Action | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Non-Repetitive Pk On-state Cur | Peak Wavelength | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Contact Configuration | Bushing Diameter | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Product | Lamp Type | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Plating Thickness | Actuator Length | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV1920000Q04 TE Connectivity | 72 |
| - | - | Silver | Panel Mount, Front | - | - | - | - | - | Stainless Steel | PBT | - | - | - | Stainless Steel | - | - | - | - | - | - | - | 250 | Round | Flush Round Button | - | AV1920 | - | - | - | TE Connectivity / P&B | - | - | - | - | Copper | - | 36 | - | 50,000 Cycles | - | 100 | TE CONNECTIVITY LTD | No | - | - | - | - | - | AV1920000Q04 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Panel | - | - | -20C to 55C | 55C | -20C | - | - | Tray | - | - | - | - | 2213763-5 | Active | - | - | - | DPDT | - | - | Active | - | 2.31 | Details | Yes | OFF ON | - | - | 0.562620 oz | 250V | - | 250V ac | -20°C ~ 55°C | Tray | AV19 | - | - | - | Active | - | - | Vandal Resistant | - | - | Silver | - | - | - | - | Switches | - | - | - | - | - | - | 3A (AC) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A (AC) | - | - | - | Solder Lug | - | - | - | - | - | - | Round, Button, Flush | - | - | - | - | - | - | DPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | - | - | - | Silver | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | PUSHBUTTON SWITCH | 3 A | - | DPDT | - | - | - | Not Required | - | - | - | Solder Lug | - | Pushbutton Switches | - | - | - | - | - | - | No Marking | - | - | - | - | 3(A) | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | Industrial Switches | - | - | -- | - | - | Pushbutton Switches | - | - | IP67 | - | 32.7 mm | - | 19 mm | 19 mm | - | - | - | UL 94 V-0 | ||
![]() AM2520MBC02 Kingbright | In Stock | - | - | - | - | - | - | NO | AXIAL MOUNT | - | - | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 60.0 mcd | - | AM2520MBC02 | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -40 °C | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | BLUE | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 deg | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | WATER CLEAR | - | - | - | - | - | 0.03 A | 4.5 V | - | 2.8 mm | - | - | - | - | - | T-3/4 | - | - | - | 5 V | - | 430 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV2211E524Q04 TE Connectivity | In Stock | - | - | 16 Weeks, 6 Days | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV2211 | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | - | - | - | 50,000 Cycles | - | 100 | TE CONNECTIVITY LTD | Illuminated | - | - | - | - | - | AV2211E524Q04 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | 3-2213772-1 | Active | - | - | - | - | - | - | Active | - | 2.35 | Details | Yes | - | - | - | 1 oz | 250V | - | - | -20°C ~ 55°C | Tray | AV22 | - | - | - | Active | - | - | Vandal Resistant, Illuminated | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 3A (AC) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 3A (AC) | - | - | - | Solder Lug | - | - | - | - | - | - | Round, Button, Flush | - | - | - | - | - | - | SPST | Off-On | Circular - 22.20mm Dia | - | - | - | - | - | Silver | - | - | 24 VDC | LED, Yellow | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moving LED Ring | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM2520EC01 Kingbright | In Stock | - | - | - | - | - | - | NO | AXIAL MOUNT | - | - | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 70.0 mcd | - | AM2520EC01 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | HIGH EFFICIENCY RED | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 deg | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | WATER CLEAR | - | - | - | - | - | 0.03 A | 2.5 V | - | 2.8 mm | - | - | - | - | - | T-3/4 | - | - | - | 5 V | - | 627 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APF3236SRSGMBCP Kingbright | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | RECTANGULAR | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 70.0/12.0/8.0 mcd | - | APF3236SRSGMBCP | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 3.20 X 3.60 MM, 1.10 MM HEIGHT, SMD, 6 PIN | - | - | - | Active | - | - | - | - | - | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | SUPER BRIGHT RED/SUPER BRIGHT GREEN/BLUE | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | - | - | 1 | - | 3.5 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 3 ELEMENTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | TRIPLE COLOR LED | - | - | - | - | - | - | - | - | - | - | 3.6 mm | - | - | WATER CLEAR | - | - | - | - | - | 0.03 A | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | 660/565/430 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA3528VGC/E Kingbright | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 280.0 mcd | - | AA3528VGC/E | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 3.50 X 2.80 MM, SMT, 2 PIN | - | - | - | Active | - | - | - | - | - | - | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | GREEN | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | - | - | 1 | - | 3.1 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | - | WATER CLEAR | - | - | - | - | - | 0.03 A | - | - | 1.8 mm | - | - | - | - | - | - | - | - | - | - | - | 518 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APB3025SRPGCPRV Kingbright | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | RECTANGULAR | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 80.0/5.0 mcd | - | APB3025SRPGCPRV | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 3.00 MM X 2.50 MM, 1.10 MM HEIGHT, SMT-4 | - | - | - | Active | - | - | - | - | - | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | SUPER BRIGHT RED/PURE GREEN | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | - | - | 1 | - | 2.7 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | DUAL COLOR LED | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | WATER CLEAR | - | - | - | - | - | 0.03 A | 2.5 V | - | 1.1 mm | - | - | - | - | - | - | - | - | - | 5 V | - | 660/555 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APA2106MBC Kingbright | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | RECTANGULAR | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 10.0 mcd | - | APA2106MBC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 2.10 X 0.60 MM, 1 MM HEIGHT, ROHS COMPLIANT, SMT, 2 PIN | - | - | - | Active | - | - | - | - | - | - | - | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | BLUE | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | - | - | 1 | - | 2.6 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | 1.7 mm | - | - | WATER CLEAR | - | - | - | - | - | 0.03 A | 4.5 V | - | 1 mm | - | - | - | - | - | - | - | - | - | 5 V | - | 430 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRKH91/12AS90 International Rectifier | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | 15 mA | - | - | ADD-A-PAK | IRKH91/12AS90 | - | - | - | - | - | - | 1 | - | - | - | - | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | - | Transferred | TO-240AA | - | - | - | - | - | - | NOT SPECIFIED | 5.14 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | UL RECOGNIZED | 8541.30.00.80 | - | - | - | - | - | - | - | - | - | - | - | UPPER | - | UNSPECIFIED | - | NOT SPECIFIED | - | - | - | compliant | - | - | 5 | - | - | R-XUFM-X5 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-240AA | - | - | - | - | - | - | - | - | - | SCR | - | 95000 A | - | - | - | 1200 V | - | 1870 A | - | 1200 V | 149.15 A | 200 mA | 150 mA | - | - | A-K-AK | G-K | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICP3FAD6104 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | Apem | - | - | - | - | Silver, Gold plated | - | - | - | - | - | 25 | APEM COMPONENTS INC | - | - | - | - | - | - | ICP3FAD6104 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.8 | - | Yes | - | Flying Leads | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() ILR3FADA APEM Inc. | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | POLYAMIDE | - | - | - | GOLD | SILVER | SILVER | GOLD | - | - | - | CHROME | - | - | - | - | Apem | - | - | - | - | Silver, Gold plated | - | - | 1000VRMS V | 200000 Cycle(s) | - | 25 | APEM COMPONENTS INC | - | THERMOPLASTIC | - | - | - | - | ILR3FADA | IL | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.67 | - | - | - | Flying Leads | - | 0.541455 oz | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.50.90.33 | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON | - | - | - | - | - | - | - | - | - | - | - | 0.05 mΩ | - | 1000000000 Ω | - | 2 A | - | - | - | EPOXY | 24 V | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | Non-illuminated | - | - | - | - | - | - | - | - | - | - | 1.7018 mm | MOMENTARY | - | - | - | - | - | - | - | - | - | 0.472 inch | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | IP67 | - | - | - | - | - | - | 0.275 inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | SMD | - | - | - | - | - | - | 18°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | - | JK3030AWT-00-0000-000A0UJ235E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | 6.71 | - | Yes | - | - | - | - | - | - | - | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | - | White, Warm | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2V | - | - | 120° | - | - | SINGLE COLOR LED | 350mA | - | - | - | - | 108 lm/W | 90 | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | 121 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | SMD | - | - | - | - | - | - | 18°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | - | JK3030AWT-00-0000-000B0BL235E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | - | White, Warm | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2V | - | - | 120° | - | - | SINGLE COLOR LED | 350mA | - | - | - | - | 131 lm/W | 70 | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | 147 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | SMD | - | - | - | - | - | - | 18°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | - | JK3030AWT-00-0000-000A0BL235E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | - | White, Warm | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2V | - | - | 120° | - | - | SINGLE COLOR LED | 350mA | - | - | - | - | 134 lm/W | 70 | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | 150 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1113 (2835 Metric) | - | - | - | SMD | - | - | - | - | - | - | 12°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | - | JK2835AWT-00-0000-000B0BN250E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 7.95 | - | Yes | - | - | - | - | - | - | - | - | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | Active | - | - | - | - | - | White, Cool | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2V | - | - | 120° | - | - | SINGLE COLOR LED | 150mA | - | - | - | - | 165 lm/W | 70 | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | 153 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | SMD | - | - | - | - | - | - | 18°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4500K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | - | JK3030AWT-00-0000-000B0UJ445E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8.57 | - | Yes | - | - | - | - | - | - | - | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | - | White, Neutral | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2V | - | - | 120° | - | - | SINGLE COLOR LED | 350mA | - | - | - | - | 111 lm/W | 90 | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | 124 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1113 (2835 Metric) | - | - | - | SMD | - | - | - | - | - | - | 12°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | - | JK2835AWT-00-0000-000B0UJ435E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | Active | - | - | - | - | - | White, Warm | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2V | - | - | 120° | - | - | SINGLE COLOR LED | 150mA | - | - | - | - | 125 lm/W | 90 | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | 116 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1113 (2835 Metric) | - | - | - | SMD | - | - | - | - | - | - | 12°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | - | JK2835AWT-00-0000-000B0BM435E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | Active | - | - | - | - | - | White, Warm | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2V | - | - | 120° | - | - | SINGLE COLOR LED | 150mA | - | - | - | - | 157 lm/W | 70 | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | 146 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | ||
![]() 1652619 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | - | - | - | 1652619 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 2.23 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-406541-1 TE Connectivity | 2205 | - | - | 13 Weeks | Gold | BOARD AND PANEL | - | - | - | COPPER-ZINC ALLOY | - | - | Polyester | - | 8 | LOCKING | - | - | SPLIT BOARD LOCK | MOUNTING FLANGE | - | - | - | - | - | - | - | - | - | Thermoplastic | 0.64 inch | Right Angle | TE Connectivity | Cat 5 | - | Right Angle | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | 30(mohm) | - | - | - | RJ45 Connector | 441 | TE CONNECTIVITY LTD | - | POLYETHYLENE | - | Without LED | - | - | 1-406541-1 | - | + 85 C | - | - 45 C | Through Hole | STRAIGHT | - | 8P8C | -40C to 85C | - | - | 80 °C | -40 °C | - | - | - | - | - | - | Active | - | Cat 5 | 1.02(mm) | - | 8 | 15.75(mm) | - | - | 1.65 | Details | Yes | - | - | Solder | 0.160003 oz | - | 150VAC | - | -40 to 80 °C | Tray | 1-406541 | - | e3 | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | Black | 10/100 Base-T | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.0400 mm | - | 8 | - | Right Angle | - | Shielded | - | - | - | 2.032 mm | compliant | 200 mA, 1.5 A | TIN | - | CSA, UL | Solder Pin | - | - | COMMERCIAL | 8(POS) | STAGGERED | 0.525 inch | - | FEMALE | 94V-0 | Black | NO | 0.62 inch | AMP | - | - | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | - | - | JACK | - | - | - | - | SOLDER | 900VAC V | 1 | - | 750 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 406541 | - | - | - | BLACK | - | 8P8C | - | - | - | - | Modular Connectors / Ethernet Connectors | - | Unshielded | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Right Angle | - | 0.1 inch | RJ45 | Modular Connectors / Ethernet Connectors | 17.27 mm | 1 x 1 (Port) | - | 16.26(mm) | - | - | - | - | 50u inch | - | 13.35(mm) | UL 94 V-0 |