- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Category Number | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Family | Insulator Color | Product Type | Current Rating (Max) | Keyed | Product | Mounting Angle | Terminal Length | USOC Codes | Product Category | Product Length | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-557967-3 TE Connectivity | In Stock | - | - | - | - | - | CABLE | POLYCARBONATE | - | - | - | - | - | 0.384 inch | - | - | WIRE, STRANDED, FLAT | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYCARBONATE | 5-557967-3 | - | - | - | - | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 100 ASSEMBLIES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | - | 0.404 inch | MALE | 94V-0 | - | NO | 0.53 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | CRIMP | 1000VAC V | - | 1 | - | - | 750 Cycles | GOLD FLASH OVER NICKEL | - | 22.24 N | 22.24 N | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | ||
![]() 5-520424-6 TE Connectivity | In Stock | - | - | 9 Weeks | Gold | - | CABLE | POLYCARBONATE | - | - | - | - | PC (Polycarbonate) | - | Straight | TE Connectivity / AMP | - | - | NOT SPECIFIED | COPPER ALLOY | 1 | TE CONNECTIVITY LTD | COPPER ALLOY | 5-520424-6 | - | + 80 C | - 20 C | Cable Mount | Cable Mount | - | 16 Position | - | - | - | - | - | Active | - | - | - | - | 1.62 | Details | Yes | - | Crimp | AMPLIMITE | 0.035274 oz | - | 30 VAC / 42 VDC | - | - | -20 to 80 °C | - | 50 | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Data Link Connector | 16 Position | - | - | Gray | - | 1 Row | Plug | - | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2700 mm | 16 | - | Shielded | - | - | - | compliant | 1.5 A | - | - | IDC | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-2 | - | NO | - | AMP | - | - | - | 1x1 | - | PLUG | - | IDC | - | - | 1 Port | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Connectors | Straight | - | - | Modular Connectors / Ethernet Connectors | 32.11 mm | - | - | - | - | UL 94 V-2 | ||
![]() 5-555176-2 TE Connectivity | In Stock | - | - | - | - | - | CABLE | POLYCARBONATE | - | - | - | - | - | 0.382 inch | - | - | WIRE, STRANDED, FLAT | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYCARBONATE | 5-555176-2 | - | - | - | - | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 1000 PIECES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | - | 6 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | - | 0.427 inch | MALE | 94V-0 | - | NO | 0.912 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | IDC | 1000VAC V | - | 1 | - | - | 750 Cycles | GOLD FLASH OVER NICKEL | - | 22.24 N | 22.24 N | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | ||
![]() 52018-8826 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | LOCKING | SPLIT BOARD LOCK | - | 0.591 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | GLASS FILLED POLYESTER | 52018-8826 | - | - | - | - | RIGHT ANGLE | - | - | - | - | 80 °C | -40 °C | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 2.032 mm | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | STAGGERED | - | 0.571 inch | MALE | - | - | - | 0.512 inch | - | 1.2 A | TELCOM, MODULAR | 20 mΩ | - | 1000000000 Ω | JACK | - | SOLDER | 1000VAC V | - | 1 | - | - | 200 Cycles | - | - | - | - | - | GRAY | - | - | - | - | - | 0.138 inch | - | - | - | - | - | 15u inch | - | - | ||
![]() 5-406999-2 TE Connectivity | In Stock | - | - | - | - | - | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | 5-406999-2 | 406999 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-554710-3 TE Connectivity | In Stock | - | - | 3 Weeks | - | - | CABLE | POLYCARBONATE | - | - | - | - | - | 0.384 inch | - | - | WIRE, STRANDED, ROUND | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYCARBONATE | 5-554710-3 | - | - | - | - | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 8.05 | - | Yes | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 100 ASSEMBLIES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | - | 0.404 inch | MALE | 94V-0 | - | NO | 0.53 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | CRIMP | 1000VAC V | - | 1 | - | - | 750 Cycles | Gold Flash (Au) - with Nickel (Ni) barrier | - | 22.24 N | 22.24 N | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | ||
![]() 5-641334-3 TE Connectivity | In Stock | - | - | - | Gold | - | CABLE | POLYCARBONATE | - | 4 | - | - | PC (Polycarbonate) | 0.304 inch | Straight | - | WIRE, STRANDED, FLAT | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYCARBONATE | 5-641334-3 | - | - | - | Cable Mount | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 5.78 | - | Yes | - | Crimp | - | - | - | - | 26 AWG | 28 AWG | -40 to 60 °C | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular Plug | - | - | - | - | - | - | Plug | 100 ASSEMBLIES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | 1.0200 mm | 4 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | 4 POS | - | - | 0.404 inch | MALE | 94V-0 | - | NO | 0.53 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | CRIMP | 1000VAC V | - | 1 | - | - | 750 Cycles | Nickel/Gold (Ni/Au) | - | 22.24 N | 22.24 N | - | CLEAR | - | - | - | - | - | - | - | - | 7.72 mm | - | - | 50u inch | - | - | ||
![]() 5-558530-3 TE Connectivity | In Stock | - | - | 2 Weeks | Gold | - | CABLE | GLASS FILLED POLYCARBONATE | - | - | - | - | PC (Polycarbonate) | 0.464 inch | Straight | - | WIRE, STRANDED | - | GOLD (50) | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYCARBONATE | 5-558530-3 | - | - | - | Cable Mount | STRAIGHT | - | - | 1 | - | 70 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 8.63 | - | Yes | - | Crimp | - | - | - | - | - | - | -40 to 70 °C | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | Plug | ROHS AND ELV COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.0200 mm | 8 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.426 inch | MALE | 94V-2 | - | NO | 0.895 inch | - | - | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | PLUG | - | SOLDER | 1000VAC V | - | 1 | - | - | 750 Cycles | GOLD FLASH OVER NICKEL | - | - | - | - | CLEAR | - | - | - | - | - | - | - | - | 11.79 mm | - | - | 50u inch | - | - | ||
![]() 5-554720-3 TE Connectivity | 1 |
| - | 12 Weeks | Gold | - | CABLE | POLYCARBONATE | - | 8 | - | - | PC (Polycarbonate) | 0.464 inch | Straight | - | WIRE, SOLID, FLAT | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYCARBONATE | 5-554720-3 | - | - | - | Cable Mount | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 8.55 | - | Yes | - | Crimp | - | - | - | - | 24 AWG | 26 AWG | -40 to 60 °C | - | - | e4 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | Plug | 100 ASSEMBLIES PER BOX | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.0200 mm | 8 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | 8 POS | - | MULTIPLE MATING PARTS AVAILABLE | 0.426 inch | MALE | 94V-0 | - | NO | 0.895 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | IDC | 1000VAC V | - | 1 | - | - | 750 Cycles | GOLD FLASH OVER NICKEL | - | 22.24 N | 22.24 N | - | CLEAR | - | - | - | - | - | - | - | - | 11.79 mm | - | - | 50u inch | - | - | ||
![]() 5-569550-2 TE Connectivity | 6000 | - | - | - | - | - | CABLE | COPPER ALLOY | - | - | - | - | - | 0.464 inch | - | - | ROUND | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYCARBONATE | 5-569550-2 | 569550 | - | - | - | STRAIGHT | - | - | 1 | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | unknown | - | NICKEL | UL | - | COMMERCIAL | - | - | - | 0.378 inch | MALE | 94V-0 | - | NO | 0.915 inch | - | 1.5 A | TELCOM, MODULAR | - | - | 500000000 Ω | PLUG | - | IDC | 1400VAC V | - | 1 | - | - | 750 Cycles | GOLD FLASH OVER NICKEL | - | - | - | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | ||
![]() 5-520532-2 TE Connectivity | 54 | - | - | 14 Weeks | Gold | - | CABLE | POLYCARBONATE | Polycarbonate | 6 | - | - | PC (Polycarbonate) | - | Straight | TE Connectivity / AMP | - | - | NOT SPECIFIED | COPPER ALLOY | 50 | TE CONNECTIVITY LTD | COPPER ALLOY | 5-520532-2 | - | - | - | Cable Mount | Cable | - | - | - | -20C to 80C | - | - | - | Active | - | 1.27(mm) | 6 | 21.53(mm) | 1.64 | Details | Yes | - | Crimp | AMPLIMITE | - | - | - | - | - | -20 to 80 °C | Bulk | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | SDL | - | - | - | - | - | - | Plug | - | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2700 mm | 6 | - | - | - | - | - | compliant | - | - | - | - | - | 6(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-2 | Gray | NO | - | AMP | - | - | - | - | - | PLUG | - | IDC | - | - | 1(Port) | - | - | - | - | - | - | - | 520532 | - | Modular Connectors / Ethernet Connectors | 1.5/Contact(A) | - | Connector Kits | - | - | - | Modular Connectors / Ethernet Connectors | 19.41 mm | 19.41(mm) | - | - | 8.46(mm) | - | ||
![]() 52018-6216 Molex | 1217 |
| - | - | - | - | BOARD | GLASS FILLED POLYESTER | - | - | LOCKING | - | - | 0.48 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | GLASS FILLED POLYESTER | 52018-6216 | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | LEAD FREE | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | - | 2.032 mm | - | - | unknown | - | - | CSA, UL | - | COMMERCIAL | - | STAGGERED | - | 0.571 inch | FEMALE | 94V-0 | - | NO | 0.512 inch | - | - | TELCOM, MODULAR | - | - | - | JACK | - | SOLDER | - | - | 1 | - | - | - | - | - | - | - | - | GRAY | - | - | - | - | - | 0.138 inch | - | - | - | - | - | 4u inch | - | - | ||
![]() 5-557961-3 TE Connectivity | In Stock | - | - | - | Gold | Cable | CABLE | POLYCARBONATE | Polycarbonate | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | 5-557961-3 | 557961 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 8.63 | Compliant | Yes | - | - | - | - | - | - | - | - | - | Bulk | - | e4 | Yes | IDC | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8 | 60 °C | -40 °C | Clear | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | 1.02 mm | 8 | Straight | Unshielded | - | 22.74 mm | 8 | unknown | - | - | - | - | - | 8 | - | - | - | MALE | 94V-0 | Clear | NO | - | - | - | - | - | - | - | PLUG | Compliant | CRIMP | - | Round | 1 | 28 AWG | 26 AWG | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 22.733 mm | - | - | UL94 V-2 | ||
![]() 5-569030-3 TE Connectivity | 493 | - | - | 5 Weeks | Gold | - | CABLE | POLYCARBONATE | - | 4 | - | - | PC (Polycarbonate) | 0.384 inch | Straight | - | WIRE, SOLID, ROUND | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYCARBONATE | 5-569030-3 | - | - | - | Cable Mount | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Active | - | - | - | - | 5.65 | - | Yes | - | Crimp | - | - | - | - | 24 AWG | 26 AWG | -40 to 60 °C | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular Plug | - | - | - | - | - | - | Plug | 100 ASSEMBLIES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.0200 mm | 4 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | 4 POS | - | - | 0.398 inch | MALE | 94V-0 | - | NO | 0.53 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | CRIMP | 1000VAC V | - | 1 | - | - | 750 Cycles | Gold Flash (Au) - with Nickel (Ni) barrier | - | 22.24 N | 22.24 N | - | CLEAR | - | - | - | - | - | - | - | - | 9.76 mm | - | - | 50u inch | - | - | ||
![]() 5-569530-3 TE Connectivity | In Stock | - | - | - | - | - | CABLE | COPPER-ZINC ALLOY | - | - | - | - | - | 0.464 inch | - | - | ROUND | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYCARBONATE | 5-569530-3 | 569530 | - | - | - | STRAIGHT | - | - | 1 | - | 70 °C | -40 °C | - | Obsolete | - | - | - | - | 8.46 | - | Yes | - | - | - | - | - | - | 24 AWG | 26 AWG | - | - | - | e4 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | compliant | - | NICKEL | UL | - | COMMERCIAL | - | - | - | 0.336 inch | MALE | - | - | NO | 0.915 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | IDC | 1400VAC V | - | 1 | - | - | 750 Cycles | GOLD FLASH OVER NICKEL | - | 4.448 N | 4.448 N | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | ||
![]() 5-569031-2 TE Connectivity | In Stock | - | - | - | - | - | CABLE | POLYCARBONATE | - | - | - | - | - | 0.384 inch | - | - | WIRE, STRANDED, ROUND | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYCARBONATE | 5-569031-2 | - | - | - | - | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 5.79 | - | Yes | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 1000 ASSEMBLIES PER CARTON | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | - | 0.404 inch | MALE | 94V-0 | - | NO | 0.53 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | CRIMP | 1000VAC V | - | 1 | - | - | 750 Cycles | GOLD FLASH OVER NICKEL | - | 22.24 N | 22.24 N | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | ||
![]() 5-557315-1 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | CABLE | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | 5-557315-1 | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | - | - | 8 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | PLUG | - | CRIMP | - | - | - | - | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-520532-3 TE Connectivity | In Stock | - | - | 9 Weeks, 2 Days | Gold | - | CABLE | POLYCARBONATE | - | - | LOCKING | - | PC (Polycarbonate) | 0.612 inch | Straight | TE Connectivity / AMP | - | - | - | Copper Alloy | 1 | TE CONNECTIVITY LTD | - | 5-520532-3 | - | - | - | Cable Mount | - | ONE | - | 1 | - | - | - | - | Active | - | - | - | - | 2.23 | Details | Yes | - | Crimp | AMPLIMITE | 0.068537 oz | - | - | - | - | -20 to 80 °C | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Plug | - | - | Modular Connectors / Ethernet Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 1.2700 mm | 8 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | 94V-2 | - | NO | 0.848 inch | AMP | - | - | - | - | - | PLUG | - | IDC | - | - | 1 | - | - | - | - | RECTANGULAR | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Connector Kits | - | - | - | Modular Connectors / Ethernet Connectors | 21.95 mm | - | - | - | - | - | ||
![]() 5406491-1 TE Connectivity | In Stock | - | - | 7 Weeks | Gold | - | - | - | Nylon | 64 | - | - | Nylon | - | Right Angle | TE Connectivity | - | Cat 5 | NOT SPECIFIED | NOT SPECIFIED | 10 | TE CONNECTIVITY LTD | - | 5406491-1 | 5406491 | + 85 C | - 40 C | Through Hole | Through Hole | - | 8P8C | - | -40C to 85C | - | - | - | Active | Cat 5 | 1.02(mm) | 64 | 21.34(mm) | 1.61 | Details | Yes | Modular Connectors / Ethernet Connectors 1 X 8 RJ45 8 POS RIGHT ANGLE | Solder | - | 1.435086 oz | - | 150 V | - | - | - | Box or Tray | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | compliant | 200 mA, 1.5 A | - | - | Solder Pin | - | 64 POS | - | - | - | - | - | Black | - | - | AMP | - | - | - | 1x8 | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 5406491 | - | Modular Connectors / Ethernet Connectors | 1.5/Contact(A) | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | 115.05 mm | 115.05(mm) | - | - | 13.63(mm) | UL 94 V-0 | ||
![]() 5569026-1 TE Connectivity | 41 |
| - | 12 Weeks | Gold | - | BOARD | POLYAMIDE | Nylon | 6 | LOCKING | PEG | Nylon | 0.525 inch | Right Angle | TE Connectivity | - | Cat 3 | NOT SPECIFIED | PHOSPHOR BRONZE | 150 | TE CONNECTIVITY LTD | - | 5569026-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | - | 6P6C | - | -40C to 85C | 85 °C | -40 °C | ROHS COMPLIANT | Active | Cat 3 | 1.02(mm) | 6 | 18.17(mm) | 1.58 | Details | Yes | - | Solder | - | 0.078414 oz | 150VAC | - | - | - | -40 to 70 °C | Box or Tray | - | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-25 | 6 Position | - | - | Black | 10 Base-T | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 6 | - | Unshielded | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | 6 POS | STAGGERED | - | 0.5 inch | FEMALE | 94V-0 | Black | NO | 0.72 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | 1000VAC V | - | 1 | - | - | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 5569026 | BLACK | Modular Connectors / Ethernet Connectors | 1.5/Contact(A) | - | Connectors | Right Angle | 0.14 inch | RJ25 | Modular Connectors / Ethernet Connectors | 13.34 mm | 13.34(mm) | - | 50u inch | 12.7(mm) | UL 94 V-0 |