- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Shell Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Packing Method | Total Number of Contacts | Orientation | Shielding | Number of Functions | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Element Configuration | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Viewing Angle | Contact Pattern | Optoelectronic Device Type | Mating Contact Row Spacing | Family | Insulator Color | Direction | Size | Lens Type | Product Type | Forward Current-Max | Forward Voltage-Max | Overall Height | Current Rating (Max) | Preloaded | Number of Cores per Jack | Keyed | Number of Cores | Product | Mounting Angle | Compliance | Terminal Length | USOC Codes | Product Category | Turns Ratio | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 598-8260-107 Dialight | In Stock | - | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | RECTANGULAR | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | 40.0 mcd | 598-8260-107 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | 3.20 X 1.60 MM, 0.70 MM HEIGHT, SMD, 2 PIN | Active | - | - | - | - | 5.8 | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | YELLOW GREEN | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | TAPE AND REEL 7" | - | - | - | 1 | 3.5 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | 140 deg | - | SINGLE COLOR LED | - | - | - | - | 2 mm | WATER CLEAR | - | 0.025 A | - | 0.68 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 607-3332-120 Dialight | In Stock | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | 60.0 mcd | 607-3332-120 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | 5.61 | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | YELLOW | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | 6.8 mm | - | - | 0.015 A | 6 V | 25.15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61837-0641LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | GXT | Through Hole | BOARD | - | - | - | Polyamide | - | - | LOCKING | PEG | - | - | - | 0.62 inch | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | - | - | 61837-0641LF | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | LEAD FREE | Obsolete | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | 1 kV | - | - | - | - | Through Hole | - | TELECOM AND DATACOM CONNECTOR | - | 6 | - | - | - | Black | - | - | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | - | 6 | Straight | Unshielded | - | 2.54 mm | 16.38 mm | 4 | compliant | 1 A | - | CSA, UL | - | COMMERCIAL | - | 6 | STAGGERED | 0.625 inch | FEMALE | - | Black | NO | 0.615 inch | - | 1 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | - | JACK | - | 1 kV | SOLDER | - | - | 1 | - | 250 Cycles | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 inch | - | - | - | - | - | - | - | - | 15.75 mm | 30u inch | - | - | - | - | UL94 V-0 | ||
![]() 6-1605706-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | BRASS | - | - | - | LOCKING | HOLE .125-.137 | - | - | - | 0.725 inch | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | - | - | 6-1605706-1 | 1605706 | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | 70 °C | - | - | Obsolete | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 2.54 mm | - | - | compliant | - | - | UL | - | COMMERCIAL | - | - | STAGGERED | 0.6 inch | FEMALE | - | - | - | 0.85 inch | - | - | TELCOM, MODULAR | - | - | - | - | JACK | - | - | SOLDER | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.145 inch | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | ||
![]() 6-6605802-1 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | TE CONNECTIVITY LTD | - | - | - | 6-6605802-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 8.62 | Compliant | Yes | - | 3.68 mm | - | - | - | - | - | - | - | Yes | Through Hole | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | -70 °C | 0 °C | Green | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Right Angle | Yes | - | - | 21.59 mm | 8 | compliant | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Single | 1 | - | - | - | - | - | - | - | - | - | Up | - | - | - | - | - | - | - | Yes | 4 | - | 4 | - | - | - | - | - | - | 1:1 | - | - | - | - | - | 18.41 mm | - | - | - | - | No | UL94 V-0 | ||
![]() 6-2301994-1 TE Connectivity | In Stock |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | 50 | TE CONNECTIVITY LTD | - | With LED | - | 6-2301994-1 | - | + 85 C | - 40 C | - | Board Lock | - | 8P8C | - | - | - | - | - | - | - | Active | Cat 5e | - | - | - | 1.64 | Details | Yes | TE CONNECTIVITY - 6-2301994-1 - RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH | - | - | 0.250445 oz | - | - | - | Tray | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Magnetic Jack | - | - | - | - | Black | 10/100/1000 Base-T | - | Jack (Female) | - | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | compliant | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Products | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | 1 x 1 (Port) | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-6605425-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 6-6605425-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 607-1212-110 Dialight | In Stock | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | 50.0 mcd | 607-1212-110 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | 5.61 | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | GREEN | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | 4.07 mm | - | - | 0.015 A | 2 V | 16.52 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69192-404H AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | 0.2 inch | - | - | - | - | - | SN-PB | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | - | - | 69192-404H | 69192 | - | - | - | STRAIGHT | ONE | - | 2 | - | - | - | 130 °C | -65 °C | - | Active | - | - | - | - | 5.72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | BREAKAWAY TYPE | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 2.54 mm | - | - | compliant | - | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.19 inch | MALE | - | - | - | 0.1 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER KINKED LEADS | 1500VAC V | - | - | 2.54 mm | - | TIN OVER NICKEL | - | RECTANGULAR | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | - | - | - | 150u inch | - | - | - | - | - | ||
![]() 6368011-8 TE Connectivity | In Stock | - | - | 11 Weeks | - | Gold | - | BOARD AND PANEL | - | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | - | - | LOCKING | PEG | MOUNTING FLANGE | - | - | 0.772 inch | - | TE Connectivity | - | - | - | GOLD (50) | NOT SPECIFIED | 45 | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6368011-8 | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | 70 °C | -40 °C | - | Active | Cat 5 | - | - | - | 5.68 | Details | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | - | Black | - | - | - | 2 PORT, 8-POSITION EACH, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 16 | - | Shielded | - | 1.016 mm | - | - | compliant | - | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | - | - | STAGGERED | 1.07 inch | FEMALE | 94V-0 | - | NO | 1.221 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 2x1 | 500000000 Ω | - | JACK | - | - | SOLDER | 1000VAC V | - | 2 | - | 750 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Right Angle | - | 0.116 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 50u inch | - | - | - | - | UL 94 V-0 | ||
![]() 6368011-5 TE Connectivity | 3 |
| - | 9 Weeks | - | Gold | - | BOARD AND PANEL | - | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | - | 24 | LOCKING | PEG | MOUNTING FLANGE | - | PBT (Polybutylene Terephthalate) | 0.772 inch | Right Angle | TE Connectivity / AMP | Cat 5 | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | 45 | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6368011-5 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | - | 8P8C | - | -40C to 85C | - | - | 70 °C | -40 °C | - | Active | Cat 5 | 1.02(mm) | 8 | 31.7(mm) | 1.64 | Details | Yes | Modular Connectors / Ethernet Connectors STK MJ,2X1,SHLD Y/G/Y/G LEDS | - | Solder | 0.754298 oz | - | - | - | Tray | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | - | Black | 10/100 Base-T | - | Receptacle | 2 PORT, 8-POSITION EACH, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 16 | - | Shielded, EMI Finger | - | 1.016 mm | - | - | compliant | 200 mA, 1.5 A | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | - | 16(POS) | STAGGERED | 1.07 inch | FEMALE | 94V-0 | Black | NO | 1.221 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 2x1 | 500000000 Ω | - | JACK | - | - | SOLDER | 1000VAC V | - | 2 | - | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 6368011 | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | 1.5/Contact(A) | - | - | - | - | Connectors | Right Angle | - | 0.116 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | 19.6 mm | - | - | 19.6(mm) | - | - | 50u inch | - | - | 27.19(mm) | - | UL 94 V-0 | ||
![]() 6116317-6 TE Connectivity | 653 |
| - | 18 Weeks | - | Gold | - | BOARD AND PANEL | - | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | - | 192 | LOCKING | - | - | - | PBT (Polybutylene Terephthalate) | 4.655 inch | Right Angle | TE Connectivity / AMP | Cat 5 | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | 10 | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6116317-6 | - | + 70 C | - 30 C | Through Hole | RIGHT ANGLE | - | 8P8C | - | -40C to 80C | - | - | 70 °C | -40 °C | - | Active | Cat 5e | 2.03(mm) | 128 | 31.06(mm) | 1.28 | Details | Yes | - | - | Solder | 12.575520 oz | 150VAC | - | -40 to 80 °C | Tray | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | - | Black | 10/100/1000 Base-T | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0300 mm | - | 128 | - | Shielded, EMI Finger | - | 2.032 mm | - | - | compliant | - | TIN | CSA, UL | Press Fit | COMMERCIAL | - | 128(POS) | STAGGERED | 0.905 inch | FEMALE | 94V-0 | Black | NO | 1.223 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 2x8 | 500000000 Ω | - | JACK | - | - | PRESS FIT | 1000VAC V | - | 16 | - | 750 Cycles | TIN OVER NICKEL | - | - | - | - | 6116317 | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | 1.5/Contact(A) | - | - | - | - | Connectors | Right Angle | - | 0.171 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | 118.24 mm | - | - | 118.24(mm) | - | - | 50u inch | - | - | 22.99(mm) | - | UL 94 V-0 | ||
![]() 6116151-2 TE Connectivity | In Stock | - | - | 12 Weeks | - | Gold | - | BOARD | - | - | POLYETHYLENE | - | - | 20 | - | - | - | - | PBT (Polybutylene Terephthalate) | - | Right Angle | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | - | - | 6116151-2 | 6116151 | - | - | Through Hole | RIGHT ANGLE | - | - | - | -40C to 70C | 70C | -40C | - | - | - | Active | - | - | - | 29.77(mm) | 1.58 | - | Yes | - | - | Solder | - | 150VAC | - | -40 to 70 °C | Tray | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45/DUAL USB | - | - | - | - | - | - | - | 3 Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 16 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 8/4/4(POS) | - | - | FEMALE | 94V-0 | - | NO | - | TE Connectivity | - | - | - | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | 3(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.83(mm) | - | - | ||
![]() 6605752-7 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | TE CONNECTIVITY LTD | - | - | - | 6605752-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | Compliant | Yes | - | 3.68 mm | - | - | - | - | - | - | - | Yes | Through Hole | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | -70 °C | 0 °C | Green | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Right Angle | Shielded | - | - | - | - | compliant | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Single | 1 | - | - | - | - | - | - | - | - | - | Up | - | - | - | - | - | - | - | Yes | 4 | - | 4 | - | - | - | - | - | - | 1:2.5 | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | ||
![]() 6368116-3 TE Connectivity | In Stock | - | - | 74 Weeks | - | Gold | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10 | TE CONNECTIVITY LTD | - | - | - | 6368116-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Cat 5 | - | - | - | 5.66 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | - | Black | - | - | - | - | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | unknown | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | 2x6 | - | - | - | - | - | - | - | - | 12 Port | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 6116075-7 TE Connectivity | In Stock | - | - | 13 Weeks | - | Gold | - | BOARD | - | - | COPPER-ZINC ALLOY | Thermoplastic (TP) | - | - | LOCKING | PEG | - | - | Thermoplastic | 0.68 inch | Right Angle | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 441 | TE CONNECTIVITY LTD | POLYETHYLENE | - | - | 6116075-7 | - | - | - | Through Hole | RIGHT ANGLE | - | - | - | - | - | - | 70 °C | -40 °C | - | Active | Cat 5 | - | - | - | 5.64 | Details | Yes | - | - | Solder | - | - | - | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | - | Black | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0400 mm | - | 8 | - | Shielded | - | 2.032 mm | - | - | compliant | - | TIN | CSA, UL | Through Hole | COMMERCIAL | - | - | STAGGERED | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | - | - | JACK | - | - | SOLDER | 1000VAC V | - | 1 | - | 750 Cycles | - | - | - | - | - | - | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Right Angle | - | 0.09 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | 17.27 mm | - | - | - | - | - | 50u inch | - | - | - | - | UL 94 V-0 | ||
![]() 6116615-4 TE Connectivity | In Stock | - | - | 23 Weeks | - | Gold Over Nickel | - | - | - | - | - | Nylon | - | 12 | - | - | - | - | - | - | Right Angle | - | Cat 5 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | - | - | 6116615-4 | - | - | - | - | Through Hole | - | - | - | -40C to 85C | - | - | - | - | - | Obsolete | - | 1.02(mm) | 8 | 15.75(mm) | 8.61 | - | Yes | - | - | Solder | - | 150VAC | - | - | Box or Tray | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | - | - | - | - | - | - | F | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 8(POS) | - | - | - | - | Black | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | 6116615 | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.26(mm) | - | - | - | - | - | 14.54(mm) | - | - | ||
![]() 6339169-3 TE Connectivity | In Stock |
| - | 12 Weeks | - | Gold | - | BOARD | - | - | COPPER ALLOY | Polychlorinated Terp | - | 64 | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | Right Angle | TE Connectivity | Cat 5 | - | Right Angle | MATTE TIN | PHOSPHOR BRONZE | 10 | TYCO ELECTRONICS AMP | POLYBUTYLENE TEREPHTHALATE-POLYESTER | Without LED | - | 6339169-3 | - | + 60 C | - 40 C | Through Hole | RIGHT ANGLE | - | 8P8C | - | -40C to 80C | - | - | - | - | - | Transferred | Cat 5 | 2.54(mm) | 64 | 21.42(mm) | 1.57 | Details | Yes | Modular Connectors / Ethernet Connectors 1X8 8/8 R/A | - | Solder | 1.091553 oz | 150VAC | - | -40 to 80 °C | Box or Tray | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | - | Black | 10/100 Base-T | - | Receptacle | 8 PORTS 8 POSITION EACH | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 64 | - | Shielded | - | - | - | - | compliant | 1 A | TIN LEAD | - | Solder Pin | - | - | 64(POS) | - | - | FEMALE | 94V-0 | Black | NO | - | AMP | - | - | - | 1x8 | - | - | JACK | - | - | SOLDER | - | - | 8 | - | - | MATTE TIN | - | - | - | - | 6339169 | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | 1.5/Contact(A) | - | - | - | - | Connectors | Right Angle | UL | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 114.95 mm | 1 x 8 (Ganged) | - | 114.95(mm) | - | - | - | - | - | 15.01(mm) | - | UL 94 V-0 | ||
![]() 6339169-6 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | Phosphor Bronze | 10 | TYCO ELECTRONICS AMP | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6339169-6 | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | - | - | Transferred | Cat 5 | - | - | - | 5.65 | Details | - | - | - | - | - | - | - | - | - | e0 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | - | Black | - | - | - | 8 PORTS 8 POSITION EACH | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | Shielded | - | - | - | - | unknown | - | TIN LEAD | - | Through Hole | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | AMP | - | - | - | 1x8 | - | - | JACK | - | - | SOLDER | - | - | 8 | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 6339082-6 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 4 days ago) | Gold | - | BOARD AND PANEL | - | - | COPPER ALLOY | PBT | - | - | LOCKING | SOLDER HOLDING POSTS | - | Right Angle | - | 2.595 inch | - | TE Connectivity | - | Signal | - | NOT SPECIFIED | PHOSPHOR BRONZE | 15 | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6339082-6 | - | - | - | - | RIGHT ANGLE | - | 8P8C | - | - | - | - | 70 °C | -40 °C | - | Active | Cat 5 | - | - | - | 5.67 | Compliant | Yes | - | 2.8448 mm | - | - | - | - | - | - | e3 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8 | - | 85 °C | -40 °C | Green | - | 2 | - | 8 PORT 8 POSITION EACH, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | - | 64 | Right Angle | Yes | - | 2.54 mm | - | 8 | compliant | 200 mA | TIN | CSA, UL | Through Hole | COMMERCIAL | - | 64 | STAGGERED | 1.075 inch | FEMALE | 94V-0 | Black | NO | 1.24 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 2x4 | 500000000 Ω | - | JACK | Compliant | - | SOLDER | 1000VAC V | - | 8 | - | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | BLACK | Up and Down | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | No | - | - | Right Angle | - | 0.118 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | 27.31 mm | - | 50u inch | 1.27 µm | 1.57 mm | - | No | UL94 V-0 |