- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Shell Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Number of Elements | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Voltage Rating Max | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Packing Method | Total Number of Contacts | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Shell Finish | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Viewing Angle | Insertion Force-Max | Optoelectronic Device Type | Family | Insulator Color | Size | Lens Type | Product Type | JEDEC-95 Code | Forward Current-Max | Forward Voltage-Max | Overall Height | Trigger Device Type | Current Rating (Max) | T-code | Repetitive Peak Off-state Voltage | Keyed | Peak Wavelength | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Product | Circuit Commutated Turn-off Time-Nom | Mounting Angle | Repetitive Peak Off-state Leakage Current-Max | Terminal Length | USOC Codes | Product Category | Product Length | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40C80B Microchip | In Stock | - | - | - | - | - | - | NO | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | 40C80B | - | - | - | 1 | - | - | 125 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | TO-65 | - | - | - | - | NOT SPECIFIED | 5.91 | - | No | - | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | - | - | 8541.30.00.80 | - | - | - | - | - | - | - | - | - | UPPER | - | SOLDER LUG | - | NOT SPECIFIED | - | - | - | - | unknown | - | 2 | - | - | O-MUPM-D2 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-208AC | - | - | - | SCR | - | - | 800 V | - | - | 200 V/us | 800 V | 63 A | 200 mA | 100 mA | 3 V | - | 100 µs | - | 6000 µA | - | - | - | - | - | - | - | - | - | - | ||
![]() 494VGT Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | 494VGT | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 124 deg | - | SINGLE COLOR LED | - | - | - | WATER CLEAR | - | - | - | 2.8 V | 3 mm | - | - | - | - | - | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43223-8303 Molex | In Stock | - | - | - | - | - | BOARD | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 43223-8303 | 43223 | - | RIGHT ANGLE | - | - | - | - | - | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 6 PORT, 8-POSITION, SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | - | - | - | - | - | - | - | - | - | unknown | NICKEL | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | JACK | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44248-0061 Molex | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | GLASS FILLED POLYESTER | - | - | - | LOCKING | COMPLIANT BOARDLOCK | - | - | - | 1.25 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 44248-0061 | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | Modular Connectors / Ethernet Connectors GANGED INV MODJACK UNSHLD 2 PORT 8/8 | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 2 PORT 8 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 16 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | - | - | CSA, UL | - | - | - | COMMERCIAL | - | STAGGERED | 0.52 inch | FEMALE | 94V-0 | - | NO | 0.59 inch | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | 1000VAC V | 2 | 500 Cycles | - | - | 22.24 N | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 44248-0096 Molex | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | BRASS | - | - | - | LOCKING | SPLIT BOARD LOCK | - | - | - | 2.514 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 44248-0096 | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 4 PORT 4 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 16 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | NICKEL | - | CSA, UL | - | - | - | COMMERCIAL | - | STAGGERED | 0.53 inch | FEMALE | 94V-0 | - | NO | 0.609 inch | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | 1000VAC V | 4 | 500 Cycles | - | - | 35.584 N | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 406552-5 TE Connectivity | In Stock | - | - | - | Gold Over Nickel | - | BOARD AND PANEL | - | - | COPPER ALLOY | Thermoplastic | - | 48 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | - | 2.55 inch | Right Angle | - | Cat 5 | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYETHYLENE | - | 406552-5 | - | - | RIGHT ANGLE | - | - | -40C to 85C | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | 2.04(mm) | 32 | 15.75(mm) | - | 8.11 | - | No | - | - | Solder | 150VAC | - | BOX/REEL/TRAY | e0 | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | - | - | - | - | F | 4 PORT, 8-POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | NICKEL | - | UL | - | - | - | COMMERCIAL | 32(POS) | STAGGERED | 0.55 inch | FEMALE | 94V-0 | Black | NO | 0.62 inch | AMP | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | 900VAC V | 4 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 406552 | BLACK | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | 64.77(mm) | - | 50u inch | 14.54(mm) | - | - | ||
![]() 406541-6 TE Connectivity | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | COPPER-ZINC ALLOY | - | - | - | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | - | 0.68 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | POLYETHYLENE | - | 406541-6 | - | - | STRAIGHT | - | - | - | 80 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | No | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | TIN | - | CSA, UL | - | - | - | COMMERCIAL | - | STAGGERED | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | 900VAC V | 1 | 750 Cycles | Bright Tin/Lead (Sn/Pb) | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 inch | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 406206-2 TE Connectivity | In Stock | - | - | 74 Weeks | Gold | - | BOARD | - | - | COPPER ALLOY | Nylon | - | - | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | - | 3.502 inch | - | TE Connectivity / AMP | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | 15 | TE CONNECTIVITY LTD | POLYAMIDE | - | 406206-2 | - | - | RIGHT ANGLE | - | 8P8C | - | 85 °C | -40 °C | - | - | - | - | Active | - | Cat 5 | - | - | - | - | 5.12 | Details | No | - | - | - | - | - | - | e0 | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | - | Black | Jack (Female) | 6 PORT, 8-POSITION EACH, SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | - | - | - | Shielded | - | - | 2.54 mm | - | - | compliant | TIN/NICKEL | - | CSA, UL | Through Hole | - | - | COMMERCIAL | - | STAGGERED | 0.537 inch | FEMALE | 94V-0 | - | NO | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | 1400VAC V | 6 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Right Angle | - | 0.155 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | 50u inch | - | - | UL 94 V-0 | ||
![]() 406549-8 TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | Gold | - | BOARD AND PANEL | - | - | COPPER-ZINC ALLOY | - | - | - | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | Thermoplastic | 0.68 inch | Right Angle | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYETHYLENE | - | 406549-8 | - | Through Hole | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | - | End Of Life | - | - | - | - | - | - | 5.11 | - | No | - | - | Solder | - | -40 to 85 °C | - | e0 | No | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | Receptacle | SHEILDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0300 mm | - | 8 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | NICKEL TIN | - | CSA, UL | - | - | - | COMMERCIAL | - | STAGGERED | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | AMP | - | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | 900VAC V | 1 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | 17.27 mm | - | - | 150u inch | - | - | - | ||
![]() 406507-4 TE Connectivity | 2 |
| - | - | - | - | BOARD AND PANEL | - | - | COPPER-ZINC ALLOY | - | - | - | LOCKING | PEG | MOUNTING FLANGE | - | - | 0.68 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYETHYLENE | - | 406507-4 | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 8.72 | - | No | - | - | - | - | - | - | e0 | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | NICKEL | - | UL | - | - | - | COMMERCIAL | - | STAGGERED | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | AMP | - | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | 900VAC V | 1 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | 2.502 N | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 406556-4 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | COPPER ALLOY | - | - | - | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | - | 5.03 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYAMIDE | - | 406556-4 | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 8.78 | - | No | - | - | - | - | - | - | e0 | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 8 PORT, 8-POSITION EACH, PANEL MOUNT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | TIN LEAD | - | CSA, UL | - | - | - | COMMERCIAL | - | STAGGERED | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | - | - | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | 900VAC V | 8 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | 150u inch | - | - | - | ||
![]() 406552-8 TE Connectivity | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | COPPER ALLOY | - | - | - | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | - | 2.55 inch | - | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | POLYETHYLENE | - | 406552-8 | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 8.76 | - | No | - | - | - | - | - | - | e0 | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 4 PORT, 8-POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | - | - | - | - | - | 2.032 mm | - | - | compliant | NICKEL | - | UL | - | - | - | COMMERCIAL | - | STAGGERED | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | AMP | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | - | SOLDER | 900VAC V | 4 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 406955-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | - | 406955-1 | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 8.64 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406967-3 TE Connectivity | In Stock | - | - | 12 Weeks, 2 Days | Gold | Panel | BOARD | - | - | COPPER ALLOY | Thermoplastic | - | 96 | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | Right Angle | Thermoplastic | 5.03 inch | Right Angle | - | Cat 5 | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 406967-3 | - | Through Hole | RIGHT ANGLE | - | - | -40C to 80C | 85 °C | -40 °C | - | - | - | - | End Of Life | - | - | 2.54(mm) | 64 | 15.75(mm) | - | 7.06 | Compliant | No | - | 2.54 mm | Solder | 150VAC | -40 to 80 °C | Box or Tray | - | - | Solder | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 | - | 80 °C | -40 °C | Black | Receptacle | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5400 mm | - | 64 | - | Right Angle | - | Shielded | - | - | 2.032 mm | 15.75 mm | 64 | compliant | TIN OVER NICKEL | - | CSA, UL | - | - | - | COMMERCIAL | 64(POS) | STAGGERED | 0.55 inch | MALE | - | Black | - | 0.62 inch | AMP | - | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | Compliant | 150 V | SOLDER | 900VAC V | 8 | 750 Cycles | - | - | - | - | 406967 | BLACK | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | 127.76 mm | 127.76(mm) | 127.76 mm | 150u inch | 13.79(mm) | No | UL94 V-0 | ||
![]() 406330-1 TE Connectivity | 1 | - | - | 10 Weeks | - | - | - | - | - | - | - | - | 192 | - | - | - | - | - | - | Straight | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | 406330-1 | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | 8.32 | - | Yes | - | - | - | - | - | - | - | - | - | - | INTERCONNECTION DEVICE | RJ-45 | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 192 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 482.99 mm | - | - | - | - | - | - | ||
![]() 48620 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PICO ELECTRONICS INC | - | - | 48620 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.75 | - | No | - | - | - | - | - | - | e0 | No | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 591-3201-007 Dialight | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | ROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 6.35/3.35 mcd | 591-3201-007 | - | - | - | - | - | - | 100 °C | -40 °C | - | SURFACE MOUNT PACKAGE-4 | - | - | Obsolete | - | - | - | - | - | - | 5.62 | - | No | - | - | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | SUPER RED/YELLOW | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | TAPE AND REEL 7" | - | - | - | - | - | - | 1 | 3 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | - | - | - | - | 40 deg | - | DUAL COLOR LED | - | - | 3 mm | - | - | - | 0.03 A | - | 5.02 mm | - | - | T-1 | - | - | 635/586 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 553-0233-210 Dialight | In Stock | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 1.6 mcd | 553-0233-210 | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.6 | - | No | - | - | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | YELLOW | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | 2 | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | - | - | - | - | 60 deg | - | SINGLE COLOR LED ARRAY | - | - | 3 mm | - | - | - | 0.007 A | - | 9.65 mm | - | - | T-1 | - | - | 585 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 586-1A05-105 Dialight | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | CYLINDRICAL | 1 | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 165.0 mcd | 586-1A05-105 | - | - | - | - | - | - | 80 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.73 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | BLUE | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | 1 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | 100 deg | - | SINGLE COLOR LED | - | - | - | - | - | - | 0.016 A | - | - | - | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 559-5501-003 Dialight | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 125.0 mcd | 559-5501-003 | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | - | Active | - | - | - | - | - | - | 5.57 | Non-Compliant | No | - | - | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | RED | - | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | 1 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | 24 deg | - | SINGLE COLOR LED | - | - | 5 mm | WATER CLEAR | - | - | 0.02 A | 2 V | 16 mm | - | - | T-1 3/4 | - | - | 635 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |