- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | Shield Material | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Connector Type | Applications | Number of Rows | Orientation | Shielding | Contact Finish | ELV | Number of Ports | Direction | LED Color | Tab Direction | Number of Cores per Jack | Features | Contact Finish Thickness | Height Above Board | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTRJPPS10GF-DD350 Central | 45 |
| - | - | Through Hole | - | - | - | - | Central Technologies | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | 10G Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | 90° Angle (Right) | Shielded, EMI Finger | - | - | 1 | - | Green, Yellow - Green, Yellow | Up | 8 | Board Guide | - | 0.531 (13.50mm) | - | ||
![]() ARV11-4010 Allied Components | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | Vertical | Unshielded | Gold | - | 1 | - | Green - Orange | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.906 (23.00mm) | - | ||
![]() ARV11-4436I Allied Components | In Stock | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | - | 1 | - | Green, Orange - Green | User Selectable | 8 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) | - | ||
![]() AR1USB2-4523 Allied Components | In Stock | - | - | - | Through Hole | Thermoplastic | Copper Alloy | - | Copper Alloy | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 with USB A, Dual | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded | Gold | - | 1 | - | Green, Orange - Green | Up | 8 | Board Lock | 6.00µin (0.152µm) | 1.220 (31.00mm) | - | ||
![]() ARV11-4101 Allied Components | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | - | 1 | - | Green - Yellow | User Selectable | 8 | Board Guide | 30.0µin (0.76µm) | 0.673 (17.10mm) | - | ||
![]() ARA009-0212-00S Allied Components | In Stock | - | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded | Gold | - | 1 | - | Green - Yellow | Down | 4 | Board Guide | 6.00µin (0.152µm) | 0.531 (13.49mm) | - | ||
![]() AR11-4232I Allied Components | In Stock | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded | Gold | - | 1 | - | Yellow - Green | Up | 4 | Board Lock | 6.00µin (0.152µm) | 0.530 (13.45mm) | - | ||
![]() 0936268508 Molex | 41 |
| - | - | - | - | - | 093626 | - | Molex | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR11-3757I Allied Components | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | 1 | - | Green - Yellow | Down | 4 | Board Lock | 6.00µin (0.152µm) | 0.535 (13.60mm) | - | ||
![]() AR11-4527I Allied Components | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded | Gold | - | 1 | - | Does Not Contain LED | Up | 4 | Board Lock | 30.0µin (0.76µm) | 0.535 (13.59mm) | - | ||
![]() AR11-4008 Allied Components | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | 1 | - | Green - Yellow | Down | 4 | Board Lock | 15.0µin (0.38µm) | 0.535 (13.60mm) | - | ||
![]() AR11-4390I Allied Components | In Stock | - | - | - | Through Hole | Thermoplastic | Copper Alloy | - | Copper Alloy | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | 1 | - | Green - Yellow | Up | 8 | Board Guide | 6.00µin (0.152µm) | 0.531 (13.50mm) | - | ||
![]() CTRJPPS2R5GF-DD720 Central | 45 |
| - | - | Through Hole | - | - | - | - | Central Technologies | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | 2.5G Base-T, AutoMDIX, Power over Ethernet (PoE+) | 1 | 90° Angle (Right) | Shielded, EMI Finger | - | - | 1 | - | Green, Yellow - Green, Yellow | Up | 8 | Board Guide | - | 0.531 (13.50mm) | - | ||
![]() ARV11-4102 Allied Components | In Stock | - | - | - | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | - | 1 | - | Green - Green | User Selectable | 8 | Board Guide | 30.0µin (0.76µm) | 0.665 (16.90mm) | - | ||
![]() ARLP11-4100 Allied Components | In Stock | - | - | - | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | 1 | - | Green, Orange - Yellow | Up | 8 | Board Guide | 6.00µin (0.152µm) | 0.445 (11.30mm) | - | ||
![]() ARV11-4500I Allied Components | In Stock | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | - | Phosphor Bronze | Allied Components International | Tray | Active | - | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | - | 1 | - | Does Not Contain LED | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) | - | ||
![]() 6610055-1 TE Connectivity | In Stock | - | - | Through Hole | - | Thermoplastic | - | - | - | - | - | - | Compliant | - | - | Solder | RJ45 | - | 1 | - | Shielded | - | Compliant | 4 | Up | - | - | 4 | - | - | - | UL94 V-0 | ||
![]() 0857290050 Molex | In Stock | - | - | - | - | - | - | 085729 | - | Molex | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2250576-1 TRP Connector | 28 |
| - | - | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | TRP Connector B.V. | Tray | Active | - | 0°C ~ 70°C | - | Solder | RJ45 with USB A, Dual | 2.5G Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | 1 | - | Green - Green, Yellow | Up | 8 | Board Lock | 50.0µin (1.27µm) | 1.223 (31.06mm) | - | ||
![]() 0857290001 Molex | In Stock | - | - | - | - | - | - | 085729 | - | Molex | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |