- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Body Orientation | Brand | Connector Contact Densityu2009 | Connector Profileu2009 | Contact Materials | Coupling Mechanism | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Modular Jack & Plug Interface Typeu2009 | Modular Jacks & Plugs Productsu2009 | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Performance Category | Port Configurationu2009 | Port Matrix Configurationu2009 | RoHS | TE Internal # | TE Internal Description | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Color | Applications | Gender | Subcategory | Shielding | Current Rating | Termination Style | Contact Gender | Configuration | Insulation Resistance | Number of Ports | Product Type | Product | Mounting Angle | USOC Codes | Product Category | Strain Relief | Product Length | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17-150234 Amphenol | 86 |
| - | Gold | Polyester | - | Amphenol CONEC | - | - | Phosphor Bronze | - | 10 | - | Amphenol | + 85 C | - 40 C | - | - | - | Cable Mount | 8P8C | Cat 6a | - | - | Details | - | - | - | 0.664561 oz | 100 V | - | Bulk | - | Circular Modular | - | - | Plug (Male) | Modular Connectors / Ethernet Connectors | Shielded | 1.2 A | Connector | - | 1x1 | 500 MOhms | 1 Port | Modular Connectors / Ethernet Connectors | Couplers | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | IP67 | UL 94 V-0 | ||
![]() 17-100944 Amphenol | 59 | - | - | Gold | Aluminum | Straight | Amphenol CONEC | - | - | Phosphor Bronze | - | 1 | 25-8 | Amphenol | + 85 C | - 40 C | - | - | Cable Mount | In-Line | 8P8C | Cat 5e | - | - | Details | - | - | Crimp | 2.257534 oz | 100 VDC | -65 to 200 °C | - | - | Circular Modular | Metal | 1000 Base-T | Plug | Modular Connectors / Ethernet Connectors | Shielded | 1.2 A | IDC | SKT | 1x1 | - | 1 Port | Modular Connectors / Ethernet Connectors | Connectors | Straight | RJ45 | Modular Connectors / Ethernet Connectors | No | 31.34 mm | IP67 | UL 94 V-0 | ||
![]() 17-10044 Amphenol | 37 | - | - | Gold | Zinc | - | Amphenol CONEC | - | - | Phosphor Bronze | Threaded | 10 | - | Amphenol | + 85 C | - 40 C | - | - | - | In-Line | 8P8C | Cat 5e | - | - | Details | - | - | - | 1 oz | 100 VDC | - | - | IP67 | Circular Modular | Black | 1000 Base-T | Plug (Male) | Modular Connectors / Ethernet Connectors | Shielded | 1.2 A | IDC | - | 1x1 | - | 1 Port | Modular Connectors / Ethernet Connectors | Connectors | Straight | RJ45 | Modular Connectors / Ethernet Connectors | - | - | IP67 | UL 94 V-0 | ||
![]() 1775134-1 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 1775134-1 | MOD JACK, RJ45, SINGLE, 6u Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1734216-4 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 2-1734216-4 | MOD-JK,8 Pos,50u, W/ Panel, W/ key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888653-4 TE Connectivity | In Stock |
| - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Multiple Ports | 2 x 1 | - | 1888653-4 | 2X1 OFFSET ST/JK WITH LEDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888655-4 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Multiple Ports | 2 x 8 | - | 1888655-4 | 2X8 OFFSET STJK,SHLD,W/LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-338088-3 TE Connectivity | 10 |
| - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 2-338088-3 | 8P/8C INV MJ, SMT 22 TOP REEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1734509-4 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 1734509-4 | RJ45,8P8C,W/LED,G/Y,50u | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1932391-2 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Multiple Ports | 2 x 1 | - | 1932391-2 | STK MJ,2X1,SHLD,G/G/G/G LEDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1705951-1 TE Connectivity | 200 |
| - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 1-1705951-1 | Modular Jack SE, 8/8, Gold flash | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1734580-3 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 1734580-3 | MOD-JacK,RJ45, 8P8C, SHD LP, 30u Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1734509-5 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 1-1734509-5 | RJ45,8P8C,REVERSE,T&R,6U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1775855-1 TE Connectivity | 10 |
| - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | RJ45 over Single USB | Combo Jacks | - | - | - | - | Single Port | 2 x 1 | - | 1775855-1 | Modular Jack RJ45 stacked over USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1775133-2 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Multiple Ports | 1 x 4 | - | 1775133-2 | MOD JACK, RJ45, MULTIPLE, 1X4, 15u Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6368150-3 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 6368150-3 | MJ,TE,8P,CAT5,SHIELDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6116353-9 TE Connectivity | 3 |
| - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Multiple Ports | 1 x 2 | - | 6116353-9 | INV MJ,1X2,PNL GND,LED(G/Y) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2337992-5 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 5-2337992-5 | RJ45 JACK MAG. POE 1GB LED 1X1 INV. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-2301994-4 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 6-2301994-4 | RJ45 JACK INT.MAG. 1GB LED 1X1 INV. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1734795-2 TE Connectivity | In Stock | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | Single Port | 1 x 1 | - | 3-1734795-2 | RJ45,8P8C,SHD,W/O LED,DIP, 6uAu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |