- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Number of Terminals | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Category | Category Number | Connector Contact Densityu2009 | Contact Finish Mating | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Model | Modular Connector Styleu2009 | Modular Jack & Plug Interface Typeu2009 | Modular Jacks & Plugs Productsu2009 | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Performance Category | Performance Categoryu2009 | Pitch (mm) | Port Configurationu2009 | Port Matrix Configurationu2009 | Positions Loaded | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Shieldedu2009 | TE Internal # | TE Internal Description | Termination Method | Tradename | Transparent | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Resistor Type | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Shell Size - Insert | Termination Style | Reliability | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Note | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Shell Size, MIL | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Family | Insulator Color | Product Type | Includes | Current Rating (Max) | Resistance Tolerance | Product | Mounting Angle | Features | USOC Codes | Product Category | Product Length | IP Rating | Product Length (mm) | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-569530-2 TE Connectivity | 3222 | - | - | 3 Weeks | - | - | CABLE | - | - | COPPER-ZINC ALLOY | - | - | - | - | 0.464 inch | - | - | WIRE, SOLID | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | POLYCARBONATE | - | TE Connectivity | 5-569530-2 | 569530 | - | - | - | - | - | - | - | STRAIGHT | - | 1 | - | 85 °C | -40 °C | Obsolete | - | - | - | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | 24 AWG | 26 AWG | - | - | - | e4 | Yes | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | SHIELDED | - | - | Telecom and Datacom Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | compliant | - | NICKEL | - | UL | - | - | COMMERCIAL | - | 0.328 inch | MALE | - | - | NO | 0.915 inch | 1.5 A | TELCOM, MODULAR | - | - | 500000000 Ω | - | PLUG | IDC | 1000VAC V | 1 | - | 750 Cycles | Gold (Au) - with Nickel (Ni) barrier | 2.224 N | 2.224 N | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | ||
![]() 5-557315-2 TE Connectivity | In Stock | - | - | 10 Weeks | - | - | CABLE | - | - | POLYCARBONATE | - | - | - | - | 0.464 inch | - | - | ROUND | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | POLYCARBONATE | - | TE Connectivity | 5-557315-2 | - | - | - | - | - | - | - | - | STRAIGHT | - | 1 | - | 60 °C | -40 °C | Obsolete | - | - | - | - | - | - | - | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | ROHS AND ELV COMPLIANT | 8536.69.40.30 | - | Telecom and Datacom Connectors | - | NO | NO | NO | NO | - | NO | - | - | 8 | - | - | - | - | compliant | - | - | - | CSA, UL | - | - | COMMERCIAL | - | 0.427 inch | MALE | 94V-0 | - | NO | 0.895 inch | - | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | - | PLUG | CRIMP | 1000VAC V | 1 | - | 750 Cycles | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | ||
![]() 2659990000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2493490000 Weidmuller | In Stock | - | - | - | Gold | Cable, Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Crimp | - | - | Plug | - | - | 85 | 200 °C | -65 °C | - | - | - | Male | - | - | Bayonet | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 3 A | - | - | - | - | - | - | 85 | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | No | - | Environment Resistant | ||
![]() 1068940000 Weidmuller | In Stock | - | - | - | Gold | Cable, Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | Plug | - | - | 32 | 150 °C | -65 °C | - | - | - | Female | - | - | Bayonet | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Environment Resistant | ||
![]() 2782300000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A (IEC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1761187-1 TE Connectivity | 2227 |
| - | - | Gold | - | - | - | - | - | Polycarbonate | - | 4 | PC (Polycarbonate) | - | Straight | TE Connectivity / AMP | - | - | - | - | - | Copper Alloy | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | Cable Mount | Cable | - | - | -20C to 80C | - | - | - | - | - | 1.27(mm) | - | - | 4 | 22.99(mm) | - | Details | - | - | - | - | Crimp | AMPLIMITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDL | - | - | - | - | - | - | - | Plug | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | 1761187 | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connector Kits | - | - | - | Modular Connectors / Ethernet Connectors | 16.87 mm | - | 16.87(mm) | - | 9.07(mm) | - | - | - | - | ||
![]() 2213145-1 TE Connectivity | 8 |
| - | - | Gold | - | Free Hanging (In-Line) | -- | Circular | Stainless Steel | Polycarbonate | -- | 8 | PC (Polycarbonate) | - | Straight | TE Connectivity / P&B | - | - | - | - | - | Copper Alloy/Phosphor Bronze | 16 (20), 20 (23) | 50 | - | - | -- | TE Connectivity | - | - | + 85 C | - 40 C | - | - | - | - | Cable Mount | Cable | 8P2C | - | -40C to 85C | - | - | - | - | - | - | - | - | 2 | - | - | Details | - | - | - | - | Crimp | - | - | 0.109349 oz | 60 V | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | - | - | Plug Housing | For Female Sockets | - | 43 | - | - | Orange | - | - | Plug | - | - | Threaded | Modular Connectors / Ethernet Connectors | - | - | - | - | - | Crimp | - | - | - | - | E | Shielded | Environment Resistant | - | - | 3.5 A | Passivated | 8 | - | 25-43 | IDC | - | 8 POS | - | - | - | Silver | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | 1 | J | - | - | - | - | 2213145 | - | Modular Connectors / Ethernet Connectors | -- | 3.5/Contact(A) | - | Connectors | Straight | Coupling Nut, Firewall Usage, Self Locking | RJ45 | Modular Connectors / Ethernet Connectors | 11.7 mm | - | 11.7(mm) | - | - | -- | - | UL 94 V-0 | - | ||
![]() 1954656-1 TE Connectivity | 147 |
| - | - | Gold | - | - | - | - | - | Polyester | - | 4 | Polyester | - | Straight | TE Connectivity / AMP | - | - | Cat 5e | - | - | Copper Alloy | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | Cable Mount | Cable | 4P4C | - | -40C to 85C | - | - | - | Cat 5e | - | - | - | - | 4 | 31.5(mm) | - | Details | - | - | - | - | Crimp | - | - | 1.012821 oz | - | - | - | -40 to 85 °C | PACKAGE | ODVA | - | - | - | - | - | - | - | - | RJ-45 | - | 4 Position | - | - | Black | 10/100/1000 Base-T | 1 Row | Plug | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | 8 POS | - | - | - | Black | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 | - | - | - | - | - | 1954656 | - | Modular Connectors / Ethernet Connectors | - | - | - | Connectors | Straight | - | RJ45 | Modular Connectors / Ethernet Connectors | - | IP67 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2-2301994-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | - | - | 2-2301994-6 | RJ45 JACK INT.MAG. 10/100 LED 1X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2335143-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | Industrial Mini I/O | - | - | - | - | - | - | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | Yes | 1-2335143-2 | MINI I/O PLUG KIT TYPE II M,(100pc) | - | - | - | - | -999 V | - | - | - | - | - | - | - | - | - | - | - | 20.0000 ppm/°C | - | - | 57.6 | - | - | - | - | - | - | - | - | - | - | - | 10.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | High Reliability, MIL-PRF-39007 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 45.21 mm | - | - | - | - | - | - | - | - | ||
![]() 6116522-2 TE Connectivity | 4 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | - | - | - | Multiple Ports | 1 x 2 | - | - | - | - | - | - | 6116522-2 | INV MJ,1X2,PNL GRD,SHLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2201855-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | Industrial Mini I/O | - | - | - | - | - | - | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | Yes | 1-2201855-1 | MINI I/O PLUG KIT TYPE II L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1339381-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1339381-4 | SCREWLOCK,RECPT,MINI-RJ21, 100 PC BAG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2041376-2 TE Connectivity | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | - | - | - | Multiple Ports | 2 x 2 | - | - | - | - | - | - | 2041376-2 | RJ45 W LED 2X2,30u,DIP,H=25.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1734795-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | - | - | 1-1734795-8 | RJ45,8P8C,SHD,O/Y LED, W/ Panel,50uAu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1987004-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | Circular RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | - | - | - | Single Port | - | - | - | - | - | - | - | 1987004-1 | RJ45 PLUG,PUSH-PULL,ASSY,C AT5 ,SHIELDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1827585-1 TE Connectivity | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | - | - | 1827585-1 | RJ45 MODULAR JACK ASSY H 8P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1734324-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | - | - | 4-1734324-3 | RJ45,8P8C,w/ O&G,G LED,shieled,dip,30u | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2337994-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | - | - | - | Multiple Ports | 1 x 2 | - | - | - | - | - | - | 2337994-3 | RJ45 JACK MAG. POE 10/100 LED 1X2 INV. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |