- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Orientation | Connector Contact Densityu2009 | Connector Profileu2009 | Modular Connector Styleu2009 | Modular Jack & Plug Interface Typeu2009 | Modular Jacks & Plugs Productsu2009 | PCB Mount Orientationu2009 | Performance Categoryu2009 | Port Configurationu2009 | Port Matrix Configurationu2009 | Shieldedu2009 | TE Internal # | TE Internal Description | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Resistor Type | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 216548-1 TE Connectivity | 20 |
| - | - | Standard | Standard | - | - | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | 216548-1 | 6/6 PCB MOD.JACK TE | - | - | - | - | - | - | - | - | ||
![]() 216562-3 TE Connectivity | In Stock | - | - | - | Standard | Standard | Jack | - | RJ Type Jacks & Plugs | Vertical | - | - | - | - | 216562-3 | 4/4 PCB MOD.JACK TE | 200.0000 ppm/°C | - | 680 Ohm | - | 0.5 W | - | 5 | 10.8 | ||
![]() 216566-1 TE Connectivity | 2912 |
| - | - | Standard | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | 216566-1 | 8/8 PCB MOD.JACK TE | - | - | - | - | - | - | - | - | ||
![]() 5555163-2 TE Connectivity | 2910 | - | - | - | Standard | Low | - | - | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | 5555163-2 | MJ,LPF,R/A,6P/4C,PNL STOPS,BU | - | - | - | - | - | - | - | - | ||
![]() 6368459-1 TE Connectivity | In Stock |
| - | - | Standard | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Multiple Ports | 1 x 2 | - | 6368459-1 | INV MJ,1X2,PNL GRD,SHLD | - | - | - | - | - | - | - | - | ||
![]() 1-1546405-1 TE Connectivity | In Stock | - | - | - | Standard | - | Receptacle | Circular RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | - | - | 1-1546405-1 | ETHERNET DIRECT PCB MNT RCPT | - | - | - | - | - | - | - | - | ||
![]() 3-2301994-2 TE Connectivity | In Stock | - | - | - | Standard | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | 3-2301994-2 | RJ45 JACK INT.MAG. 1Gb 1x1 | - | - | - | - | - | - | - | - | ||
![]() 2007022-1 TE Connectivity | 650 | - | - | - | Standard | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Multiple Ports | 2 x 1 | - | 2007022-1 | STK MJ ASSY,8POS,2X1,SHLD,CAT5 | - | - | - | - | - | - | - | - | ||
![]() 1-2350323-2 TE Connectivity | In Stock | - | - | - | High | - | Plug | - | Industrial Mini I/O | - | Cat 5e | - | - | Yes | 1-2350323-2 | MINI IO CONN Cat5e FI 2x2 AWG22 T II | - | - | - | - | - | - | - | - | ||
![]() 1-1734795-8 TE Connectivity | In Stock | - | - | - | Standard | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | 1-1734795-8 | RJ45,8P8C,SHD,O/Y LED, W/ Panel,50uAu | - | - | - | - | - | - | - | - | ||
![]() 1987004-1 TE Connectivity | In Stock | - | - | - | Standard | - | Plug | Circular RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | - | - | 1987004-1 | RJ45 PLUG,PUSH-PULL,ASSY,C AT5 ,SHIELDED | - | - | - | - | - | - | - | - | ||
![]() 2041376-2 TE Connectivity | 350 | - | - | - | Standard | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Multiple Ports | 2 x 2 | - | 2041376-2 | RJ45 W LED 2X2,30u,DIP,H=25.4mm | - | - | - | - | - | - | - | - | ||
![]() 2041086-1 TE Connectivity | 10 |
| - | - | Standard | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | 2041086-1 | MODULAR JACK,RJ11,SINGLE,DIP,6u | - | - | - | - | - | - | - | - | ||
![]() 1888655-2 TE Connectivity | In Stock | - | - | - | Standard | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Multiple Ports | 2 x 8 | - | 1888655-2 | 2X8 OFFSET STJK,SHLD,W/LED | 25 ppm/°C | - | 20 kOhm | - | 0.2 W | Sulfur Resistant, Precision | 0.1 | - | ||
![]() 2-215222-3 TE Connectivity | In Stock | - | - | Straight | Standard | Standard | - | - | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | 2-215222-3 | 4P MODULAR TEL-VERB | - | BNC-Type N Adapter | - | Plug/Receptacle | - | - | - | 39.7 mm | ||
![]() 6116317-9 TE Connectivity | In Stock | - | - | - | Standard | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Multiple Ports | 2 x 8 | - | 6116317-9 | 2X8 OFFSET STJK,SHLD,LED(G/Y,R/G) | 50.0000 ppm/°C | - | 1.47 kOhm | - | 0.125 W | High Reliability, MIL-PRF-55182 | 1 | 7.62 | ||
![]() 1-406541-7 TE Connectivity | In Stock | - | - | - | Standard | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | 1-406541-7 | MJ,INV,1X1,6PNL,.1ST,SN,KINKD | - | - | - | - | - | - | - | - | ||
![]() 2294893-3 TE Connectivity | In Stock | - | - | - | High | - | Plug | - | Industrial Mini I/O | - | Cat 5e | - | - | Yes | 2294893-3 | MINI IO PIERCING PLUG BULK TYPE I M | - | - | - | - | - | - | - | - | ||
![]() 7-2301994-8 TE Connectivity | In Stock | - | - | - | Standard | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | Single Port | 1 x 1 | - | 7-2301994-8 | RJ45 JACK INT.MAG. 1GB 1X1 INV. | - | - | - | - | - | - | - | - | ||
![]() 2201855-1 TE Connectivity | 222 | - | - | - | High | - | Plug | - | Industrial Mini I/O | - | Cat 5e | - | - | Yes | 2201855-1 | MINI I/O PLUG KIT TYPE I L | - | - | - | - | - | - | - | - |