- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Positions/Contacts | Wire Size (Max) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPS64RX-5000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Stranded Wires | - | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | 2007 | MPS | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | - | - | Black | 1 | Male | - | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | Shielded | - | - | - | 1.5A | - | UL | Gold | - | COMMERCIAL | 0.378 inch | - | - | - | - | 94V-2 | - | NO | 0.525 inch | - | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | 1400VAC V | - | 1 | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | - | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | - | - | - | ||
![]() TM11AP-88P Hirose Electric Co Ltd | 5 |
| Datasheet | 10 Weeks | - | Cable | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | 125V | Bulk | 2012 | TM11P | e4 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Plug | - | 60°C | -25°C | Translucent - Clear | 1 | Male | EMI SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 8 | - | - | - | - | - | NO | - | 0.5A | TELCOM, MODULAR | - | 26-27 AWG | 100MOhm | - | 500VAC V | Round | 1 | 27 AWG | 26 AWG | - | 8p8c (RJ45, Ethernet) | - | - | - | 1.189 30.20mm | - | 50.0μin 1.27μm | - | No | - | RoHS Compliant | - | - | Cat3 | ||
![]() MP88RX-5000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid Wires | - | Copper Alloy | STRAIGHT | - | -55°C | 1kV | - | 2007 | MP | e4 | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | - | - | Black | 1 | Male | - | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Unshielded | - | - | - | 1.5A | - | UL | Gold | - | COMMERCIAL | - | - | - | 0.312 inch | - | 94V-2 | - | NO | 0.929 inch | - | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | 1400VAC V | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | 26 AWG | - | - | 0.886 22.50mm | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | - | - | - | ||
![]() MP64RX-5000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid Wires | - | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | 2005 | MP | e4 | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | - | - | Black | 1 | Male | - | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | Unshielded | - | - | - | 1.5A | - | UL | Gold | - | COMMERCIAL | 0.378 inch | - | - | - | - | 94V-2 | - | NO | 0.525 inch | - | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | 1400VAC V | - | 1 | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | - | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | - | - | - | ||
![]() 09451451521 HARTING | 49 | - | Datasheet | 4 Weeks | - | - | - | 8 | POLYETHYLENE | - | Thermoplastic | - | - | Round Cable, Stranded Wires | - | Copper Alloy | - | - | - | - | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | 24-28 AWG | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Cable Clamp, Housing | - | 2.756 70.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 0449150001 Molex | 16926 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | 56.5V | Bulk | - | 44915 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Unshielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-28 AWG | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.885 22.48mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 0449150011 Molex | 17488 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | 56.5V | Bulk | - | 44915 | e3 | yes | Active | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | 8 | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | 22-28 AWG | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.885 22.48mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() TM21P-88P(15) Hirose Electric Co Ltd | 60 |
| Datasheet | 10 Weeks | - | Cable | - | - | - | Polyamide | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 125V | Bulk | 2003 | TM21P | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 60°C | -25°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 16.8mm | unknown | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | Round | 1 | - | - | 24 AWG | 8p8c (RJ45, Ethernet) | - | Protective Latch Cover | - | 44.65mm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | Cat5e | ||
![]() 1418853 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | 50V | Bulk | 2013 | PLUSCON VS | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Transparent - Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | 1.75A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | Round | - | 27 AWG | 24 AWG | - | 8p8c (RJ45, Ethernet) | - | Strain Relief | - | 1.189 30.20mm | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() 2744571 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | 18.68999g | - | - | - | - | - | - | - | - | Bulk | 2001 | INTERFACE FL | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | - | - | Translucent - Clear; Green Boot | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Molded Boot | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Cat5e | ||
![]() 09451151104 HARTING | 35 |
| - | 4 Weeks | - | - | Metal | - | ZINC ALLOY | - | - | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 125V | Bulk | - | Han® 3A | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | 4 | - | - | Gray | - | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | 22-24 AWG | - | - | - | Round | - | 24 AWG | 22 AWG | - | 8p4c | - | Angled 45°, Cable Clamp, Housing | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() TM4P-44P Hirose Electric Co Ltd | 151 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 2006 | TM-P | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 4 | 60°C | -25°C | Translucent - Clear | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Straight | Unshielded | - | 14.5mm | unknown | 500mA | TIN/LEAD | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Clear | NO | - | 0.5A | TELCOM, MODULAR | - | 26 AWG | 1GOhm | 125V | 500VAC V | Round | 1 | - | - | 26 AWG | 4p4c (RJ9, RJ10, RJ22) | - | - | - | 0.528 13.40mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() MPS588-C Panduit Corp | 37 | - | Datasheet | 6 Weeks | - | Cable | - | - | - | - | Thermoplastic | - | Brass | Flat Oval or Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 2010 | Pan-Plug® | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Clear | - | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.01mm | - | Straight | Shielded | - | 22.91mm | - | - | TIN | - | Gold | - | - | - | 8 | - | - | - | 94V-0 | - | NO | - | - | - | - | 24-26 AWG | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.888 22.55mm | - | 19.7μin 0.50μm | - | No | No SVHC | ROHS3 Compliant | - | - | Cat5e | ||
![]() TM11AP1-88P(03) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Cable | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | - | Bulk | 2002 | TM11P | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 60°C | -25°C | Translucent - Clear | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | - | - | - | 500mA | - | - | Gold | 125V | COMMERCIAL | - | 8 | - | - | - | - | - | NO | - | 0.5A | TELCOM, MODULAR | - | 26 AWG | 100MOhm | - | 700VAC V | Round | 1 | - | - | 26 AWG | 8p8c (RJ45, Ethernet) | - | Strain Relief | - | 1.189 30.20mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | - | ||
![]() TM21P-88P(18) Hirose Electric Co Ltd | 111 |
| Datasheet | 10 Weeks | Gold | Cable | - | - | - | Polyamide | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 125V | Bulk | 2003 | TM21P | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | 60°C | -25°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | 1A | - | - | Straight | Shielded | - | 16.8mm | - | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | Round | 1 | - | - | 24 AWG | 8p8c (RJ45, Ethernet) | - | Protective Latch Cover | - | 44.65mm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | Cat5e | ||
![]() 1012170000 Weidmüller | 57 |
| Datasheet | 6 Weeks | - | - | Metal | - | - | - | - | 85.373g | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | Round | - | 26 AWG | 22 AWG | - | 8p8c (RJ45, Ethernet) | - | Cable Clamp, Housing | 185mm | 90mm | 115mm | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() TJ50L(1)-4S-C(6.6) Hirose Electric Co Ltd | 20 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09451151760 HARTING | 38 |
| - | 8 Weeks | - | Cable | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | - | - | - | - | Bulk | - | Han® 3A | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 12 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 67.15mm | - | 16A | - | - | Gold | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | Round | 1 | 27 AWG | 22 AWG | - | 8p8c (RJ45), 4 Power | - | Hybrid | - | 3.695 93.85mm | 26.7mm | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09352250402 HARTING | 45 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | 125V | Bulk | - | Han® PushPull | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | Round | - | 27 AWG | 22 AWG | - | 8p8c (RJ45, Ethernet) | - | Angled 45°, Cable Clamp, Housing | - | 3.031 77.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09451951520 HARTING | 21 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | NOT SPECIFIED | - | - | - | 125V | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Silver | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-28 AWG | - | - | - | Round | - | 28 AWG | 24 AWG | - | 8p8c (RJ45, Ethernet) | - | Cable Clamp, Housing | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat6a |