- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Shell Material | Material | Housing Material | Weight | Shield Material | Cable Types | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Wire/Cable Diameter | Number of Positions/Contacts | Wire Size (Max) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09451511510 HARTING | In Stock | - | Datasheet | - | - | Cable | POLYAMIDE | - | Thermoplastic | - | - | Round Cable, Stranded Wires | Nickel | - | - | - | - | Bulk | - | RJ Industrial® | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | 9 | 70°C | -40°C | Black | - | Male | STANDARD: IEC 60603-7, RJ45 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | IP20 | - | - | - | - | Gold | - | - | - | 8 | - | - | NO | - | - | - | 24-28 AWG | - | - | Round | - | 28 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 2.071 52.60mm | - | 50.0μin 1.27μm | - | - | No SVHC | RoHS Compliant | - | - | Cat6 | ||
![]() MP44X-1000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Solid Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | 2005 | MP | e4 | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 4 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | Unshielded | - | - | 1.5A | - | UL | Gold | - | COMMERCIAL | 0.299 inch | - | 0.26 inch | - | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | - | 1 | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | 26 AWG | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | - | ||
![]() MP44RX-1000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid Wires | Copper Alloy | - | - | - | 1kV | - | - | MP | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 4 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | - | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | - | ||
![]() MPS88RX-1000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid Wires | Copper Alloy | STRAIGHT | - | -55°C | 1kV | - | 2005 | MPS | e4 | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | - | - | 1.5A | NICKEL | UL, CSA | Gold | - | COMMERCIAL | - | - | - | 94V-2 | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1000VAC V | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | 26 AWG | - | - | 0.880 22.35mm | - | Flash | - | - | - | RoHS Compliant | - | - | - | ||
![]() MP88X-5000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Cable | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | Copper Alloy | - | - | - | 1kV | - | - | MP | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | 1.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.886 22.50mm | - | 50.0μin 1.27μm | - | No | - | RoHS Compliant | - | - | - | ||
![]() MP66RX-5000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | 2005 | MP | e4 | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | - | Unshielded | - | - | 1.5A | - | UL | Gold | - | COMMERCIAL | 0.378 inch | - | - | 94V-2 | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | - | 1 | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | - | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | - | - | - | ||
![]() 940-SP-360808-A108 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Gold | Cable | - | Polycarbonate | Polycarbonate (PC) | - | Brass | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | - | Bulk | 1998 | 36 | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Translucent - Clear; Black Boot | - | Male | - | 42V | - | - | - | - | - | - | - | 1.02mm | - | Straight | Shielded | - | - | 1.5A | - | - | - | 30V | - | - | 8 | - | - | - | - | - | 10mOhm | - | 500MOhm | - | Flat | 1 | - | - | - | 26 AWG | - | 8p8c (RJ45, Ethernet) | - | Molded Boot | 9.14mm | 1.046 26.57mm | 26.6mm | 50.0μin 1.27μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1012470000 Weidmüller | 25 |
| Datasheet | 10 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | - | - | - | - | Bulk | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | Round | - | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | Cable Clamp, Housing | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() 09352280421 HARTING | 32 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20821040045 HARTING | 22 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1518080000 Weidmüller | 31 |
| Datasheet | 10 Weeks | - | - | - | - | Zinc Die Cast, Nickel Plated | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | - | IE-Line | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Cable Clamp, Housing | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() VDV826-702 Klein Tools, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | Bulk | - | Pass-Thru™ | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.874 22.20mm | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() 937-SP-301010-2PC-A192 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | Phosphor Bronze | - | - | - | 150V | Bulk | 2004 | 30 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Unshielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10p10c (RJ50) | - | - | - | 0.885 22.48mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 937-SP-3044 Stewart Connector | 10 |
| Datasheet | 6 Weeks | Gold | Cable | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | Phosphor Bronze | - | - | - | 150V | Bulk | 1998 | 30 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 4 | 125°C | -40°C | Translucent - Clear | - | Male | - | 42V | - | - | - | - | - | - | 1.5A | 1.02mm | - | Straight | Unshielded | - | 7.62mm | 1.5A | - | - | Gold | 30V | - | - | 4 | - | - | - | - | - | 10mOhm | - | 500MOhm | - | Flat | 1 | - | - | Gold | 26 AWG | - | 4p4c (RJ9, RJ10, RJ22) | - | - | 13.3mm | 0.525 13.34mm | 7.6mm | 50.0μin 1.27μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MP66RX-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Stranded Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | 2005 | MP | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | - | Unshielded | - | - | 1.5A | - | UL | Gold | - | COMMERCIAL | 0.378 inch | - | - | 94V-2 | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | - | 1 | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | - | ||
![]() MPS88RX-5000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid Wires | Copper Alloy | STRAIGHT | - | -55°C | 1kV | - | 2005 | MPS | e4 | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | - | - | 1.5A | NICKEL | UL, CSA | Gold | - | COMMERCIAL | - | - | - | 94V-2 | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1000VAC V | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | 26 AWG | - | - | 0.880 22.35mm | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | - | - | - | ||
![]() SS-37000-004 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | 150V | Bulk | 2014 | 37 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Unshielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.884 22.45mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 09153000412 HARTING | In Stock | - | Datasheet | - | - | Cable | - | - | Nickel | 56.699046g | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | Bulk | - | Han-Max® RJ Industrial | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | 4 | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 71mm | 1.5A | - | - | - | 125V | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | Round | 1 | 24 AWG | 22 AWG | - | - | - | 8p4c | - | Circular Bayonet Coupling | - | 2.795 71.00mm | - | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 09153000401 HARTING | In Stock | - | Datasheet | - | Zinc | Cable | - | - | Zinc | 85.048569g | - | Round Cable, Stranded Wires | - | - | - | - | 125V | Bulk | - | Han-Max® | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | 8 | 85°C | -25°C | - | - | Male | - | - | - | - | - | - | - | - | 1.5A | - | - | Straight | Unshielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 47mm | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | Round | 1 | 26 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | Circular Bayonet Coupling | - | 1.850 47.00mm | - | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 09451451510 HARTING | In Stock | - | Datasheet | - | - | Cable | POLYAMIDE/POLYCARBONATE | - | Thermoplastic | - | - | Round Cable, Stranded Wires | Nickel | - | - | - | - | Bulk | - | Han® PushPull | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Black | - | Male | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 57.35mm | - | - | - | Gold | - | - | - | 8 | - | 94V-0 | NO | - | - | - | 24-28 AWG | - | - | Round | 1 | 28 AWG | 24 AWG | - | - | 7.2 mm | 8p8c (RJ45, Ethernet) | - | - | - | 2.258 57.35mm | - | 50.0μin 1.27μm | - | - | No SVHC | RoHS Compliant | - | - | Cat6 |