- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Shield Material | Cable Types | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Contact Pattern | Number of Positions/Contacts | Wire Size (Min) | Gender Type A | Features | Length | Width | Contact Finish Thickness | Plating Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1652648 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | 18.199997g | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | Bulk | 2011 | PLUSCON VS | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | Round | - | 26 AWG | 24 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | Cable Clamp, Housing | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() 09451451520 HARTING | In Stock | - | - | - | - | Cable | - | - | Plastic | 50.200003g | - | Round Cable, Stranded Wires | Nickel | - | - | - | 125V | Bulk | - | Han® PushPull | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | 70°C | -40°C | Black | 1 | Male | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 62mm | 1.5A | ZINC | ONE | UL | Gold | - | - | 8 | - | NO | - | TELCOM, MODULAR | - | 24-28 AWG | - | - | Round | 1 | 28 AWG | 24 AWG | - | RECTANGULAR | 8p8c (RJ45, Ethernet) | - | - | Cable Clamp, Housing | 20.15mm | 20mm | 50.0μin 1.27μm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Cat6a | ||
![]() 0950432881 Molex | In Stock | - | Datasheet | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | - | 95043 | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.852 21.64mm | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451511120XL HARTING | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09455510029 HARTING | 45 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 32-2098UL Cinch Connectivity Solutions AIM-Cambridge | 15 |
| - | 11 Weeks | - | Cable | - | - | Polycarbonate (PC) | - | - | Flat Oval or Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | - | Bulk | 2006 | Aim | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Translucent - Clear | - | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | Straight | Shielded | - | 22.48mm | - | - | - | - | Gold | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.885 22.48mm | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 1421129 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | Copper Alloy | - | - | - | 50V | Bulk | 2018 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP20 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Shock Resistant, Vibration Resistant | 0.17' 53.0mm | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 35660 Amphenol PCD | 2900 |
| Datasheet | 12 Weeks | - | - | Metal | - | - | - | - | Round Cable, Not Specified | - | - | - | - | - | - | - | RJF TV | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p4c (RJ45, Ethernet) | - | - | Circular Threaded Coupling | 2.205 56.00mm | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() MTP-66-G Adam Tech | 6345 |
| Datasheet | 9 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Not Specified | Copper Alloy | - | 85°C | -40°C | 150V | Bulk | - | MTP | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Clear | 1 | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Unshielded | - | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 6 | - | - | - | TELCOM, MODULAR | 20mOhm | - | 500000000Ohm | 1000VAC V | - | 1 | - | - | 250 Cycles | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | 28 AWG | - | - | 0.525 13.34mm | - | 50.0μin 1.27μm | 50μin | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MP66X-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | Copper Alloy | STRAIGHT | - | - | 1kV | - | 2005 | MP | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | 85°C | -55°C | Black | 1 | Male | - | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | - | Unshielded | - | - | 1.5A | - | - | UL | Gold | COMMERCIAL | 0.378 inch | - | 94V-2 | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | 1400VAC V | - | 1 | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | - | ||
![]() SS-37000-009 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | 150V | Bulk | 2004 | 37 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Unshielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.885 22.48mm | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 32-5958UL Cinch Connectivity Solutions AIM-Cambridge | 34 | - | - | 11 Weeks | - | Cable | - | - | Polycarbonate (PC) | - | - | Flat Oval or Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | - | Bulk | 2008 | Aim | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Translucent - Clear | - | Male | STANDARD: RJ45 | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | Straight | Unshielded | - | 22.48mm | - | - | - | - | Gold | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.888 22.55mm | 10.69mm | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() TJ50L(2)-8S-C(8.4) Hirose Electric Co Ltd | 23 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 32-5998UL Cinch Connectivity Solutions AIM-Cambridge | 150 |
| - | 11 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval or Round Cable, Solid or Stranded Wires | Phosphor Bronze | STRAIGHT | - | - | - | Bulk | 2005 | Aim | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Translucent - Clear | - | - | STANDARD: RJ45 | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Unshielded | - | - | - | - | - | - | Gold | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Male | - | 0.888 22.55mm | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 940-SP-360808-031-A108 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | - | Brass | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | 150V | Bulk | 2004 | 36 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Molded Boot | 1.046 26.57mm | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | - | - | ||
![]() RTPSA-C Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SS-39100-011 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Gold | Cable | - | Polycarbonate | Polycarbonate (PC) | - | - | Round Cable, Solid or Stranded Wires | Copper Alloy | - | - | - | 150V | Bulk | 2006 | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Clear Boot | - | Male | - | - | - | - | - | - | - | - | - | 1.5A | 1.02mm | - | Straight | Unshielded | - | 37.34mm | 1.5A | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Molded Boot | 1.470 37.34mm | - | 50.0μin 1.27μm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Cat6a | ||
![]() 1407889 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | Round | - | 23 AWG | 22 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1407895 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | Round | - | 23 AWG | 22 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() PC4D0042-1908NX-1-C TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |