- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Shield Material | Cable Types | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Current Rating (Amps) | Shielding | Ingress Protection | Contact Finish | Wire Gauge | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Number of Positions/Contacts | Features | Length | Contact Finish Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 943-SP-370808SM2-A467 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 37 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Shielded | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 1.286 32.66mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat5 | ||
![]() 940-SP-360606-A152 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2014 | 36 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Shielded | - | Gold | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Molded Boot | 1.046 26.57mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() SS-311010-1 Stewart Connector | In Stock | - | Datasheet | 12 Weeks | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Copper Alloy | 150V | Bulk | 2012 | 31 | Active | 1 (Unlimited) | IDC | Plug | Blue | 1.5A | Shielded | - | Gold | - | - | - | - | 10p10c (RJ50) | Compu-Shield, Keyed | - | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 940-SP-3088-B25 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 30 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Unshielded | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 937-SP-3044R Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Round Cable, Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 30 | Active | - | IDC | Plug | Translucent - Clear | 1.5A | Unshielded | - | Gold | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | - | 0.525 13.34mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 940-SP-361010-RMK4-A161 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 36 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Shielded | - | Gold | - | - | - | - | 10p10c (RJ50) | Molded Boot, Keyed | 1.046 26.57mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 943-SP-370808SM2-A399 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 37 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Shielded | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 1.286 32.66mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat5 | ||
![]() 943-SP-370808SM2-A218 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 37 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Shielded | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 1.286 32.66mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat5 | ||
![]() 1406339 Phoenix Contact | In Stock | - | Datasheet | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | Bulk | 2018 | - | Active | 1 (Unlimited) | IDC | Plug | - | - | Shielded | IP20 | - | 24-26 AWG | Round | 26 AWG | 24 AWG | 8p8c (RJ45, Ethernet) | - | - | - | RoHS Compliant | Cat6a | ||
![]() 940-SP-3046-B25 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 30 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Unshielded | - | Gold | 24-28 AWG | - | - | - | 6p4c (RJ11, RJ14) | - | 0.525 13.34mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat5 | ||
![]() SS-37000-001 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2014 | 37 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Unshielded | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 30.0μin 0.76μm | ROHS3 Compliant | Cat5e | ||
![]() 937-SP-3048-A364 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | Phosphor Bronze | 150V | Bulk | 2014 | 30 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Unshielded | - | Gold | - | - | - | - | 8p4c | - | 0.885 22.48mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 937-SP-3044-B25 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 30 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Unshielded | - | Gold | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | - | 0.525 13.34mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 937-SP-3088 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 30 | Active | Not Applicable | IDC | Plug | Translucent - Clear | 1.5A | Unshielded | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() PF-2MB(57) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 937-SP-3088-2PC-A192 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 30 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Unshielded | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() SS-37000-010 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | - | Bulk | 2014 | 37 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | - | Unshielded | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | Keyed | 0.885 22.48mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat5e | ||
![]() 937-SP-361010-A217 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | Brass | Flat Oval Cable, Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 36 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Shielded | - | Gold | - | - | - | - | 10p10c (RJ50) | - | 0.950 24.13mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 940-SP-360808-FS-B1000 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | Copper Alloy | 150V | Bulk | 2014 | 36 | Active | 1 (Unlimited) | IDC | Plug | - | 1.5A | Shielded | - | Gold | 24-28 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | ROHS3 Compliant | - | ||
![]() SS-310606-3 Stewart Connector | In Stock | - | Datasheet | 12 Weeks | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Copper Alloy | 150V | Bulk | 2011 | 31 | Active | 1 (Unlimited) | IDC | Plug | Orange | 1.5A | Shielded | - | Gold | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Compu-Shield, Keyed | - | 50.0μin 1.27μm | ROHS3 Compliant | - |